-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: Stainless Steel Cable Glands Product details Thread:Metric,,PG, G(PF), NPTMaterial: (304/316) stainless steel for A.C. F parts. EPDM for seal and sealing washer. UL approved nylon PA66 for claws.Protection degree: IP68Working temperature: -40℃-100℃, short
- Features: Cable & Wire
- Material: Stainless Steel
-
Supplier: Phoenix Mecano Inc.
Description: Stainless steel cable gland featuring NBR rubber sealing and temperature rating from -4 to 104 degrees F.
- Number of Wires: 1 #
- Opening Diameter: 0.5118113 to 0.7086618 inch
- Temperature Range: -4 to 140 F
- Number of Elements: 1 #
-
Supplier: Newark, An Avnet Company
Description: M40 STAINLESS STEEL CABLE GLAND FOR CABLE 16-28MM
-
-
Supplier: Newark, An Avnet Company
Description: M25 STAINLESS STEEL CABLE GLAND FOR CABLE 9-17MM
-
Supplier: Newark, An Avnet Company
Description: CABLE GLAND, STAINLESS STEEL, 13MM; Product Range:-; Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Gland Material:Steel; Gland Colour:-; Cable Diameter Min:6mm; Cable Diameter Max:13mm; IP / NEMA Rating:Not Rated RoHS
-
Supplier: Newark, An Avnet Company
Description: Cable Gland M32 6-13 mm Stainless Steel
-
Supplier: RS Components, Ltd.
Description: HARTING 19440005082 Cable Gland
- Opening Diameter: 0.2362206 to 0.5118113 inch
- Features: Cable & Wire, Other
- Material: Stainless Steel
-
Supplier: CMP Products
Description: CMP CX type brass indoor and outdoor cable gland for use with all types of Wire Braid Armour, Strip Armour, Pliable Wire Armour & Steel Tape Armour (STA) cable, providing environmental seal on the cable outer sheath. The cable gland also provides
- Temperature Range: -76 to 302 F
- Material: Aluminum, Brass, Stainless Steel
- Features: Cable & Wire
-
Supplier: CMP Products
Description: CMP Type CXe Increased Safety (Type 'e') cable gland for use in Zone 1, Zone 2, Zone 21 and Zone 22 Hazardous Areas with Braided, Pliable Wire Armour (PWA), Strip Armour and Steel Tape Armour (STA) cable providing an environmental seal on the cable outer sheath.
- Temperature Range: -76 to 266 F
- Material: Aluminum, Brass, Stainless Steel
- Features: Cable & Wire
-
Supplier: CMP Products
Description: CMP BWL type brass indoor cable gland for use with all types of Single Wire Armour (SWA) cable providing mechanical cable retention and electrical continuity via armour wire termination. All CMP Cable Glands are EMC Tested.
- Temperature Range: -76 to 302 F
- Material: Aluminum, Brass, Stainless Steel
- Features: Cable & Wire
-
Supplier: CMP Products
Description: CMP BW type brass indoor cable gland for use with all types of Single Wire Armour (SWA) cable providing mechanical cable retention and electrical continuity via armour wire termination. All CMP Cable Glands are EMC Tested.
- Material: Aluminum, Brass, Stainless Steel
- Features: Cable & Wire
-
Supplier: TE Connectivity
Description: Body Features Primary Product Material : 303 Stainless Steel Industry Standards IP Rating : IP68 Packaging Features Packaging Method : Bag Product Type Features Cable Gland & Accessory Style : Hygienic without EMC Cable Gland Product Type : Cable
- Features: Cable & Wire, Other
-
Supplier: Automation24, Inc.
Description: WISKA stainless steel cable gland SPRINT ESSKV 16 - 10069001 provides excellent security in cable management applications, along with excellent IP68 / IP69K ingress protection. CONTA-CLIP P/N 98066.7.
- Mounting Size: 0.6299216 inch
- Opening Diameter: 0.17716545 to 0.393701 inch
- Temperature Range: -40 to 212 F
- Features: Cable & Wire, Other
-
Supplier: Automation24, Inc.
Description: WISKA stainless steel cable gland SPRINT ESSKV 40 - 10069005 provides excellent security in cable management applications, along with excellent IP68 / IP69K ingress protection. CONTA-CLIP P/N 98071.7.
- Mounting Size: 1.574804 inch
- Opening Diameter: 0.6299216 to 1.1023628 inch
- Temperature Range: -40 to 212 F
- Features: Cable & Wire, Other
-
Supplier: Automation24, Inc.
Description: WISKA stainless steel cable gland SPRINT ESSKV 12 - 10069000 provides excellent security in cable management applications, along with excellent IP68 / IP69K ingress protection. CONTA-CLIP P/N 98066.7.
- Mounting Size: 0.4724412 inch
- Opening Diameter: 0.1181103 to 0.2755907 inch
- Temperature Range: -40 to 212 F
- Features: Cable & Wire, Other
-
Supplier: R. STAHL, Inc.
Description: Cable Glands Exe. Suitable for both indoor or outdoor use for armoured or unarmoured cables and heat trace cables. Features Seal on outer sheath only Also available in stainless steel Applications Outdoor or indoor for armoured or unarmoured cables.
- Mounting Size: 0.6299216 to 3.543309 inch
- Temperature Range: -76 to 275 F
- Material: Brass, Stainless Steel
- Features: Cable & Wire
-
Supplier: RS Components, Ltd.
Description: Moflash 50214 Cable Gland Plug
- Features: Other
- Material: Steel - Stainless
-
Supplier: Automation24, Inc.
Description: WISKA stailess steel cable gland SPRINT ESSKV 63 - 10069007 provides excellent security in cable management applications, along with excellent IP68 / IP69K ingress protection. CONTA-CLIP P/N 98073.7.
- Mounting Size: 2.4803163 inch
- Opening Diameter: 1.3385834 to 1.8897648 inch
- Temperature Range: -40 to 212 F
- Features: Cable & Wire, Other
-
Supplier: RS Components, Ltd.
Description: Locknut stainless steel 25mm
- Type: Locknut
- Size: M25
- Material: Stainless Steel
-
Supplier: R. STAHL, Inc.
Description: Cable Glands EExe. Suitable for both indoor or outdoor use for wire braid or steel wire armouring cables. Features Seal on inner and outer sheath Clamp to secure wire braid or steel wire armouring Also available in stainless steel Applications Outdoor
- Mounting Size: 0.787402 to 2.9527575 inch
- Material: Brass
- Features: Cable & Wire
-
Supplier: PHOENIX CONTACT USA
Description: Cable gland, cable gland material: Stainless steel 316L, Stainless steel 316L, application: Ex, external cable diameter 6.5 mm ... 14 mm, shielding: no, connecting thread: M20 x 1.5, color: silver
- Opening Diameter: 0.25590565 to 0.5511814 inch
- Temperature Range: 140 to 266 F
- Features: Cable & Wire
- Material: Stainless Steel
-
Supplier: PHOENIX CONTACT USA
Description: Cable gland, cable gland material: Stainless steel 316L, Stainless steel 316L, application: Ex, external cable diameter 17 mm ... 26.3 mm, shielding: no, connecting thread: M32 x 1.5, color: silver
- Opening Diameter: 0.6692917 to 1.03543363 inch
- Temperature Range: 140 to 266 F
- Features: Cable & Wire
- Material: Stainless Steel
-
Supplier: PHOENIX CONTACT USA
Description: Cable gland, cable gland material: Stainless steel 316L, Stainless steel 316L, application: Ex, external cable diameter 47.2 mm ... 56 mm, shielding: no, connecting thread: M63 x 1.5, color: silver
- Opening Diameter: 1.85826872 to 2.2047256 inch
- Temperature Range: 140 to 266 F
- Features: Cable & Wire
- Material: Stainless Steel
-
Supplier: PHOENIX CONTACT USA
Description: Cable gland, cable gland material: Stainless steel 1.4305, external cable diameter 15 mm ... 21 mm, shielding: no, connecting thread: M32 x 1.5, color: silver, with O-ring
- Opening Diameter: 0.6692917 to 0.8267721 inch
- Temperature Range: 104 to 212 F
- Features: Cable & Wire
- Material: Stainless Steel
-
Supplier: R. STAHL, Inc.
Description: Suitable for both indoor or outdoor use for armoured or unarmoured cables and heat trace cables. With O-ring seal for ingress protection. Features Seal on outer sheath only Applications Outdoor or indoor for armoured or unarmoured cables.
- Mounting Size: 0.6299216 to 3.543309 inch
- Temperature Range: -76 to 275 F
- Material: Brass, Stainless Steel
- Features: Cable & Wire
-
Supplier: Galco Industrial Electronics
Description: PG21 Threaded, Stainless Steel
-
Supplier: Lapp Tannehill
Description: LAPP SKINTOP® INOX is a stainless steel cable gland with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an IP68/69 rating and withstands high pressure and high-temperature wash downs. Typical
- Mounting Size: 0.75 inch
- Opening Diameter: 0.433 inch
- Temperature Range: -40 to 212 F
- Features: Cable & Wire, Other
-
Supplier: Lapp Tannehill
Description: LAPP SKINTOP® INOX is a stainless steel cable gland with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an IP68/69 rating and withstands high pressure and high-temperature wash downs. Typical
- Mounting Size: 0.75 inch
- Opening Diameter: 0.354 inch
- Temperature Range: -40 to 212 F
- Features: Cable & Wire, Other
-
Supplier: Lapp Tannehill
Description: LAPP SKINTOP® INOX is a stainless steel cable gland with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an IP68/69 rating and withstands high pressure and high-temperature wash downs. Typical
- Mounting Size: 0.5 inch
- Opening Diameter: 0.276 inch
- Temperature Range: -40 to 212 F
- Features: Cable & Wire, Other
-
Supplier: TelephoneStuff.com
Description: Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Thread Type: N.P.T. - Grip Style and
- Material: Aluminum, Nylon / Polyamide, Stainless Steel
- Features: Cable & Wire
-
Supplier: LAPP
Description: SKINTOP® INOX SC is a stainless steel cable gland for EMC applicationswith special design features that prevent micro-organisms and bacteria fromsticking to the surface. The gland has an IP68/69K rating and withstands highpressure and high-temperature washdowns.
- Pressure Rating: 72.51885 psi
- Temperature Range: -40 to 212 F
- Features: Cable & Wire, Other
- Material: Nylon / Polyamide, Stainless Steel
-
Supplier: LAPP
Description: SKINTOP® HYGIENIC is a stainless steel cable gland that is FDA approved andmade with special design features that prevent micro-organisms and bacteriafrom sticking to the surface. The gland has an IP68/69K rating and withstandshigh pressure and high temperature
- Temperature Range: -4 to 212 F
- Features: Cable & Wire
- Material: Nylon / Polyamide, Stainless Steel
-
Cable Glands - 53806722 - LAPP SKINTOP® INOX SC Strain Relief Cable Gland - M16 x 1.5 -- OLF53806722Supplier: Lapp Tannehill
Description: LAPP SKINTOP® INOX SC is a stainless steel cable gland for EMC applications with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an IP68/69 rating and withstands high pressure and high-temperature
- Mounting Size: 0.6299216 inch
- Opening Diameter: 0.236 inch
- Temperature Range: -40 to 212 F
- Features: Cable & Wire, Other
-
Supplier: BARTEC
Description: It‘s a question of control, signalling and display units fitted into stainless steel standard enclosures. The enclosures are certified for use in Zone 1 and 2 as well as Zone 21 and 22. The equipment is highly corrosion resistant due to high quality stainless steels.
- Operating Temperature: -55 to 60 F
-
Supplier: icotek Corp
Description: The split cable gland EMC-KVT-DS is based on the standard icotek KVT product. However, the EMC-KVT-DS has been metallized (galvanize coated) to create a conductive surface. The first cable grommet (KT) is used for strain relief and cable sealing on the cable
- Number of Wires: 4 #
- Opening Diameter: 0.6692917 inch
- Temperature Range: -40 to 194 F
- Number of Elements: 4 #
Find Suppliers by Category Top
Featured Products Top
-
Altech cable glands and cord grips protect cable entry points in industrial and electrical enclosures. A wide range of materials, thread types, and configurations are available to suit different installation requirements. Standard and (read more)
Browse Cable Glands Datasheets for Altech Corp. -
Cable and harness assemblies and temperature sensors for the aerospace industry For more than 70 years, customers in the aerospace industry have counted on Conax Technologies to provide standard and custom-designed solutions to their most complex challenges (read more)
Browse Cable Glands Datasheets for Conax Technologies -
Download our new brochure Conax Conax has created a new 6-page brochure with updated information on our temperature sensors and cable and harness assemblies. Beyond aerospace, Conax sensors and cable and harness assemblies are also ideal solutions for other (read more)
Browse Cable Glands Datasheets for Conax Technologies -
Altech corrugated tubing helps protect cables from impact, abrasion, vibration, and mechanical stress in machinery, panels, and OEM systems. Made from flame-retardant Polyamide 6, the tubing is flexible, durable, and available in continuous or slit styles for easier (read more)
Browse Cable Glands Datasheets for Altech Corp. -
‘Fill in’ gaps to make a cable round and more aesthetically appealing Increase flex life depending on coverage and material used Protect from moisture and chemicals Easier molding and sealing in glands (read more)
Browse Cable Harness and Wire Harness Services Datasheets for Northwire, Inc. -
the number and preparation of the conductors. A single M20 × 1.5 tapped cable entry accepts a suitable cable gland for cables with an outside diameter of 7–13 mm. The gland must provide appropriate cable retention and sealing if the IP65 rating (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
series provide pressure/vacuum sealing for tubes, probes, pipes, cables or any single element assembly (not electrically isolating), including thermocouples, RTDs, thermometers, thermistor probes, capillary tubes, tubewells, multi-pair cables, and analyzer sample tubes. PG fittings seal against gases (read more)
Browse Sealing Glands Datasheets for Conax Technologies -
probes with blow-out collars Gas-filled capillary bulb temperature sensors Cable assemblies with factory-installed connectors Easier assembly and disassembly of long cable/sheath probes Viton™, Lava and GraFoil™ sealants are available with both (read more)
Browse Sealing Glands Datasheets for Conax Technologies -
of the seal. These fittings are used in down-hole oil and gas applications and for general industrial uses, including: Analyzer sampling probes with blow-out collars Gas-filled capillary bulb temperature sensors Cable assemblies with factory-installed connectors (read more)
Browse Sealing Glands Datasheets for Conax Technologies -
ELECTRI-FLEX COMPANY, Roselle, IL, offers Type SSL, an unjacketed stainless steel, corrosion-resistant, flexible electrical conduit. This conduit type is extra (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company
More Information Top
-
Plant Maintenance Product: AutomationDirect's IronHorse AC motor line now includes stainless steel three-phase motors
IP56-rated, they are equipped with a junction box with fluorinated silicone rubber gasket and stainless steel cable gland .
-
Seeing measurements with autonomous, short-baseline shadow band rangers
The cable exits the unit through a stainless steel cable gland .
-
Rittal Launch new Hygienic Design ‘HD’ Enclosure Range
Accessories include stainless steel cable glands , which are designed to stop any particles from attaching within the glands or connections.
-
New Cable Gland System Euro-Top EMC Shields From Electric Smog
• Acheive a clean connection with stainless steel cable glands 12th November 2013 .
-
RST Brings Ex Cable Glands up to New Explosion-proof Goods Standard
• Acheive a clean connection with stainless steel cable glands 12th November 2013 .
-
Fire rated cable technology testing methods and installation practices
Stainless Steel cable glands will not melt and may be a better choice.
-
Flow Measurement
Wall mounting kit IP67/NEMA 4X/6 terminal box for the wall mounting of the transmit- ter, fiber-glass reinforced polyam- ide with stainless steel bracket, cable glands entries: 2 x 2 M20 or PG 13.5 for power supply and outputs and 2…
-
Cable Gland Minimises Hygiene Risks
And the new stainless steel Hygienic Design cable gland from Rittal makes a decisive contribution to all these factors.
-
Supplementary Components
Mounting bracket for attaching to wall/pipe, material: stainless steel SS304, including cable gland .
-
The selection & testing of cables & junction boxes for fire-alarm & safety systems
stainless steel shrouds for glands and cable entries.
Indicates content that may require registration and/or purchase.