-
Supplier: RS Components, Ltd.
Description: RS PRO DIN7996/7 Screw/Bolt Kit
- Features: Flat Head, Other, Posidriv®, Round Head
- Material: Stainless Steel
-
Supplier: National Bolt & Nut Corporation
Description: inches in diameter, such as nylon, plastics, brass and stainless steel, we can heat treat our custom fasteners to match our customer's unique requirements. Offering a large variety of fastener, thread, bolt and screw head types, we can manufacture numerous styles of our custom
- Inch: # 10, # 12, # 14, # 16, # 18, # 20, # 24, # 4, # 5, # 6, # 7, # 9, # 8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: 12-Point, Binding Head, Black Oxide, Button Head, Cap Screw, Chrome, Dry Wall Screw, Fillister Head, Flat Head, Galvanized, Hex Socket / Allen, Hexagon Head, Lag Screw, Machine Screw, Nickel Plated, Other, Oval Head, Pan Head, Philips / Frearson, Phosphate, Round Head, Self Drilling / Thread Cutting
- Fastener Standards: ASME / ANSI, DIN, ISO
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Exotic Metals, Hardened Steel, Molybdenum, Plastic, Stainless Steel, Steel, Superalloy, Titanium
-
Supplier: BUMAX®
Description: BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 5/16 x 3
- Features: Other
- Material: Stainless Steel
-
-
Supplier: RS Components, Ltd.
Description: RS PRO Q206030000800080000 Coach Bolt
- Length: 3.149608 inch
- Metric: M8
- Features: Other
- Material: Stainless Steel
-
Supplier: RS Components, Ltd.
Description: RS PRO HX323961 Hex Bolt
- Length: 1.968505 inch
- Bolt Type: Hexagon Bolt / Tap Bolt
- Material: Stainless Steel
-
Supplier: Certex UK
Description: Wire rope clips for steel wire rope for general applications. Design: Forged U-bolt and casted bases.
- Features: Other
- Material: Stainless Steel
- Bolt Type: U-Bolt
-
Supplier: Jergens, Inc.
Description: With one of the largest selections available, Jergens Workholding Components have everything you need to design and build fixtures, jigs, and other workholding devices. Features, Benefits, & Product Specifications: Materials: Available in 4140 Steel and 303 Stainless Steel
- Inch: 1/2"
- Features: Other
- Material: Stainless Steel, Steel
-
Supplier: Harwin Plc
Description: Slotted 5mm long Jackscrew bolt, to use with threaded jackscrews for board-mount strain relief. Used with jackscrew types M5, MD, ML, MP, and standard 4.5mm PC Tail J-Tek connectors. M2 thread. See the Component Specification C005XX for Torque recommendations.
- Length: 0.1968505 inch
- Metric: M2
- Material: Stainless Steel
-
Supplier: Imao-Fixtureworks
Description: Body - BJ732 Steel (SCM435) Quenched and tempered Case hardened (on radius end) Black oxide finish Body - BJ732-SUS Stainless steel (SUS440C) Case hardened (on radius end)
- Metric: M10, M12, M16, M20, M24, M6, M8
- Material: Stainless Steel, Steel
-
Supplier: Certex UK
Description: Wire rope clips for steel wire rope for general applications. Design: Forged U-bolt and casted bases.
- Features: Other
- Material: Stainless Steel
- Bolt Type: U-Bolt
-
Supplier: Southco
Description: Get the functionality of a "quicker" screw fastening solution and the ease of more forgiving alignment, for frequently accessed applications. These fasteners use a modified Acme thread to combine quick and easy engagement like a quarter-turn fastener provides, with the tightening power and grip of
- Material: Stainless Steel
-
Supplier: Harwin Plc
Description: Hex Socket 5mm long Jackscrew bolt, to use with threaded jackscrews for board-mount strain relief. Used with jackscrew types M7, and suitable for standard 4.5mm PC Tail J-Tek connectors. M2 thread, 1.5mm A/F hex socket. See the Component Specification C005XX for Torque recommendations.
- Length: 0.1968505 inch
- Metric: M2
- Material: Stainless Steel
-
Supplier: Harwin Plc
Description: Slotted 3.5mm long Jackscrew bolt, to use with threaded jackscrews for board-mount strain relief. Used with jackscrew types M4, FE, and standard 3mm PC Tail J-Tek connectors. M2 thread. See the Component Specification C005XX for Torque recommendations.
- Length: 0.13779535 inch
- Metric: M2, M4
- Material: Stainless Steel
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: torqued, causing the rubber element within them to form a vacuum-tight seal along the threading of the bolt. The Idea Where harsh climates attack, ZAGO protects. Where pressure from water or gas threatens, ZAGO defends. Introducing ZAGO’s exceptional line of self-sealing screws, bolts
- Length: 0.0787402 to 1.968505 inch
- Inch: # 0, # 1, # 10, # 12, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: AIA / NAS, AN / MS
- Bolt Type: Flange Bolt, Hexagon Bolt / Tap Bolt
-
Supplier: Certex UK
Description: Wire rope clips for steel wire rope for general applications. Design: Forged U-bolt and casted bases.
- Features: Other
- Material: Stainless Steel
- Bolt Type: U-Bolt
-
Supplier: Imao-Fixtureworks
Description: Body Steel (SCM435) Quenched and tempered Black oxide finish Pin Steel (SK95) Black oxide finish
- Length: 9.055123 to 39.3701 inch
- Metric: M10, M12, M16, M20, M24, M8
- Material: Stainless Steel, Steel
- Bolt Type: Stud Bolt
-
Supplier: DigiKey
Description: "1/4""-20 Hex Head Bolt Hex Socket Drive Stainless Steel"
- Material: Stainless Steel
-
Supplier: Southco
Description: Get the functionality of a "quicker" screw fastening solution and the ease of more forgiving alignment, for frequently accessed applications. These fasteners use a modified Acme thread to combine quick and easy engagement like a quarter-turn fastener provides, with the tightening power and grip of
- Material: Stainless Steel
-
Supplier: Certex UK
Description: Wire rope clips for steel wire rope for general applications. Design: Forged U-bolt and casted bases.
- Features: Other
- Material: Stainless Steel
- Bolt Type: U-Bolt
-
Supplier: MS Aerospace, Inc.
Description: M.S. Aerospace manufactures fasteners for critical space, military, helicopter, commercial aircraft, missile, jet and rocket engine platforms. We manufacture parts for General Electric, Pratt & Whitney, Honeywell, Rolls Royce, Lockheed Martin, ULA, the Department of Defense, MTU, SNECMA, Sikorsky,
- Features: Other
- Material: Stainless Steel
-
Supplier: PENCOM
Description: No Description Provided
- Length: 0.75 inch
- Inch: # 2
- Features: Flat Head, Machine Screw, Philips / Frearson, Self Drilling / Thread Cutting Screw, Slotted
- Material: Stainless Steel, Steel
-
Supplier: PENCOM
Description: No Description Provided
- Length: 0.5625 to 0.3125 inch
- Shoulder Diameter: 0.312 inch
- Inch: 5/16"
- Features: Hex Socket / Allen, Other, Philips / Frearson, Shoulder Screw, Slotted, Zinc Plated
-
Supplier: MS Aerospace, Inc.
Description: M.S. Aerospace manufactures fasteners for critical space, military, helicopter, commercial aircraft, missile, jet and rocket engine platforms. We manufacture parts for General Electric, Pratt & Whitney, Honeywell, Rolls Royce, Lockheed Martin, ULA, the Department of Defense, MTU, SNECMA, Sikorsky,
- Features: Other
- Material: Stainless Steel
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Hex Bolt, Heavy Hex Bolt, Hex Cap Screw, Heavy Hex Cap Screw, Finished Hex Bolt, Custom Head Dimensions: ASME B18.2.1, MIL-STD, FED-STD, CORE-STD, Customer Drawing/Requirements Stocking Sizes: 1/4” (M6) through 3” (M75)
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Features: Cap Screw, Hexagon Head, Other
- Bolt Type: Hexagon Bolt / Tap Bolt
-
Supplier: PENCOM
Description: No Description Provided
- Length: 0.3125 inch
- Inch: # 10
- Features: Button Head, Machine Screw, Other, Torx®
- Material: Stainless Steel, Steel
-
Supplier: MS Aerospace, Inc.
Description: M.S. Aerospace manufactures fasteners for critical space, military, helicopter, commercial aircraft, missile, jet and rocket engine platforms. We manufacture parts for General Electric, Pratt & Whitney, Honeywell, Rolls Royce, Lockheed Martin, ULA, the Department of Defense, MTU, SNECMA, Sikorsky,
- Inch: 1/4"
- Features: Hexagon Head, Other
- Material: Stainless Steel
-
Supplier: CORE Manufacturing
Description: 200KSI UTS, A193 GR-B16 CORE Capability: 1/4” through 4” Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, AQ Steel, Stainless, Nickel Available Grades: ASTM, SAE, MIL-STD, FED-STD, Customer Specification Available Threads: Cut or Rolled, UNC, UN, UNF, UNS,
- Features: 12-Point, Cap Screw, Other, Washer Head
- Material: Stainless Steel, Steel
-
Supplier: PENCOM
Description: No Description Provided
- Length: 0.5625 inch
- Inch: # 6
- Features: Machine Screw, Other, Pan Head, Philips / Frearson, Torx®
- Material: Stainless Steel, Steel
-
Supplier: MS Aerospace, Inc.
Description: M.S. Aerospace manufactures fasteners for critical space, military, helicopter, commercial aircraft, missile, jet and rocket engine platforms. We manufacture parts for General Electric, Pratt & Whitney, Honeywell, Rolls Royce, Lockheed Martin, ULA, the Department of Defense, MTU, SNECMA, Sikorsky,
- Features: Other, Round Head
- Material: Stainless Steel
-
Supplier: Reid Supply
Description: Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . NOVOnox 316L Stainless Steel Hexagon Head Bolt for Hygienic Area. M8 Thread
- Length: 2.362 inch
- Bolt Type: Hexagon Bolt / Tap Bolt
- Metric: M8
- Features: Other
-
Supplier: Fastener SuperStore, Inc.
Description: 1/4-28 X 1 (MS35308-308) Military Finished Hex Cap Screws MS35308 Rev. E / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
- Length: 1 inch
- Inch: 1/4"
- Bolt Type: Hexagon Bolt / Tap Bolt
- Features: Other
-
Supplier: Dyson Corporation (The)
Description: Heavy Square Bolts Heavy Square Bolts are typical of special Dyson products manufactured to Dyson standards and available in a variety of material specifications. Inquiries on your special bolt requirements are welcomed. THREAD: Unified National Coarse (UNC), Class 2A, unless
- Length: 720 inch
- Inch: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 5/8", 7/8"
- Material: Exotic Metals, Stainless Steel, Steel, Superalloy, Titanium
- Features: Other
-
Supplier: Te-Co, Inc.
Description: Product Information Material: 304 Stainless Steel Special lengths and sizes quoted upon request
- Length: 3 inch
- Inch: 5/8"
- Material: Stainless Steel
- Bolt Type: T-Head Bolt
-
Supplier: Peco Fasteners, Inc.
Description: 18-8 STAINLESS STEEL MATERIAL 6 INCH 6 LENGTH - DECIMAL 6 LENGTH - FRACTIONAL 1/2 INCH NOMINAL DIAMETER 13 TPI 1/2 NOMINAL DIAMETER - FRACTIONAL .5 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 25 PIECES LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
- Length: 6 inch
- Inch: 1/2"
- Bolt Type: Hexagon Bolt / Tap Bolt
- Material: Stainless Steel
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Heavy hex bolts have a head that is larger than a standard (finish) hex head. Standard heavy hex bolts are made of low to mid carbon steel. The large head offers a greater bearing surface that distributes the clamping load over a greater area. The ASTM A307 specification covers
- Inch: 1 1/2", 1 1/4", 1 1/8", 1 3/8", 1", 1/2", 3/4", 5/8", 7/8"
- Bolt Type: Hexagon Bolt / Tap Bolt
- Features: Other
- Material: Stainless Steel
Find Suppliers by Category Top
More Information Top
-
Seed Conditioning, Volume 2: Technology-Parts A & B
fanged bolts optional Elevators … elevator head’s discharge spout can cause seed to either be thrown against the steel head structure, or … A method used in research and plant breeding uses perforated stainless steel seed containers, placed inside a …
-
Direct cementitious waste option study report
X Rooms Outer X Offices Hand Held Elevator X At exit Points 431.0% 06/17/7 Rev.a … 4) Stainless steel skin on cans can be broken away from the Hmed calcine.. A test program is currently underway at the INEEL to better underelmd the pmmeters involved in conveMg this technique to remote operatiom In general te=K, fanged risers, approximstely 4 A to … … of the riser will be bolted to the Sanged riser.
-
Cementitious waste option scoping study report
NCC-119 has an operatlg capacity of 4,500 gallons and is cons%cted of 3XX stainless steel . … j j x Rooms Outer l l X Olices I I Hand Held Elevator j ' X … The to the confmement enclosure foor mth anchor bolts . … wall of retrieval system to jipe, sh�elded and le Ansportsystem lndependendy mounted tsteel fanged , gasketed) Calcine TmnspoAtion …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 46828,'fandango'),(46829,'fandom'),(46830,'fanfare'),(46831,'fang'),(46832,'fang-like'),(46833,' fanged '),(46834,'fanion' … … 'food colouring'),(49845,'food company'),(49846,'food court'),(49847,'food cycle'),(49848,'food elevator '),(49849,'food … … 'hard sauce'),(61705,'hard sell'),(61706,'hard shoulder'),(61707,'hard solder'),(61708,'hard steel '),(61709,'hard … 'laffite'),(74656,'lafitte'),(74657,'lafora\'s disease'),(74658,'lag'),(74659,'lag b\'omer'),(74660,'lag bolt '),(74661,'lag … … 124352,'stained glass'),(124353,'stained-glass window'),(124354,'stainer'),(124355,'staining'),(124356,' stainless '),(124357,'stainless …
-
Vitrified waste option study report
This method hwolves vi ' ' g the calcined waste and casting the vitrlfied nlass into stainless steel cnniqters that w111 be ready to be moved out of Idnbo for disposal by 2035. Parldng will be provided for approximately 30 site vellicles with head- bolt heaters. Five stairways and a geight elevator , located near the northeast corner, will provide for persormel egress and … The remnlnlng leno of the riser will be bolted to the fanged riser.
-
data.noun (finlayson-gwc2014.zip\CICWN-1.0.zip)
… ~ 01751036 n 0000 ~ 01751472 n 0000 | any of numerous venomous fanged snakes of warmer … … n 0000 #p 03383646 n 0000 | a heavy block of iron or steel on which hot … … often put across a bed underneath the regular pillows 02865665 06 n 01 bolt 0 010 @ … … railroad; "three cars had jumped the rails" 02960352 06 n 02 car 2 elevator _car 0 002 … … n 0000 | tableware made of silver or silver plate or pewter or stainless steel 04221586 06 …
-
data.noun (finlayson-gwc2014.zip)
… ~ 01834011 n 0000 ~ 01834447 n 0000 | any of numerous venomous fanged snakes of warmer … … n 0000 #p 03611387 n 0000 | a heavy block of iron or steel on which hot … … often put across a bed underneath the regular pillows 03018639 43 n 01 bolt 3 010 @ … … railroad; "three cars had jumped the rails" 03127734 90 n 02 car 4 elevator _car 0 002 … … n 0000 | tableware made of silver or silver plate or pewter or stainless steel 04471583 44 …
Indicates content that may require registration and/or purchase.