-
Supplier: Watts
Description: Designed to maintain a constant liquid level in a tank or reservoir by throttling open on a lowering liquid level and closed upon a rising liquid level.
- Valve Size: 4 to 16 inch
- Valve Type: Float Valves
- Primary Material: Stainless Steel
-
Supplier: Watts
Description: Designed to maintain a constant liquid level in a tank or reservoir, and also throttle to sustain a minimum upstream pressure during tank filling operations. Valve throttles open on a lowering liquid level and closed upon a rising liquid level.
- Valve Size: 4 to 16 inch
- Valve Type: Float Valves
- Primary Material: Stainless Steel
-
Supplier: Watts
Description: opening and closing setpoints.
If desired, the on-off action of the valve can be "reversed" by modifying the hydraulic connections of the On-Off Float Pilot. The Float Pilot may be either valve or remote mounted.- Valve Size: 4 inch
- Valve Type: Float Valves
- Primary Material: Stainless Steel
-
-
Supplier: Watts
Description: opening and closing setpoints.
If desired, the on-off action of the valve can be "reversed" by modifying the hydraulic connections of the On-Off Float Pilot. The Float Pilot may be either valve or remote mounted.- Valve Size: 6 to 16 inch
- Valve Type: Float Valves
- Primary Material: Stainless Steel
-
Supplier: U.S. Plastic Corporation
Description: Valve uses fluid pressure, as opposed to a lever arm and ball, as the force to close the valve. The valve body is made of durable glass-filled nylon 6/6. Internal parts are of ABS plastic, silicone, and stainless steel. When properly installed, the valve
- Valve Type: Float Valves
-
Supplier: U.S. Plastic Corporation
Description: Materials of construction are stainless steel and FDA approved plastic. They have stainless steel seats, polypropylene floats and stainless steel stems. Stems are adjustable for customizing water level. Dimensions: 4.1" long x 2.8" high. Made in the
- Valve Type: Float Valves
-
Supplier: U.S. Plastic Corporation
Description: All standard PVC bodies are made from NSF approved materials and replaceable seals are made of long-wearing, chemical resistant Santoprene rubber. Standard hardware is made of 18-8 stainless steel. Mini float valves are available with fixed or adjustable arms and are
- Valve Size: 0.375 inch
- Valve Type: Float Valves
- Primary Material: PVC
-
Supplier: U.S. Plastic Corporation
Description: The Bobby Series Valves are miniature float valves. They come standard with a nitrile plunger seal and feature a standard 1/8 orifice size. Construction: brass body, stainless steel seat, and a polyethylene float. Maximum temperature is 175F. Overall length:
- Primary Material: Brass / Bronze
- Valve Type: Float Valves
-
Supplier: Clark Solutions
Description: The level switches model FS15 work according to the magnetic float principle. The float is lifted upwards by the rising liquid level in the tank until the magnetic field of the integrated permanent magnet activates a Reed contact. Depending on the way the level switch is mounted this
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 72.51885 psi
- Material Temperature Range: 248 F
- Maximum Current: 0.5 amps
-
Supplier: Spirax-Sarco
Description: The CAS14 and CAS14S are austenitic stainless steel ball float gas /air drain traps. They provide efficient condensate drainage from compressed air and other gas systems, allowing the process to operate to its optimum potential. The connections are in the vertical plane for flow
- Valve Size: 0.5 to 1 inch
- Pressure Rating: 203.05278 psi
- Media Temperature: 392 F
- Number of Ports/Ways: 2
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: Float valves are commonly used in industrial applications to maintain a constant level in a tank. For cleaning purposes the tank is often drained and the water supply has to be isolated to prevent the float valve automatically refilling the tank. By incorporating a
- Valve Size: 0.393701 inch
- Pressure Rating: 4.351131 to 145.0377 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
-
Description: valve more vividly. Step 1. Open the needle valve and ball valve on the tubing, and slowly open the shut-off valve (gate valve) in front of the main valve. The medium in the tubing flows the needle valve, upper chamber, ball valve, and
- Media: Air
- Valve Type: Control Valves, Directional Valves, Float Valves, Pressure Relief Valves
-
Supplier: Armstrong International
Description: Armstrong offers a stainless steel sump ejector for use in draining unwanted water from steam pits, steam tunnels or enclosed spaces. The stainless steel sump ejector uses a snap-acting Inconel X-750 spring-assisted mechanism, which engages a steam motive valve,
- Valve Size: 1.5 inch
- Number of Ports/Ways: 2
- Pressure Rating: 40 to 175 psi
- Media Temperature: 60 to 140 F
-
Supplier: Spirax-Sarco
Description: The AES14, AES14S and AES14E ar e austenitic stainless steel ball float type air vents for liquid systems. They are available with Viton, stainless steel and EPDM valve cones respectively. The connections are in the vertical plane for flow upwards. Body and
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 362.59425 psi
- Media Temperature: -4 to 437 F
- Number of Ports/Ways: 2
-
Supplier: Spirax-Sarco
Description: The CA46 is an austenitic stainless steel ball float air and gas trap. It is available with a soft valve cone given designation CA46 or with a metal valve cone given designation CA46S both having horizontal flanged connections. The cover will be drilled and tapped
- Pressure Rating: 580.1508 psi
- Media Temperature: 392 F
- Number of Ports/Ways: 2
- Media: Air, Steam
-
Supplier: Radwell International
Description: FLOAT, WITH STAINLESS STEEL FLOAT & ROD. FREE 2 YEAR RADWELL WARRANTY
- Primary Material: Stainless Steel, Steel
-
Supplier: Zurn Industries LLC
Description: options, see the Specification Sheet - ZW204 Features And Benefits Wye strainer, isolation valves, and epoxy coating come standard to simplify start-up and maintenance Corrosion resistant stainless steel float, rod, and Monel pilot valve seat Globe, reduced port
- Valve Type: Control Valves, Float Valves
- Media: Water
-
Supplier: Radwell International
Description: HORIZONTAL FLOAT VALVE, NORMALLY OPEN, 3-WAY200 PSIG, 0.5 GRAVITY, 1 INCH NPT MALE, STAINLESS STEEL / ANODIZED ALUMINUM / PLASTIC, SIDE MOUNT. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Primary Material: Aluminum, Stainless Steel, Steel
-
Supplier: Velan, Inc.
Description: trap, however, in this type any condensate build-up even at saturated steam temperature is discharged at the same rate. As it reaches the trap, the float becomes buoyant and opens the valve mechanically. • Stainless Steel Float & Trim. • Simple Installation:
- Maximum Operating Pressure: 300 psi
- Size of Connection: 2 inch
- Steam Trap Type: Bimetallic Trap
- Type: Flanged, Socket Weld / Tube, Threaded
-
Supplier: Watson McDaniel Company
Description: • Trap module can be easily removed and replaced in minutes without having to disconnect any piping • Hardened stainless steel valves and seat • Freeze resistant • Connectors available with integral strainers and blowdown valves • 360º swivel design for convenient
- Maximum Operating Pressure: 145 psi
- Maximum Capacity: 850.000000000002 lbs/hr
- Operating Temperature: 397 F
- Steam Trap Type: F&T Trap
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, FLOAT TYPE VENT, AIR, INLET 3/4 INCH, MAX PRESSURE 500 PSIG - 34 BAR, 1/2 INCH OUTLET, HEIGHT 7-1/4 INCH, WIDTH 2-3/4 INCH, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
- Primary Material: Stainless Steel, Steel
-
Supplier: Watson McDaniel Company
Description: The FT600 Series high-pressure float and thermostatic steam traps are primarily used on industrial process applications. The excellent air handling capabilities of float and thermostatic traps make them a better choice than bucket traps for applications requiring quick system start-up.
- Maximum Operating Pressure: 450 psi
- Maximum Capacity: 960 lbs/hr
- Operating Temperature: 750 F
- Size of Connection: 4 inch
-
Industrial Valves - High-Precision Control Valves For Gases and Liquids -- M-Flow Micro Valve SeriesSupplier: Vogtlin Massflow USA
Description: closed – Stable and precise regulation – Customer specific versions – Aluminium or stainless steel – Different seal materials – Straight valve, corner valve or insert – 15 turn spindle, no hysteresis
- Valve Size: 0.25 to 1 inch
- Pressure Rating: 290.0754 psi
- Number of Ports/Ways: 2
- Media Temperature: -40 to 302 F
-
Supplier: Spirax-Sarco
Description: The FT14 and FT14HC are iron bodied ball float steam traps having stainless steel working internals and integral automatic air venting facility. These traps are supplied with horizontal screwed connections only and can be maintained without disturbing the pipework. The flow
- Maximum Operating Pressure: 362.59425 psi
- Operating Temperature: 572 F
- Size of Connection: 2 inch
- Steam Trap Type: F&T Trap
-
Supplier: General Pipe Cleaners
Description: Flood-Guard™ operates like a check valve to seal off water back-up caused by overloaded sewers. Water flows normally through the drain until the sewer begins to back up. Then the Flood-Guard™ float rises to seal off the drain opening until the water recedes. A screwdriver and a couple
- Valve Size: 2 to 4 inch
- Valve Type: Back Flow Preventer Assembly, Check Valves, Float Valves
- Media: Cold Water, Ground Water, Wastewater, Water
- Actuation: Mechanical Device
-
Supplier: Armstrong International
Description: The simple, yet rugged, cast steel construction of the LS & MS Series Ultra-Capacity F&T steam traps offer long, trouble-free service. All floats, valves and seats, and lever mechanisms are constructed of stainless steel. The integral thermostatic air vent is a
- Maximum Operating Pressure: 450 psi
- Maximum Capacity: 280,000.0000000002 lbs/hr
- Operating Temperature: 650 F
- Size of Connection: 2 inch
-
Supplier: NIBCO INC.
Description: ISO 5211 mounting flange allows direct mounting of actuators, eliminating costly automation hardware Separate lined ball and stem allows the ball to float, preventing side loading which creates stem leaks Standard take out dimensions allows the Series 100 valve to replace any standard
- Pressure Rating: 250 psi
- Features: ASME, Bolt Flange, ISO, MSS
- Valve Type: Ball Valves, Shut Off Valves
- Primary Material: Stainless Steel, Steel
-
Supplier: Daniel Measurement and Control Inc.
Description: accurately control flow and maintain pressure throughout the loading process. Model 601 bottom loading valve This Model contains the necessary tubing and sensitivity adjustment needle valve to function as an on-off or regulating valve when controlled by the appropriate pilot
- Valve Size: 2 to 6 inch
- Pressure Rating: 15 to 200 psi
- Number of Ports/Ways: 2
- Regulator Size: 2 to 6 inch
-
Supplier: DeZURIK, Inc.
Description: valve, further adding to float stability. The float shaft is fully guided to provide smooth, long-lasting operation. The ASU Combination Air Valve is ideally suited for corrosive conditions with a 316 Stainless Steel body and float. Internal parts are
- Media: Air
-
Supplier: McWane Plant and Industrial
Description: rubber bonded poppet, and a specially-designed cylindrical float. The guide rod and assembly hardware are stainless steel. Cast iron is used for the threaded base to provide easy installation and removal without the thread damage that can occur with aluminum threads. The 2″, 3″,
- Media: Air
-
Supplier: RS Components, Ltd.
Description: Trap sets containing a globe valve, Y strainer, non-return valve and a float and thermodynamic steam trap. Trap Type = Thermodynamic Orientation = Horizontal, Vertical Maximum Working Pressure = 40 bar Gasket Material = Stainless Steel Connection Gender = Female
- Maximum Operating Pressure: 580.1508 psi
- Steam Trap Type: Disc Trap (Thermodynamic)
-
Supplier: Reznor
Description: Easily accessible, self-cleaning, high-efficiency evaporative media of 6" rigid cellulose media Thermally protected water pump Electrical motor-protection float switch with stainless steel arm Float valve and bleed line 115 volt supply voltage Terminal block wiring
- Cooling Capacity: 298,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Type: Central
-
Supplier: Zurn Industries LLC
Description: Automatic Control Valve ZW221/ZW222 has Altitude Level Control Valves that accurately control water level in a tank or reservoir based on relative pressure, without the need for floats and sensors. Standard features ease maintenance and repair to provide the lowest ownership
- Valve Type: Control Valves
- Media: Water
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA® FL50000 Series flowmeters feature a rugged, one-piece machined acrylic meter body, stainless steel internal parts, rear inlet and outlet ports for panel mounting, and excellent accuracy. The stainless steel float guide helps reduce float oscillation
- Pipe Diameter: 0.25 to 1 inch
- Gas Volumetric Flow Rate: 0.1 to 45 SCFM
- Operating Temperature: 118.4 F
- Operating Pressure: 120 to 250 psi
-
Supplier: Transcat, Inc.
Description: inserts are welded to absorb piping torque. Precision metering valves of brass or stainless steel (specify BV or SSV on order) are available as an optional extra and permit precise flow adjustments. For vacuum applications, Model RMA units are available with top mounted
- Gas Volumetric Flow Rate: 0.008333333333333333 to 0.08333333333333333 SCFM
Find Suppliers by Category Top
Featured Products Top
-
The Float Drain Regulator is engineered to efficiently remove liquid condensate from various components of a cooling system, including evaporators during their defrost cycle, reheat returns, condenser drains, and system traps. It features an oversized seat orifice specifically designed for rapid liquid removal. (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
Air Release & Degassing Valves Series ARV designed to expel large volume of air at system start up, then close bubble tight. Unique self-guided poppet seals more reliably (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
Electric Actuator with 2 PC Stainless Steel Ball Valve - E2S Series The E2S DynaMatic Series of electrically actuated stainless steel valves offers an excellent option for automated applications (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
DynaQuip pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action). Additional actuator accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC (read more)
Browse Pneumatic Valve Actuators Datasheets for DynaQuip Controls -
Need precision steel balls that can withstand demanding operating conditions? 420 Stainless Steel Balls offer an excellent balance of hardness, wear resistance, and corrosion protection. Manufactured from magnetic 420 (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
The E2S Series of electrically actuated stainless steel valves is an excellent option for automated applications requiring corrosion resistant stainless steel. Two-piece design offers flexibility and rugged economy. These automated valves are available with 115VAC, 220 VAC, 24VAC, 24VDC, and 12 (read more)
Browse Industrial Valves Datasheets for DynaQuip Controls -
ability to perform under corrosive conditions also makes them a preferred choice for applications where reliability is critical. By improving durability at the component level, 316 stainless steel balls help enhance the overall performance and stability of valve systems in demanding environments. (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Food and beverage production lines Stainless steel 3-way control valves support precise and reliable fluid management in complex industrial systems. Contact us to select or customize valve solutions for your application. (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Beswick's new 303 stainless steel, 10-32 threaded multi-port valve (MBV6P) offers 6-way bidirectional flow switching. This valve is suitable for pressures up to 500 psi (34.5 bar) and temperatures from -4º F to 248º F when assembled with the standard Teflon® and Nitrile seals. Contact the factory to learn more about the other O-ring materials available. Inlet pressures can reach up to 500 psi. (read more)
Browse Ball Valves Datasheets for Beswick Engineering Co., Inc. -
Bonomi S250 Series Stainless Steel In-Line Check Valves Earn NSF 61/372 Lead Free Certification Bonomi’s S250 series stainless steel in-line check valves are now NSF 61/372-certified for potable water and other lead-free applications throughout the United States. They have been (read more)
Browse Check Valves Datasheets for Bonomi North America, Inc.
More Information Top
-
High Precision Monitoring of Crude Oil Storage
The Bellfield valve consists of a body with one inlet flange, one water outlet flange, one oil run-off flange, one stainless steel float valve and guide tube, a vent valve, an equilibrium valve and a quickly removable cover for maintenance purposes.
-
Sulfur Recovery from Sour Natural Gas: A Review of Gas Treating/Claus Plant Design and Operations
Stainless steel float valves on carbon steel tray decks are recommended in both the contactor and the stripper towers.
-
Flange Ball Valve - Flange Ball Valve Manufacturers, Suppliers
Related Searches : ball valve, valve, api ball valve, valves, api flange ball valve, stainless steel ball valve, jis flange ball valve, jis ball valve, api valve, pneumatic ball valve, jis valve, stainless steel valve , floating ball valve, vacuum ball valve, gate valve…
-
Ball-Valves - Ball-Valves Manufacturers, Suppliers
Stainless Steel Ball Valves Floating Ball Valves .
-
ball valve body ( Page 16 ) - offers from ball valve body manufacturers, suppliers, exporters & wholesalers
Stainless Steel Floating Ball Valves .
-
A 24-Hour Air Sample Collection System
The flow meter (FL-815-VSS, Omega, Stamford, CT) was a rotameter with a molded polycarbonate body, stainless steel float , valve and fittings.
-
Ball Valve - Ball Valve Manufacturers, Suppliers
Related Searches : check valve, valve, gate valve, globe valve, brass ball valve, butterfly valve, valves, brass valve, stainless steel ball valve , floating ball valve, flanged ball valve, ball valves, control valve, trunnion ball valve, stainless steel, pipe fitting, cast steel ball valve…
-
Sell motor wafer butterfly valve
T Type three-way ball valve, stainless steel membrane Float ball valve , stainless steel Flange Float ball valve, Flange Connecting three-way ball valve, stainless steel integral High Temperature Ball valve etc.
-
BOILING NUCLEAR SUPERHEATER (BONUS) POWER STATION. Final Summary Design Report
The water level in the pool is maintained at elevation 67 ft, 1 in., one inch over the scupper wall, by a ball- float -operated stainless steel valve mounted in the overflow scupper in the east end of the pool. details of…
-
Watts Series 1/2" 008PCQT Anti-Spill, Anti-Siphon Pressure Vacuum Breaker (0385423) at PlumberSurplus.com
It consists of a bronze body construction, thermoplastic check and float assembly valve , stainless steel springs, tee handles, and a molded diaphragm separating the air inlet from the potable water supply to prevent spillage.
Indicates content that may require registration and/or purchase.