-
Supplier: Radwell International
Description: HYDRAULIC HOSE ADAPTER, 08MP-10MJ BULKHEAD STRAIGHT WITH LOCK NUT, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
- Fitting Type: Adapter, Bulkhead, Hydraulic Fitting
- Features: Hose Fitting
-
Supplier: Accuris
Description: Hydraulic Brake Hose Assemblies - Non-Jounce Coupled Stainless Steel Reinforced PTFE
-
Supplier: Stainless Hose Fittings, Ltd.
Description: SHFBW SERIES - STAINLESS STEEL MPX (EXTRA LONG HEX) & BOP METAL HOSE FERRULE Type: BOP METAL HOSE OVER FERRULE Description: Crimp coupling Series: BW Series Material: 304 Stainless Steel Can be coupled with the following hoses: No Skive:
- Connection Type: Crimp
- Features: Hose Fitting
- Fitting Type: Hydraulic Fitting
- Material: Stainless Steel
-
-
Supplier: P.B.A. Industrial Supplies Ltd.
Description: Construction Inner Tube - Extruded Teflon, smooth bore Cover and Reinforcement - One braid of high tensile stainless steel
- Inside Diameter: 0.125 to 0.875 inch
- Working Pressure: 1,000 to 3,000 psi
- Product Form: Hose (including Duct)
- Application: Hydraulics
-
Supplier: Accuris
Description: HOSE, HYDRAULIC BRAKE WITH 304 STAINLESS STEEL OVERBRAID ***TO BE USED WITH FORD WSS-M99P1111-A***
-
Supplier: Accuris
Description: HOSE, HYDRAULIC BRAKE WITH 316 STAINLESS STEEL OVERBRAID ***TO BE USED WITH FORD WSS-M99P1111-A***
-
Supplier: Stainless Hose Fittings, Ltd.
Description: Type: LOK STRAIGHT Description: Crimp coupling Series: 91 Series Material: 303 & 316 Stainless Steel Can be coupled with the following hoses: SAE 100R14 Smooth Bore Teflon
- Connection Type: Crimp
- Features: Hose Fitting
- Fitting Type: Hydraulic Fitting
- Material: Stainless Steel
-
Supplier: Stainless Hose Fittings, Ltd.
Description: SHF43 SERIES - STAINLESS STEEL MALE PIPE, STAINLESS STEEL MALE PIPE SWIVEL Type: MALE PIPE STRAIGHT Description: Crimp coupling Series: 43 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT, 100R2AT,
- English Size: 0.5 inch
- Features: Crimp, English, Pipe Fitting
- Material: Stainless Steel
- Fitting Type: Swivel
-
Description: ▼Working temperature range:-40℃-250℃▼medium:Engine exhaust gas▼ Material and structure options: 1. Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3.Stainless steel will be inserted at middle of fabric for higher pressure request 3. Stainless steel
- Working Pressure: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum: 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Application: Agricultural, Automotive, Aviation / Aerospace, Cryogenic, Food and Beverage Processing, General-Purpose / Fluid Handling, HVAC, Hydraulics, Marine, Other, Pneumatic, Sanitary, Suction / Vacuum
-
Supplier: Kuriyama of America, Inc.
Description: Abrasion Resistant and Durable - steel construction protects plastic and rubber hoses from external abrasion. Corrosion Resistant (Stainless Only) - 304 stainless version resists corrosion allowing it to be left in the elements. Heat Resistant - can withstand very high
- Inside Diameter: 1 inch
- Temperature Range: 750 F
- Application: Cryogenic, Hydraulics
- Features: Hose
-
Supplier: Kuriyama of America, Inc.
Description: Abrasion Resistant and Durable - steel construction protects plastic and rubber hoses from external abrasion. Corrosion Resistant (Stainless Only) - 304 stainless version resists corrosion allowing it to be left in the elements. Heat Resistant - can withstand very high
- Inside Diameter: 2 inch
- Temperature Range: 750 F
- Application: Cryogenic, Hydraulics
- Features: Hose
-
Supplier: Kuriyama of America, Inc.
Description: Abrasion Resistant and Durable - steel construction protects plastic and rubber hoses from external abrasion. Corrosion Resistant (Stainless Only) - 304 stainless version resists corrosion allowing it to be left in the elements. Heat Resistant - can withstand very high
- Inside Diameter: 0.75 inch
- Temperature Range: 750 F
- Application: Cryogenic, Hydraulics
- Features: Hose
-
Supplier: Kuriyama of America, Inc.
Description: Abrasion Resistant and Durable - steel construction protects plastic and rubber hoses from external abrasion. Corrosion Resistant (Stainless Only) - 304 stainless version resists corrosion allowing it to be left in the elements. Heat Resistant - can withstand very high
- Inside Diameter: 0.875 inch
- Temperature Range: 750 F
- Application: Cryogenic, Hydraulics
- Features: Hose
-
Supplier: Stainless Hose Fittings, Ltd.
Description: Type: FEMALE JIC STRAIGHT Description: Crimp coupling Series: HY Series Material: 303 / 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R3, 100R4, 100R5, 100R6, 100R7, 100R8, 100R16, 100R17
- English Size: 0.875 inch
- Connection Type: Crimp
- Features: English, Hose Fitting
- Fitting Type: Hydraulic Fitting
-
Supplier: General Pump
Description: General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications
- English Size: 0.5 inch
- Fitting Type: Ball and Sleeve, Hydraulic Fitting, Quick Coupler
- Features: Coupling, English, Hose Fitting
- Material: Stainless Steel
-
Supplier: CEJN Industrial Corporation
Description: Series 526 is a family of quick couplings for hydraulic systems. Amanually operated locking ring provides extra security againstinvoluntary disconnection. All parts in both couplings and nipples aremade of stainless steel for maximum durability in tough applicationsand
- English Size: 0.375 inch
- Features: Coupling, English, Hose Fitting, Nipple, Threaded
- Fitting Type: Hydraulic Fitting, Quick Coupler
- Material: Stainless Steel
-
Supplier: CEJN Industrial Corporation
Description: CEJN Series 376 features quick-connect couplings and nipplesmanufactured according to ISO Standard 7241-1 B. The solid design makesthem particularly suitable for strenuous applications in the iron,steel, oil, food and automotive industry. Series 376 is a stainlesssteel version. The couplings
- English Size: 0.25 inch
- Features: Coupling, English, Hose Fitting, Nipple, Threaded
- Fitting Type: Hydraulic Fitting, Quick Coupler
- Material: Stainless Steel
-
Supplier: Radwell International
Description: WELD PLATE, SIZE 2, STANDARD SERIES, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: DME Company
Description: Hydraulic Couplers are double side shut off poppet type in Steel, Stainless Steel and Brass. Available with Buna-N or Viton seals. This series is direct interchange for Parker 60 Series, Hansen HK Series, Aeroquip FD-45 Series and others. Hardened nipples & sleeves and
- English Size: 0.25 to 1 inch
- Material: Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
- Features: Coupling, Double Shut-Off, English, Hose Fitting, Threaded
- Fitting Type: Hydraulic Fitting, Quick Coupler
-
Supplier: RS Components, Ltd.
Description: Sferaco 2245005 Hose Connector
- English Size: 0.75 inch
- Features: Coupling, English, Hose Fitting, Threaded
- Fitting Type: Hydraulic Fitting, Quick Coupler
- Material: Stainless Steel
-
Supplier: Reid Supply
Description: your site. Also featuring electrically insulated and corrosion-resistant products. . Stainless Steel;Carbon Steel Worm-Drive Hoseclamp secures sleeves to 58.7 - 82.6 mm | 2.312 - 3.250 in diameter hoses and tubes.The housing detaches from the .500 in band for easily
- Capacity / Opening: 2.312 to 3.25 inch
- Clamping Width: 0.5 inch
- Features: Other
- Material: Stainless Steel, Steel
-
Supplier: Waytek, Inc.
Description: Umpco S325SSG16 1 Stainless Steel Cable Clamp Category: Metal Cable Clamps Manufacturer: Umpco Heavy-Duty General purpose EPDM Durable cushion helps reduce vibration while protecting your product Open position for ease of assembly 1/4" mounting hole diameter Hold hydraulic
- Features: Other
- Material: Stainless Steel
-
Supplier: Waytek, Inc.
Description: Umpco S325SSG48 3 Stainless Steel Cable Clamp Category: Metal Cable Clamps Manufacturer: Umpco Heavy-Duty General purpose EPDM Durable cushion helps reduce vibration while protecting your product Open position for ease of assembly 1/4" mounting hole diameter Hold hydraulic
- Features: Other
- Material: Stainless Steel
-
Supplier: Hannay Reels
Description: To handle 1-1/4" I.D. or 1-1/2" I.D. booster hose or 1-1/2" I.D. or 1-3/4" I.D. collapsible hose Standard booster hose reel is steel, painted graphite. Aluminum or stainless steel construction is also available. Super Booster® (aluminum construction) reel
- Maximum Pressure: 600 psi
- Hose / Cable Length: 150 to 250 ft
- Flange Diameter: 23 to 31.75 inch
- Core Diameter: 10.5 inch
-
Supplier: Waytek, Inc.
Description: Umpco S325SSG8 1/2 Stainless Steel Cable Clamp Category: Metal Cable Clamps Manufacturer: Umpco Heavy-Duty General purpose EPDM Durable cushion helps reduce vibration while protecting your product Open position for ease of assembly 1/4" mounting hole diameter Hold hydraulic
- Features: Other
- Material: Stainless Steel
-
Supplier: Waytek, Inc.
Description: Umpco S325SSG12 3/4 Stainless Steel Cable Clamp Category: Metal Cable Clamps Manufacturer: Umpco Heavy-Duty General purpose EPDM Durable cushion helps reduce vibration while protecting your product Open position for ease of assembly 1/4" mounting hole diameter Hold hydraulic
- Features: Other
- Material: Stainless Steel
-
Description: ▼Working temperature range:-40℃-250℃▼medium:Engine exhaust gas▼ Material and structure options: 1. Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3.Stainless steel will be inserted at middle of fabric for higher pressure request 3. Stainless steel
- Working Pressure: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum: 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Application: Agricultural, Automotive, Aviation / Aerospace, Cryogenic, Food and Beverage Processing, General-Purpose / Fluid Handling, HVAC, Hydraulics, Marine, Other, Pneumatic, Sanitary, Suction / Vacuum
-
Supplier: Hannay Reels
Description: To handle dual 3/4" or 1" I.D. hose Hydraulics / Dual Agents Two swivel joint inlets and two outlet risers to handle two equal lengths of hose. Choose gear-driven crank rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor;
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 25 to 350 ft
- Flange Diameter: 21.88 to 31.75 inch
- Core Diameter: 10.5 inch
-
Supplier: Hammond Manufacturing Company Inc.
Description: 316 stainless steel. Smooth, continuously welded seams without knockouts, cutouts, or holes. Formed lip on enclosure to exclude flowing liquids and contaminants. 14 gauge welded brackets provide for enclosure mounting. Continuously hinged cover has stainless steel hinges
- Length / Height: 6 inch
- Width/Diameter: 4 inch
- Depth: 3 inch
- Type: Electronic and Instrument Enclosures, Terminal and Junction Boxes
-
Description: ▼Working temperature range:-40℃-250℃▼medium:Engine exhaust gas▼ Material and structure options: 1. Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3.Stainless steel will be inserted at middle of fabric for higher pressure request 3. Stainless steel
- Working Pressure: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum: 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Application: Agricultural, Automotive, Aviation / Aerospace, Cryogenic, Food and Beverage Processing, General-Purpose / Fluid Handling, HVAC, Hydraulics, Marine, Other, Pneumatic, Sanitary, Suction / Vacuum
-
Description: Working temperature range:-40℃~+125℃▼medium:Gasoline, diesel, lubricants and oil and gas▼standard:SAE J30▼Material and structure options: 1. NBR + PET/Nomex/Aramid+NBR/CR/AEM/NBR+PVC 2. Inner FVMQ/FKM+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼Use:Provide power,
- Working Pressure: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum: 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Application: Agricultural, Automotive, Aviation / Aerospace, Cryogenic, Food and Beverage Processing, General-Purpose / Fluid Handling, HVAC, Hydraulics, Marine, Other, Pneumatic, Sanitary, Suction / Vacuum
-
Supplier: PT
Description: Adapter x female fire hose thread (NH)
- English Size: 1.5 to 4 inch
- Material: Aluminum, Brass/Bronze, Iron (Cast/Ductile), Stainless Steel
- Features: Cam-Lock, English, Gas Fitting, Hydraulic Fitting, Non Valved, Sanitary / Food Grade Fitting, Threaded
- Fitting Type: Hose Fitting, Quick Coupler
-
Supplier: RYCO Hydraulics, Inc.
Description: has a very high melting point, thermal degradation threshold and auto-ignition temperature. Warning: RTH1 Hose Liner is non-conductive. Do not use with high velocity fluids and gases, as static electricity may be generated and cause premature failure of hose. If in doubt contact RYCO
- Temperature Range: -76 to 500 F
- Features: Hose
- Application: Hydraulics
-
Supplier: Hose-Man, Inc.
Description: Recommended For: Hydraulic, Pneumatic, FDA compliant, Adhesives, Paint, and Chemical Resistance. Tube: .030 Wall Standard Smooth Bore PTFE. Also T1170 with a conductive tube. Cover: Stainless Steel Braid Temperature Range: -100F to +500F (-73C to +260C).
- Inside Diameter: 0.405 inch
- Outside Diameter: 0.549 inch
- Working Pressure: 2,000 psi
- Application: General-Purpose / Fluid Handling
-
Supplier: Unique Welding & Fabricating (UWF)
Description: or Hydraulic motor. Frame: Welded steel frame providing exceptional durability. Custom frames are easily accommodated, per specification. Spool: Heavy gauge steel and rolled head edges for added strength and safety. Bearings: Self-lubricating and self-aligning bearings requires
- Maximum Pressure: 1,000 psi
- Hose / Cable Length: 300 ft
- Flange Diameter: 23 inch
- Core Diameter: 11.25 inch
Find Suppliers by Category Top
Featured Products Top
-
A complete hydraulic hose system from trusted global brands Alfagomma® Hydraulic Hose, Piranhaflex® Thermoplastic Hydraulic Hose and O+P Crimpers®. Join the alliance at Kuriyama Hydraulic Connections (read more)
Browse Hydraulic Hose Datasheets for Kuriyama of America, Inc. -
TR1HT - High Temp - 1SN/R1AT General Applications: Wherever low or continuous high temperatures or fluid compatibility is a problem, this high quality, high performance hose solves the problem. Also ideal for use where greatly extended service life under "normal" conditions is (read more)
Browse Hydraulic Hose Datasheets for Kuriyama of America, Inc. -
hose ensures superior performance. Applications 1.Applicable media:Petroleum based hydraulic oil, Water, Ethylene glycol, Lubricating oil, Air and Water 2.Inner tube: Synthetic rubber 3.Reinforcement: One braid of steel wire 4.Cover:Synthetic rubber 5 (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
A complete hydraulic hose system from trusted global brands Alfagomma® Hydraulic Hose, Piranhaflex® Thermoplastic Hydraulic Hose and O+P Crimpers®. Join the alliance at Kuriyama Hydraulic Connections. View the catalog here. (read more)
Browse Hydraulic Hose Datasheets for Kuriyama of America, Inc. -
The SSN700 series stainless steel hose reel is specifically designed for heavy-duty applications. With no paint to chip or potential for rust and corrosion, these reels are ideal for the food and beverage, dairy, pharmaceutical and cosmetics industries as well as harsh environments. The (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Kuriyama’s Temp Tech High Temperature Hydraulic Hoses by Alfagomma®, withstand long exposure to nearly every type of hydraulic fluid, lubricating oil or fuel commonly used in industry today, including fire-resistant hydraulic fluids. Available in single wire braid versions 1SN/R1AT and (read more)
Browse Hydraulic Hose Datasheets for Kuriyama of America, Inc. -
Alfabiotech Evolution 5000 MINETUFF - E5K Hydraulic Hose E5K - 4 or 6 wire Spiral Exceeds EN856 4SP sizes 5/8", 3/4" and 1" Exceeds EN856 4SH sizes 1 1/4" Exceeds SAE 100R13 sizes 5/8" through 2" ISO 18752/CC 1,000,000+ impulse cycles all sizes MSHA IC-152/16 approved flame resistance (read more)
Browse Hydraulic Hose Datasheets for Kuriyama of America, Inc. -
Developed to withstand very demanding conditions very high performance in pressure, pulsing and flexing. Construction: Tube – Oil resistant synthetic rubber and biodegradable hydraulic fluids. Reinforcement – Four/six high tensile steel spirals. Cover – Abrasion, ozone and hydrocarbon resistant synthetic rubber. (read more)
Browse Hydraulic Hose Datasheets for Kuriyama of America, Inc. -
Built for Extreme Durability: These hydraulic hose assembly fittings are forged from high-grade carbon steel, ensuring exceptional resistance to high pressure, corrosion, and mechanical wear, even in the harshest operating conditions. Precision (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Built for the Most Demanding Hydraulic Applications R152401 Assembly is a complete high-pressure hose assembly designed to handle very high-pressure surge and dynamic flexing. With six alternating spiral layers of high-tensile steel wire, a working (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd.
More Information Top
-
Satellite Tree Subsea Completions Permit Marginal Reserves Production Offshore East Kalimantan, Indonesia
High pressure hydraulic hose with stainless steel fit- .
-
hydraulic pressure - offers from buyers, importers, purchasers, resellers & dropshippers
Hydraulic Hose , Pressure Hose , Air Hose , PVC Hose , Stainless steel Hose , Hydraulic Fittings, Hose Fittings, SS Fittings.
-
Jic - Jic Manufacturers, Suppliers
[ Related Keywords : JIC fitting, hose fitting, hydraulic hose fitting, stainless steel ] .
-
stainless hose ( Page 12 ) - offers from stainless hose manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : JIC fitting, hose fitting, hydraulic hose fitting, stainless steel ] .
-
automobile fitting producer - offers from automobile fitting producer manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : JIC fitting, hose fitting, hydraulic hose fitting, stainless steel ] .
-
hydraulic hose fitting - offers from hydraulic hose fitting manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : JIC fitting, hose fitting, hydraulic hose fitting, stainless steel ] .
-
hydraulic hoses - offers from hydraulic hoses manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : JIC fitting, hose fitting, hydraulic hose fitting, stainless steel ] .
-
steel braided hose - offers from steel braided hose manufacturers, suppliers, exporters & wholesalers
Sell Teflon PTFE Hydraulic Hose Braided With Stainless Steel .
-
Pt Cipta Intrasarana Intitama
Features of the refuelling system include: stainless steel pipes; hydraulic power for hose rewind; hose length of 18.2 m; filter/water separator; flow meter; underwing to overwing adaptor with quick disconnect adapter; nozzle lock connected to brake interlock system; bottom loading system …
-
Errors Inherent in Rig Measurements of Drillpipe and Casing Pressures
To minimize fluid consumption by hose expansion, the fIexible hydraulic hose can be replaced by stainless steel tubing.
Indicates content that may require registration and/or purchase.