-
Supplier: Ultra Energy
Description: The Inline filter holder is suitable for use with card mounted filters of either 25 mm or 40 mm diameter. Features and benefits: Suitable for 25 mm or 40 mm filter cards Filter card can be changed without interfering with the vacuum line Inline filter
- Filtration Product: Gas
- Type: In-line
- Features: Other
- Housing Material: Steel - Stainless
-
Supplier: Spirax-Sarco
Description: The CSF16 and CSF16T are horizontal, in-line high efficiency filters used to remove contaminate particles from steam systems. The filter housing is available in a choice of austenitic stainless steel (1.4301) designated CSF16 or (1.4404) designated CSF16T. The DN8
- Filtration Grade (Micron Rating): 2 µm
- Maximum Pressure: 145.0377 to 232.06032 psi
- Additional Features: FDA Compliant, Reusable / Cleanable
- Application / Industry: Food and Beverage
-
Supplier: Spirax-Sarco
Description: The CSF16 and CSF16T are horizontal, in-line high efficiency filters used to remove contaminate particles from compressed air systems. The filter housing is available in a choice of austenitic stainless steel (1.4301) designated CSF16 or (1.4404) designated CSF16T.
- Filtration Grade (Micron Rating): 2 µm
- Maximum Pressure: 145.0377 to 232.06032 psi
- Additional Features: FDA Compliant
- Application / Industry: Food and Beverage
-
-
Supplier: Kaydon Filtration Corporation
Description: The 981 Series Housing delivers dependable filtration performance in a reduced footprint, helping extend equipment life and reduce the risk of oil-related failures and unplanned maintenance. It provides high-performance filtration designed for reliable, high-pressure inline filtration
- Maximum Liquid Flow: 10 to 30 GPM
- Housing Material: Aluminum, Steel, Steel - Stainless
- Features: Other
-
Supplier: General Pump
Description: Inlet Filter, Aluminum Body, 50 Mesh Low-pressure in-line filter Rigid construction Stainless Steel mesh filter Die cast aluminum (anodized) housing and plastic cap No tools required for cleaning Ports for bypass hose and gauge General Pump has a full range
- Filtration Grade (Micron Rating): 350 µm
- Maximum Liquid Flow: 5.8 GPM
- Maximum Pressure: 145 psi
- Maximum Temperature: 176 F
-
Supplier: Shelco Filters - Division of Tinny Corp.
Description: Single Cartridge Filter Housings with Bolt & Nut Closure for Double Open Ended Cartridges for Liquid Applications Stainless Steel Housings constructed of 304L or 316L Stainless Steel, Brass Nickel Plated Head with 304L Stainless Steel
- Maximum Pressure: 250 psi
- Filtration Product: Chemicals, Coolants, Inks / Dies / Paints, Oil, Water
- Application / Industry: Electronics, Food and Beverage, Hydrocarbon Processing (Oil & Gas), Municipal Water Supply, Power Generation, Pulp and Paper
- Features: Housing Only, Other
-
Supplier: Eaton
Description: 02 stainless steel restrainer baskets. Overview 150 PSI – For a wide variety of filtration applications. 304 stainless steel for high corrosion resistance. Unique 3-point hold down ensures a high-quality seal between each filter bag and housing body. A
- Filtration Grade (Micron Rating): 10 to 500 µm
- Maximum Liquid Flow: 225 to 1,409 GPM
- Maximum Pressure: 150 psi
- Type: Bag
-
Supplier: Forsta Filters Inc.
Description: - 150 psi Material: Stainless Steel, Carbon Steel, or Duplex Stainless
- Filtration Grade (Micron Rating): 5 to 4,000 µm
- Maximum Liquid Flow: 2,000 GPM
- Maximum Pressure: 35 to 150 psi
- Maximum Temperature: 210 F
-
Supplier: DK-LOK U.S.A.
Description: Up to 6000psig (413bar) for V76 Tee Filter Up to 3000psig (206bar) for V73 ln-line Filter Up to 204℃ (399℉) SS316 DK-LOK OD 1/8 - 1/2 inch Pipe thread 1/8 - 1/2 inch Filtering element 0.5, 2, 7, 15, 60, and 90 micron
- Filtration Grade (Micron Rating): 0.5 to 90 µm
- Maximum Pressure: 3,000 psi
- Maximum Liquid Flow: 12.05 GPM
- Maximum Temperature: -20 to 900 F
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Compact T-Type Filter Housings Filter Housings for Liquid Applications Introduction Sartorius Stedim Biotech compact T-type filter housings have been specially designed for liquid filtration applications in the biopharmaceutical industry. Thanks to their
- Maximum Pressure: 145 psi
- Maximum Temperature: 302 F
- Application / Industry: Biopharmaceutical
- Additional Features: FDA Compliant
-
Supplier: ISC Sales, Inc.
Description: Our proven single shell design has been a standard in the industry for over 30 years. Available in either 316L Stainless Steel or Brass Head with a 304L body, the RH series is perfect for almost any application.ISC filter vessels are expertly engineered for reliability and ease
- Maximum Liquid Flow: 7 to 21 GPM
- Maximum Pressure: 300 psi
- Maximum Temperature: 200 F
- Filtration Product: Chemicals, Coolants, Inks / Dies / Paints, Oil, Water
-
Supplier: ARKPLAS
Description: In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in
- Filtration Grade (Micron Rating): 90 to 130 µm
- Filtration Product: Chemicals, Water
- Additional Features: FDA Compliant
- Application / Industry: Food and Beverage
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: SARTOFLOW® 10 Stainless Steel Holder Hydraulic Crossflow holder for Sartocon® cassettes The SARTOFLOW® 10 stainless steel holder is optimized for the use with up to ten Sartocon ® production scale Crossflow cassettes or two Sartocubes® (max. 7 m²). It is designed for
- Maximum Pressure: 6,236.6211 psi
- Application / Industry: Biopharmaceutical
- Filtration Product: Chemicals
- Flow: Full Flow
-
Supplier: Eaton
Description: Stainless steel duplex low pressure filters series EDA are suitable for operating pressure up to 580 PSI. Pressure peaks can be absorbed with a sufficient margin of safety. Change-over ball valve which, integrated in the middle of the housing, makes it possible to switch
- Maximum Pressure: 4,568 psi
- Additional Features: Duplex
- Features: Housing and Filter Assembly
- Filtration Product: Hydraulic Fluid
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: SARTOFLOW® 20 Stainless Steel Holder Hydraulic Crossflow holder for Sartocon® cassettes The SARTOFLOW® 20 stainless steel holder is optimized for the use with up to twenty Sartocon® production scale Crossflow cassettes or four Sartocubes® (max. 14 m²). It is designed for
- Application / Industry: Biopharmaceutical
- Filtration Product: Chemicals
- Flow: Full Flow
- Features: Other
-
Supplier: ISC Sales, Inc.
Description: make this housing compatible with almost any fluid. The standard gasket material is Buna-N. Features 304L or 316L Stainless Steel, Brass Nickel Plated Head with 304L Stainless Steel Body or Cast Iron Head with a Steel Body Maximum operating pressure: 250 PSI
- Maximum Liquid Flow: 1.75 to 21 GPM
- Maximum Pressure: 250 psi
- Maximum Temperature: 275 F
- Filtration Product: Chemicals, Coolants, Gasoline / Diesel, Inks / Dies / Paints, Oil, Water
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: cassettes is easy because no gaskets have to be placed between the cassettes and the clamping plates. The crossflow system is completely self draining due to the vertical orientation of the cassettes in the holding device. Thermal sterilisation in an autoclave or inline steaming even with
- Application / Industry: Biopharmaceutical
- Features: Other
-
Supplier: MAXPRO Technologies, Inc.
Description: gland: 316 series stainless steel Element: 300 series stainless steel
- Maximum Pressure: 65,000 psi
- Filtration Grade (Micron Rating): 25 µm
- Features: Housing and Filter Assembly
- Filtration Product: Hydraulic Fluid
-
Supplier: Central Air Compressor Co.
Description: Flows from < 1 SCFM to 170 SCFM; Ports to 1" NPT Pressure to 5,000 PSIG High efficiency particulate, coalescing and adsorption filters Stainless steel and PTFE filter housings Disposable in-line filters
- Maximum Air Volume: 1 to 170 SCFM
- Maximum Inlet Pressure: 5,000 psi
- Connection: 1" NPT, 1/2" NPT, 1/4" NPT, 3/4" NPT, 3/8" NPT
- Filter Type: Adsorbent, Coalescing, General Purpose
-
Description: Balston Gas and Liquid Sample Analyzer Filters protect analyzers from sample impurities by removing solids and liquids from gases with 99.999% efficiency at 0.01 micron or lower. Composed of borosilicate glass microfibers with a resin binder, Balston sample filters are inert to most
- Maximum Pressure: 5,000 psi
- Maximum Temperature: 400 F
- Filtration Product: Gas
- Type: In-line
-
Supplier: Eaton
Description: Hydraulic and lubrication oil filter elements are known as elements with a high intrinsic stability and an excellent filtration capability, a high dirt-retaining capacity and a long service life. These filters are suitable for all petroleum based fluids, HW-emulsions, most synthetic
- Maximum Pressure: 6,000 psi
- Features: Housing and Filter Assembly
- Filtration Product: Hydraulic Fluid
- Filter Medium Material: Metal / Porous Metal
-
Supplier: ISC Sales, Inc.
Description: source. The fine screen purifies water to its designated quality. Flush volume as little as 2 gallons On-line or in-line configurations Available in Stainless Steel, Carbon steel, or Fiberglass constructions
- Filtration Grade (Micron Rating): 5 to 4,000 µm
- Maximum Liquid Flow: 15 to 7,350 GPM
- Maximum Pressure: 35 to 150 psi
- Maximum Temperature: 210 F
-
Supplier: ISC Sales, Inc.
Description: technical specialists for help. Features: All wetted parts are 316L Stainless Steel electro-polished with standard 25RA internal finish and 32RA external finish. In-line single cartridge design with Tri-clamp closure for easy cartridge change-outs T-style housing design, 1
- Maximum Pressure: 150 psi
- Maximum Temperature: 125 F
- Application / Industry: Biopharmaceutical, Food and Beverage
- Additional Features: FDA Compliant
-
Description: These filter assemblies provide high efficiency filtration of gas at very high flow rates. With inlet and outlet ports accommodating 3” to 10” pipe sizes, the new LF/FF Series housings are capable of flow rates up to a maximum capacity of 37,350 SCFM at 100 psig. The standard carbon
- Maximum Temperature: 3,462 SCFM
- Maximum Pressure: 250 psi
- Maximum Gas Flow: 3,462 SCFM
- Filtration Product: Gas
-
Supplier: GENERON
Description: Carbon Steel & Stainless Steel Filter Housings Housing Features: Victaulic Coupling with double 'O' ring and bayonet for positively locating the element. The 'O' ring eliminates possibility of particle or liquid bypass therefore insuring filtration
- Maximum Temperature: 459 SCFM
- Maximum Pressure: 232 psi
- Filtration Product: Chemicals, Oil
- Application / Industry: Hydrocarbon Processing (Oil & Gas)
-
Supplier: Air Logic
Description: The Filtered Orifice Restrictors are designed for use in pneumatic control circuits. The orifice restrictor and a stainless steel filter are encased in a molded housing with barbs for 1/16" or 1/8" I.D. flexible tubing. The Dutch Weave wire screen is constructed of
- Orifice Diameter: 0.007 inch
- Maximum Pressure: 100 psi
- Flow Tolerance: 4 +/- %
- Media Temperature: 40 to 120 F
-
Supplier: Air Logic
Description: encased in a 10-32 UNF male threaded housing with a barb for 1/16" or 1/8" I.D. tubing. The F-970 Series Filter has the largest effective filter area and is encased in a 10-32 UNF female threaded housing. It can be provided with barbs for 1/16", 1/8" or .170" I.D. tubing.
- Features: English, Pneumatic Fitting, Stainless Steel
- Connection Type: Threaded
- Fitting Type: Tube Fitting, Union
-
Supplier: JST Manufacturing, Inc.
Description: JST's Heated Filtered bath continuously filters process chemicals in a laminar flow direction from the bottom of the bath upward over a four sided weir. The bath is design to filter sub-micron particles and reduce chemical consumption. A 12 inch inline filter
-
Supplier: GENERON
Description: ASME, PED and CRN Flanged Filter Housings Housing Features: Available in Carbon Steel and Stainless Steel. Stainless Steel construction, High-quality 304 and optional 316L, means no fouling or corrosion and long service life. Plenum chamber
- Maximum Temperature: 8,533 SCFM
- Maximum Pressure: 232 psi
- Filter Medium Material: Activated Carbon
- Filtration Product: Chemicals, Oil
-
Supplier: U.S. Plastic Corporation
Description: hose barb or 3/4" garden hose thread. Wetted materials of construction include: glass filled polypropylene housing, aflas seals, stainless steel (95112 & 95111) and hastelloy (95113) springs, polyethylene suction tubing and polypropylene marble filled weight and filter. A
- Pump Type: Dosing Pumps
-
Supplier: JST Manufacturing, Inc.
Description: shut off the pump at low liquid level. A 12 inch inline filter housing accepts a standard 10 inch dual o-ring filter cartridge allowing users to install the type of filter cartridge they need depending on chemistry PH and particle removal size required. Basic
-
Supplier: International Thermal Systems LLC.
Description: The Pallet Washer is designed for optimal cleaning of standard size pallets. The Pallet Washer features one-piece stainless steel tank with rigid base and height adjustable feet. The tank bottom is sloped to large drains for easy tank cleaning. The high pressure spray cleaning with
- Machine Type: Complete Machine / Turnkey System, Spray Washers
- Part Loading: Conveyor
- Source: Electric, Gas / Oil, Steam
- Machine Mounting: Floor / Skid
-
Supplier: Acme Engineering Products
Description: inline basket housing. Basket flow inside out to trap particulate. Standard design pressures include 150psi, 300psi till 15000 psi (Higher pressure available on request). Available with multi-mesh and wedge wire Vessels available in CS,CSRL,SS304,SS316,Duplex,Super Duplex, FRP Swing
- Pipe Size: 2 to 24 inch
- Pressure Rating: 3,705 psi
- Screen Opening: 0.125 to 0.1875 inches
- Process Temperature: 800 F
-
Supplier: International Thermal Systems LLC.
Description: as easy as possible. Double filter screens allow one screen to be cleaned, while the other remains in place, protecting the pump and nozzles. Marine style cleanout doors provide convenient access to the lower tank for cleaning. Large housing doors with mechanical seals (no gasket)
- Wash Tank Capacity: 450 to 1,050 gallons
- Spray Pressure: 60 psi
- Flow Rate: 240 to 320 GPM
- Heater Power: 11,192.189112306076 to 14,922.9188164081 watts
Find Suppliers by Category Top
Featured Products Top
-
Stainless Steel Multi-Bag Filter Housings Multi-bag filter housings are widely used in chemical manufacturing for high-flow filtration and bulk particle removal. Key advantages include (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
ECOCH Series Multi-Cartridge Filter Housing is a practical and economical filtration solution designed for industrial applications. It accommodates 3 to 12 standard cartridges with options for high-precision filtration. The food-grade "0304" polished finish (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
ETPL single bag filter housing leads the liquid to flow from to the lower spot without being affected by turbulence (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
body and filter bag) allows for quick cleaning. Stainless steel interiors resist fouling and are easy to rinse or wipe down. 2. How It Works The operation of an Eco bag filter housing is straightforward: Fluid Entry: Unfiltered liquid enters (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
compared to single cartridge housings. Material Construction: They are made from stainless steel materials, depending on the fluid being filtered and the environment in which the housing operates. Easy Maintenance: (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
features include: Stainless Steel Housing: Provides a simple and secure seal using a 3-point hold-down or bayonet fitting, ensuring a tight seal for the filter bags. Multi-Bag Design: Supports 2-12 filter bags, making it (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
ESDL single bag filter housing has a simple design with a side-in and bottom-out filtering method. When the filter housing bag is closed, the precisely casted concave top cover will prevent spillage of unfiltered liquid on opening.The fastened top cover boltsEye-bolts closure ensures complete (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
Harbory Filtration is a professional manufacturer specializing in bag filter housings for industrial applications. With deep expertise in filtration engineering, we design and produce housings that deliver reliable performance across a wide range of industries, including (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
-12 bags (bag dimensions: 01/02) for large filtration flow. lt is an ideal choice for batch processes and high-volume applications.FOBF bag filter housing is designed in accordance with PED and ASME. Key Features of Flash Open Multi-Bag Filter Housings: (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
seal material. For instance, strong acids might require a plastic housing, while high-temperature oils demand stainless steel Typical Applications Multi-bag filter housings are vital across many industries due to their efficiency and cost (read more)
Browse Filter Housings Datasheets for Harbory Filtration
More Information Top
-
Biodegradation of 1,1,1‐trichloroethane by a carbon tetrachloride‐degrading denitrifying consortium
… were purged for approximately 30 min with a prepure helium gas source, which was filter sterilized using a 0.45-m cellulose acetate filter (Micron Separa- tions, Inc., Westborough, MA) mounted in a stainless steel inline filter housing (Cole-Parmer, Niles, IL).
-
Biotransformation of carbon tetrachloride by various acetate‐ and nitrate‐limited denitrifying consortia
The vessel was purged with pre-pure nitrogen that was passed through a 0.45-m cellulose acetate filter (Micron Separations, Inc.) mounted in a stainless - steel inline filter housing (Cole-Parmer, Niles, IL), sealed, and placed on a stir plate (Fisher …
-
Agricultural pesticides and selected degradation products in five tidal regions and the main stem of Chesapeake Bay, USA
All water samples in both studies were collected using a small submersible pump that was joined by a length of Teflon tubing to two inline , stainless steel filter holders housing a 142-mm diameter, 1-m pore size glass microfiber filter ([GMF …
-
Productivity Improvement in the Viking Reservoirs of West-Central Saskatchewan
… the live oil precipitation measurement, a batch of recombined live oil was charged into a PVT apparatus equipped with two variable-volume piston cells, an inline capillary viscometer built in house , a densitometer (DMA 512 … … and 2-µm sintered stainless steel filter .
-
Development of a Liquid Oxygen Facility for Rocket Engine Testing
Inline sintered bronze filters in the commercial gas association 540 connection fitting to the GOX cylinder K-bottle were utilized to prevent parti- cle impact downstream, especially impact with the stainless steel GOX ignition filter housing .
-
Federal Register > Monday, August 10, 2015 > [80 FR 47896] Foreign-Trade Zone (FTZ) 46-Cincinnati, Ohio; Notification of Proposed Production Activity, Festo Co...
… tape/labels/stickers/manuals/printed materials/posters; felt (HTSUS Subheading 5602.21); transmission/conveyor belts; glass containers; stainless steel strips/coils/bars/rods; steel tubes/pipes/profiles/bars/rods/pipe fittings/sleeves/elbows/unions/bends/rings/grommets/gaskets/connectors/couplings/adapters/bushings/nipples/elbows/plugs/ferrules/flanges/bellows/inserts/glands/containers/grills/netting/fencing/stops/caps/dowels/pins/leaf … … dryer service kit; air/water/gas filters and cartridges; filter gaskets … … solenoid, regular, ballcocks, angle, inline , gate, hand) and related parts; ball/needle/ housed /plain shaft bearings and …
-
Stainless Steel Housing the Key to Improved Filter Performance
After researching durable industrial housing options on the marketplace, they felt Shelco Filters (Middletown, Conn.) Model FLD-808 20-inch Stainless Steel Large Diameter Cartridge Housing best addressed their needs. This new FLD series is the first stainless steel, inline (T-style), large diameter (“Big Blue”) single …
-
ZERO EMISSION POWER GENERATION TECHNOLOGY DEVELOPMENT
The design features a cryogenic storage tank, high- pressure triplex cryogenic pump, atmospheric vaporizer, horizontal accumulators, pressure relief valves, pressure regulator for the main oxygen supply line (110.3 bar—1,600 psig), tertiary in- line gaseous oxygen filter (10µ), control system, and … System materials were specified from stainless steel (piping, filter housing , pump, storage tank), carbon steel (accumulators), copper (certain cryo-storage tank piping) and Monel (filter elements, pipeline “spool”).
-
Determination of the local quench curve for spray-cooled metallic surfaces
Further temperature control of the fluid was achieved by an inline electric preheater or a water-cooled … Downstream from the heat ex- changer was a 10 p, filter with a stainless steel hous- ing for ensuring fluid purity.
-
Axium Process introduce a low-cost strainer | News | The Engineer
The Econ-Screen filter range has a standard three-inch housing and is manufactured with an “out to in” flow, 316L stainless steel perforated screen. … 10bar, it is designed as low pressure drop “last chance” filter before a pump or inline instrument.
Indicates content that may require registration and/or purchase.