-
Supplier: OMEGA Engineering, Inc.
Description: fabricated from 316SS. 304SS housing is corrosion-resistant, designed for high pressure and high temperature service. MNPT ends ensure easy installation. OMEGA PVC and CPVC mixers, and OMEGA all stainless and carbon steel mixers, are designed for higher flow rates and
- Operating Temperature: 250 F
- Pressure Range: 200 to 8,750 psi
- Applications / Industry: Adhesives Processing, Chemical Processing, Water / Wastewater Treatment
- Features: Continuous Feed, Continuous Speed, Floor-Mounted, In-Line, Lined or Coated, Static
-
Supplier: Nordson EFD
Description: Series 100 Spiral Stainless Steel Pipe Mixers The stainless steel Series 100 mixers feature a rugged, reliable design with modular elements easily removed for faster cleaning and maintenance. Each diameter is available in two or more lengths with 6 or 12
- Applications / Industry: Adhesives Processing
- Type: Laboratory
- Media: Liquids, Solutions, Emulsions
- Features: Static
-
Supplier: Nordson EFD
Description: Nordson EFD in-line metal mixers’ housings and elements are made primarily of stainless steel. This makes them ideal for high-pressure applications and easy to clean and reuse. Select from tube or pipe design. These mixers typically feature pipe threads on both ends to
- Applications / Industry: Adhesives Processing
- Type: Laboratory
- Media: Liquids, Solutions, Emulsions
- Features: Static
-
-
Supplier: Invotec Solutions Ltd.
Description: hardened to 40 Hrc. Higher wear and corrosion resistant Sizes available: MA-ISG-MIXA Mixer set - 416 Stainless Steel - 5 Elements - 69mm long x 16mm dia. MA-ISG-MIXB Mixer set - 416 Stainless Steel - 6 Elements - 85mm long x 16mm dia. MA-ISG-MIXC
- Features: In-Line, Static
- Type: Industrial
-
Supplier: Nordson EFD
Description: Ideal for one-use fluid dispensing, Nordson EFD’s disposable static mixers eliminate the need to worry about premature curing of materials. Choose from mixing elements molded from acetal or polypropylene and housings molded from nylon plastic or stainless steel. Series 85
- Applications / Industry: Adhesives Processing
- Type: Laboratory
- Media: Liquids, Solutions, Emulsions
- Features: Static
-
Supplier: Nordson EFD
Description: Ideal for one-use fluid dispensing, Nordson EFD’s disposable static mixers eliminate the need to worry about premature curing of materials. Choose from mixing elements molded from acetal or polypropylene and housings molded from nylon plastic or stainless steel. Series
- Applications / Industry: Adhesives Processing
- Type: Laboratory
- Media: Liquids, Solutions, Emulsions
- Features: Static
-
Supplier: Terra Universal, Inc.
Description: also be specified for connection of gas purge and humidity controls. Select either Static-Dissipative PVC, which resists many chemicals, eliminates static charges, and aids in particle controls, or polycarbonate, which resists heat. Like our other stainless steel
- Number of Glove Ports: 2 to 4
- Main Chamber Width: 48 to 96 inch
- Main Chamber Depth: 36 inch
- Main Chamber Height: 30 inch
-
Supplier: Finish Thompson, Inc.
Description: materials Pump tubes interchangeable with motor selections When pumping flammables or combustibles, use explosion proof electric or air motors on stainless steel tubes with a Static Protection Kit.
- Pump Type: Drum Pumps
-
Supplier: Mar Cor Purification
Description: equipment. Low profile 70 or 100 gallon tanks allow easy bicarbonate powder loading. Complete bicarbonate mixing is attained with a powerful stainless steel 3/4 hp pump system. The internal static mixer has no rotating parts to jam or break. Ultraviolet irradiator with a
- User Interface: Analog Front Panel
- Mounting: Floor-Mounted
- Mixer / Homogenizer Location: In-Line
- Media Type: Liquids, Solutions, Emulsions
-
Supplier: Mixer Direct
Description: MixerDirect's line of large folding impellers allow you to get the stirring power of a large impeller through a 6" NPT opening, like that of a IBC tote. All stainless construction ensures durability and cleanability. The blades fold down due to gravity and open up as the mixer is
- Number Of Blades / Vanes: 4
- Outside Diameter: 14 inch
- Bore Size: 0.625 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Folding Blades, Multistage, Other
-
Supplier: Mixer Direct
Description: MixerDirect's line of large folding impellers allow you to get the stirring power of a large impeller through a 6" NPT opening, like that of a IBC tote. All stainless construction ensures durability and cleanability. The blades fold down due to gravity and open up as the mixer is
- Number Of Blades / Vanes: 4
- Outside Diameter: 10 inch
- Bore Size: 0.75 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Folding Blades, Multistage, Other
-
Supplier: Mixer Direct
Description: MixerDirect's line of large folding impellers allow you to get the stirring power of a large impeller through a 6" NPT opening, like that of a IBC tote. All stainless construction ensures durability and cleanability. The blades fold down due to gravity and open up as the mixer is
- Number Of Blades / Vanes: 4
- Outside Diameter: 12 inch
- Bore Size: 0.625 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Folding Blades, Multistage, Other
-
Supplier: Mixer Direct
Description: MixerDirect's line of large folding impellers allow you to get the stirring power of a large impeller through a 6" NPT opening, like that of a IBC tote. All stainless construction ensures durability and cleanability. The blades fold down due to gravity and open up as the mixer is
- Number Of Blades / Vanes: 4
- Outside Diameter: 12 inch
- Bore Size: 0.75 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Folding Blades, Multistage, Other
-
Supplier: Sulzer Ltd.
Description: mixer-heat exchangeroffers improved heating or cooling of viscous media at high throughputs. It is the perfect alternative when the flow is too high to be handled in a monotube. The multitube mixer heat exchanger is used mainly for heating and partly for cooling applications especially
- Connection Options: Flange
- Features: Other
- Technology: Shell and Tube
- Primary Material: Stainless Steel, Steel
-
Supplier: Sames North American Corporation
Description: fluid waste Less rework Reduced hazardous waste Sustainability All stainless-steel construction compatible with most materials PH (acid catalyst) version available Filter/regulators assemblies are standard equipment, constructed of stainless steel compatible with most
- Spray Technology: Air Spray (Air Atomized)
- Automation / Control: Automatic
- Features: Color Change, Spray / Atomization (Wet Coating)
- Equipment Type: Component / Sub-system
-
Supplier: Sames North American Corporation
Description: fluid waste Less rework Reduced hazardous waste Sustainability All stainless-steel construction compatible with most materials PH (acid catalyst) version available Filter/regulators assemblies are standard equipment, constructed of stainless steel compatible with most
- Spray Technology: Airless
- Automation / Control: Automatic
- Features: Color Change, Spray / Atomization (Wet Coating)
- Equipment Type: Component / Sub-system
-
Supplier: Sames North American Corporation
Description: static mixer reduces flushing solvent and faster color changes Reduced fluid waste Less rework Reduced hazardous waste Sustainability All stainless-steel construction compatible with most materials PH (acid catalyst) version available Filter/regulators assemblies are
- Fluid / Output Pressure: 2,900.754 psi
- Spray Technology: Air Spray (Air Atomized)
- Automation / Control: Automatic
- Features: Color Change, Spray / Atomization (Wet Coating)
-
Supplier: Environics, Inc.
Description: controls. Optional enclosures are available. Fitting connections and tubing are 316 stainless steel. When actively mixing, the instrument sends the diluted gas mixture through an in-line static mixer to ensure a homogenous mix of gases. The system provides a controllable
- Body Material: Aluminum, Stainless Steel
- Application: Gas
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Ross SysCon is a leader in the design of complete Static Mixing Systems Our systems include either ISG (Interfacial Surface Generator) or LPD (Low Pressure Drop) static mixers, pumps, flow meters and fully integrated control panels. Ross offers two basic designs: ISG (read more)
Browse Static Mixers Datasheets for Charles Ross & Son Company -
ARDE Barinco completed the invention, fabrication and testing of a heavy duty Duplex 2205 Stainless steel high shear rotor capable of pumping rates in the 1000 GPM flowrate range. The extra thick axial flow rotor is fabricated from Duplex grade 2205 Stainless steel and (read more)
Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
control down to 5 rpm. Designed for center discharge, the agitator is supported by heavy-duty anti-friction bearings and fitted with two-piece stainless steel stuffing boxes featuring adjustable and replaceable braided Teflon® packing, providing reliable sealing and simplified maintenance (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
). Kalrez elastomers make the rotor/stator mixer suitable for use in extreme-duty processes with chemically aggressive fluids. All stainless steel construction, sanitary tri-clamp connections, 3A stamp, double mechanical seal, washdown motor and other options are also available. (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
industries including food, cosmetic, pharmaceutical, chemical, adhesive and composites manufacturing. The Model HSM-409XSHD-125 pictured below is a CIP-capable sanitary mixer featuring a type 316 stainless steel mixing chamber, a 150-psig jacket for cooling and heating up to 250F, and an X-5 (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
yield and simplifies clean-up. The mixer and discharge system are mounted on a common carbon-steel bench with stainless-steel V-groove tracks for easily transferring the mix can between the mixer and discharge system, promoting overall efficiency. (read more)
Browse Laboratory Mixers Datasheets for Charles Ross & Son Company -
pastes. The pictured VersaMix has an 80-gallon working capacity with an 86-gallon full holding capacity. The vessel is fabricated with Type 316L stainless steel product-contact surfaces with <25 Ra finish, passivated, and electropolished for sanitary operation and simplified cleaning (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
clearance beneath the discharge outlet. A stainless steel dimple jacket on the sidewall is provided for heating/cooling media up to 50 PSIG at 250°F. The mixer cover includes an 18” charge port, an 8" dust collection flange, along with additional nozzles for liquid addition and vacuum (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
air/oil hydraulic lift that allows for the use of multiple mix cans which are constructed of stainless steel type 304 and include a heating/cooling jacket on the sidewalls and bottom for temperature control. A 3" manually operated stainless steel flush bottom ball valve with tri-clamp connection (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
, and pressure in a compact and portable module. The stainless steel type 316 dished bottom vessel and removable dished cover can accommodate internal pressures up to 100 psi, stamped according to ASME Section VIII, Div. I. The mixer/reactor is equipped with two agitators. The high speed (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company
More Information Top
-
Parametric study of the Faraday cage effect of charged particles and its implications in the powder coating process
The charge separation data for the acrylic powder tribocharged in the stainless steel static mixer at a flow rate of 70 g/min .
-
Reduction of aerobic and lactic acid bacteria in dairy desludge using an integrated compressed CO2 and ultrasonic process
In (1), the product and gas (CO2 or N2) were pumped into a stainless steel static mixer where they were contacted.
-
Scaling inline static mixers for flocculation of oil sand mature fine tailings
Three different types of commercial stainless steel static mixers , depicted in Figure 2, were utilized in this mixing study: Chemineer-Kenics, KMS; Koflo 275; and Komax triple-action.
-
Studies supporting the use of mechanical mixing in large scale beer fermentations
The PFR consisted of five equally sized glass cylinders each containing a removable stainless steel static mixer element (Kenics, Chemineer, UK), giving a total liquid volume in the PFR of 544 ml.
-
A comparison of high cell density fed‐batch fermentations involving both induced and non‐induced recombinant Escherichia coli under well‐mixed small‐scale and ...
The PFR was made up of a glass cylinder consisting of five equally sized sections each containing a set of removable stainless steel static mixer modules (Kenics, Chemineer, Derby, UK), each with 24 individual mixer elements to give a total of 120 …
-
Further studies related to the scale‐up of high cell density escherichia coli fed‐batch fermentations:
The PFR was made up of a glass cylinder consisting of five equally sized sections each containing a set of removable stainless steel static mixer modules (Kenics, Chemineer UK), each with 24 individual mixer elements to give a total of 120 mixing …
-
http://dspace.mit.edu/bitstream/handle/1721.1/11395/33226969-MIT.pdf?sequence=2
Nupro Model SS-4TF-O.5 In-Line Gas Filter 10 Regulated Supply of Carbon Dioxide or Nitrogen 11 Omega Model FMX8441S Stainless Steel Static Mixer 12 Diffusion Chamber (see Park, 1993) 13 Flow Stabilizer ElemenVBreaker Plate .
-
International Space Station Utilization Conference and Exhibit > DELTA-L - An apparatus for measuring macromolecule crystal growth rates in microgravity
The visco-jet micro-mixers (Lee Company, Westbrook, CT) are a stainless steel static mixer with an internal volume of 10 jiL.
-
Biodiesel Production Using Static Mixers
The hardware for this experiment consisted of two stainless steel static mixers (4.9 mm ID × 300 mm long, Stratos Tube Mixer 250, Koflo Corp., Cary, Ill.).
-
Microbial Cell Factories | Full text | High cell density media for Escherichia coli are generally designed for aerobic cultivations - consequences for large-sc...
The PFR was made up of 4 equally sized glass cylinders each containing a set of removable stainless steel static mixer modules (Kenics, Chemineer, Derby, UK) which gave a total volume of about 1 L.
Indicates content that may require registration and/or purchase.