-
Supplier: Accuris
Description: Technical Specifications - Statcom for Connection to 275kV and 400kV Systems
-
Supplier: Accuris
Description: Technical Specifications - Protection & Control of a STATCOM for connection to 275kV & 400kV Systems
-
Supplier: Accuris
Description: IEEE Guide for Specification of Transmission Static Synchronous Compensator (STATCOM) Systems
-
-
Description: mechanically switched inductors and capacitors. Reactive power compensation, voltage regulation and control, transient and dynamic stability, and control and protection are the functions included. Accepted engineering practices for the application of STATCOM systems are presented.
-
Description: mechanically switched inductors and capacitors. Reactive power compensation, voltage regulation and control, transient and dynamic stability, and control and protection are the functions included. Accepted engineering practices for the application of STATCOM systems are presented.
-
Supplier: CSA Group
Description: IEC/TS 61973:2012(E) applies to the specification and evaluation of outdoor audible noise from high voltage direct current (HVDC) substations. It is intended to be primarily for the use of the utilities and consultants who are responsible for issuing technical specifications for
-
Description: IEC/TS 61973:2012(E) applies to the specification and evaluation of outdoor audible noise from high voltage direct current (HVDC) substations. It is intended to be primarily for the use of the utilities and consultants who are responsible for issuing technical specifications for
-
Description: UNDERSTANDING FACTS will also enhance expertise in equipment specifications and engineering design, offering an informed view of the future of power electronics in AC transmission systems. This comprehensive reference book provides an in-depth look at: * Power semiconductor devices *
-
Description: published in 2018. This edition constitutes a technical revision. This edition includes the following significant technical changes with respect to the previous edition: a) The majority of issues detected in IEC 61970-302:2018 are addressed; b) IEEE 421.5-2016 on Excitation systems is
Find Suppliers by Category Top
More Information Top
-
Reactive power compensation of coal mining excavators by using a new generation STATCOM
Unified, and relocatable features, operating voltages, and most of the technical specifications of the developed STATCOM are compatible with those of TCR based SVCs recently being used in TKI mines [2].
-
Reactive-Power Compensation of Coal Mining Excavators by Using a New-Generation STATCOM
Unified and relocatable features, operating voltages, and most of the technical specifi- cations of the developed STATCOM are compatible with those of TCR-based SVCs recently being used in TKI mines [2].
-
Dynamic performance studies for a /spl plusmn/150MVAr STATCOM for Northeast Utilities
DYNAMIC PERFORMANCE STUDIES Dynamic performance studies were carried out by the contractor to demonstrate that the STATCOM performs according to the technical specification issued by Northeast Utilities.
-
VSC-Based D-STATCOM With Selective Harmonic Elimination
TECHNICAL SPECIFICATIONS OF VSC D- STATCOM .
-
Design and implementation of a 154 kV, ±50 MVAr Transmission STATCOM based on 21-level Cascaded Multilevel Converter
TABLE I summarizes the technical specifications of each CMC module and the resulting T- STATCOM system.
-
Design and Implementation of a 154-kV 50-Mvar Transmission STATCOM Based on 21-Level Cascaded Multilevel Converter
Table I summarizes the technical specifications of each HB and CMC module and the resulting T- STATCOM system.
-
Design and Implementation of a Current-Source Converter for Use in Industry Applications of D-STATCOM
TECHNICAL SPECIFICATIONS OF SOME CANDIDATE POWER SEMICONDUCTORS FOR CSC-BASED D- STATCOM .
-
A Current Source Converter-Based Active Power Filter for Mitigation of Harmonics at the Interface of Distribution and Transmission Systems
TECHNICAL SPECIFICATIONS OF THE APF APPLICATION. .... allocating part of the kVA rating for operation in D- STATCOM mode.
-
Progress in Renewable and Sustainable Energy
2011 August 5th China promulgated “A Large Wind Farm Network Design Specification ”, putting forward a strict technical requirement: wind turbine should maintain the low voltage ride through capability when connection point voltage dropped to 20 % of rated voltage and help .... In [8], the simulation results show that STATCOM / BESS energy storage system can effectively reinforce the…
Indicates content that may require registration and/or purchase.