-
Supplier: Invotec Solutions Ltd.
Description: Static mixing elements Sold as a set of 8 elements
- Features: In-Line, Static
- Type: Industrial
-
Supplier: Nordson EFD
Description: Our plastic spiral mixing elements, with patented “Apple Core” cross section, are injection-molded in one operation to ensure excellent quality control and low unit cost. The “Apple Core” geometry ensures long life and a great flow rate. It also flushes clean with less solvent. We
- Applications / Industry: Adhesives Processing
- Type: Laboratory
- Media: Liquids, Solutions, Emulsions
- Features: Static
-
Supplier: Ellsworth Adhesives
Description: Re Mixers™ XEMEX® EDSQ05-7YLS is a static mixing nozzle designed with patented laminar flow mixing geometry. It contains a bayonet connection that is compatible with most standard A-style 50 mL cartridges with mix ratios ranging from 1:1, 2:1, 4:1, and 10:1. It features a
- Media: Adhesives / Resins
-
-
Supplier: Ellsworth Adhesives
Description: Re Mixers™ XEMEX® EDSQ05-7YLL is a static mixing nozzle designed with patented laminar flow mixing geometry. It contains a bayonet connection that is compatible with most standard A-style 50 mL cartridges with mix ratios ranging from 1:1, 2:1, 4:1, and 10:1 along with a luer
- Media: Adhesives / Resins
-
Supplier: Ellsworth Adhesives
Description: Re Mixers™ XEMEX® EDSQ08-7YS is a static mixing nozzle designed with patented laminar flow mixing geometry to reduce pressure loss while eliminating blowout, air bubbling, and bowing issues commonly seen in automated systems. It is compatible with any manual or automated system
- Media: Adhesives / Resins
-
Supplier: Ellsworth Adhesives
Description: Re Mixers™ XEMEX® EDSQ08-7YS is a static mixing nozzle designed with patented laminar flow mixing geometry to reduce pressure loss while eliminating blowout, air bubbling, and bowing issues commonly seen in automated systems. It is compatible with any manual or automated system
- Media: Adhesives / Resins
-
Supplier: Cammda Corporation
Description: thereby providing an environmentally friendly, solvent-free mixing solution. CAMMDA's static mixers are available in several dimensions with a variety of element types and inlet/outlet options. We also carry a complete line of accessories including shrouds, retaining nuts, luer
- Features: Batch Operation, In-Line, Static
- Type: Industrial
- Media: Liquids, Solutions, Emulsions
- Applications / Industry: Paint / Coating Processing
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA FMX7200 Series mixers are designed for efficient turbulent-flow mixing at low pressure drop. Ideal for admixing water/wastewater treatment chemicals, polymer dilution, and other low-viscosity applications. Mixing elements consist of a series of polypropylene baffles, and
- Operating Temperature: 250 F
- Pressure Range: 200 to 8,750 psi
- Applications / Industry: Adhesives Processing, Chemical Processing, Water / Wastewater Treatment
- Features: Continuous Feed, Continuous Speed, Floor-Mounted, In-Line, Lined or Coated, Static
-
Supplier: Nordson EFD
Description: The nozzle on the Series 160 Spiral Bell Mixer is designed with a "bell" inlet. The inlet fits Nordson EFD valve manifolds and large volume cartridges that separately port the A and B materials directly into the mixer. Cleanup of the plastic spiral bell mixer involves simply removing the bell mixer
- Applications / Industry: Adhesives Processing
- Type: Laboratory
- Media: Liquids, Solutions, Emulsions
- Features: Static
-
Supplier: Admix
Description: For Sanitary Static Mixing & Blending The concept behind a static mixer is simple: fluid flowing through a pipe is channeled through a geometric arrangement of mixing elements. The element geometry within the housing causes the flow to divide, mix, divide
- Type: Industrial
- Features: Static
-
Supplier: Cole-Parmer
Description: need no spare parts. In-line mixers provide efficient mixing and can withstand large pressure changes
up to 1500 psi with smallest sizes. Mixing elements in pipe and tube mixers are securely attached to the mixer walls, so internal pressure changes cannot collapse -
Supplier: Cole-Parmer
Description: need no spare parts. In-line mixers provide efficient mixing and can withstand large pressure changes
up to 1500 psi with smallest sizes. Mixing elements in pipe and tube mixers are securely attached to the mixer walls, so internal pressure changes cannot collapse -
Supplier: Cole-Parmer
Description: need no spare parts. In-line mixers provide efficient mixing and can withstand large pressure changes
up to 1500 psi with smallest sizes. Mixing elements in pipe and tube mixers are securely attached to the mixer walls, so internal pressure changes cannot collapse -
Supplier: Cole-Parmer
Description: need no spare parts. In-line mixers provide efficient mixing and can withstand large pressure changes
up to 1500 psi with smallest sizes. Mixing elements in pipe and tube mixers are securely attached to the mixer walls, so internal pressure changes cannot collapse -
Supplier: Nordson EFD
Description: Ideal for one-use fluid dispensing, Nordson EFD’s disposable static mixers eliminate the need to worry about premature curing of materials. Choose from mixing elements molded from acetal or polypropylene and housings molded from nylon plastic or stainless steel. Series 85
- Applications / Industry: Adhesives Processing
- Type: Laboratory
- Media: Liquids, Solutions, Emulsions
- Features: Static
-
Supplier: Invotec Solutions Ltd.
Description: the SMN static mixing elements from possible damage during a “Cold Start” when a slug of unmelted polymer under high pressure can strike the face of the mixing elements and damage them. The GPD is extremely strong and prevents unmelted polymer from striking the
- Configuration: In-line
-
Supplier: Invotec Solutions Ltd.
Description: The Invotec ISG style static mixer offers exceptional mixing qualities for a very low investment. Consisting of 5-6 mixing segments located in the nozzle body each segments has 4 flow paths machined at oblique angles. That is to say material exiting one element then
- Features: In-Line, Static
- Type: Industrial
-
Supplier: Charles Ross & Son Company
Description: Two basic-No Moving Parts- Motionless Mixer designs are offered for use in turbulent and laminar flow mixing applications. The ISG (interfacial surface generator)consists of individual mixing elements that are stacked in a tubular housing. The ends of the elements are
- Features: Continuous Feed, Continuous Speed, In-Line, Other Mixer Type, Static
- Type: Industrial, Laboratory
- Media: Liquids, Solutions, Emulsions, Suspensions, Slurries, Pastes, Colloids
-
Supplier: Nordson EFD
Description: EFD u-TAH™ Universal cartridges, Side x Side cartridges, and 380mL Coaxial cartridges. Available Options Series 480 Disposable Mixers The Series 480 mixer elements are 8.7 mm wide and are available with 9, 17, 25, 33, and 41 mixing elements. The number of elements
- Applications / Industry: Adhesives Processing
- Type: Laboratory
- Media: Liquids, Solutions, Emulsions
- Features: Static
-
Supplier: Prosys
Description: Allows Catalyzing Reaction to Build Viscosity After Packaging Slurry or Suspension Particulate Size to 0.04” or 1 mm Diameter Variable Number of Static Mix Elements
-
Supplier: Badger Meter
Description: The Preso Ellipse® Model BAR (Annular Commercial) is a multi-ported, self-averaging differential pressure type Ellipse flow element. The flow element has a two piece construction, of an elliptical shape with two 100% independent flow sensing chambers to prevent signal degradation and
- Pipe Diameter: 2 to 24 inch
- Liquid Volumetric Flow Rate: 5 to 20,000 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.011025 to 44.1 lbs/min
-
Description: elements intermesh with static counter-hooks which are attached to the process housing to provide a self-cleaning effect. The rotational speed and geometry of the mixing shaft and kneading elements are custom designed to optimize the efficiency of the process. With an
-
Supplier: Dexter Magnetic Technologies, Inc.
Description: dipole to establish a static magnetic field, a gradient coil, an RF coil to produce an alternating magnetic field at 90° to the static magnetic field, and an antenna coil. In operation, protons in the sample volume are oriented by the static field, and caused to process by the
- Form Factor: Bench / Rack / Cabinet
- Instrument Technology: Magnetic
- Features: Material Condition
-
Supplier: Techsil Limited
Description: protection value. The 832TC epoxy provides very strong electrical insulation and protects against static discharges, shocks, vibrations, mechanical impacts, environmental humidity, salt water and many harsh chemicals. It protects circuits by reducing the risk of heat build-up and should be
- Industry: Electronics (PCB / SMT Assembly)
- Chemical System: Epoxy (EP)
-
Supplier: Carbolite Gero Limited
Description: material overcomes the problems of long reaction times experienced by static processing in a box or tube furnace. The material is retained and heated in an enlarged vessel section of a quartz tube. Furnace is available in two sizes measured by the quartz vessel diameter and length. A typical
- Process Temperature: 0 to 1,100 C
- Width / Tube O.D.: 75.00000000000001 mm
- Length (Chamber / Tube): 100 mm
- Atmosphere: Air / Oxidizing, Inert
-
Supplier: ValueTronics International, Inc.
Description: environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: Data
- Data Acquisition: Datalogger / Recorder
Find Suppliers by Category Top
Featured Products Top
-
Ratios from 1:1 to 1000:1=0.1% to 50% Short Custom Color Production Runs High Precision Color Accuracy Extended Pot Life for Base Product Increased Yield Allows Catalyzing Reaction to Build Viscosity After Packaging Slurry or Suspension Particulate Size to 0.04” or 1 mm Diameter Variable Number of Static Mix Elements (read more)
Browse Datasheets for Prosys -
crude oil production by injecting gas into the well bore casing to reduce the density of the oil being produced. The injected gas mixes with the oil in the casing and the low reservoir pressure in the formation is then sufficient to allow production without the need for pumps. Some oil wells produce (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
crude oil production by injecting gas into the well bore casing to reduce the density of the oil being produced. The injected gas mixes with the oil in the casing and the low reservoir pressure in the formation is then sufficient to allow production without the need for pumps. Some oil wells produce (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.