Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Air-Cooled Steam Condensers
-
Supplier: ASME
Description: Intended for those engaged with contracting for air-cooled steam condensers within electric-utility power plants, industrial plants, process plants and commercial installations, including: equipment and systems test engineers, instrument engineers, industrial and power plant engineers,
-
Supplier: ASME Standards and Certification
Description: Intended for those engaged with contracting for air-cooled steam condensers within electric-utility power plants, industrial plants, process plants and commercial installations, including: equipment and systems test engineers, instrument engineers, industrial and power plant engineers,
-
-
Supplier: Accuris
Description: CONDENSERS, STEAM, NAVAL SHIPBOARD
-
Technical Books - Steam Surface Condenser: Basic Principles, Performance Monitoring, and MaintenanceSupplier: ASME Standards and Certification
Description: overall performance of an operating condenser. Further discussion includes condenser cleaning schedules that save money and reduce CO2 emissions, diagnostic methods that help unit operators pinpoint problem areas, monitoring techniques that help predict the onset of tube fouling and
-
Supplier: ASME Standards and Certification
Description: The long awaited revision of PTC 12.2 presents a more practical approach to the testing of Steam Surface Condensers, while being updated with current condenser test technology. Whereas the previous edition was mainly focused on conducting a rigorous full-scale acceptance test,
-
Technical Books - Steam Surface Condenser: Basic Principles, Performance Monitoring, and MaintenanceSupplier: ASME
Description: overall performance of an operating condenser. Further discussion includes condenser cleaning schedules that save money and reduce CO2 emissions, diagnostic methods that help unit operators pinpoint problem areas, monitoring techniques that help predict the onset of tube fouling and
-
Supplier: ASME
Description: The long awaited revision of PTC 12.2 presents a more practical approach to the testing of Steam Surface Condensers, while being updated with current condenser test technology. Whereas the previous edition was mainly focused on conducting a rigorous full-scale acceptance test,
-
Supplier: Accuris
Description: RECOMMENDATION FOR DESIGN AND OPERATION OF VACUUM PUMPS AT STEAM TURBINE CONDENSERS
-
Supplier: Alfa Laval Inc.
Description: compact, highly efficient condensers in cases where the only previous option was to install a conventional shell-and-tube condenser, which is up to three times the size of an AlfaCond unit. The AlfaCond plate condenser is ideal for use in applications such as a vacuum
- Surface Area: 115 to 550 m²
- Application: Steam Power Turbine
- Type: Surface Condenser
-
Supplier: Schutte & Koerting
Description: Barometric Counter-Current Condensers are used where water supply is limited or an excessive amount of non-condensables requires the use of a separate vacuum pump, and local conditions necessitate a side vapor inlet. Barometric Counter-Current Condensers are the only condenser
- Type: Direct Contact/Barometric Condenser
- Application: Process
-
Supplier: Schutte & Koerting
Description: Multi-Jet Spray Type Barometric Condensers are generally employed where large capacities are required and where wide fluctuations in water temperature or steam load occur. The flexibility of operation achieved by this condenser is apparent from its design. For full vapor load
- Type: Direct Contact/Barometric Condenser
- Application: Process
-
Supplier: Schutte & Koerting
Description: Ejectors consist of a booster ejector, a booster condenser, and a Two-Stage Ejector consisting of a high-vacuum ejector, intercondenser, and low vacuum ejector. In some applications another condenser (after-condenser) can be used at the low vacuum ejector discharge. Applications
- Ultimate Operating Vacuum: 759.5 to 0 torr
- Application: Analytical / Scientific, Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Packaging, Pharmaceutical / Sanitary, Power Generation, Semiconductor Manufacturing
- Features: Four or More Stages, Other
- Venturi Type: Liquid Eductor / Ejector, Steam Ejector, Venturi Air Jet
-
Supplier: Johnson Controls, Inc.
Description: we've manufactured the YST Steam Chiller to use your CHP plant's full potential. Featuring compact packaging and the flexibility to fit any job, our steam turbine chiller is easy to own with sophisticated controls specifically designed for steam. FEATURES AND BENEFITS Efficient
- Cooling Capacity: 2,460 to 9,850 kW
- Application: HVAC, Industrial
- Other Features: Indoor
-
Supplier: IHS ESDU
Description: ESDU 85022 guides the engineer in the process industries to the choice of the most suitable type of condenser for a specified duty, and assists the plant engineer in investigating reasons for inadequate performance or in estimating performance under changed conditions. The main
-
Supplier: ASME Standards and Certification
Description: of Lay-up Chemicals; Boiler Lay-up: Fireside; Lay-up of Turbine Oil System; Lay-up of Auxiliary Components and Pre-boiler Systems; Conclusions, Glossary of Terms, Tables, Figures and References; Reasons for Lay-up; Inspection and Cleaning of Equipment; Boiler Lay-up: Waterside; Steam Turbine,
-
Supplier: ASME
Description: of Lay-up Chemicals; Boiler Lay-up: Fireside; Lay-up of Turbine Oil System; Lay-up of Auxiliary Components and Pre-boiler Systems; Conclusions, Glossary of Terms, Tables, Figures and References; Reasons for Lay-up; Inspection and Cleaning of Equipment; Boiler Lay-up: Waterside; Steam Turbine,
-
Supplier: ASTM International
Description: 1.1 This specification covers nominal-wall-thickness tubes intended for use as steam surface condenser tubes. These tubes are made from the austenitic steels listed in Table 1 using a high-frequency induction welding process where post-weld solution heat treatment is not necessary for
-
Supplier: ASTM International
Description: from the steam condensate. The means for removing dissolved gases also affects the storage capacity of steam condensate in the system and, thus, affects the response of the system to transients. 1.4 Because of the high sensitivity of methods for measuring sodium in steam
-
Supplier: ASTM International
Description: condensers, filters, pumps, sample containers, and packaging materials are included, but items such as sampling nozzles that are used for obtaining steam or water samples from their source and apparatus used in subsequent methods of test and analysis are excluded. 1.2 For information
-
Supplier: Greenheck
Description: side plate flanges in galvanized, stainless steel, and copper materials. Steam Coils Standard steam and non-freeze steam distributing coils are available in 5/8-inch OD copper tubes, up to .049 thickness, one or two row coils with aluminum or copper fins. Casing options include
- Primary Material: Copper
- Application / Industry: HVAC, Refrigeration (Evaporator / Condenser), Steam
-
Supplier: Marlo Heat Transfer Solutions
Description: DRS Marlo Coil has more experience with coils over a wider variety of applications than anyone in the industry. Our AHRI coils are available for hot water, chilled water or steam applications. Whatever your requirements, including custom engineered, or direct fit replacements, DRS Marlo Coil
- Application / Industry: HVAC, Refrigeration (Evaporator / Condenser)
-
Supplier: Thermon, Inc
Description: Unit Heater Ruffneck™ AH Series Advanced Horizontal Unit Heaters are designed for rugged industrial applications and can be used with a variety of heat transfer fluids such as steam, circulating hot water, and glycol heating systems or in liquid cooling applications, including flash stream
- Sleeve (Sheath) Material: Aluminum, Steel
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: CSA Group
Description: the following types of shell-and-tube heat exchangers: heaters, condensers, coolers and reboilers. ISO 16812:2007 is not applicable to vacuum-operated steam surface condensers and feed-water heaters.
-
Description: the following types of shell-and-tube heat exchangers: heaters, condensers, coolers and reboilers. ISO 16812:2007 is not applicable to vacuum-operated steam surface condensers and feed-water heaters.
-
Supplier: Mueller Steam Specialty
Description: Designed for chemical processes applications including: brine, paint, fuel oil, organic and inorganic chemicals, condensers, heat exchangers and other similar applications.
- Pipe Size: 0.75 to 18 inch
- Pressure Rating: 275 psi
- Screen Opening: 0.125 inches
- Process Temperature: -20 to 100 F
-
Supplier: CSA Group
Description: ISO 25902-1:2009 specifies a method for the eddy-current examination for detecting flaws in titanium seamless tubes and welded tubes. Titanium tubes are now used as steam surface condensers in steam-power plants, anatomic-power plants and desalination plants. Therefore, the
-
Description: ISO 25902-1:2009 specifies a method for the eddy-current examination for detecting flaws in titanium seamless tubes and welded tubes. Titanium tubes are now used as steam surface condensers in steam-power plants, anatomic-power plants and desalination plants. Therefore, the
-
Supplier: Mueller Steam Specialty
Description: Designed for chemical process applications including: brine, paint, fuel oil, organic and inorganic chemicals, condensers, heat exchangers and other similar applications.
- Pipe Size: 1.5 to 20 inch
- Pressure Rating: 275 psi
- Screen Opening: 0.045 to 0.125 inches
- Process Temperature: -20 to 100 F
-
Supplier: Mueller Steam Specialty
Description: Designed for chemical processes applications including: brine, paint, fuel oil, organic and inorganic chemicals, condensers, heat exchangers and other similar applications.
- Pipe Size: 0.75 to 18 inch
- Pressure Rating: 285 psi
- Screen Opening: 0.045 to 0.062 inches
- Process Temperature: -20 to 100 F
-
Supplier: Marlo Heat Transfer Solutions
Description: frequently found in systems that have access to steam such as Power Plants, Hospitals, Universities, and many industrial applications.
- Construction Features: ASME Certified
- Features: Other
- Application / Industry: Refrigeration (Evaporator / Condenser)
- Technology: Shell and Tube
-
Supplier: Schutte & Koerting
Description: desuperheating high steam flows in large steam lines such as 20", 24", 30", 36" and larger. Requires a minimum of a 25 foot length of pipe to temperature sensing element. Applications Turbine bypass steam temperature contol.
-
Supplier: Tranter, Inc.
Description: MAXCHANGER® single- and multiple-pass designs provide durable performance in tight spaces. The unique geometry of the patented MAXCHANGER®'s variable interspaces produce extremely high "U" values. Channels formed between the specially dimpled, welded plates direct the two heat transfer media
- Liquid Flow Rate: 185 GPM
- Maximum Working Pressure: 975 psi
- Temperature Range: 1,000 F
- Construction Features: ASME Certified
-
Supplier: INTEC Energy Systems
Description: distillation) in the palm-oleo and oleo-chemical industry. Steam generation up to 3.0 MW 100 barg The ERK-HP(V) is directly connected with the consumer (i.e. heat exchanger, condenser). The steam water circulation through the boiler and the consumer is self sustained by the
-
Supplier: Waukesha Bearings
Description: Eliminate steam leaks and the safety hazards associated with high temperatures and toxic gases Reduce condenser capacity and space requirements in new steam turbines Require less axial space than labyrinths Easily installed and field serviceable in a variety of sealing
Find Suppliers by Category Top
Featured Products Top
-
labyrinth seals Eliminate steam leaks and the safety hazards associated with high temperatures and toxic gases Reduce condenser capacity and space requirements in new steam turbines Require less axial space than labyrinths Easily installed and field (read more)
Browse Brush Seals Datasheets for Waukesha Bearings -
to generate electricity. Condensate pumps: Once the steam has passed through the turbine and lost some of its energy, it passes through the condenser, where its volume is reduced by cooling the steam, which condenses the steam back into water and returns it to the boiler. Cooling (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
older equipment may increase the moisture into the dryer, requiring more steam to the dryer. With production changes, some part of this equipment may become a “bottleneck” or the weakest link. Re-engineering of this equipment will look at resizing pipe and box volume, the shower (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
speeds may contribute to more sheet breaks. Newer technology fabrics may require more shower water, and vacuum airflow for dewatering. Using older equipment may increase the moisture into the dryer, requiring more steam to the dryer. With production changes, some part of this equipment may become a (read more)
Browse Dewatering Equipment Datasheets for Vooner FloGard LLC -
speeds may contribute to more sheet breaks. Newer technology fabrics may require more shower water, and vacuum airflow for dewatering. Using older equipment may increase the moisture into the dryer, requiring more steam to the dryer. With production changes, some part of this equipment may become a (read more)
Browse Separators, Classifiers, and Screeners Datasheets for Vooner FloGard LLC -
older equipment may increase the moisture into the dryer, requiring more steam to the dryer. With production changes, some part of this equipment may become a “bottleneck” or the weakest link. Re-engineering of this equipment will look at resizing pipe and box volume, the shower (read more)
Browse Sprayers and Spray Coating Equipment Datasheets for Vooner FloGard LLC -
Vibration Isolators and Mounts: Airborne avionics and equipment Air handling units Cameras and CCTV Compressors Computer equipment and disc drives Control panels Diesel and steam generators Electrical transformers (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
more sheet breaks. Newer technology fabrics may require more shower water, and vacuum airflow for dewatering. Using older equipment may increase the moisture into the dryer, requiring more steam to the dryer. With production changes, some part of this equipment may become a “bottleneck” or (read more)
Browse Dewatering Equipment Datasheets for Vooner FloGard LLC -
physically remove particles of water. If the vacuum pump is worn and airflow is down to 60% of original, energy and pump seal water is wasted and the white water must be removed thermally from the paper with steam in the dryer section to thermally vaporize the moisture at a much higher use of BTU (read more)
Browse Dewatering Equipment Datasheets for Vooner FloGard LLC -
physically remove particles of water. If the vacuum pump is worn and airflow is down to 60% of original, energy and pump seal water is wasted and the white water must be removed thermally from the paper with steam in the dryer section to thermally vaporize the moisture at a much higher use of BTU (read more)
Browse Dewatering Equipment Datasheets for Vooner FloGard LLC
Conduct Research Top
-
Detection of Steam Extraction Failure within a Condenser Using Infrared Thermography (.pdf)
The failure of a steam turbine extraction point can be a serious problem which can involve safety issues and damage to equipment. Steam is tapped from various locations within the turbine to power equipment and for other processes in the cycle. The fact that the fluid is high temperature, 200
-
Portable Leak Detection Instrument Improves Heat Rate at Electric Power Plant.
By using a ruggedized portable ultrasonic leak detector, Mr. Brian Thorp, PdM Technician for Seminole Electric has been able to provide quick leak detection and repair on an aging steam condenser, allowing the utility to provide maximum power during high demand periods. Seminole Electric
-
Tube Expansion Issues and Methods (.pdf)
Tight, durable seating of tubes in tubesheets is one of the critical functions in manufacturing heat exchangers for high pressure steam generators, boilers for conventional power generation, food and pharmaceutical processing systems and condensers. In selecting the best method for expanding
-
Living the Biopharma Dream in Lincoln
BioPharm (Syracuse, N.Y.) WFI distribution system with both hot and ambient WFI recirculating loops with on-line monitoring of TOC integrated with a 1,000-gallon hot WFI storage tank and a Mueller P-7505 pure steam generator with a 50-gph WFI condenser. A customized fermentation control system
More Information Top
-
GREENHOUSE GAS EMISSIONS CONTROL BY OXYGEN FIRING IN CIRCULATING FLUIDIZED BED BOILERS
The condensate passes through a gland steam condenser (GSC) first, followed in series by two low-pressure feedwater heaters.
-
Energy
Turbine Electrical Power Steam Condenser .
-
Challenges of Power Engineering and Environment
Once the steam was passed through the furnace tube, it was corrected by steam condenser at the outlet and then fed back to the water tank.
-
BOILING NUCLEAR SUPERHEATER (BONUS) POWER STATION. Final Summary Design Report
A gland steam condenser cooled by condensate from the main condenser is used to condense steam drawn from turbine seals.
-
Design and layout characteristics of steam turbine condensers
Layout of the vertical tube bundle of the experimen tal steam condenser .
-
Advances in Power and Electrical Engineering
As one of the most important auxiliary equipment of steam turbine generator sets, the steam condensers would be best to have the high vacuum.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1796 - Safety Evaluation ...
With the exception of the condensate demineralizers, steam jet air ejectors, and gland steam condensers , which reside in their own rooms isolated from safety-related equipment, the entire condensate and condensate storage systems at Dresden and Quad Cities were added to the …
Indicates content that may require registration and/or purchase.