Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Spirax-Sarco
Description: The Scanner 2000 steam mass flow transmitter takes its inputs from a primary flowmeter, (Gilflo or ILVA) through impulse lines. It converts the differential and static pressure into a corrected mass flowrate of saturated steam, which is accessible via the RS485 Modbus link or
- Media Temperature Range: -40 to 158 F
- Operating Temperature: -40 to 158 F
- Operating Pressure: 2,248.08435 psi
- Media Temperature: -40 to 158 F
-
Supplier: Panametrics
Description: The Panametrics DigitalFlow GS868 ultrasonic steam meter measures steam while avoiding pressure drop. The GS868 flowmeter can cover a wide range of flow rates that reduce capital and installation costs. Features Bidirectional No moving parts No pressure drop Wide rangeability
- Pipe Diameter: 2 to 48 inch
- Media Temperature Range: -310 to 842 F
- Velocity Flow Rate: -150.9186351706037 to 150.9186351706037 ft/sec
- Operating Temperature: -4 to 131 F
-
Supplier: Badger Meter
Description: The Ellipse® Model AS annular flow device is a steam flow meter designed to produce a differential pressure that is proportional to flow. Its innovative elliptical shape provides the lowest permanent pressure loss in the industry. The Ellipse flow meter is designed
- Pipe Diameter: 2 to 72 inch
- Liquid Volumetric Flow Rate: 2.6 to 21,130 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.005733 to 46.59165 lbs/min
-
-
Supplier: Sierra Instruments, Inc.
Description: Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line--the 240S and 241S. The InnovaMass 240S inline version is a true workhorse in applications ranging from large pipes and ducts, to high pressure
- Pipe Diameter: 0.5 to 72 inch
- Operating Temperature: -40 to 150 F
- Operating Pressure: 1,500 to 5,000 psi
- Media Temperature: -330 to 500 F
-
Supplier: Badger Meter
Description: The Ellipse® Model AHS annular hot tap, steam flow device is a multi-ported, self-averaging differential pressure flow element. Its innovative elliptical shape provides the lowest permanent pressure loss in the industry. The Ellipse flow meter is designed with a series of
- Pipe Diameter: 2 to 24 inch
- Liquid Volumetric Flow Rate: 5.3 to 10,570 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.0116865 to 23.30685 lbs/min
-
Supplier: Badger Meter
Description: The Ellipse® Model AHZ annular flanged, hot tap steam flow device is a multi-ported, self-averaging differential pressure flow element. Its innovative elliptical shape provides the lowest permanent pressure loss in the industry. The Ellipse flow meter is designed with a
- Pipe Diameter: 2 to 72 inch
- Liquid Volumetric Flow Rate: 2.6 to 34,340 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.005733 to 75.7197 lbs/min
-
Supplier: Spirax-Sarco
Description: The Spirax Sarco TVA flowmeter is designed for use on saturated steam only and operates on the target principle, by measuring the force produced on a moving cone by the fluid flow. This strain is then converted into density compensated mass flowrate and is transmitted via a single loop
- Pipe Diameter: 4.0551203 to 6.3779562 inch
- Media Temperature Range: 32 to 462.2 F
- Operating Temperature: 32 to 462.2 F
- Operating Pressure: 8.702262 to 464.12064 psi
-
Supplier: Spirax-Sarco
Description: The Spirax Sarco WirelessHART TM TVA flowmeter is designed for use on saturated steam only and operates on the target principle, by measuring the force produced on a moving cone by the fluid flow. This strain is then converted into density compensated mass flowrate and is transmitted
- Pipe Diameter: 4.0551203 to 6.3779562 inch
- Media Temperature Range: 32 to 462.2 F
- Operating Temperature: 32 to 462.2 F
- Operating Pressure: 43.51131 to 464.12064 psi
-
Supplier: Acme Engineering Products
Description: latent heat of evaporation. This means that heating with superheated steam is similar to heating with hot air. The material or medium being heated will approach the temperature of the superheated steam as long as the steam is not allowed to condense. It should be pointed out
- Maximum Temperature: 1,200 F
- Maximum Pressure: 800 psi
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged, Superheater
- Fuel Type / Heat Source: Electric
-
Supplier: Panametrics
Description: The PanaFlow MV82 insertion mass flow meter is a multivariable vortex flow meter for measuring volumetric flow, temperature, pressure, density and mass flow. It offers an advanced design and digital signal processing to isolate vibration. This meter is accurate, reliable
- Pipe Diameter: 2 to 72 inch
- Gas Volumetric Flow Rate: 56 to 1,785,464 SCFM
- Operating Temperature: -5 to 185 F
- Operating Pressure: 30 to 1,500 psi
-
Supplier: Velan, Inc.
Description: An extensive range of bimetallic steam traps, for applications ranging from standard steam lines to superheated steam. If you wish to learn more about the Velan steam trap line or traps in general, please visit www.velansteamtraps.com. Features and benefits • Forged valve
- Maximum Operating Pressure: 600 psi
- Size of Connection: 1 inch
- Steam Trap Type: Bimetallic Trap
- Type: Flanged, Socket Weld / Tube, Threaded
-
Supplier: Velan, Inc.
Description: An extensive range of bimetallic steam traps, for applications ranging from standard steam lines to superheated steam. If you wish to learn more about the Velan steam trap line or traps in general, please visit www.velansteamtraps.com. Features and benefits • Universal
- Maximum Operating Pressure: 600 psi
- Size of Connection: 2 inch
- Steam Trap Type: Bimetallic Trap
- Type: Flanged, Socket Weld / Tube, Threaded
-
Supplier: Malema Sensors
Description: KFM 2100 Series is an advanced flow element that is suitable for liquid, gas and steam flow measurement with high accuracy and repeatability. This is due to the patented design that uses a stream-lined bullet shaped flow element that causes minimum disruption to the
- Features: Digital Display, Gas, Liquid, Mass Flow Meter, Velocity Meter, Volumetric Flow Meter
- End Fittings: Flanged
-
Supplier: Acme Engineering Products
Description: ACME Steam Superheaters are available for operating pressures of up to 800 PSIG and temperatures up to 1200 deg. F. Steam flow is only limited by practical size considerations. Pressure sections are built to ASME code with National Board or CRN registration. Burners are AGA or
- Maximum Temperature: 1,200 F
- Maximum Pressure: 800 psi
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged, Superheater
- Fuel Type / Heat Source: Gas (Natural / Propane)
-
Supplier: Thermax Inc. - MA
Description: Thermax TVN Direct Steam Vaporizers use condensing steam as a heat source on the shell side of a shell and U-tube heat exchanger. The cryogen is vaporized and superheated through the stainless steel tube bundle that is fit with proprietary vortex generators. The flow of
-
Supplier: Velan, Inc.
Description: An extensive range of bimetallic steam traps, for applications ranging from standard steam lines to superheated steam. If you wish to learn more about the Velan steam trap line or traps in general, please visit www.velansteamtraps.com. Features and benefits • Piston cage
- Maximum Operating Pressure: 1,500 psi
- Size of Connection: 3 inch
- Steam Trap Type: Bimetallic Trap
- Type: Flanged, Socket Weld / Tube, Threaded
-
Supplier: Aalborg Instruments
Description: Product Summary Insertion Vortex Flow Meters indicate volumetric and/or mass flow rates of gases, liquids or steam in piping conduits. Design Features Wide range of available insertion inside diameter applications Installation by porting into piping without need to lengthening
- Pipe Diameter: 4 to 36 inch
- Operating Temperature: -15 to 149 F
- Operating Pressure: 0 to 1,000 psi
- Media Temperature: -4 to 450 F
-
Supplier: Badger Meter
Description: The Ellipse® Model ASF annular flanged, steam flow device is a multi-ported, self-averaging differential pressure flow element. Its innovative elliptical shape provides the lowest permanent pressure loss in the industry. The Ellipse flow meter is designed with a series of
- Pipe Diameter: 2 to 48 inch
- Liquid Volumetric Flow Rate: 2.6 to 21,130 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.005733 to 46.59165 lbs/min
-
Supplier: ThermOmegaTech®
Description: media flow to a sample cooler in response to sample temperature. Operation The reverse acting TV/US-XR valves’ Thermoloid® sensor/controller element may be placed in contact with the process line or pipe with the optional band-o-let fitting, or in the line with the integral ¾” NPT
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 388 F
-
Supplier: Hoffer Flow Controls, Inc.
Description: The Hoffer HO Series “steam jacketed” turbine flowmeters provide extremely accurate flow rate measurement and dependable service for use on liquids that require steam or hot water to remain in a liquid state. OUTSTANDING FEATURES Designed for use on products that require
- Pipe Diameter: 0.25 to 3 inch
- Media Temperature Range: -450 to 450 F
- Liquid Volumetric Flow Rate: 0.35 to 800 GPM
- Operating Pressure: 850 psi
-
Supplier: Litre Meter Limited
Description: State-of-the-art in gaseous and liquid flow switching or liquid level control. High-resolution thermal differential technique.
- Pipe Diameter: 0.9842525 to 787.402 inch
- Operating Pressure: 3,000 psi
- Media Temperature: 158 to 905 F
- Media Temperature Range: 158 to 905 F
-
Supplier: Acme Engineering Products
Description: electrode of another phase using the water as a conductor. Since the water has electrical resistance, the current flow generates heat directly in the water itself. The more current (amps) that flows, the more heat (BTUs) is generated and the more steam produced. Nearly 100% of
- Heat Output (Capacity): 6,823,609.689525759 to 221,767,314.90958714 BTU/hr
- Maximum Pressure: 75 to 500 psi
- Efficiency: 99.9 %
- Features: ASME Certified, Deaerator / Separator, Monitor / Controller, Safety Valve, Skidded / Packaged
-
Supplier: Acme Engineering Products
Description: Electrode boilers utilize the conductive and resistive properties of water to carry electric current and generate steam. An A.C. current flows from an electrode to one phase to the ground using the water as the conductor. These Electrode Boilers have unlimited application possibilities
- Heat Output (Capacity): 8,529.5121119072 to 37,529.85329239167 BTU/hr
- Maximum Temperature: 392 F
- Maximum Pressure: 150 to 300 psi
- Features: Deaerator / Separator, Low Emissions, Monitor / Controller, Other, Safety Valve, Superheater, Water Treater / Conditioner
-
Supplier: ABB Measurement & Analytics
Description: XIO sets a new standard for control, automation and measurement solutions, dedicated to upstream Oil & Gas applications. This new solution provides remote expansion for both brownfield and greenfield flow computers and RTUs. It also allows operators to improve their performance by reducing
- Operating Temperature: -40 to 140 F
- Mounting Configuration: DIN Rail Mount
- Media Type: Gas or Steam
-
Supplier: Sierra Instruments, Inc.
Description: Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line-the 240S and 241S. The InnovaMass 241S inline version is a true workhorse in applications ranging from large pipes and ducts, to high pressure
- Pipe Diameter: 0.5 to 72 inch
- Operating Temperature: -40 to 150 F
- Operating Pressure: 1,500 to 5,000 psi
- Media Temperature: -330 to 500 F
-
Supplier: AW Company
Description: Stainless steel DIN 1.4571
- Pipe Diameter: 0.3149608 inch
- Mass Flow Rate: 0.091875 to 5.5125 lbs/min
- Operating Pressure: 2,900 psi
- Media Temperature: -20 to 250 F
-
Supplier: Armstrong International
Description: The shear action disc design of the E25S valve provides precise controlled mixing of steam and water. Fitted with the electronic actuator and an integrated temperature sensor, the system ensures fast, accurate and stable temperature control. The single compact assembly simplifies
- Valve Size: 1 to 1.25 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 3
- Media Temperature: -13 to 257 F
-
Supplier: KROHNE Messtechnik
Description: The SUMMIT 8800 is a digital flow computer for custody transfer (CT) measurement. Its state of the art full color graphical touch screen allows a graphical representation of the measurement process, with all measured values shown in real time; Up to 5 different types of meters combined in one
- Number of Inputs: 4 inputs
- Number of Control Outputs: 3 outputs
- Operating Temperature: 14 to 131 F
- Outputs: Analog Current, Analog Voltage, Frequency / Pulse, Switch
-
Supplier: Fluid Components Intl. (FCI)
Description: in showing what’s happening in the pipe. Flow rate, totalized flow, and temperature are continuously displayed in both a digital and bar graph presentation, while alarms and/or diagnostic messages will display as needed to alert operators. Features Direct mass flow measuring
- Pipe Diameter: 2 inch
- Operating Temperature: -40 to 150 F
- Operating Pressure: 0 to 1,000 psi
- Media Temperature: 850 F
-
Description: Walchem's WDIS Series controller will reliably and economically control your water treatment disinfection process.The controller includes four standard sensor input options (free chlorine/bromine, chlorine dioxide, ozone and peracetic acid) or can be configured to use a variety of
- Number of Inputs: 1 inputs
- Number of Control Outputs: 6 outputs
- Control: Advanced / Nonlinear Control, Limit / Set Point Control, Linear Control, PID Control
- Control Signal: Current Loop, Switch / Relay Output
-
Supplier: Brooks Instrument
Description: controller, enabling users to read and control the flow rate. Features Measure flow rates from 23 to 1660 scfh air and 5 to 300 gpm water Operating temperature range: -20°F to 122°F (-29°C to 50°C) Maximum fluid pressure 1500 psig Flanged or NPT connections to system piping No
- Gas Volumetric Flow Rate: 1,660 SCFM
- Operating Temperature: -20 to 122 F
- Operating Pressure: 1,500 psi
- Media Temperature: -20 to 500 F
-
Supplier: AW Company
Description: No Description Provided
- Number of Inputs: 4 inputs
- Local Interface: Analog Front Panel, Digital Front Panel
- Features: Controller
- Display Types: Digital
Find Suppliers by Category Top
Featured Products Top
-
for measuring and analyzing moisture, oxygen, liquid, steam, and gas flow with proven technologies that are well-known and widely deployed across many industries, including oil and gas. Whether you're looking for flare management solutions to achieve regulatory compliance, custody transfer (read more)
Browse Flow Controllers Datasheets for Panametrics -
-fine control • Ultra low hysteresis for consistent, predictable performance • Repeatable positioning enables true "set it and forget it" operation • High flow capacity with precise modulation of inert gases • Fully customizable design to match exact application requirements (read more)
Browse Flow Controllers Datasheets for Clippard -
flow control with minimal warm-up and low pressure drop. See how integrated, high-resolution control helps optimize performance, improve efficiency, and support cleaner energy systems. (read more)
Browse Flow Controllers Datasheets for Clippard -
Stepper motors enable ultra-precise motion that translates into accurate, stable flow control in proportional valves like Clippard's SCPV Series. But, how? From fundamental operation to real-world valve integration, here's a closer look at how stepper motors achieve fine resolution, low hysteresis, and repeatable performance for demanding applications. (read more)
Browse Flow Controllers Datasheets for Clippard -
Clippard's Cordis CFC Series delivers precise, stable flow control by combining fast MEMs sensing with integrated proportional valve technology in a compact, easy-to-integrate package. • Fast-response MEMs sensors with <1 minute warm-up for quick startup (read more)
Browse Flow Controllers Datasheets for Clippard -
Flow Detect uses a microwave Doppler effect to sense whether material is flowing Capacitance Probes detect the presence or absence of material Rotaries and VRX Vibrating Probes can be installed in y (read more)
Browse Flow Controllers Datasheets for BinMaster, Inc. -
EXAIR's newly redesigned EFC™ Electronic Flow Control makes it easier than ever to minimize compressed air use in automated industrial processes. The EFC pairs a photoelectric sensor with programmable timing control to automatically turn on compressed air only when needed, eliminating (read more)
Browse Flow Controllers Datasheets for EXAIR -
The PFLOW5002 / PFLOWC5002 series of gas mass flow controllers can be used for general-purpose gas flow monitor and control applications. They are available in standard or manifold configuration for the mechanical connections. Additionally, it is compatible to Axetris Massflow Controller / Flow (read more)
Browse Mass Flow Meters and Controllers Datasheets for Angst+Pfister Sensors and Power -
The new series from Angst+Pfister Sensors and Power is compact and well-suited for direct integration into a product, e.g. in medical devices. Internally, the sensor is based on a MEMS chip that works according to the calorimetric principle and can therefore detect not only the flow rate but (read more)
Browse Mass Flow Meters and Controllers Datasheets for Angst+Pfister Sensors and Power -
The new Angst+Pfister Sensors and Power (APSP) PFLOW2001 flow sensors are based on MEMS technology and measure according to the thermal principle (read more)
Browse Mass Flow Meters and Controllers Datasheets for Angst+Pfister Sensors and Power
Conduct Research Top
-
Understanding the Mass Flow Meter and Mass Flow Controller Flow Body - Why it Matters
. If you need to measure water or steam you wouldn't want to purchase a general purpose mass flow meter (MFM) or mass flow controller (MFC), you would want to look at an ultrasonic or vortex flow meter. If you need to measure gas for laboratory or research and development, you would look at mass flow
-
What to Expect at Interphex 2007
. This controller offers simplified programming via a Menu key that enables the user to select: security level; set point or set point and alarm operation; auto or manual alarm reset; English or Metric engineering units; pressure, velocity or flow operation; K-factor for use with various Pitot tubes and flow
More Information Top
-
Advanced Process Control: Beyond Single Loop Control
That is, the steam flow controller drives the steam control valve fully open, but the resulting steam flow is still below the steam flow set point.
-
Distillation Control: An Engineering Perspective
When steam is the heating medium, installing a steam flow controller will reduce the variance in the steam flow to essentially zero.
-
Practical Process Control: Tuning and Troubleshooting
Two controllers are available, as follow: Steam flow controller .
-
Urban Wood-Based Bio-Energy Systems in Seattle
… to demand signals from the plant master controller or choose a mode where the control room operator can select a desired steam output rate in which case the DCS will manipulate fuel flow with a steam flow controller , FC-1246 (P&ID 700 …
-
ISA TUNIG IND CNTRL SYS - Tuning of Industrial Control Systems
A change of 100 lb/hr in the set point of a steam flow controller for the reboiler of a distillation column results in a change in the bottoms temperature of 2°F.
-
Experimental demonstration of nonlinear model-based-control of a heat exchanger
Then the steam flow rate required to achieve this steady- state target can be found from the steady-state model of Equation (4) and given as the setpoint to the PMBC slave steam flow controller .
-
A Real-Time Approach to Process Control, 3rd Edition
With cascade control in place, if a set point change is made in the temperature controller, or if a load upset occurs that changes Fw , the output of the temperature controller will change the steam flow controller set point.
-
Distillation Design and Control Using Aspen Simulation
The two steam flow controllers are “on cascade” with their set points coming from multipliers set up with the appropriate constant and with the appropriate flow signal input.
-
A Real-Time Approach to Process Control 2nd Edition Complete Document
With cascade control in place, if a set-point change is made in the temperature controller, or if a load upset occurs that changes Fw , then the output of the temperature controller will change the steam flow controller set point.
-
ISA CNTRL BOILR - The Control of Boilers
When on automatic, the output of this station will follow the changes in demand of the plant steam system by changing the set point of the steam flow controller (b).
Indicates content that may require registration and/or purchase.