Products/Services for Steam Pipe Expansion Joints
-
Flexible Expansion Joints - (444 companies)...expansion joints are made of elastomeric material or fabric. They provide flexibility. Pipe expansion expansion joints are used in plumbing or piping applications. Vacuum or process-gas systems have vacuum flanges and fittings connect which run pipes... -
Pipe Fittings - (1974 companies)Pipe fittings cover many components that connect pipe ends for in-line, offset, multi-port, and mounting configurations. Pipe fittings are parts that connect pipe sections together or to other components in in-line, offset, multi-port, or mounting... -
Universal Joints - (158 companies)Universal joints are flexible mechanical connections used to transmit rotary motion from one shaft to another shaft that is not in line with the first, or when alignment varies during service. Universal joints, or u-joints are flexible mechanical... -
Caulk, Grout, and Joint Compounds - (392 companies)Caulk, grout and joint compounds are used to fill joints, level surfaces and seal or repair cracks. Caulk, grout and joint compounds are used to fill joints, level surfaces, and seal or repair cracks. There are two basic types of products: leveling... -
Pipe Flanges - (479 companies)...to match the bore size of the piece with the bore size of the mating pipe. Flange Faces. Flange faces can be manufactured to a large number of custom shapes based design requirements. Some examples include: Flat. Raised face (RF). Ring type joint... -
Spray Shields - (13 companies)Spray shields are used to protect workers and sensitive equipment from leaking flanges and pipe joints. Spray shields are shields or wraps that cover flanged pipe joints. Spray shields prevent and reduce injury to workers and damage to equipment...
-
Pneumatic Fittings - (223 companies)...are designed to allow installation or connection of the fitting while the system is under pressure. Expansion joints and couplings connect sections of tube and provide allowance for movement due to service load, shock, or thermal cycles. Lined...
-
Washers - (1244 companies)Washers are disks of metal or non-metallic material placed beneath a nut, an axle bearing, or a joint, to relieve friction, prevent leakage, isolate, prevent loosening, or distribute pressure. Washers are disks of metal or non-metallic material...
-
Piping Systems - (151 companies)Pipe systems are used for the conveyance of drinking water, waste water, chemicals, heating and cooling fluids, foodstuffs, ultra-pure liquids, slurries, gases, compressed air and vacuum system applications, both for above and below ground...
-
Gas Fittings - (98 companies)...on either side of the barrier. Bullhead fittings are in a T-shape, in which the branch port is larger than the run ports. Expansion joints and couplings connection sections of tube allow for movement due to service load, shock, or thermal cycling...
Product News
-
Petersen Products Co.
Pipe plug for high expansion applications Pipe Plug, MF High Expansion, 113 Series. Pipe plug for high expansion applications. Lower pressure gas applications. Industrial Ballistic Nylon Outer Ply. Heavy duty plug is available in other materials for chemical and temperature requirements. Small deflated diameter and flexibility navigates small openings. Higher pressure and more robust than typical "Gas Plugs". Heavy duty plugs conform to most pipe shapes. Very small storage area. Custom sizes and materials available for most pressure... (read more)Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co. -
Georg Fischer Piping Systems Ltd
MULTI/JOINT 3000 Plus: Fast Pipe Connections MULTI/JOINT (R) 3000 Plus. The MULTI/JOINT (R) 3000 Plus system easily connects pipes from distribution and transport grids made of a wide variety of materials with a wide range of outside diameters. Using the MULTI/JOINT (R) 3000 Plus system, gas or water pipe networks are quick, safe and simple to connect without the need for special tools. Thanks to the flexibility of MULTI/JOINT (R) 3000 Plus, meeting the specifications of a wide variety of materials or outside diameters of the pipelines... (read more)Browse Pipe Fittings Datasheets for Georg Fischer Piping Systems Ltd -
McCrometer, Inc.
V-Cone Steam Flow Meter flow meter would require a straight run of 360 inches upstream and 180 inches downstream. Add an elbow or U-joint if the pipeline needs to double back and the straight pipe diameter requirements will then double in cost. The highly efficient, space-saving and precision-accuracy V-Cone Flow Meter is ideal for steam applications such as those found in campus district energy systems. It. features built in flow-conditioning and advanced differential pressure (DP) technologies. Operating over a wide... (read more)Browse Flow Meters Datasheets for McCrometer, Inc. -
Running Industry Co., Ltd
petrochemical engineering pipe part The petrochemical industry is the lifeblood of industry, therefore various types of pipe fittings and their joint accessories are widely used, which can be specifically applied to refining, basic chemical engineering, fertilizers and pesticides, pharmaceuticals and biochemical engineering, environmental protection and water treatment, photovoltaic systems for new energy, etc. We can supply various standard and non-standard flanges, pipe fittings, etc. We can produce American, Chinese... (read more) -
Inductotherm Group
Radyne Pipe Coating Inductotherm Group companies manufacture Radyne Merlin systems, which deliver the most efficient means of heating and coating field joints by carrying out both operations simultaneously. Its fully automated precision control and application of a two-coat FBE and co- polymer coating allow an increase in production. Whereas, the multiple coating heads provide for a faster, more even coating, saving our customers valuable time in their pipe coating processes. Designed with the customer in mind... (read more)Browse Induction Heaters Datasheets for Inductotherm Group -
Petersen Products Co.
Inflatable Pipe Plugs Petersen Products has the inflatable pipe plug you need for your job. Choose from their Multi-Flex line for plugging hydrocarbons, acids, esthers, and more. Or use the PeteStop to perform a line stop without shutting down the pipeline. Or their large variety of molded rubber plugs for testing, plugging, bypassing, etc. Or the packer carriers that allow you to do CIPP repairs using air, hot water or steam. Or heavy duty bore hole pipe plugs, which dramatically reduce safety and environmental... (read more)Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co. -
Running Industry Co., Ltd
pipe/tube fabrication agriculture and construction machine, pipe joint,. Surface Treatment: zinc plating, painting, chrome plating, nickel plating, powder coating, e-coated, anodizing, polishing,... (read more) -
McWane Plant and Industrial
Corrosion Resistant Ductile Iron Pipe MPI is your single source for the pipe, valves and fittings you need to complete your projects, including ductile iron pipe manufactured by McWane Ductile. We 've got you covered with trusted brands like Tyton Joint Pipe and TR Flex Restrained Joint Pipe, as well as Mechanical Joint Pipe. All of our ductile iron pipe offers long life, corrosion resistance, high structural strength and tight joints. Plus, with locations across the U.S., MPI is ready to get our pipe to your jobsites when you need (read more)Browse Industrial Pipe Datasheets for McWane Plant and Industrial -
Ambrell Induction Heating Solutions
Benefits of Induction for Tube and Pipe Heating Induction heating has emerged as a preferred technology in the tube and pipe industry, offering considerable advantages over traditional heating methods. Induction leverages electromagnetic induction to generate heat directly within the metal, delivering precise, efficient, and repeatable results. Benefits of Induction Heating: Rapid Heating: Induction heating heats tubes and pipes significantly faster than most conventional methods like furnaces and ovens. This drastic reduction in heating... (read more)Browse Industrial Heaters Datasheets for Ambrell Induction Heating Solutions -
McElroy Manufacturing, Inc.
Versatile Machine for Perfect Fusion Joints The versatility of our Polygon TM will give you flexibility on your next project. This three-in-one machine fabricates miter and butt fusion joints from zero to 45-degree angles with additional socket fusion capability for polypropylene pipe. It 's McElroy 's first manual butt fusion machine that 's compatible with the DataLogger (R), providing documentation showing joints were fused according to standard. FEATURES & BENEFITS. Produces miter, butt and socket fusion joints. Pivoting jaws... (read more)Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc.
-
Piping Handbook, Seventh Edition > STEAM SYSTEMS PIPING
In underground steam piping , expansion joint fittings are more commonly used for thermal expansion owing to the limitations of space and costly trenching.
Indicates content that may require registration and/or purchase.