Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: VALVES, PRESSURE-REDUCING, STEAM SERVICE
-
Supplier: RS Components, Ltd.
Description: 1in. Steam PR Valve 3.5-8.6 bar BSP
- Valve Size: 1 inch
- Pressure Rating: 50.763195 to 124.732422 psi
- Port Size: 1 inch
- Features: Other, Pressure Reducing Regulators
-
Supplier: Accuris
Description: VALVE, STEAM PRESSURE REDUCING, QUIET DESIGN
-
-
Supplier: Accuris
Description: Standard Specification for Pressure-Reducing Valves for Steam Service
-
Supplier: Armstrong International
Description: The GP-2000 is a high-performance, externally piloted reducing valve for large-capacity requirements. Typical use is on intermittent service, including applications such as heat exchangers, steam coils, rotating dryers, process equipment and heating systems. With a 20:1
- Valve Size: 0.5 to 6 inch
- Pressure Rating: 300 psi
- Controlled Pressure Range: 1.5 to 200 psi
- Number of Ports/Ways: 2
-
Supplier: Spirax-Sarco
Description: The BRV71 (screwed) and BRV73 (flanged) are SG iron bodied direct acting pressure reducing valves designed for applications using steam.
- Valve Size: 1 to 2 inch
- Pressure Rating: 24.656409 to 130.53393 psi
- Number of Ports/Ways: 2
- Media Temperature: 363.2 F
-
Supplier: ASTM International
Description: 1.1 This specification covers self-contained, internally operated, globe style, pressure-reducing valves for use in steam service. In these valves, the downstream pressure feedback is sensed by a spring-loaded diaphragm to position a pilot valve-the
-
Supplier: Spirax-Sarco
Description: The BRV2S and BRV2B are direct acting pressure reducing valves designed for applications using steam or gases such as compressed air. This range of pressure reducing valves have SG iron bodies and are available with screwed or flanged connections.
- Valve Size: 0.5 to 1 inch
- Pressure Rating: 24.656409 to 124.732422 psi
- Number of Ports/Ways: 2
- Media Temperature: 410 F
-
Supplier: Spirax-Sarco
Description: The SRV66 is an angle pattern self-draining sanitary pressure regulating valve of all 316 type stainless steel construction suitable for use on steam, water and inert industrial gases. It is available with hygienic sanitary clamp compatible connections to ISO 2852, requires no
- Pressure Rating: 137.785815 psi
- Number of Ports/Ways: 2
- Media Temperature: 572 F
- Media: Air, Gas, Steam, Water
-
Supplier: Accuris
Description: Valve, Steam Pressure Reducing, Quiet Design
-
Supplier: Valvexport, Inc.
Description: No Description Provided
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Media Temperature: 300 F
-
Supplier: Spirax-Sarco
Description: The DRV4 is a cast steel direct acting bellows sealed pressure reducing valve. The standard version has an EPDM diaphragm and is suitable for steam, water and air applications. The DRV4 is available with a Nitrile rubber diaphragm (suffix 'N ') for oil applications. A
- Pressure Rating: 580.1508 psi
- Number of Ports/Ways: 2
- Media Temperature: 572 F
- Media: Air, Steam, Water
-
Supplier: Watts
Description: Series Figure 41 Steam Safety Relief Valves are ASME section VIII valves used for over-pressure protection of unfired pressure vessels, steam pressure reducing valve stations, and other steam service equipment with operating
- Valve Type: Pressure Relief Valves, Safety Valves
- Media: Steam, Water
-
Supplier: Watts
Description: Series 152A Process Steam Pressure Regulators are used in commercial, industrial, and institutional applications to regulate steam pressure in autoclaves, steam tables/irons, vulcanizers and large capacity process services. It is highly sensitive to reduced
- Valve Size: 0.5 to 2 inch
- Port Size: 0.5 to 2 inch
- Features: Regulators
- Media: Steam, Water
-
Supplier: Radwell International
Description: PRESSURE REGULATING VALVE, 3/4 INCH NPT, AIR, STEAM, MAX PRESSURE 300 PSIG, REDUCING PRESSURE 50 ~ 140 PSIG. FREE 2 YEAR RADWELL WARRANTY
- Features: Regulators
- Media: Steam
-
Supplier: Watts
Description: Series 252A Process Steam Pressure Regulators are used in commercial, industrial, and institutional applications to regulate steam pressure in autoclaves, steam tables/irons, vulcanizers and large capacity process services. It is highly sensitive to reduced
- Valve Size: 0.5 to 0.75 inch
- Port Size: 0.5 to 0.75 inch
- Primary Material: Brass / Bronze
- Features: Regulators
-
Supplier: Watson McDaniel Company
Description: pressure pilot is to control the operation of the pressure regulating valve. A sensing line used to detect pressure connects the pressure pilot to the downstream side of the regulator. The pressure in the sensing line is directed under the diaphragm in the
- Valve Size: 4 inch
- Pressure Rating: 300 psi
- Port Size: 4 inch
- Controlled Pressure Range: 3 to 200 psi
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: The pressure regulator converts variable inlet pressures into a lower, constant outlet pressure. It can be used to protect equipment from high or inconsistent incoming medium pressure. This reduced and constant outlet pressure also enables a constant flow rate to
- Number of Ports/Ways: 2
- Pressure Rating: 232.06032 psi
- Media Temperature: 176 F
- Media: Cold Water, Hot Water, Water
-
Description: High-pressure drop capability with no practical limitations Improved plug stability due to large guiding areas Wide-range capability is allowed by a great number of reduced capacity trims Excellent noise attenuation with low-noise single-stage trim for gas and steam service Improved
- Valve Size: 2 to 20 inch
- Media: Air, Steam
- Valve Type: Control Valves, Directional Valves, Globe Valves
-
Description: Description General high-pressure control valves use labyrinth trim to prevents the damaging effects of noise and erosion typically associated with severe service applications, as high-pressure drop conditions and the potential for fluid to develop high velocities when passing
- Valve Type: Control Valves, Directional Valves, Globe Valves
- Media: Steam
-
Supplier: ASCO
Description: Pilot operated, normally open or normally closed • Snubber slows disc closing speed to protect system against water hammer damage more effectively than other techniques • Pressure spike due to water hammer is reduced to a point eliminating the need for suppressors or other controls in most
- Valve Size: 0.75 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Power: 110 to 120 volts
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting,
- Valve Size: 0.3149608 inch
- Pressure Rating: 145.0377 to 2,900.754 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 140 F
-
Supplier: BMT USA, LLC
Description: Pharmatec Pure Steam Generators utilize an efficient evaporation column identical to the Pharmatec Multiple-Effect Water Still, thereby providing the highest quality Pure Steam. When condensed, the pure steam exceeds the requirements of the latest US Pharmacopoeia for
-
Supplier: Velan, Inc.
Description: unit, ensuring perfect alignment and ease of maintenance. • Positive closing: As steam contacts the bimetal element, the pull closes the pilot valve, reducing the pressure on the piston. Line pressure below the main valve closes the valve tightly on
- Maximum Operating Pressure: 1,500 psi
- Size of Connection: 3 inch
- Steam Trap Type: Bimetallic Trap
- Type: Flanged, Socket Weld / Tube, Threaded
-
Description: inside part: ZZYP (single-seat self-operated pressure regulator); ZZYM (cage type self-operated pressure regulator); ZZYN (double seat self-operated pressure regulator), customers can also choose the type by the local actual working condition(differential pressure,
- Valve Type: Directional Valves, Pilot Valves
- Media: Gas, Steam
- Features: Regulators
-
Supplier: Siemens Energy Sector
Description: pressure up to 131 bar (a) / 1,900 psi Inlet temperature dry saturated steam up to 530°C / 985°F Speed according to driven machine Exhaust pressure back pressure or vacuum All data are approximate and project-related Backpressure, extraction or condensing type Package
-
Supplier: BMT USA, LLC
Description: Pharmatec Pure Steam Generators utilize an efficient evaporation column identical to the Pharmatec Multiple-Effect Water Still, thereby providing the highest quality Pure Steam. When condensed, the pure steam exceeds the requirements of the latest US Pharmacopoeia for
-
Supplier: Check-All Valve Mfg. Co.
Description: The EPIC™ Male Pipe valve is a poppet style check valve with male NPT threaded connections machined from 300 series stainless steel bar stock with Aflas® seat/seals and a 1/2-PSI stainless steel spring (cracking pressure) that can be installed in any flow orientation. This check
- Valve Size: 0.125 to 1.25 inch
- Pressure Rating: 1,500 psi
- Media Temperature: 10 to 400 F
- Flow (Cv): 1.6 to 25.5
-
Supplier: Clark Solutions
Description: reducing pressure drop and turbulence. This valve is ideal for applications such as steam dryers, autoclaves, boiling pans, fryers, condensation draining, coffee machines etc. Options include weather proof housing and energized coil indicator light.
- Valve Size: 0.3149608 inch
- Pressure Rating: 58.01508 psi
- Number of Ports/Ways: 2
- Power: 12 to 240 volts
-
Supplier: Check-All Valve Mfg. Co.
Description: The EPIC™ Female Pipe valve is a poppet style check valve with female NPT threaded connections machined from 300 series stainless steel bar stock with Aflas® seat/seals and a 1/2-PSI stainless steel spring (cracking pressure) that can be installed in any flow orientation. This
- Valve Size: 0.125 to 1 inch
- Pressure Rating: 1,500 psi
- Media Temperature: 10 to 400 F
- Flow (Cv): 1.9 to 23.4
-
Supplier: BMT USA, LLC
Description: Pharmatec Pure Steam Generators utilize an efficient evaporation column identical to the Pharmatec Multiple-Effect Water Still, thereby providing the highest quality Pure Steam. When condensed, the pure steam exceeds the requirements of the latest US Pharmacopoeia for
-
Description: expansion behind the valve seat, thereby reducing the pressure of the media and reducing the flow rate. The multi-hole type globe control valve can be interchanged with the cage of an ordinary cage-guided control valve, and other parts can be used in common,
- Media: Air, Steam
- Valve Type: Control Valves, Globe Valves
Find Suppliers by Category Top
Featured Products Top
-
This guide explains how to select and specify Plast-O-Matic pressure regulators aka pressure reducing valves. It outlines required application data, provides sizing charts, and details the four-step engineering specification process. For step by step instructions and (read more)
Browse Pressure Relief Valves Datasheets for Plast-O-Matic Valves, Inc. -
Reducing valve provides constant inlet pressure for booster pump As water flows through purification equipment, dropping pressure varies and must (read more)
Browse Pressure Regulators Datasheets for Plast-O-Matic Valves, Inc. -
. ? Internal electrolytic polishing, with a smoothness of up to Ra 5 μin. ? The internal volume is small. ? The import pressure can reach 3500psig. ? Flow coefficient Cv: 0.09 and 0 (read more)
Browse Control Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Protect Storage Tanks with TT7100/8100 Series Relief Valves The TT7100/8100 Series high-capacity pressure/vacuum relief valves are engineered for large-volume discharge applications, providing robust protection (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
. Thinktank TT7130/8130 series single breather valves are designed for atmospheric or pipeline discharge pressure relief, providing controlled ventilation to protect storage tanks and reduce vapor emissions. Available in gravity and spring-loaded configurations, these valves support different (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Maintaining stable pressure and dependable shutoff is critical in natural gas operations. Pressure fluctuation, seal wear, or valve instability can compromise plant safety, process efficiency, and equipment (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Parker’s CK1 check valves provide safe and effective backflow prevention for a variety of refrigeration applications. The gravity closing feature makes these valves ideal for systems that use a VFD or compressor unloading feature to reduce capacity as they can tolerate load (read more)
Browse Pressure Relief Valves Datasheets for Parker Sporlan Division -
The HLC Pneumatic Small-Port Control Valve is engineered for high differential pressure applications exceeding 2940 kPa (30 (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
for reducing, releasing, or stabilizing pressure in industrial applications involving gas, steam, and liquid media. Key Features No External Power Supply Required Self-Operated Pressure Regulation Energy-Saving Operation Fast (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
solutions capable of maintaining system integrity under continuously changing operating conditions. Thinktank TT7120/8120 Series pipeline pressure vacuum relief valves are engineered to provide pressure and vacuum protection, pipeline breathing, and vapor recovery support (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
Conduct Research Top
-
Sizing Valves for Water & Steam
Normally selected "line size" to keep pressure drop at a minimum. If desirable to reduce valve below line size, then 10% of "available pressure" normally used to select valve. Usually selected to take a pressure drop equal to at least 50% of the "available pressure" (that is, the pump pressure
-
What to Expect at Interphex 2007
displacement technologies. ( Cashco will spotlight its newly redesigned Model C-CS "clean steam " pressure-reducing regulator. Used primarily for steam control in sanitary biotechnological process piping systems, the C-CS offers longer diaphragm life and increased capacity to help achieve industry
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
In part 1 of our Flow Energy Management series, we identified the 3 Killer Flow Energy Management Applications that will reduce energy costs: compressed air & natural gas measurement, steam production, distribution, and allocation, and water/BTU measurement. And we identified the best flow meters
More Information Top
-
The Relative Merits and Limitations of Thermal Fluid, Electric and Steam Heat Tracing Systems
Most steam tracing is used in “run free” systems where no control methods are applied other than steam pressure reducing valves as shown in Figure 6.
-
Reducing the CO2 Footprint: Employing Cogeneration To Improve the Energy Efficiency of Thermal Oil Recovery Projects
Within heavy oil production facilities, there are two obvious areas where this can be achieved: in an on-site Upgrader, and in place of a steam pressure reduction valve .
-
Greener EOR: Employing Cogeneration to improve the Energy Efficiency of Thermal EOR projects
Within heavy oil production facilities, there are two possible areas where this can be achieved: if there is an on-site Upgrader, and in place of a steam pressure reduction valve .
Indicates content that may require registration and/or purchase.