-
Supplier: Accuris
Description: Reciprocating Steam-Driven Displacement Pumps
-
Supplier: Clark Solutions
Description: This latest version of the "Mono" oscillating piston pump has been developed looking at the future. The hydraulic improvements make this pump the ideal component for applications where safety and reliability are necessary elements. The "Mono" oscillating piston pump, designed
- Maximum Discharge Flow: 0.25536631693333334 to 0.33461793253333333 GPM
- Maximum Discharge Pressure: 87.02262 to 130.53393 psi
- Discharge Size: 0.3149608 inch
- Horsepower: 0.0469077134715987 to 0.0938154269431974 HP
-
Supplier: Proceco Ltd.
Description: The Proceco model TYPHOON® RCP is a batch-type power-spray washer designed to use water-based solutions to clean large, heavy workpieces. The double sliding doors permit top loading with a hoist or front loading with a forklift, and minimize floor space. Typical applications would be die washing or
- Temperature: 140 F
- Wash Tank Capacity: 800 to 1,200 gallons
- Internal Length: 108 inch
- Internal Width: 48 inch
-
-
Supplier: Thermocold Costruzioni Srl
Description: Multifunctional Air-Cooled unit with hot water production. • Semi-hermetic reciprocating compressor optimized for heat pump with innovative vapour injection system. • Direct drive double inlet centrifugal fans, statically and dynamically balanced. • Water side and hot sanitary water
- Heating Capacity: 5.1 to 8.2 kW
- AC Voltage Required: 230 volts
- Fuel / Energy Source: Hot Water / Steam, Solar
- Sleeve (Sheath) Material: None
-
Supplier: CSA Group
Description: or external drive compressors. 1.2 The compressor types covered under this Standard include (a) centrifugal; (b) screw; (c) scroll; (d) reciprocating; and (e) other types. 1.3 The condenser types covered under this Standard include (a) water-cooled; (b) air-cooled/evaporatively cooled; and
Find Suppliers by Category Top
Featured Products Top
-
Spring Energized Seals can be used in static, reciprocating and slow to medium rotary applications. Unlike many other seals where you must size your seal application around standard size seals,the CTG Spring energized seal can be manufactured to your product. While standard size seals are (read more)
Browse Datasheets for CT Gasket & Polymer Co., Inc.
More Information Top
-
Pump Handbook, Fourth Edition > OPERATION
Always open the steam cylinder drain cocks of a steam reciprocating pump before starting, to allow condensate to escape and to prevent damage to the cylinder heads.
Indicates content that may require registration and/or purchase.