Products/Services for Steam Turbine Magnetic Bearings
-
Magnetic Bearings - (17 companies)Magnetic bearings use an electromagnet to provide non-contacting, friction-free motion in rotary applications. They are constructed of a rotating and a stationary part (rotor and stator, respectively) separated by an air gap. Magnetic bearings...Bearing TypeConfigurationCustom Design -
Blades (wind turbine) - (19 companies)Wind turbine blades are air-foil shaped blades that harness wind energy and drive the rotor of a wind turbine. Wind turbine blades are airfoil-shaped blades that harness wind energy and drive the rotor of a wind turbine. The airfoil-shaped-design...
-
Thrust Bearings - (395 companies)Thrust bearings are comprised of components which support axial loads, and little to no radial loads. Types include tapered, cylindrical, spherical, and needle roller thrust bearings, thrust ball bearings, fluid-film thrust bearings, and magnetic... -
Magnetic Drive Pumps - (261 companies)When considering using magnetic drive pumps for a particular application, there are a number of factors specific to these pumps that should be considered. Pump Bearings. Conventional pumps, bearings are typically located away from the pumped media... -
Combustion Engines - (264 companies)...sealing which reduces their efficiency and lifespan. These engines are used mainly in racecars and sporting vehicles where reliability and lightness are considered more important than efficiency and engine life. Turbine Engines. Turbine engines... -
Steam and Gas Turbines - (79 companies)Steam turbines and gas turbines are rotating machines that extract energy from pressurized steam and/or from combustion gases. Types of Steam and Gas Turbines. There are two basic types of steam turbines: impulse and reaction. Impulse turbines...
-
Centrifugal Pumps - (1170 companies)...and are used to impart energy to a fluid through centrifugal force. The pump has two main parts: a rotating element which includes an impeller and a shaft, and a stationary element made up of a casing (volute), stuffing box, and bearings. Image...
-
Wind Turbines - (270 companies)Wind turbines convert the kinetic energy from wind into mechanical energy. When used with an electrical generator, the rotation of the wind turbine 's blades turns a shaft to produce electricity. Wind turbines convert the kinetic energy from wind...
-
Turbine Repair and Maintenance Services - (114 companies)Turbine repair and maintenance services provide maintenance, overhauls and repairs to wind, gas, steam and water turbines. Turbine repair and maintenance services provide maintenance, overhauls, and repairs to wind, gas, steam, and water turbines...
-
Turbine Flow Meters - (268 companies)...through its blades. The rotational speed is a direct function of flow rate and can be sensed by magnetic pick-up, photoelectric cell, or gears. . Flow meters types can be either volumetric or velocity. Volumetric turbine flow meters measure flow rate...
Product News
-
Waukesha Bearings
Custom Canned Magnetic Bearing Canned magnetic bearings are designed to be immersed in the process fluid of the most extreme corrosive and abrasive environments. For compressor applications where the gas is contaminated with H2S, chlorides, sand, condensate and other liquids, canned magnetic bearings are the only option. Canned bearing technology is also applied to pumps, steam turbines and other applications where the bearings are continuously or intermittently immersed in high-pressure, corrosive liquid environments... (read more)Browse Magnetic Bearings Datasheets for Waukesha Bearings -
Douglas Electrical Components
Magnetic Bearings Industrial magnetic bearings achieve their highest operating efficiency when contained within strict vacuum or pressurized gas environments. To maintain these sensitive internal conditions, electrical, control, and monitoring signals must pass in and out of the housing without creating leak pathways. Douglas Electrical Components solves this challenge with high-performance magnetic bearing electrical feedthroughs, hermetic wire feedthroughs, and sealed cable harnesses. By leveraging advanced... (read more)Browse Feedthroughs Datasheets for Douglas Electrical Components -
Kaydon Filtration Corporation
Steam Turbine Oil Conditioning & Water Removal High-Efficiency Oil Conditioning for Reliable Turbine Performance. The most efficient conditioning system in the market for water removal, TURBO-TOC (R) removes 100% of damaging water from turbine oil and reduces Total Water Content to 100 ppm (0 ppm free, 0 ppm emulsified, 100 ppm dissolved). Engineered for high-efficiency fluid conditioning. TURBO-TOC (R) systems deliver 99% removal of free and emulsified water in a single pass, reducing total water content to below 100 ppm. Designed... (read more)Browse Filtration Equipment Datasheets for Kaydon Filtration Corporation -
Aerzen USA Corp.
Airfoil bearings vs Magnetic bearings Airfoil bearings vs. magnetic bearings in turbo blowers. Airfoil bearing: The shaft centers in the bearing itself and increases the pressure in the air gap to more than 30 bar. The prevailing force couples are so high, that they keep the shaft permanently in the center of the bearing even in case of considerably varying and challenging operation conditions - and this free-floating without surface contact. The brilliance of this principle is the fact that in operation the air cushion forms... (read more)Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
Waukesha Bearings
Introducing NordAlign™ Wind Turbine Main Bearings Waukesha Bearings collaborated with equipment OEMs and leveraged world-class material development and testing capabilities to develop the NordAlign fluid film bearing. This game-changing technology improves main shaft reliability, cuts costs, and is easy to install. NordAlign bearings allow for almost seamless uptower exchangeability, eliminating the costly expense of jack-up vessels and cranes. The modular design can scale up to fit larger wind turbines, resulting in cost savings... (read more)Browse Thrust Bearings Datasheets for Waukesha Bearings -
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Magnetic 420 Stainless Steel Balls for Bearings Product Overview. In demanding industrial environments, components must resist wear and corrosion while maintaining precision over time. Sunan & Weijie's 420 stainless steel balls deliver magnetic functionality, excellent rust resistance, and optimal hardness, making them well suited to applications requiring both durability and accuracy. Key Features & Benefits. Magnetic Properties -- offers added versatility for applications where magnetic characteristics are beneficial. Corrosion Resistance... (read more)Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Aerzen USA Corp.
Airfoil vs. Magnetic Bearings in Turbo Blowers Airfoil Bearings vs. Magnetic Bearings in Turbo Blowers. For High-Speed Turbo Blowers, two types of bearing technologies are utilized. The Airfoil bearing has many advantages for consideration. Follow us on: Facebook. YouTube. LinkedIn. Aerzen Rental Machines. There are many reasons you may need to call AERZEN Rental Division: not just for maintenance and repair, but also to cover unexpected demand. AERZEN Rental Division can provide you with rental units and accessories, as well as individual... (read more)Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
Waukesha Bearings
Transforming Wind Turbine Performance Waukesha Bearings is transforming the future of wind turbine performance with the new NordAlign TM main shaft fluid film bearing!. Inspired by Njord, the Norse god of wind and sea, NordAlign is engineered to bring strength and resilience to modern wind turbines operating in the most demanding environments. Watch our video to learn more. (read more)Browse Thrust Bearings Datasheets for Waukesha Bearings -
ExxonMobil Chemical Company - Synthetic Base Stocks
Wind Turbine Grease As wind turbines increase in size they are utilizing centralized grease distribution systems for their main and pitch bearings, especially in extreme temperatures and remote locations. Your customers demand grease that lasts longer and performs better, minimizing maintenance costs while maximizing equipment reliability and productivity. To help you manufacture wind turbine grease that can meet these challenges, we provide world-class synthetic base stocks, including SpectraSyn Elite TM... (read more)Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
Waukesha Bearings
Video: Optimize Wind Turbine Performance Optimize Wind Turbine Performance with Waukesha Bearings Fluid Film Main Shaft Bearings. As the world turns towards wind power, operators must find ways to optimize equipment performance, increase reliability, and decrease maintenance costs to remain competitive. Waukesha Bearings has collaborated with equipment OEMs and leveraged first-rate material development and testing capabilities to design fluid film main shaft bearings for wind applications. Waukesha Bearings is your trusted partner... (read more)Browse Hydrostatic and Hydrodynamic Bearings Datasheets for Waukesha Bearings
-
Dresser-Rand To Showcase Efficiency And Reliability Solutions At The 2012 Turbomachinery Symposium
Dresser-Rand has the right product technologies to help clients meet their individual efficiency goals and requirements, whether it is through a steam turbine , magnetic bearings or a gas engine.
-
Advanced Technologies in Manufacturing, Engineering and Materials
It has been used as a high temperature corrosion resistant material in the field of gas turbine engine, steam turbine engine, high quality magnetic bearing shaft and many areas of high temperature corrosive environments.
-
Application of Active Magnetic Bearings in Turbocompressors and Turboexpanders of the Gas Industry
• Centrifugal compressor with a steam turbine drive (both units are on magnetic bearings ).
-
Linear and Nonlinear Rotordynamics: A Modern Treatment with Applications 2nd Edition
element method, transfer matrix method, signal processing, cracked rotors, steam turbines , wind turbines, vibration suppressions, and ac- tive magnetic bearings .
-
Dresser-Rand To Feature Emerging Technologies At Turbo Expo 2012
In addition to oil-free centrifugal compression applications, Synchrony magnetic bearing and control systems may also be used in electric motors, generators and steam turbines .
-
Stable load-carrying and rotational loss Characteristics of diamagnetic bearings
Magnetic bearings are intensively used in industrial applica- tions, such as pumps, compressors, steam turbines , gas turbines, motors, and centrifuges.
-
Advanced Control and Protection system Design Methods for Modular HTGRs
manual, low circulator speed, high circulator speed, low feedwater flow, low circulator magnetic bearing clearance, reactor trip, turbine trip, circulator penetration pressure high, steam leak detection (turbine building pressure, rate of rise), …
-
Fuel cells seminar
( c) Cathode Blower 51 OOUEETAL -2- We apply magnetic bearing to the cathode blower for high eKciency under 640 @C. ldlHeat Recovery System The heat recovery system is consist of the turbine compressor and the heat recovery steam generator (14RqG).
-
Wiley Critical Content: Petroleum Technology 2 Volume Set Complete Document
They include surfaces on crankshaft rod and main bearings, radial and thrust bearings on steam and gas turbines , cams and valve lifters, pistons and … artificial hip joints, ball and roller bearings , machine tool slideways, cutting tools, magnetic information storage devices, and…
-
Helium hope | Archive | The Engineer
The turbines on the GT-MHR are also designed to be as maintenance-free as possible, with magnetic rather than mechanical bearings to avoid the most common source of breakdown … of intervention that prove necessary on gas or steam driven turbines .
Indicates content that may require registration and/or purchase.