-
Supplier: Jergens, Inc.
Description: Jergens Steel Ball Knobs are ideal for control levels, push/pull rods, and many other applications. Features, Benefits, & Product Specifications: Material: Carbon Steel Finish: Black Oxide Available Tapped or Blank
- Knob Type: Ball Knob
- Features: Choice of Colors and/or Finishes, Other
- Knob Material: Metal
-
Supplier: Jergens, Inc.
Description: Jergens Brass Ball Knobs are ideal for control levels, push/pull rods, and many other applications. Features, Benefits, & Product Specifications: Material: Steel Finish: Polished
- Knob Type: Ball Knob
- Features: Choice of Colors and/or Finishes, Other
- Knob Material: Metal
-
Supplier: Reid Supply
Description: Ball knobs can be used to simply grip an appliance or provide ergonomic clamping pressure in a variety of ways. Ball knobs are commonly found on machine tools, jigs, fixtures, and control levers, or used as replacement parts to have on hand. Our ball knobs
- Diameter / Width: 0.7869999999999999 inches
- Height: 0.709 inches
- Knob Type: Ball Knob
- Features: Choice of Colors and/or Finishes, Other
-
-
Supplier: Imao-Fixtureworks
Description: The polyamide self-locking insert provides easy push-fit mounting on a plain shaft and allows preventing the knob from getting loose through successive receipt of vibration. No need to thread a shaft. Knobs can accept a standard bright steel bar finished to h9 tolerance. Elastic
- Diameter / Width: 0.7874015748031497 to 1.968503937007874 inches
- Height: 0.7480314960629921 to 1.811023622047244 inches
- Bore / Insert Diameter: 0.23622047244094488 to 0.6299212598425197 inches
- Knob Type: Ball Knob
-
Supplier: Imao-Fixtureworks
Description: The polyamide self-locking insert provides easy press-fit mounting on a plain shaft and allows preventing the knobfrom getting loose through successive receipt of vibrations. No need to thread a shaft. Knobs can accept a standard bright steel bar finished to h9 tolerance. Elastic
- Diameter / Width: 1.3779527559055118 to 1.7716535433070866 inches
- Height: 1.2992125984251968 to 1.6929133858267718 inches
- Bore / Insert Diameter: 0.3937007874015748 to 0.47244094488188976 inches
- Knob Type: Ball Knob
-
Supplier: Pivot Point, Inc.
Description: Quick Release Ball Detent Pins from Pivot Point feature a ball detent that depresses and springs back up for "quick release" applications. Used as a convenient way to adjust or remove accessories on equipment. Featuring a black molded knob that is aesthetically pleasing and
- Diameter / Size: 0.25 to 0.375 inch
- Length: 0.25 to 2.625 inch
- Bulk/Assorted Package: Bulk Package
- Pin Type: Detent Pin
-
Supplier: Vlier
Description: Knob plungers are available in both locking and non-locking varieties and steel and stainless steel. The Delrin® knob offers excellent versatility and wide application potential. Typical Uses Positioning Fastening Securing Locking Latching Quick disconnect Special
- Stroke: 0.75 inch
- End Force (depressed): 2 lbs
- Thread Size: 3/8-16
- Plunger Type: Knob Handle Plunger, Locking Plunger
-
Supplier: Vlier
Description: Knob plungers are available in both locking and non-locking varieties and steel and stainless steel. The Delrin® knob offers excellent versatility and wide application potential. Typical Uses Positioning Fastening Securing Locking Latching Quick disconnect Special
- Stroke: 0.9842525 inch
- End Force (depressed): 1.7984 lbs
- Plunger Type: Knob Handle Plunger, Locking Plunger
- Thread Size: M12 x 1.75
-
Supplier: Vlier
Description: medical applications Special environments Special Features Contoured Delrin® knob Radiused, case-hardened steel plunger Stainless steel body and spring Attractive, black finish Non-locking design and optional locking elements Unified ANSI and metric threads
- Stroke: 0.75 inch
- End Force (depressed): 2 lbs
- Thread Size: 3/8-16
- Plunger Type: Knob Handle Plunger, Locking Plunger
-
Supplier: Vlier
Description: Knob plungers are available in both locking and non-locking varieties and steel and stainless steel. The Delrin® knob offers excellent versatility and wide application potential. Typical Uses Positioning Fastening Securing Locking Latching Quick disconnect Special
- Stroke: 0.5 inch
- End Force (depressed): 0.4 lbs
- Thread Size: 1/4-20
- Plunger Type: Knob Handle Plunger, Locking Plunger
-
Supplier: Monroe Engineering
Description: Knobs are black molded plastic With brass threaded inserts or Solid steel ball with tapped hole
- Diameter / Width: 1.5 inches
- Bore / Insert Diameter: 0.375 inches
- Knob Type: Ball Knob
- Knob Material: Metal
-
Supplier: Imao-Fixtureworks
Description: when used in combination with Position Sensor Receptacles (QCWE-M-S, sold separately). The fastener body is made from 303 stainless steel. Knob is made from 304 stainless steel. Wedge, balls and spring are also made from stainless steel.
-
Supplier: Te-Co, Inc.
Description: Product Information Material: Body: Steel Plunger: Case Hardened Steel Knob: Delrin (Black) Optional locking elements Contoured knob Unified ANSI & metric threads *No thread relief in 1/4-20 thread size *No thread relief in M6 thread size Initial End Forces = +/-50% Final
- Thread Size: 1/2-13
- Plunger Type: Ball Plunger, Retractable, Thread Locking Element
- Ball / Plunger: Steel
-
Supplier: Te-Co, Inc.
Description: Product Information Material: Body: Steel Plunger: Case Hardened Steel Knob: Delrin (Black) Optional locking elements Contoured knob Unified ANSI & metric threads *No thread relief in 1/4-20 thread size *No thread relief in M6 thread size Initial End Forces = +/-50% Final
- Thread Size: 1/4-20
- Plunger Type: Ball Plunger, Retractable, Thread Locking Element
- Ball / Plunger: Steel
-
Supplier: Te-Co, Inc.
Description: Product Information Material: Body: Steel Plunger: Case Hardened Steel Knob: Delrin (Black) Non-locking design Contoured knob Unified ANSI & metric threads *No thread relief in 1/4-20 thread size *No thread relief in M6 thread size Initial End Forces = +/-50% Final End
- Thread Size: 1/2-13
- Plunger Type: Ball Plunger, Retractable, Thread Locking Element
- Ball / Plunger: Steel
-
Supplier: Te-Co, Inc.
Description: Product Information Material: Body: Stainless Steel Plunger: Stainless Steel Knob: Delrin Contoured knob Unified ANSI & metric threads *No thread relief in 1/4-20 thread size *No thread relief in M6 thread size Initial End Forces = +/-50% Final End Forces = +/-25%
- Thread Size: 1/2-13
- Plunger Type: Ball Plunger, Retractable, Thread Locking Element
- Ball / Plunger: Stainless Steel
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Length: 0.9842525 inch
- Standard Drives: Hex Socket / Allen
- Metric: M6
- Screw Type: Set Screw
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Length: 0.4724412 inch
- Standard Drives: Hex Socket / Allen
- Metric: M10
- Screw Type: Set Screw
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Length: 0.9842525 inch
- Standard Drives: Hex Socket / Allen
- Metric: M10
- Screw Type: Set Screw
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Length: 1.181103 inch
- Standard Drives: Hex Socket / Allen
- Metric: M8
- Screw Type: Set Screw
-
Supplier: Carr Lane Manufacturing Co.
Description: Precision indexing plunger with a attractive knob handle for convenient retraction. Threaded-body version provides adjustment and can be secured with an optional Jam Nut. High strength and durability in an extremely compact assembly. Hardened and ground plunger. Tip has a slight taper for
- Thread Size: 1/2-13, 3/8-24, 5/8-11
- Plunger Type: Knob Handle Plunger, Retractable
- Ball / Plunger: Steel
-
Supplier: Southco
Description: Southco’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull,” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for limited space
- Features: Other
- Ball / Plunger: Plastic, Steel
- Plunger Type: Spring Plunger
-
Supplier: Southco
Description: Southco’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull,” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for limited space
- Features: Other
- Ball / Plunger: Plastic, Steel
- Plunger Type: Spring Plunger
-
Supplier: Southco
Description: Southco’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull,” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for limited space
- Features: Other
- Ball / Plunger: Plastic, Steel
- Plunger Type: Spring Plunger
-
Supplier: Imao-Fixtureworks
Description: RoHS, SUS, Indexing Plungers without Knob
- Stroke: 0.1574804 to 0.393701 inch
- End Force (depressed): 1.3488 to 7.868 lbs
- Plunger Type: Index Plunger
- Ball / Plunger: Stainless Steel, Steel
-
Supplier: J. W. Winco, Inc.
Description: steel ball knobs can also be supplied plated.
- Knob Type: Ball Knob
-
Supplier: Southco
Description: Southco’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull,” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for limited space
- Features: Other
- Ball / Plunger: Plastic, Steel
- Plunger Type: Spring Plunger
-
Supplier: Carr Lane Manufacturing Co.
Description: Precision indexing plunger with a attractive knob handle for convenient retraction. Mounting-plate version installs in a fixed position with two flat-head screws, and is available with either a short or long plunger extension. High strength and durability in an extremely compact assembly.
- Plunger Type: Knob Handle Plunger with Mounting Plate, Retractable
- Thread Size: M10 x 1.5, M12 x 1.75, M6 x 1.0, M8 x 1.25
- Ball / Plunger: Steel
-
Supplier: Carr Lane Manufacturing Co.
Description: Revolving handle with a ball knob made of phenolic plastic and a threaded steel spindle. This version is especially useful for hand wheels or cranks mounted horizontally with the handle used as a hand rest. Revolving Ball Handles have an internal bearing that allows the
- Height: 1.48 to 3.07 inches
- Bore Diameter: 0.39 to 0.79 inches
- Features: Other Handle Type, Revolving Handle
- Handle Material: Plastic
-
Supplier: J. W. Winco, Inc.
Description: threaded metal studs available in brass, zinc-plated steel or stainless steel upon request.
- Knob Type: Ball Knob
-
Supplier: Beswick Engineering Co., Inc.
Description: The Beswick four and six port selector valves offer bidirectional flow switching between four or six ports. It is designed with one central inlet at the bottom of the valve and four or six outlets on the perimeter of the valve body. Simply push the flat on the knurled knob while turning the
- Pressure Rating: 500 psi
- Number of Ports: 4 to 6
- Number of Ports/Ways: 4 to 6
- Valve Type: Ball Valves
-
Supplier: Zaber Technologies, Inc.
Description: in XY or XYZ configurations with an angle bracket. 100, 250, 500, 750, 1000, 1500 mm travel Up to 700 mm/s speed and up to 1200 N thrust 300 kg load capacity High moment stiffness Includes stainless steel dust covers Ball screw and lead screw configurations Built-in controller;
- Stroke or X-Axis Travel: 3.93701 inch
- Rated Speed: 9.4488188976378 in/sec
- Drive Type: Ball Screw
- Device Type: Ball Slide
-
Supplier: Zaber Technologies, Inc.
Description: in XY or XYZ configurations with an angle bracket. 100, 250, 500, 750, 1000, 1500 mm travel Up to 700 mm/s speed and up to 1200 N thrust 300 kg load capacity High moment stiffness Includes stainless steel dust covers Ball screw and lead screw configurations Built-in controller;
- Stroke or X-Axis Travel: 39.3701 inch
- Rated Speed: 3.7401574803149624 in/sec
- Drive Type: Ball Screw
- Device Type: Ball Slide
-
Supplier: Zaber Technologies, Inc.
Description: in XY or XYZ configurations with an angle bracket. 100, 250, 500, 750, 1000, 1500 mm travel Up to 700 mm/s speed and up to 1200 N thrust 300 kg load capacity High moment stiffness Includes stainless steel dust covers Ball screw and lead screw configurations Built-in controller;
- Stroke or X-Axis Travel: 9.842525 inch
- Rated Speed: 9.4488188976378 in/sec
- Drive Type: Ball Screw
- Device Type: Ball Slide
-
Supplier: Zaber Technologies, Inc.
Description: operate. 100, 250, 500, 750, 1000, 1500 mm travel 20 µm full travel accuracy 300 kg load capacity Includes stainless steel dust covers Ball screw and lead screw configurations Optional integrated power-off brake for vertical applications Integrated linear encoders with 50 nm resolution
- Stroke or X-Axis Travel: 3.93701 inch
- Rated Speed: 9.4488188976378 in/sec
- Drive Type: Ball Screw
- Device Type: Ball Slide
Find Suppliers by Category Top
Featured Products Top
-
simple turn of the knob. Whether you need standard or retractable functionality, we've got you covered. HEAVY DUTY BALL-LOCK PIN (QCWES) Engineered for strength and reliability (read more)
Browse Locating and Fixturing Pins Datasheets for Imao-Fixtureworks -
used with locating pins to provide highly accurate positioning. The body is made from electroless nickel-plated 4140 steel. The wedge is made from nickel-plated 4135 steel, quenched and tempered. The knob is made from 304 stainless steel. The balls are made from 440C stainless steel, quenched and tempered. (read more)
Browse Quarter Turn Fasteners Datasheets for Imao-Fixtureworks -
disengages the ball-lock mechanism in the shaft to lock and unlock from the receptacle. The ball-locking system in these fasteners provides a clamping force up to 11 lbs and a holding force to 33 lbs. The knob, body, balls and spring are all made from stainless steel. These quarter-turn knob (read more)
Browse Quarter Turn Fasteners Datasheets for Imao-Fixtureworks -
provides a clamping force up to 11 lbs and a holding force to 33 lbs. The knob, body, balls and spring are all made from stainless steel. These quarter-turn knob-locking pins also have a sensor detection capability that allows the locking condition to be confirmed when used in combination (read more)
Browse Quarter Turn Fasteners Datasheets for Imao-Fixtureworks -
, no tools needed! Simply give the knob a quarter turn or release the button to lock the fastener. Types of Quick Release Clamps and Ball Lock Fasteners (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
on the pin expand and lock the fixture in place. Body made from 4140 steel with a nitrocarburized finish. Knob and piston made from made from 300-series stainless steel. Balls made from 4140 stainless steel. (read more)
Browse Locating and Fixturing Pins Datasheets for Imao-Fixtureworks -
The new Beswick pinch valve (PV-14-10-3) features a manual knurled knob as well as a pneumatic adjustment, allowing for additional flexibility when controlling fluid flow. The options in adjustability, combined with the ability to use the valve as either an on/off valve or a flow control (read more)
Browse Control Valves Datasheets for Beswick Engineering Co., Inc. -
OEM/MRO Components OEM (Original Equipment Manufacturer) & MRO (Maintenance, Repair & Operations) products, such as spring loaded devices, handweels, handles, knobs & threaded inserts are often needed in (read more)
Browse Handwheels Datasheets for Jergens, Inc.
More Information Top
-
steel ball - offers from steel ball manufacturers, suppliers, exporters & wholesalers
Sell stainless steel ball knob .
-
Steel Ball Exporters, Steel Ball Selling Leads
Sell stainless steel ball knob .
-
Stainless Steel Ball Exporters, Stainless Steel Ball Selling Leads
Sell stainless steel ball knob .
-
Selecting the Correct Knob
Shown here is our DIN 319-ST metric size steel ball knob , available in tapped or blind bore types.
-
Application of the Robbins‐Monro method to the sensitivity testing of explosives. II. The experimental practice
magnetic coil height reading fixation knob steel ball 2 sliding plates br safe handling firing pin primer support adjUSting screws .
-
Novel architecture for a hybrid acoustic-radar buried-object detection system
The target’s vibrating element is a ball knob of stainless steel or of phenolic plastic mounted on a rod with a rectangular cross section.
-
EXPERIMENTALLY ORIENTED SCIENCE EXHIBITS. Designed and Constructed by Lawrence Hall of Science.
Rotate large metal knob to bring steel balls into shooting position.
-
Grainger.com
• Knob Lockset, Heavy Duty, Lockset Function Privacy, Style Cylindrical Ball , Knob Material Stainless Steel , Stainless Steel Finish, 3 hr.
Indicates content that may require registration and/or purchase.