Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: TFC Ltd.
Description: Body: Aluminium Mandrel: Steel Dimensions in mm
- Material: Aluminum, Steel
- Features: Other
-
Supplier: TFC Ltd.
Description: Body: Copper Mandrel: Mild Steel Dimensions in mm
- Material: Copper, Steel
- Head Type: Dome / Button
- Features: Other
-
Supplier: TFC Ltd.
Description: Body: Aluminium Mandrel: Mild Steel Dimensions in mm
- Material: Aluminum, Steel
- Head Type: Dome / Button
- Features: Other
-
-
Supplier: TFC Ltd.
Description: Body: Aluminium Mandrel: Mild Steel Dimensions in mm
- Material: Aluminum, Steel
- Head Type: Countersunk
- Features: Other
-
Supplier: SpeedBear Fasteners
Description: Aluminum body/ steel mandrel dome head style closed end sealingrivets. Grip range of .063 to .500 inches.
- Body Diameter: 0.125 inch
- Grip Length: 0.313 to 0.375 inch
- Features: Other
-
Supplier: Sunnen Products Company
Description: Sunnen offers mandrels for almost every application including: Diamond Plated Super Mandrels -- Designed to provide a long-wearing guide shoe to increase mandrel life in many honing applications. Another advantage of Super Mandrels is faster stock removal in difficult
-
Supplier: Accuris
Description: RIVETS - BLIND STEEL DOMED HEAD BREAK STEM MANDREL
-
Supplier: Titan Tool Supply, Inc.
Description: The borazon grits are uniform in size so that all individual grains of the grinding pin are cutting at all times. Our borazon grinding pins have steel shanks that are centerless ground to 0.0005" Concentricity and a tolerance of + .0000"/- .0002".
- Outer Diameter (OD): 0.02 to 1.5 inch
- Bore ID / Shank Diameter: 0.125 to 0.375 inch
- Grit / Micron Size: 100 to 270 # or Microns
- Applications & Materials Abraded: Finishing / Light Cutting (Fine Grits)
-
Supplier: LeBlond Ltd.
Description: K.O. Lee Economy Mandrels are time-tested, “best-in-class” machine tools with the quality and durability inherent in the K.O. Lee name. K.O. Lee Economy Solid Mandrels are used for machining the outside diameter of a part that is concentric with a drilled or bored hole. They are
-
Supplier: Flexovit USA, Inc.
Description: Assorted shank diameters to fit the chuck or collet of your power tool. Precisely machined, high grade plated steel shank.
-
Supplier: LeBlond Ltd.
Description: K.O. Lee Economy Mandrels are time-tested, “best-in-class” machine tools with the quality and durability inherent in the K.O. Lee name. K.O. Lee Economy Expanding End Mandrels feature an expanding end for holding and bearing the inside diameter of a workpiece. These mandrels are
-
Supplier: Accuris
Description: RIVETS - BLIND STEEL DOMED HEAD BREAK STEM MANDREL CATEGORY 540.630
-
Supplier: Accuris
Description: RIVETS - BLIND STEEL EXPANDING STRUCTURAL CAPTURED BREAK STEM MANDREL CATEGORY 540.630
-
Supplier: Accuris
Description: RIVETS - BLIND STEEL BULBING STRUCTURAL CAPTURED BREAK STEM MANDREL CATEGORY 540.630
-
Supplier: transfluid Maschinenbau GmbH
Description: With servo-hydraulic motors. Energy savings up to 70%. Bends steel, stainless steel and aluminum. Bends to the same radius as purchased elbows. Accuracy allow for the rail to be used as a template.
- Max. Round Size: 0.75 to 5 inch
- Max. Bending Angle: 11.8 degrees
- Power: Hydraulic
- Type: Rotary Draw / Mandrel
-
Supplier: transfluid Maschinenbau GmbH
Description: With servo-hydraulic motors. Energy savings up to 70%. Bends steel, stainless steel and aluminum. Bends to the same radius as purchased elbows. Accuracy allow for the rail to be used as a template.
- Max. Round Size: 2.375 to 10.75 inch
- Max. Bending Angle: 32.2 degrees
- Power: Hydraulic
- Type: Rotary Draw / Mandrel
-
Supplier: CSA Group
Description: ISO 15980 specifies dimensional and mechanical characteristics and application data for open end blind rivets with break pull mandrel and protruding head, with a steel body and a steel mandrel and with nominal diameters from 2,4 mm up to and including 6,4 mm.
-
Description: ISO 16585 specifies dimensional and mechanical characteristics and application data for closed end blind rivets with break pull mandrel and protruding head, with an austenitic stainless-steel body (A2) and a stainless-steel mandrel (SSt) and with nominal diameters from
-
Description: ISO 15979 specifies dimensional and mechanical characteristics and application data for open end blind rivets with break pull mandrel and protruding head, with a steel body and a steel mandrel and with nominal diameters from 2,4 mm up to and including 6,4 mm.
-
Description: ISO 15980 specifies dimensional and mechanical characteristics and application data for open end blind rivets with break pull mandrel and protruding head, with a steel body and a steel mandrel and with nominal diameters from 2,4 mm up to and including 6,4 mm.
-
Supplier: CSA Group
Description: ISO 15979 specifies dimensional and mechanical characteristics and application data for open end blind rivets with break pull mandrel and protruding head, with a steel body and a steel mandrel and with nominal diameters from 2,4 mm up to and including 6,4 mm.
-
Supplier: CSA Group
Description: ISO 15978 specifies dimensional and mechanical characteristics and application data for open end blind rivets with break pull mandrel and countersunk head, with an aluminium alloy body and a steel mandrel with nominal diameters from 2,4 mm up to and including 5 mm.
-
Description: ISO 15983 specifies dimensional and mechanical characteristics and application data for open end blind rivets with break pull mandrel and protruding head, with an austenitic stainless steel body (A2) and an austenitic stainless steel mandrel (A2) and with nominal
-
Supplier: DEWALT Industrial Tool Co.
Description: Bi-Metal Hole Saws: Hole Saw Mandrels Product Features DW1810 offers tool-free quick-release collar to prevent hole saws from locking to the mandrel DW1803 and DW1805 offer spring-loaded collar that automatically engages drive pins to prevent hole saws from locking to the
-
Supplier: DEWALT Industrial Tool Co.
Description: Bi-Metal Hole Saws: Hole Saw Mandrels Product Features DW1810 offers tool-free quick-release collar to prevent hole saws from locking to the mandrel DW1803 and DW1805 offer spring-loaded collar that automatically engages drive pins to prevent hole saws from locking to the
-
Supplier: Norton Abrasives
Description: stainless and carbon steel. Conform to intricate shapes and contours, delivering a consistent finish and uniform cut rate. Three Sizes and Mounts – For Every Application: • Micro and mini sizes with 1/8" and 1/4" steel shanks • Mini sizes with 1/4"-20 thread • Larger sizes with arbor
- Outer Diameter (OD): 0.375 inch
- Shank / Bore Diameter: 0.125 inch
- Grit Size: 60 to 320
- Rotary Speed: 40,000 rpm
-
Supplier: RivetDirect, Inc.
Description: Zinc-Plated Steel Body, Coated Steel Mandrel
- Body Diameter: 0.187 inch
- Grip Length: 0.251 to 0.25 inch
- Head Type: Dome / Button
- Features: Other
-
Supplier: Sharpe Products
Description: to 3" Steel 90° Pipe & Tube Elbows Aluminum 90° Pipe (6063 Alloy) & Tube (6061 Alloy) Elbows Stainless Steel 90° Pipe & Tube Elbows (304 Alloy) For Additional Sizes Request a Quote Ensure alignment and durability with our welding connectors . We also offer a selection of economy formed
- English Size: 1 inch
- Fitting Type: Elbow
- Features: English
- Material: Stainless Steel
-
Supplier: Sharpe Products
Description: to 3" Steel 90° Pipe & Tube Elbows Aluminum 90° Pipe (6063 Alloy) & Tube (6061 Alloy) Elbows Stainless Steel 90° Pipe & Tube Elbows (304 Alloy) For Additional Sizes Request a Quote Ensure alignment and durability with our welding connectors . We also offer a selection of economy formed
- English Size: 1 inch
- Fitting Type: Elbow
- Features: English
- Material: Stainless Steel
-
Supplier: Sharpe Products
Description: to 3" Steel 90° Pipe & Tube Elbows Aluminum 90° Pipe (6063 Alloy) & Tube (6061 Alloy) Elbows Stainless Steel 90° Pipe & Tube Elbows (304 Alloy) For Additional Sizes Request a Quote Ensure alignment and durability with our welding connectors . We also offer a selection of economy formed
- English Size: 1 inch
- Fitting Type: Elbow
- Features: English
- Material: Stainless Steel
-
Supplier: RivetDirect, Inc.
Description: 314 Stainless Steel Body, 420 Stainless Steel Mandrel
- Body Diameter: 0.187 inch
- Grip Length: 0.626 to 0.75 inch
- Head Type: Dome / Button
- Features: Other
-
Supplier: Sharpe Products
Description: to 3" Steel 90° Pipe & Tube Elbows Aluminum 90° Pipe (6063 Alloy) & Tube (6061 Alloy) Elbows Stainless Steel 90° Pipe & Tube Elbows (304 Alloy) For Additional Sizes Request a Quote Ensure alignment and durability with our welding connectors . We also offer a selection of economy formed
- English Size: 1 inch
- Fitting Type: Elbow
- Features: English
- Material: Stainless Steel
-
Supplier: ASTM International
Description: This specification covers round, zinc-aluminum mischmetal (Zn-5Al-MM) alloy-coated, steel core wire with three classes of this coating used for mechanical reinforcement in the manufacture of aluminum conductors, steel reinforced. The base metal shall be steel produced by the
-
Supplier: ASTM International
Description: This specification covers the standard for stainless steel wire strand composed of a multiplicity of round wires and suitable for use as guy wires, overhead ground wires, and similar purposes. Stranding shall be sufficiently close to ensure no appreciable reduction in diameter when stressed
Find Suppliers by Category Top
Featured Products Top
-
Metrology offers a large range of displacement sensors to suit multiple applications with different cable outlets (radial or axial), multiple measuring ranges, different cable types like steel braided which provides additional protection for displacement sensors that are being used in harsh (read more)
Browse Data Input Modules Datasheets for Ametek Solartron Metrology -
WELDED VS SEAMLESS STAINLESS STEEL TUBING Stainless Steel CompositionStainless steel tubing is one of the most versatile metal alloy materials used in manufacturing and fabrication. The two common (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
manufacture parts or components. Different types of tooling include work holding tools, jigs and fixtures, and mandrels for thermoforming. Your choice of tooling can significantly impact everything from product quality, to budget costs, and project timelines. Product Quality A (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
, automotive, and other major industries to manufacture parts or components. Different types of tooling include work holding tools, jigs and fixtures, and mandrels for thermoforming. Your choice of tooling can significantly impact everything from product quality, to budget costs, and project timelines (read more)
Browse Tool and Die Makers Datasheets for General Plastics Manufacturing Co.
Conduct Research Top
-
Mold Material - Lessons in the Use of Electroformed Nickel Tools - 05/05
Machined and etched steel injection molds are the dominant tooling used for low- and mid-priced automotive interior and exterior parts; however, in mainly high-end vehicle manufacture, electroformed nickel is selected to produce tools for soft touch interiors because it can be used to duplicate
More Information Top
-
HELICOIL Thread Insert Tools - Thread Insert - Grainger Industrial Supply
• Insert Installation Tool, Prewinder, Type II, Steel Mandrel , Plastic Prewinder, Thread Type UNF, Use With Internal Thread Size 10-32, For Use With For Use With Free Running and Screw Locking Inserts, General Purpose .
-
Beryllium Science: US-UK agreement on the use of Atomic Energy for mutual defense
The thickness requirement places a limit on the potential to develop of net shaping A ready solution to this would be to use a stainless steel mandrel which would contract more than the preform and not ailow wall stresses to develop.
-
Wet-filament winding fabrication of thick carbon fiber/polycyanate resin composite
Schematicof internallyheated steel mandrel ................................
-
Wear of water-cooled mandrels in alloy-steel piercing
Manganese steel mandrels (of Hatfield-steel type) are also used.
-
Heat source component development program. Quarterly report for April--June 1977
Projectile finally arrested by impact with steel mandrel generating a peak load of 54,300 lb resulting in de- formation (<.01") of both projectile and mandrel.
Indicates content that may require registration and/or purchase.