Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: EPCOS AG
Description: Step-up transformers are cohesive coils consisting of primary coils and secondary coils, and generate voltage that corresponds to turn ratios with mutual induction effects. TDK’s step-up transformers allow smaller sizes and more stable mutual induction
- Mounting: PC / PCB Mount
- Category: Power / Power System / Distribution Transformer
- Winding Turns: Step-Up Transformer
- Features: Surface Mount Technology (SMT)
-
Supplier: PowerConnections
Description: Step Up voltage converters are for using equipment from the UK or Ireland in the USA. They have a 2 or 3 pin US power plug and a 3 pin UK socket. Step Up Voltage transformer: Output Ampere of Product x Voltage (240) = VA which needs to be lower than the capacity of
-
Supplier: PowerConnections
Description: A simple plug-in step up transformer which allows UK electrical mains operated equipment to function in the US mains system which is 110-120V. The transformer has an internal safety cut out device to protect against overload. The moulded plastic enclosure produces an
-
-
Supplier: Newark, An Avnet Company
Description: STEP-UP TRANSFORMER
-
Supplier: Acme Chip Technology Co., Limited
Description: TRANSFORMER STEP UP/PLUG IN
- Maximum Primary Voltage Rating: 120 volts
- Power Rating (VA): 250 VA
- Other Transformer Types / Applications: Isolation Transformer
- Category: Signal / RF Transformer
-
Description: TRANSFORMER AUTO STEP UP/PLG
- Maximum Primary Voltage Rating: 115 volts
- Power Rating (VA): 200 VA
- Category: Signal / RF Transformer
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: performance. All the EI transformers will go through strict testing to reduce rejection rate before submitting to our clients. Applications of our EI laminated transformers can be found in electronic and electrical equipment such as access control systems, lighting, industrial
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 5 to 277 volts
- Power Rating (VA): 0.3 to 5,000 VA
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Primary 120VAC, 50/60 Hz., Secondary 240VAC. Provides circuit isolation. Toroidal transformer for high isolation, low noise, light weight cool operation and low profile. 50 or 60 Hz. operation, step up (120VAC to 240 VAC). Standard 3-wire, grounded plug (can also be
- Power Rating (VA): 1,500 VA
- Other Transformer Types / Applications: Electronics Transformer, Isolation Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: We manufacture low-frequency EI Transformers of all sizes and designs, ranging from EI 28 to EI 162 and wattage from 0.3VA to 5000VA. All the products use high-quality silicon steel sheet that features low consumption, high output power, high efficiency, low-temperature rise, low noise, and
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 5 to 240 volts
- Power Rating (VA): 0.3 to 5,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Newark, An Avnet Company
Description: STEP-UP/STEP-DOWN AUTO TRANSFORMER; Voltage Function:Step-Up; Input Voltage:115V; Output Voltage:230V; Power Rating:150VA; Output Current:650mA; Isolation Voltage:1.5kV; Transformer Mounting:Chassis Mount; Product Range:N Series RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1316176-175C-NA Category: Transformers>Isolation Transformers and Autotransformers, Step Up, Step Down Series: 175 Type: Autotransformer (Non-Isolated) Package: Bulk Power (Watts): 300VA 1st Connector: NEMA 6-15P 2nd Connector: NEMA 5-15R
- Category: Signal / RF Transformer
-
Supplier: Accuris
Description: TRANSFORMER, POWER, STEP UP, STEP DOWN
-
Supplier: Accuris
Description: TRANSFORMER, STEP UP
-
Supplier: DigiKey
Description: TRANSFORMER MED GRADE ISOL
- Maximum Primary Voltage Rating: 100 to 250 volts
- Power Rating (VA): 1,000 VA
- Other Transformer Types / Applications: Isolation Transformer
- Category: Signal / RF Transformer
-
Supplier: Accuris
Description: TRANSFORMER, POWER STEP UP
-
Supplier: Accuris
Description: TRANSFORMER, POWER, STEP UP
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // 250KVA Step up Down Transformer Price 250 Kva for CNC Factory for Office Building for Shopping Mall
- Maximum Primary Voltage Rating: 1,000 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 800,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Radwell International
Description: UP/DOWN TRANSFORMER, WATT CONVERTER, 117 VAC TO 100 VAC/100 VAC TO 117 VAC, 500 WATT, 50/60 HZ, INSULATED POWER CORD INCLUDED, ON/OFF SWITCH, FUSE PROTECTION, HEAVY-DUTY METAL CASING, DURABLE DESIGN. FREE 2 YEAR RADWELL WARRANTY
- Maximum Primary Voltage Rating: 100 to 117 volts
- Category: Power / Power System / Distribution Transformer
-
Supplier: PowerConnections
Description: Step Down voltage converters are for using equipment from the USA in the UK or Ireland. They have a 3 pin UK power plug and a US socket A simple plug-in step up transformer which allows US electrical mains operated equipment to function in the UK mains system which is
-
Supplier: Allied Electronics, Inc.
Description: Our 23V600 Series can be used as a Step-Up, Step-Down, or Straight Transformer. Primary 115/230 VAC or 230/460VAC, 50/60 Hz. Secondary 115/230 VAC. Lamination Grounded Static Shield (0.005 inches thick). Solder/Screw Terminals. Three Conductor Line Cord and Plug Core,
-
Supplier: Allied Electronics, Inc.
Description: Our 23V600 Series can be used as a Step-Up, Step-Down, or Straight Transformer. Primary 115/230 VAC or 230/460VAC, 50/60 Hz. Secondary 115/230 VAC. Lamination Grounded Static Shield (0.005 inches thick). Solder/Screw Terminals. Three Conductor Line Cord and Plug Core,
-
Supplier: Allied Electronics, Inc.
Description: Our 23V600 Series can be used as a Step-Up, Step-Down, or Straight Transformer. Primary 115/230 VAC or 230/460VAC, 50/60 Hz. Secondary 115/230 VAC. Lamination Grounded Static Shield (0.005 inches thick). Solder/Screw Terminals. Three Conductor Line Cord and Plug Core,
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: An Autotransformer is a kind of transformer with only one winding wound on a laminated core. An autotransformer is similar to a two-winding transformer but differs in the way that the primary and secondary winding are interrelated. A part of the winding is common to both primary and
- Power Rating (VA): 100 to 3,000 VA
- Other Transformer Types / Applications: Autotransformer
- Category: Signal / RF Transformer
- Winding Turns: Step-Down Transformer, Step-Up Transformer
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // UL Certified Dry Step up down Isolation Transformer 480V 277V 240V 208V 120V 110V With UL Certification
- Maximum Primary Voltage Rating: 1,000 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 500,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // Three Phase Dry Voltages Transformaor 3KVA 7KVA 15KVA 10KVA 30KVA 50KVA Step up Down Transformer 220v to 380v 3 Phase Porwer Price
- Maximum Primary Voltage Rating: 1,000 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 60,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Win Source Electronics
Description: Manufacturer: Hammond Manufacturing Win Source Part Number: 798972-CV240300 Series: CV Categories: Transformers Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
- Category: Signal / RF Transformer
-
Supplier: Allied Electronics, Inc.
Description: TRIAD autotransformers are single winding transformers in which the primary coil is a fraction of the entire winding for voltage step-up or the secondary coil is a fraction of the entire winding for voltage step-down. In ordinary double wound power transformers,
-
Supplier: Coilcraft, Inc.
Description: windings. Perfect for low voltage step-up in energy harvesting applications Different turns ratios for a variety of voltage step-up and step-down applications. Coupled, low profile shielded power inductor – only 1,1 mm high, 4 mm square Uses: flyback
- Operating Temperature: -40 to 85 C
- Cooling Method: Dry-type / Air Cooled
- Other Transformer Types / Applications: Isolation Transformer
- Features: Other, Toroidal Core
-
Supplier: TelephoneStuff.com
Description: APC Smart-UPS RT 3000VA 208V w/ 208V to 120V Step-Down Transformer is a high-density, performance UPS for voice and data networks, medical labs, and light industrial applications. Step-Down Transformer Features: - Automatic internal bypass: Supplies utility
- Winding Turns: Step-Down Transformer
-
Supplier: Powertronix Inc.
Description: Auto Transformers are single winding toroidal transformers for voltage step up or step down, when there is no requirement for electrical isolation. Auto Transformers offer a significant size and weight reduction as well as lower cost. APPLICATIONS Industrial
- Maximum Primary Voltage Rating: 120 volts
- Power Rating (VA): 100 to 1,000 VA
- Other Transformer Types / Applications: Autotransformer, Single Phase Transformer
- Standards: CSA, RoHS Compliant, UL
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // ANSI/UL/Transformer
- Maximum Primary Voltage Rating: 528 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 150,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Powertronix Inc.
Description: Medical Grade Transformer provides Clean AC power with noise suppression Protection from AC transients. Optimize power solution for medical equipment APPLICATIONS Medical Grade Transformer provide 1:1, step up or step down for medical equipment, carts, imaging, and
- Power Rating (VA): 100 to 15,000 VA
- Standards: IEC, RoHS Compliant, UL
- Other Transformer Types / Applications: Medical Transformer, Single Phase Transformer
- Winding Turns: One to One, Step-Down Transformer, Step-Up Transformer
-
Supplier: Schaffner EMC Inc.
Description: substations in over 50 cities worldwide and include traction power transformers (TPT), interphase transformers (IPT), auxiliary power transformers (APT), and DC negative return reactors. In addition to that, Schaffner medium voltage (MV) grid step-up
- Power Rating (VA): 10,000,000 VA
- Features: AC, Other
- Standards: ANSI, CSA, IEC, UL, VDE
- Other Transformer Types / Applications: Distribution Transformer
-
Supplier: Hammond Manufacturing Company Inc.
Description: Capacities available - - 500VA, 1000VA, and 1800VA. All rated 50/60Hz. 4 different electrical configurations; 120V-120V straight isolation ("178" series) 240V-240V straight isolation ("240" series) 240V-120V step down isolation ("289" series) 120V-240V step up isolation ("298"
- Maximum Primary Voltage Rating: 240 volts
- Power Rating (VA): 500 VA
- Other Transformer Types / Applications: Electronics Transformer, Isolation Transformer, Power Transformer
- Standards: RoHS Compliant
-
Supplier: VAST STOCK CO., LIMITED
Description: Audio Transformers / Signal Transformers 1:2 Flux Coupled 75 Ohm Step Up
Find Suppliers by Category Top
Featured Products Top
-
Typical applications for this type of electrical transformer are motor control, machine tool control, control panels, alarm systems, distribution boards etc. The transformers can be step down and step up, or isolation, supplied as open types with universal frames for vertical or horizontal (read more)
Browse Industrial Control Transformers Datasheets for Majestic Transformer Co. -
electrical isolation: Supports step-up and step-down conversion from 110V to 480V, adapting to various power systems (read more)
Browse Isolation Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Autotransformer Power Transformers Triad Magnetics’ autotransformer power transformers are available in single winding step-up transformer models, in which the primary coil (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
Step-Up Transformers (GSU), Power Transformers (PTR), and Distribution Transformers (DTR). Engineered for efficiency, durability, and reliability, Fuji Electric transformers are trusted by leading industries across the globe. Transformer Lineup Fuji Electric offers a (read more)
Browse Transformers Datasheets for Fuji Electric Corp. of America -
Transformer 380V Transformer Three Phase Step Up Transformer Three Phase Step Down Transformer 6. Dry Type Transformers Continue Expanding Dry (read more)
Browse Isolation Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
voltage with DC power could not be easily stepped up or down via a transformer. Despite Edison’s best efforts, these drawbacks were too much for DC to overcome. By the time Westinghouse won a contract to generate power from Niagara Falls in 1896, even Edison’s backer, General Electric (read more)
Browse DC Power Connectors Datasheets for Anderson Power Products -
ideal for use in many applications including test and measurement equipment, semiconductor fabrication, industrial printers and lasers. The high voltage, three-phase input avoids the requirement for step down transformers and assists phase load current balancing. (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda brand TPS4000-24 power supply, extending the existing 3000W rated TPS series. Delivering up to 4080W output power (24V at 170A) in a 2U high package, the TPS series operates from a wide range Delta or Wye 350 - 528Vac three (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
. How to Unclog Pool Lines Using a Drain Flusher: Step-by-Step Guide Cleaning a clogged pool line drain does not have to be difficult. With the proper drain flusher, you can quickly restore water flow and keep your pool running smoothly. Follow these instructions to unclog your (read more)
Browse Drain Cleaning Machines Datasheets for Petersen Products Co.
Conduct Research Top
-
Using Infrared Techniques for the Condition Assessment of Isolated Phase Bus Duct (.pdf)
The normal application of isolated phase bus duct is to make the connection between large generators and its associated generator step up transformer. The bus also is used to make connections to auxiliary, reserve auxiliary, potential, and excitation transformers, the purposes of which, are used
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
particles from. a sample solution is an indispensable step in many. laboratory processes.1 Sensitive analysis procedures,. especially those in the biomedical field, often. require a concentration procedure before any analysis. is performed. Several methods to perform this. concentration have been
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
, Amp-Line, Oakland Gardens,. NY, USA). A high-voltage transformer was then used to. step-up the voltage of the signal before it was applied to the. microfluidic device. It should be noted that voltages and. frequencies higher than 300 Vrms and 600 kHz, respectively,. were not tested due to the PDMS
More Information Top
-
China - 12th Five-Year Plan for Industrial Saving
Transformer: strengthens the transformer structure design innovation, improves the productive technology, increases the energy, uses the efficiency, reduces the loss, vigorously generalizes amorphous alloy transformer etc new one 节能型 transformer.
-
Development of eisenarmen electron separators with an operating frequency of 2,5 kHzes and 8,0 kHzes
The theoretical final energy of the electrons accelerated in a beam transformer is determined by the materialbedingte Sattigungsmagnetisierung of used transformer sheet metals.
-
New paths of the particle acceleration
The experimental Bestatigung of this method succeeded 1987,alszum of first Ma1Elektronen in the keel shaft- transformer was accelerated .
-
CR4 - Thread: 12v to 240v step up transformers.
12v to 240v step up transformers .
-
Analysis of capacitive voltage transformer transients with wind farm integration
Wind turbine generators are rated at 575V and connected to the pad mounted step up transformer (575V/34.5 kV) through a 2000A breaker.
-
Power Electronics and Renewable Energy Systems
Abstract This paper proposes a high step-up DC-DC converter based on Cock- croft-Walton (CW) voltage multiplier without using step up transformer .
-
Handbook of Wind Power Systems
A step up transformer connected in delta-wye is used to connect the stator terminals to a three-/ voltage source (representing the grid).
-
CR4 - Thread: Question of Flyback Transformer in DC Step-up Converter Design
Designwise it is much more trouble than to use a single choke step up transformer .
-
High-voltage rectifier of the Energy-2 generator for electromagnetic sounding and monitoring of earthquake source zones
In the present paper, we exam ine the alternative technical solution of Energy 2 gen erator with three phase step up transformer used as a converter, since in this case the high voltage rectifier is one of the most complicated units of …
-
Coordination of generator protection with generator excitation control and generator capability
If the V/Hz protective relay that is used to protect the generator step up transformer is located at the generator terminals the setting must be compensated for the voltage drop across the leakage reactance of the transformer.
Indicates content that may require registration and/or purchase.