Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, 1.25-2.1 AMP, 5 PHASE, 2.1 OHM RESISTANCE, 4 RECOMMENED SWITCH POSITION, IP55. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Panel Components & Systems, Inc.
Description: The S612 switch is designed for main and auxiliary circuits operated by hand as ON/OFF, code, gang, changeover, multi-step, instrument or motor switches. The modular design offers different switching stages which can be easily assembled and disassembled. Spring pressure keeps the
- Maximum Current Rating: 200 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 600 volts
- Operating Temperature: -13 to 122 F
-
Supplier: Newport MKS
Description: Top View Economical Micro-stepping Stepper Motor The stepper motor version is a more economical version for less demanding applications. When used with motion controllers with high micro-step capability, like the XPS or ESP30x, low noise operation and very small
- Load Capacity: 22.48 lbs
- Maximum Torque: 0.000004424778761061945 In-lbs
- Rotary Velocity / Speed: 20 deg/sec
- Drive Type: Stepping Motor
-
-
Supplier: OMEGA Engineering, Inc.
Description: performance and sophisticated current control with anti-resonance. Anti-resonance electronically damps motor and system resonances, which improves motor smoothness and torque over a wide speed range. All setup is done via dip switches and a rotary switch on the side of
- Operating Temperature: 0 to 50 C
- Product: Integral Motion Controller
- Setup: Manual
- Motor / System: Microstepping Motor
-
Supplier: Portescap
Description: 57STH76 High Precision Hybrid Stepper Motor 57STH76M The 57STH76-High Precision is a 2 phases 0.9° hybrid stepper motor. This high resolution stepper motor has half the step angle of standard stepper motors. The high precision type increases
- Static / Holding Torque: 283.1858407079645 In-oz
- Step Angle: 0.9 degrees
- Rotor Inertia: 0.0065136 oz-in-sec²
- Operating Temperature: -4 to 122 F
-
Supplier: Portescap
Description: 57STH56 High Precision Hybrid Stepper Motor 57STH56M The 57STH56-High Precision is a 2 phases 0.9° hybrid stepper motor. This high resolution stepper motor has half the step angle of standard stepper motors. The high precision type increases
- Static / Holding Torque: 141.59292035398224 In-oz
- Step Angle: 0.9 degrees
- Rotor Inertia: 0.0039648 oz-in-sec²
- Operating Temperature: -4 to 122 F
-
Supplier: Portescap
Description: 35STH23 High precision Hybrid Stepper Motor 35STH23M The 35STH23-High Precision is a 2 phases 0.9° hybrid stepper motor. This high resolution stepper motor has half the step angle of standard stepper motors. The high precision type increases
- Static / Holding Torque: 9.911504424778757 In-oz
- Step Angle: 0.9 degrees
- Rotor Inertia: 0.00015576 oz-in-sec²
- Operating Temperature: -4 to 122 F
-
Supplier: Portescap
Description: 42STH40 High Precision Hybrid Stepper Motor 42STH40M The 42STH40-High Precision is a 2 phases 0.9° hybrid stepper motor. This high resolution stepper motor has half the step angle of standard stepper motors. The high precision type increases
- Static / Holding Torque: 56.637168141592895 In-oz
- Step Angle: 0.9 degrees
- Rotor Inertia: 0.00082128 oz-in-sec²
- Operating Temperature: -4 to 122 F
-
Supplier: Newport MKS
Description: and elastomeric end-of-run dampers for smooth emergency braking. Economical Micro-stepping Stepper Motor For less demanding applications, a stepper motor can be a more economical solution than a DC motor. A stepper motor operates using the basic
- Stroke or X-Axis Travel: 5.905515 inch
- Rated Speed: 1.968503937007875 in/sec
- Features: Electrical, Other
- Motor Features: Motor Encoder Feedback
-
Supplier: Newport MKS
Description: and elastomeric end-of-run dampers for smooth emergency braking. Economical Micro-stepping Stepper Motor For less demanding applications, a stepper motor can be a more economical solution than a DC motor. A stepper motor operates using the basic
- Stroke or X-Axis Travel: 9.842525 inch
- Rated Speed: 1.968503937007875 in/sec
- Features: Electrical, Other
- Motor Features: Motor Encoder Feedback
-
Supplier: Newport MKS
Description: and elastomeric end-of-run dampers for smooth emergency braking. Economical Micro-stepping Stepper Motor For less demanding applications, a stepper motor can be a more economical solution than a DC motor. A stepper motor operates using the basic
- Stroke or X-Axis Travel: 1.968505 inch
- Rated Speed: 1.968503937007875 in/sec
- Features: Electrical, Other
- Motor Features: Motor Encoder Feedback
-
Supplier: Velmex, Inc.
Description: B4800 is a Series of three Rotary Tables that use a worm and gear drive design with a heavy duty central rotating ball bearing. The tables accept NEMA size 23 stepper motors or instrument case-type motors (Bodine Type K).
- Load Capacity: 200 lbs
- Rotary Velocity / Speed: 50 deg/sec
- Gear Ratio: 18 (N:1)
- Positioning Accuracy: 0.0278 degrees
-
Supplier: Primatics, Inc.
Description: Overview Primatics PRD75 is a miniature precision rotary stage. The integrated step motor is mounted below the stage providing a low profile, small footprint area well suited to stacked configurations. The drivetrain uses a toothed belt with pulley reduction providing high resolution
- Load Capacity: 11.025 lbs
- Maximum Torque: 1.75 In-lbs
- Positioning Accuracy: 0.00138888888888889 degrees
- Platter Diameter: 2.362206 inch
-
Supplier: Primatics, Inc.
Description: Primatics PLR190 Series rotary positioning tables offer a variety of options for systems in need of small, stiff angular corrections. An innovative drive system creates arc-second accuracy and fast settling times, making the PLR190 ideal for fine position correction in assembly and optical
- Load Capacity: 154.35 lbs
- Maximum Torque: 0.884955752212389 In-lbs
- Rotary Velocity / Speed: 15 deg/sec
- Positioning Accuracy: 0.000444444444444444 degrees
-
Supplier: IntelLiDrives, Inc.
Description: profile 71 mm - Stepper or servo motor driven - Unlimited rotation - High speed 200 RPM (with servo motor) - Home switch - Up/Down motor mount option - tch
-
Supplier: IntelLiDrives, Inc.
Description: 450 mm - Low profile 71 mm - Stepper or servo motor driven - Unlimited rotation - High speed 100 RPM (with servo motor) - Home switch - Up/Down motor mount option - tch
-
Supplier: IntelLiDrives, Inc.
Description: be mounted at any orientation. RTHPB-30J stage uses belt drive with stepper or brushless servo motor to achieve high rotating speed. Lightweight design makes it easy to incorporate this rotary stage into high dynamics XY-Theta multi-axes stages. - Large center aperture 30 mm -
-
Supplier: ABB Measurement & Analytics
Description: General specifications: Electrical actuator for continuous positioning or step control Stallproof without the need of position or torque dependent switch off Explosion-proof design Three-phase asynchronous motor, hermetically sealed Connection areas with increased safety Sturdy gear unit with
- Supply Voltage: 115 to 230 volts
- Maximum Torque: 4,000 In-lbs
- Operating Temperature: 140 F
- Rotation Angle: 90°
-
Supplier: PI (Physik Instrumente) L.P.
Description: Three Sizes: Ø60 mm: M-060; Ø100mm: M-061; Ø120mm: M-062 Continuous Rotation Ultra - High Resolution Velocity up to 90 deg/sec Preloaded Worm Drive for Zero Backlash Active DrivesTM DC-Motor, Stepper-Motor and Manual Versions Choice of Motion Controllers Direction - Sensing
- Load Capacity: 112.4 to 146.12 lbs
- Maximum Torque: 35.39823008849557 to 70.79646017699115 In-lbs
- Rotary Velocity / Speed: 90 deg/sec
- Gear Ratio: 50 to 110 (N:1)
-
Supplier: PI (Physik Instrumente) L.P.
Description: Standard-class rotation stage Worm drive. Aperture with 20 mm Ø. Reference switch. Higher quality for high vacuum applications In this case, special components suitable for high vacuum are used, such as motor, measuring system, and limit switches. In addition, the surface is made of
- Load Capacity: 1.124 to 4.496 lbs
- Gear Ratio: 90 (N:1)
- Overall Length: 2.2047256 inch
- Overall Width: 2.5196864 inch
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: The PD-013-42 is a full mechatronic solution including a 42mm flange motor (NEMA17). It joins a convenient controller electronic with a range of different motor torques. The PD-013-42 offers three motor torques options and can be controlled via an optical isolated Step/Direction
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: stepper motor system. With the advanced stallGuard2™ feature the load of the motor can be detected with high resolution. The PANdrive™ can be controlled via USB, CAN, RS232 or RS485 interface. The power supply, interface and the multi purpose I/Os can be connected with JST
-
Supplier: MultiDimension Technology Co., Ltd.
Description: clamping voltage and PWM frequency Adaptive supply voltage: 3.3 V to 5 V RoHS and REACH compliant Applications Contactless angular position measurement Brushless motor position sensing Rotary speed sensing Stepper motor
- Resolution: 12 bits
- Accuracy: 1,800 arcsec
- Maximum Mechanical Shaft Speed: 20,000 rpm
- Absolute Encoder Resolution: 12 bits
-
Supplier: Radwell International
Description: STEP MOTOR CONTROLLER, ETHERNET/IP DIRECT CONNECT, 6 LED STATUS INDICATORS, 3 ROTARY SWITCHES FOR SETTINGS, 24 VDC OUTPUT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: The TMCM-110-42 is an intelligent stepper motor controller and driver module to be mounted directly on a 42mm flange motor. This module converts the motor into a compact mechatronic device with bus oriented or stand-alone control. The motor, switches, power
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: The PD-111-56 is a full mechatronic solution including a 56mm flange high torque motor (NEMA23). The low resistance of the motor coils and the supported high motor current allows highly dynamic operation. The driver electronics supports up-to 64 micro-steps. The PD-111-56 can be
-
Supplier: ACS Valves
Description: removes bearings from direct path of damaging contaminants. Easily manages pressure differentials up to 20 PSIG. Excellent performance in high-temperature applications up to 500°F. 8-vane rotor with beveled tips and sides. Direct-drive motor package. Options: 304 or 316 cast stainless steel
- Volumetric Capacity: 6 to 990 ft³/hr
- Application / Operation: Conveyor Feeding, Dust Collecting, Metering
- Feeder Type: Star Feeder / Rotary Airlock
- Flow Control: Volumetric
-
Supplier: PI (Physik Instrumente) L.P.
Description: Unlimited Rotation Range Maximum Payload: 2 kg Maximum Angular Velocity: 7 deg/second Maximum Angular Resolution: 0.005 deg Reproducibility: 0.005 deg unidirectional +/-0.04 deg bidirectional Open Aperture: 20 millimeters
- Load Capacity: 2.248 to 4.496 lbs
- Rotary Velocity / Speed: 5 to 7 deg/sec
- Gear Ratio: 90 (N:1)
- Platter Diameter: 1.2204731 inch
-
Supplier: Air Compressors Direct
Description: life Quick Bit Insert •Designed for rapid accessory changes Auto-Stop Brushes •Designed for added motor durability Includes: •1-Hour Charger & Case •Sidle Handle & Depth Gauge
- Weight: 7.9 lbs
- Features: Battery-Powered
- Power: Electrical Tools, Power Tools
- Type: Rotary Hammer
-
Supplier: IntelLiDrives, Inc.
Description: M-Thrust series precision actuators offer backlash-free motion of the shaft up to 25 mm travel range. Precision motion is accomplished by a miniature DC servo with rotary encoder or stepper motor providing 0.1 micron resolution. Precision fine pitch screw mechanism converts
-
Supplier: PI (Physik Instrumente) L.P.
Description: XY(Z) Combinations with a Variety of Drives and Travel Ranges Very compact due to folded drive Stepper motors and closed-loop DC motors Noncontact reference and limit switches XY setups can be mounted directly Large quantities available quickly Variants suitable for
- Stroke or X-Axis Travel: 0.1968505 to 0.9842525 inch
- Rated Speed: 0.0393700787401575 to 0.078740157480315 in/sec
- Motor Voltage: 12 volts
- Drive Type: Ball Screw, Belt Drive, Gear Drive
-
Supplier: Aerotech, Inc.
Description: Design Features Network drives through a high-speed serial interface to coordinate up to ten axes of motion Coordinate motion using up to five independent tasks Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors Command various motion types
- Number of Axes / Motors: 1
- Maximum Output Voltage: 10 to 320 volts
- Continuous Output Current: 5 to 10 amps
- Peak Output Current: 10 to 30 amps
-
Supplier: Aerotech, Inc.
Description: Design Features Network drives through a high-speed serial interface to coordinate up to ten axes of motion Coordinate motion using up to five independent tasks Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors Command various motion types
- Number of Axes / Motors: 1
- Maximum Output Voltage: 10 to 320 volts
- Continuous Output Current: 5 to 100 amps
- Peak Output Current: 10 to 200 amps
-
Supplier: Aerotech, Inc.
Description: Design Features Network drives through a high-speed serial interface to coordinate up to ten axes of motion Coordinate motion using up to five independent tasks Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors Command various motion types
- Number of Axes / Motors: 1
- Maximum Output Voltage: 40 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
-
Supplier: Centricity
Description: Center-driven geared indexer with external bearing set - near zero backlash gearing integrated with a high capacity external bearing set for very high inertia applications requiring superior accuracy. Ideal for very heavy loads and large diameter dial plates. The MS Series indexer is a high
- Load Capacity: 38,000 lbs
- Maximum Torque: 9,500 In-lbs
- Rotary Velocity / Speed: 288 deg/sec
- Positioning Accuracy: 0.0042 degrees
Find Suppliers by Category Top
Featured Products Top
-
Available as rotary switches for extended or direct handle (read more)
Browse Disconnect Switches Datasheets for Altech Corp. -
full step. This allows the resolution of the controlled rotary or linear movement to be increased considerably and/or the vibrations caused by the motor to be reduced. This capability is an excellent fit for optics applications where resolutions are often in the micro meter range. (read more)
Browse Stepper Motor Drives Datasheets for FAULHABER MICROMO -
Torrance, CA – Oriental Motor USA is pleased to announce the expansion of its PKP Series 2-Phase High-Torque Stepper Motors with the introduction of the Flat Type models equipped with magnetic encoders. These new models deliver high positional accuracy and compact (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
Torrance, CA – Oriental Motor USA is pleased to announce the expansion of its DGII Series Hollow Rotary Actuators, featuring the AZ Series Hybrid Step-Servo Motor with absolute encoder technology. The new models enhance installation flexibility and simplify wiring, while delivering the (read more)
Browse Electric Rotary Actuators Datasheets for Oriental Motor USA -
AutomationDirect: In business since 1994, AutomationDirect is a distributor offering thousands of industrial automation products for electrical control systems, including PLCs, operator interfaces, AC drives, motors, stepper systems, sensors, motor controls (read more)
Browse Safety Sensor Switches Datasheets for Automationdirect.com -
plug valves; dampers and vents; and other similar rotary quarter-turn automation applications. Non-clutch, side mounted hand wheel and four (4) limit switches for motor control and remote indication of end of travel. Available in 120VAC, 220 VAC (PH1), 220VAC (PH3), 12VDC, 24VDC, 24VAC, 460 VAC (PH3 (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
corrosion resistant coating. Standard equipment includes 115Vac-1ph motor with thermal overload protection, two limit switches wired for light indication, stainless steel fasteners, captured cover screws and 300 series stainless steel output drive, spring friction brake, non-declutching manual (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
integrate the lead screw directly with the motor, converting rotary motion into precise linear movement while minimizing the need for additional transmission components. Integrated Linear Motion:Combines a stepper motor and lead screw into a single compact (read more)
Browse Linear Actuators Datasheets for 3X Motion Technologies Co., Ltd -
Product Data Sheet L Series ICI‘s L series rotary electric actuator (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
atmospheres.” The rotary level indicators are built with an explosion-proof housing and heavy-duty motor to withstand harsh conditions. Their robust design minimizes the risk of operational disruptions and allows users to apply the rotary in a wide range of material densities from 2 to 100 (read more)
Browse Level Sensors Datasheets for BinMaster, Inc.
Conduct Research Top
-
The History of the Rotary Solenoid
kinds of solenoids, small motors, switches, etc. Ledex falls under its Industry Products Group. What are Rotary Solenoids Used for Now?. Rotary solenoids are now used in a wide variety of applications where a long life (and speed) is required, and space is limited. The primary uses remain industrial
-
DC Motors: Principle of Operation
to the amount of interacting electromagnetic field force required to achieve the opposing work load. In addition to the force and motion needed by the device one must consider any efficiency loss in the conversion of electrical power into mechanical work (watts). Stepper Motor Overview. What is a Stepper
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
(DS 301 and DSP 402) and is certified by the CAN in Automation e.V. DC-, 2- and 3-phase servo-, stepper and linear motors can be controlled by it. Powerful algorithms and high sampling rates guarantee a high quality control. The interfaces for limit switches, digital and analog inputs and outputs
More Information Top
-
A New Fully Automated Measurement Chain for Electronic Voltage Standards at 1.018 V
For this system, we built a programmable instrument that we call a multiplexer that uses four rotary switches (Electroswitch) driven by stepper motors to select one of up to 12 Zeners per measurement.
-
Allan variances and spectral densities for DC voltage measurements with polarity reversals
Polarity reversals were made using a Stackpole series 100 rotary switch driven by a stepper motor and computer con- trolled via a relay actuator.
-
Allan Variances for DC Voltage Measurements with Polarity Reversals
For the measurements described here, the polarity switch was a Stackpole series 100 rotary switch driven by a stepper motor and computer controlled via a relay actuator.
-
CMB Observations with a Compact Heterogeneous 150 GHz Interferometer in
Chile
A D-band rotary waveguide switch (controlled by a stepper motor ) allows the noise to be turned on or off.
-
Automated platform for multiparameter stimulus response studies of metabolic activity at the single-cell level
The Zm motor is a rotary stepper motor (36440-05, Haydon Switch and Instrument, Waterbury, CT) coupled to a linear stage via a rack and pinion and gear-down setup resulting in 150 µm/step resolution.
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/3912/ThomasEverett2010.pdf?sequence=3
Panel 2.1C shows a front view of the dip coater, the power switch (e.) and rotary table’s stepper motor (f) are shown.
-
ESTER: experiencing smell through electronic reality
Decoder circuit The decoder circuit is used here because the signal &omthe computer has to be switched between the stepper motor , to tum the rotary base to the correct bottle and the piston - valve circuitry. c.
-
CCE comparison of AC-DC voltage transfer standards at the lowest attainable level of uncertainty
The transfer switches are either relay or rotary driven by a stepper motor .
-
Automatic Manufacturing Systems II
In the jig automatic discharging system, with full digital servo system to control the gate opening has the following advantages: First, the stepper motor directly connected to switch valve spool, slide valve rotary valve drive can be directly into a digital mechanical …
-
A Low-Cost Open-Source Metal 3-D Printer
The three identical axes consist of six printed components (motor end, idler end, pulley, carriage and a pair of belt terminators), two guide rods, stepper motor , limit switch , timing belt, linear and rotary bearings and various fasteners.
Indicates content that may require registration and/or purchase.