-
Supplier: H2W Technologies
Description: This revolutionary new series of single axis linear stepper stages, integrates a linear encoder into the single-axis linear stepper motor stage to operate the linear stepper motor as a 2 phase brushless linear motor, when coupled with state-of-the-art motion
- Stroke or X-Axis Travel: 12.25 inch
- Drive Type: Direct Drive
- Features: Electrical
- Orientation: Gantry
-
Supplier: H2W Technologies
Description: The LSS-007-07-060-XY is a low profile linear stepper XY positioning stage that uses H2W linear stepper motor STS-0620-R to generate a force of 6.0 lbs [26.7 N] with a total stroke length of 7.0in [178mm] (for each axis). Using a small intermediate plate, the top
- Bearing Type: Ball/Roller Bearing
- Drive Type: Direct Drive
- Features: Electrical
- Motor Type: Stepper
-
Supplier: H2W Technologies
Description: The LSS-012-12-060-XY is a low profile linear stepper XY positioning stage that uses H2W linear stepper motor STS-0620-R to generate a force of 6.0 lbs [26.7 N] with a total stroke length of 12.3in [311mm] (for each axis). Using a small intermediate plate, the top
- Stroke or X-Axis Travel: 12.25 inch
- Y-Axis Travel: 12.25 inch
- Bearing Type: Ball/Roller Bearing
- Orientation: Horizontal
-
-
Supplier: IntelLiDrives, Inc.
Description: Turn-key XY table solution with travel stroke 600x600 mm with motorized ball screw mechanism Options include: - ball screw lead - stepper or servo motor - optional rotary table installation
-
Supplier: IntelLiDrives, Inc.
Description: Turn-key XY table solution with travel stroke 400x400 mm with motorized ball screw mechanism Options include: - ball screw lead - stepper or servo motor - optional rotary table installation
-
Supplier: IntelLiDrives, Inc.
Description: Turn-key XY table solution with travel stroke 300x300 mm with motorized ball screw mechanism Options include: - ball screw lead - stepper or servo motor - optional rotary table installation
-
Supplier: IntelLiDrives, Inc.
Description: Simple stackable turn-key XY table solution with travel stroke 100x100 mm, motorized ball screw mechanism Options include: - ball screw drive - stepper or servo motor - optional rotary table installation
-
Supplier: LaserStar Technologies Corporation
Description: X/Y Theta Table 9" x 6" Programmable Motorized Three (3) Axis Motion System X=6", Y=4" Stage Set with Oriental NEMA 17 Stepper Motors Motorized Rotary Stage, Three Jaw Chuck and Mounting Plate Manual Adjustment KNobs on XY and Rotary Two Axis Control Bos with Built-in
- Stroke or X-Axis Travel: 6 inch
- Y-Axis Travel: 4 inch
- Features: Rotary Axis
- Motor Type: Stepper
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: equipment. Series: Aluminum Alloy Table Material: Aluminum Profile
- Stroke or X-Axis Travel: 1.968505 to 59.05515 inch
- Y-Axis Travel: 1.968505 to 59.05515 inch
- Z-Axis Travel: 1.968505 to 59.05515 inch
- Rated Speed: 13.7795275590551 to 19.6850393700788 in/sec
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSL80 linear guide, fully sealed structure, body width 80mm, it is designed for dustproof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation, oleic
- Stroke or X-Axis Travel: 1.968505 to 47.24412 inch
- Y-Axis Travel: 1.968505 to 47.24412 inch
- Z-Axis Travel: 1.968505 to 47.24412 inch
- Rated Speed: 2.36220472440945 to 8.66141732283465 in/sec
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSL80 linear guide, fully sealed structure, body width 80mm, it is designed for dustproof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation, oleic
- Stroke or X-Axis Travel: 1.968505 to 47.24412 inch
- Y-Axis Travel: 1.968505 to 47.24412 inch
- Z-Axis Travel: 1.968505 to 47.24412 inch
- Rated Speed: 2.36220472440945 to 8.66141732283465 in/sec
-
Supplier: Newport MKS
Description: commercial bearings, MFA linear stages have a higher load capacity and stiffness with low pitch and yaw errors. Economical Micro-stepping Stepper Motor For less demanding applications, a stepper motor can be a more economical solution than a DC motor. A
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 0.0393700787401575 in/sec
- Features: Electrical, Other
- Motor Type: Stepper
-
Linear Slides and Linear Stages - High Load Precision Motorized Planar XY Positioning Stage -- L-741Supplier: PI (Physik Instrumente) L.P.
Description: This low profile, integrated XY linear table is available with stepper and servo motors. Driven by a ball screw and guided by precision anti-creep crossed roller bearings for higher stiffness and lower friction, the stage provides repeatability to 0.25µm. Noncontact
- Stroke or X-Axis Travel: 8.0708705 inch
- Y-Axis Travel: 8.0708705 inch
- Rated Speed: 3.93700787401575 in/sec
- Carriage Load: 44.1 lbs
-
Supplier: Kollmorgen Corporation
Description: Stepper, brushless servo and custom motor options Magnetic seal strips protect internal components Precision-machined, high-strength extruded aluminum Stainless steel square rails for long life High-efficiency ball screw Long bearing modules for stable accuracy and smooth motion Metric
- Stroke or X-Axis Travel: 1.968505 to 78.7402 inch
- Rated Speed: 8.8 to 59 in/sec
- Carriage Load: 1,389.15 lbs
- Lead: 0.1968503937007874 to 0.984251968503937 inches per
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSL40 linear guide is semi-sealer structure, body width 40mm, high stability, compact structure, versatility feature, suitable for normal working environment, it is convenient to use single axis or multi-axis to assemble easy functional usage robotic arms for kinds of
- Stroke or X-Axis Travel: 1.968505 to 39.3701 inch
- Y-Axis Travel: 1.968505 to 39.3701 inch
- Z-Axis Travel: 1.968505 to 39.3701 inch
- Rated Speed: 1.5748031496063 to 10.0393700787402 in/sec
-
Supplier: Mad City Labs, Inc.
Description: The MCL-MOTNZ is a value priced positioning system for use with inverted optical microscopes. The MCL-MOTNZ combines a stepper motor XY linear motion stage with a closed loop, high resolution, Z-axis piezo nanopositioning system. The micropositioning stage provides 25 mm of
- Maximum X-Distance: 25 mm
- Maximum Y-Distance: 25 mm
- Minimum Step Size (Resolution): 0.095 µm
- Stage Type: Motorized Stage, Z-Axis Stage
-
Supplier: Metrol Co., Ltd.
Description: machines such as CNC machine tools, semiconductor production equipments. Used for indexing output Positioning of the glass substrate on a conveyer Detecting the starting point of the stepper motor on the XY table Country of production JAPAN
- Maximum Current Rating: 0.01 amps
- Maximum DC Voltage Rating: 5 to 24 volts
- Mechanical Life (Minimum): 3,000,000 (#)
- Operating Temperature: 0 to 80 C
-
Supplier: Metrol Co., Ltd.
Description: switches have been continuously adopted in various industries and machines such as CNC machine tools, semiconductor production equipments. The starting point of the XY inspection table for semiconductors Detection of the Z height od the nozzle of the dispenser Prevention of double
- Maximum Current Rating: 0.01 amps
- Maximum DC Voltage Rating: 5 to 24 volts
- Operating Temperature: 0 to 80 C
- Pre-travel: 0 inch
-
Supplier: Industrial Indexing Systems, Inc.
Description: software for commissioning the system, available at no extra cost, is used for setting up motor/ drive parameters and tuning the motor response to the load. Once set, the configuration firmware resides on the board giving the board the correct personality for the motor it will
- Rated Power: 1,000.0000000000001 watts
- Continuous Output Current: 5 amps
- Supply Voltage (AC): 100 to 240 volts
- Servo Feedback: Absolute Encoder, Incremental Encoder
-
Supplier: PlasmaCAM, Inc.
Description: Unique Digital Height Control™ reliably controls the height of the torch. Precision servo motors utilize optical encoder feedback for closed-loop operation. Closed-loop servo controller achieves superior accuracy, speed and acceleration (compared to open-loop controllers, such as
-
Supplier: Nutfield Technology
Description: The SurfBoard-2 Scan Controller includes SurfBoard-1 capabilities adding Ethernet, dedicated stepper motor output, analog and digital I/O, and on-board flash hardware for Standalone/Flash operation. The SurfBoard-2 scan controller coordinates any laser with a 2-axis or 3-axis galvo
- Supply Voltage (DC): 5 to 24 volts
- Resolution: 10 bits
- Number of Axes / Motors: 2 to 3
- RAM: 64 MB
Find Suppliers by Category Top
Featured Products Top
-
STEPPER MOTOR CONTROLS LASER IN BLOOD CIRCULATION SCANNER An adequate blood supply is essential to living tissue, providing oxygen and nutrients (read more)
Browse Stepper Motors (rotary) Datasheets for FAULHABER MICROMO -
Torrance, CA – Oriental Motor USA is pleased to announce the expansion of its PKP Series 2-Phase High-Torque Stepper Motors with the introduction of the Flat Type models equipped with magnetic encoders. These new models deliver high positional accuracy and compact (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
hybrid stepper motors are engineered to meet these challenges — providing the precision and performance that modern life science applications require. Enabling (read more)
Browse Stepper Motors (rotary) Datasheets for Portescap -
include single-axis, XY, and multi-axis systems. Each table is delivered as a complete motion subsystem with air bearing guideways, platen, linear motor or ball-screw drive, encoder interface, and air supply conditioning. Performance Specifications - Positioning (read more)
Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
Torrance, CA – Oriental Motor USA is pleased to announce the expansion of its DGII Series Hollow Rotary Actuators, featuring the AZ Series Hybrid Step-Servo Motor with absolute encoder technology. The new models enhance installation flexibility and simplify wiring, while delivering the (read more)
Browse Electric Rotary Actuators Datasheets for Oriental Motor USA -
New High-Speed Linear Motor Stage for Precision Positioning, Scanning, and Alignment Applications in Tight Spaces launched by PI Compact direct-drive translation stage family combines speed, precision, versatility, new from PI (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
– Seaming, gluing, cut-to-length systems Backstop Gauging – Extrusion machinery, cut-to-length systems X-Y Positioning – Cutting tables, gluing equipment (read more)
Browse Rotary Encoders Datasheets for Encoder Products Company -
Timing – Pick-and-place robots, rotary tables for filling, bottle labeling X-Y Positioning – Pick-and-place robots (read more)
Browse Absolute Rotary Encoders Datasheets for Encoder Products Company -
. Hydraulic bin lifters are all battery operated and equipped with built in battery chargers. BTP non-portable pan tilters are equipped with 1HP AC 110 Volt motors. Portable units have “step down set”, “step down release” floor locks for ease of (read more)
Browse Tilt Tables Datasheets for Advance Lifts, Inc. -
"), the L-511 can be combined to form XY or XYZ motion systems and integrated with rotary stages for enhanced flexibility. A variety of drive and encoder options (stepper and servo motors, rotary and linear encoders) enable ultra-fine sensitivity from 0.6 microns down to 0.005 microns. The L-511 (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P.
More Information Top
-
Machine Vision Handbook
X stepper motor XY - table .
-
Miniaturized liquid core waveguide‐based fluorimetric detection cell for capillary separation methods: Application in CE of amino acids
The excitation fiber was mounted on a stepper motor XY translational table .
-
Quantifying the Performance of a Tactile Sensor: A Case Study
A stepper motor controlled xy positioning table moves the pad, and a stepper motor controlled .
-
Simulation of thermally stable chamber designed for testing LTCC structures
The system consisted of a commercially available detecting head, XY moving table , stepper motor controller and PC for data .
-
Application of inkjet technology for the deposition of magnetic nanoparticles to form micron-scale structures
a high-resolution stepper - motor driven xy - table during printing, whereas the printhead was mounted on a fixed position.
-
http://dspace.mit.edu/bitstream/handle/1721.1/38290/153295943-MIT.pdf?sequence=2
Design of propagation mechanism 5.2.1 Design of wiper 5.2.2 XY positioning table 5.2.3 Stepper Motors 5.2.4 Alternative design 5.3 Design of Reel Mechanism 5.3.1 Design of reel assembly 5.3.2.
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/5228/1/Marble_Kris_K_200909_MSc.pdf
XY translation table controlled by stepper motors , with a long arm reaching out in .
-
https://bora.uib.no/bitstream/handle/1956/4327/71956576.pdf?sequence=1
The heart of the thesis is a setup consisting of 3 stepper motor stages, the XY - table , which is used to move the detectors.
-
Ultrasonic Detection of Borer Damage in Cherry Trees
The MD-2 Dual Stepper Motor driver System consists of: MD-2 dual stepper motor controller, XY -18 positioning table , and two stepper motors.
-
http://waset.org/publications/4797/micro-controller-based-oxy-fuel-profile-cutting-system
The stepper motors are used to move the XY table to achieve the required movement with the desired accuracy.
Indicates content that may require registration and/or purchase.