Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Balston filter efficiency rating procedure, and Bulletin TI-935 for an independent test report on Balston Sterile Air Filters). Balston Sterile Air Filters are in full compliance with the requirements of the FDA.
- Maximum Pressure: 250 psi
- Maximum Temperature: 130 F
- Housing Material: Aluminum
- Application / Industry: Food and Beverage
-
Description: Balston filter efficeincy rating procedure, and Bulletin TI-935 for an independent test report on Balston Sterile Air Filters). Balston Sterile Air Filters are in full compliance with the requirements of the FDA.
- Maximum Pressure: 175 psi
- Application / Industry: Food and Beverage
- Range: Micro Filtration
- Housing Material: Steel - Stainless
-
Supplier: Spirax-Sarco
Description: The CSF16 and CSF16T are horizontal, in-line high efficiency filters used to remove contaminate particles from compressed air systems. The filter housing is available in a choice of austenitic stainless steel (1.4301) designated CSF16 or (1.4404) designated CSF16T. The DN8 to
- Filtration Grade (Micron Rating): 2 µm
- Maximum Pressure: 145.0377 to 232.06032 psi
- Additional Features: FDA Compliant
- Application / Industry: Food and Beverage
-
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Midisart® BV disposable venting filter manufactured with hydrophobic, reinforced PTFE membranes, are especially designed for sterile venting on disposable bag manifolds and tubing systems. Applications: Midisart® BV filter elements used on disposable bags do prevent the
- Filtration Grade (Micron Rating): 0.2 µm
- Maximum Pressure: 7 to 22 psi
- Application / Industry: Biopharmaceutical
- Configuration: In-line
-
Description: Balston filter efficeincy rating procedure, and Bulletin TI-935 for an independent test report on Balston Sterile Air Filters). Balston Sterile Air Filters are in full compliance with the requirements of the FDA.
- Maximum Temperature: 596 SCFM
- Maximum Pressure: 250 psi
- Maximum Gas Flow: 596 SCFM
- Application / Industry: Food and Beverage
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Acids – Solvents. The unique pleated filter construction offers superior flow rate at low differential pressures in comparison to conventional disk filter systems. Sartofluor 150 (filtration area: 150 cm²) expand the portfolio of pleated membrane filters to fill the gap between
- Filtration Grade (Micron Rating): 0.2 µm
- Maximum Pressure: 58 to 72.5 psi
- Application / Industry: Biopharmaceutical
- Configuration: In-line
-
Supplier: Eaton
Description: BECO MEMBRAN H Air filter cartridges with 0.2 µm hydrophobic single layer membranes made of Polytetrafluorethylene (PTFE) are ideal for sterile air filtration and gas filtration in the food and beverage industry. The filter cartridges remove contaminants in large
- Filtration Grade (Micron Rating): 0.2 µm
- Maximum Pressure: 72.5 psi
- Type: Cartridge
- Application / Industry: Food and Beverage
-
Supplier: Eaton
Description: BECO MEMBRAN H Air Mini filter cartridges with 0.2 µm hydrophobic single layer membranes made of Polytetrafluorethylene (PTFE) are ideal for sterile air filtration and gas filtration in the food and beverage industry. The filter cartridges remove contaminants in
- Filtration Grade (Micron Rating): 0.2 µm
- Maximum Pressure: 72.5 psi
- Type: Cartridge
- Application / Industry: Food and Beverage
-
Supplier: Radwell International
Description: FILTER CARTRIDGE, REPLACEMENT, 3 STAGE STERILE AIR FILTER SYSTEM, QTY 5 PER BOX, PRICE PER BOX. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: Cole-Parmer
Description: to re-prime in the event of air locking. Model 29969-12, -14 and -16 feature styrene-acrylonitrile (SAN)/ polyethylene housing, and unique ¡
start & stop¡ function. Push a button to stop filtering, move the device to an empty bottle and restart. All units are sterile and - Housing Material: Polypropylene (PP)
-
Supplier: Cole-Parmer
Description: solutions. The device is supplied pre-sterilized and has a vent to evacuate any air to allow fast filtration. The outlet of the capsule is protected to prevent touch contamination during set-up and has standard hose barb connections. Some capsules available with filling bell for cleanliness
- Housing Material: Polypropylene (PP)
- Filter Medium Material: Polysulfone
-
Supplier: Cole-Parmer
Description: solutions. The device is supplied pre-sterilized and has a vent to evacuate any air to allow fast filtration. The outlet of the capsule is protected to prevent touch contamination during set-up and has standard hose barb connections. Some capsules available with filling bell for cleanliness
- Housing Material: Polypropylene (PP)
- Filter Medium Material: Polysulfone
-
Supplier: Cole-Parmer
Description: solutions. The device is supplied pre-sterilized and has a vent to evacuate any air to allow fast filtration. The outlet of the capsule is protected to prevent touch contamination during set-up and has standard hose barb connections. Some capsules available with filling bell for cleanliness
- Housing Material: Polypropylene (PP)
- Filter Medium Material: Polysulfone
-
Supplier: Radwell International
Description: STERILE DEPTH FILTER, P-SRFII04/20, ULTRADEPTH, ELEMENT SIZE 04/20, UF PUSH-IN CONNETION. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: Radwell International
Description: PARKER, PST-R-0520, PSTR0520, FILTER, AIR, STERILE APOLLO. FREE 2 YEAR RADWELL WARRANTY
- Features: Filter Element / Cartridge
- Filtration Product: Hydraulic Fluid
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: combination of a large filtration area (20 cm²) and an automatic de-aeration ensures high flow rates and optimal total throughputs. Automatic venting of any trapped air through the PTFE membrane-protected vent ports ensures that the entire filter surface of the pressure filters
- Sample Size: 100 to 9,999.996214588899 cc
- Pore Size: 0.2 µm
- Filtration Area: 0.002 mm²
- Flow Rate: 0.0660430125 GPM
-
Supplier: Eaton
Description: The BECO MEMBRAN H Mini filter cartridges are developed for gas filtration applications. BECO MEMBRAN H Mini filter cartridges are used for the technical and sterile filtration of gases and air, for example in the food and beverage industry for sterilizing fermenter
- Filtration Grade (Micron Rating): 0.2 µm
- Maximum Pressure: 80 psi
- Type: Cartridge
- Filter Medium Material: Polypropylene (PP)
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Sartofluor LG filter cartridges, manufactured with permanently hydrophobic PTFE membranes, are specially designed for sterile filtration of aggressive media (acids and bases) and solvents where adherence to cGMP´s is a must. Due to their permanent hydrophobicity, Sartofluor LG
- Filtration Grade (Micron Rating): 0.1 µm
- Maximum Pressure: 29 to 72.5 psi
- Application / Industry: Biopharmaceutical
- Type: Cartridge
-
Supplier: A-J Manufacturing Co., Inc.
Description: Series produces a non-aspirating, low velocity, uniformly distributed downward moving ‘piston’ of conditioned air. The filters are designed to accommodate a Gel Seal HEPA or ULPA filter, which can be easily removed and replaced from the face of the unit. These high quality
- Diameter / Width: 24 to 60 inch
- Height: 12 to 24 inch
- Throw Pattern: One Way
- Material: Stainless Steel
-
Supplier: Sentry Air Systems, Inc.
Description: protects the operator’s breathing zone by pulling harmful fumes and particulate into the filtration chamber and releasing filtered air back into the surrounding room. This system utilizes two filters with varied filter media depending on the application. Advanced Controls
- Required Airflow: 450 SCFM
- Filter Type: Ductless
- Fume Hood Type: General Purpose
-
Supplier: A-J Manufacturing Co., Inc.
Description: 550 Hinged Filter Grille. A-J Manufacturing Company, Inc. was founded in the mid 1920’s and has always manufactured sheet metal products. The letters A and J represent the last names of two of the founding fathers of the company.A-J flourished during and immediately after World War II, and at
- Diameter / Width: 6 to 60 inch
- Height: 6 to 72 inch
- Throw Pattern: One Way
- Material: Stainless Steel
-
Supplier: Sentry Air Systems, Inc.
Description: protects the operator’s breathing zone by pulling harmful fumes and particulate into the filtration chamber and releasing filtered air back into the surrounding room. This system utilizes two filters with varied filter media depending on the application. Advanced Controls
- Required Airflow: 450 SCFM
- Filter Type: Ductless
- Fume Hood Type: General Purpose
-
Supplier: Heinkel USA
Description: extracted from the interior using a fan and double HEPA filters, with air or nitrogen purging through an inlet HEPA filter. The isolator interior pressure is monitored, the extraction rate is raised if a pressure drop indicates containment breach e.g. by a damaged glove. The
- Features: All Pressure Filters, Other
- Application / Industry: Chemicals, Sanitary / Pharmaceutical
-
Supplier: Radwell International
Description: SEAL SET, 2000 SERIES, COMPRESSED AIR AND STERILE AIR FILTER COMPONENT ITEM, BUNA-N FOOD GRADE, FOR 2002N-2104N HOUSINGS.. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: NuAire, Inc.
Description: efficiency HEPA filters that are tested using IEST Recommended Practices as prescribed by biosafety cabinetry standard NSF/ANSI 49. Exhaust and Supply HEPA filters feature more filter media equating to longer filter life and lower operating costs. HEPA filters are
- Inflow Velocity: 105 SFPM
-
Supplier: NuAire, Inc.
Description: The AireGard ES 201 Horizontal Laminar Airflow Workstation provides a HEPA filtered clean work area for laboratory appliances, microscopes, pipetting, compounding sterile drug preparations or IV admixture, or any applications requiring a clean air environment.
- Hood Face Velocity: 90 SFPM
- HEPA Filter Efficiency: 99.99%
- Laminar Flow Direction: Horizontal
- Features: Other
-
Supplier: Sentry Air Systems, Inc.
Description: variety of commercial, medical, laboratory, and industrial applications. The Mini Portable Clean Room Blower can furnish up to an ISO Class 4 clean room. This system uses a dual stage filtration process consisting of a pre-filter and main filter with a choice of a HEPA or ULPA
- Airflow: 100 SCFM
- Minimum Particle Size Filtered: 0.12 to 0.5 µm
- Features: HEPA / ULPA Filters
-
Supplier: Sentry Air Systems, Inc.
Description: operation Sturdy construction Simple, quick “no tool” filter change Long filter life Attractive appearance Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95%
- Airflow: 950 SCFM
- Minimum Particle Size Filtered: 0.12 to 0.5 µm
- Features: HEPA / ULPA Filters
-
Supplier: GEA Process Engineering Inc.
Description: Aseptic features sterile feed atomization and air filtering systems. These dryers are used where any form of powder contamination must be avoided. They are fabricated to special standards of finish and operate under a slight positive pressure. Fully automatic cleaning and sterilization
-
Supplier: A-J Manufacturing Co., Inc.
Description: The SSLFHFD Series Laminar Flow HEPA Filter Diffuser utilizes the well-proven and time-tested concept of vertical air mass ‘laminar flow’ technology. The SSLFHFD Series produces a non-aspirating, low velocity, uniformly distributed downward moving ‘piston’ of conditioned air.
- Diameter / Width: 24 to 60 inch
- Height: 12 to 24 inch
- Throw Pattern: One Way
- Material: Stainless Steel
-
Supplier: Mystaire, Inc.
Description: The MY-ISO5 Series of Laminar Flow Cabinets provide an ISO 5 sterile environment for the handling of sensitive materials. The work area is continuously bathed with ISO 5 HEPA-filtered air to protect the product or application from airborne contamination. These workstations are
- Air Cleanliness Class: Class 100 (ISO 5)
- Features and Options: Pre-filter
- Laminar Flow Direction: Vertical
-
Description: Balston Membrane Nitrogen Generators produce up to 99.5% pure, commercially sterile nitrogen at dewpoints to -58°F (-50°C) from a compressed air supply. All systems include a 0.01 micron membrane filter which ensures the nitrogen is completely free of suspended impurities. For
- Generator Type: Nitrogen
-
Supplier: Weiss Technik North America, Inc.
Description: (Sterile Steam System) Capacitive humidity sensor for humidity measurement Standard Version Digital measuring and control system Simpac* with 3,5″ TFT-color touch panel 2 shelves illuminated with UV light 2 shelves illuminated with white light Patented air filter system for
- Features: Shelves
-
Supplier: Alfa Laval Inc.
Description: meters in the wort and air pipes measure the actual flows. A specially designed mixer / accelerator ensures that the oxygen dissolves rapidly into the product by a combination of turbulent flow and increased pressure. The desired air / wort ratio is pre-selected, with any variations in
-
Supplier: Terra Universal, Inc.
Description: environment for compounding sterile injectables and other critical operations. Designed to meet the requirements of USP-797, they include three HEPA filter/fan units that provide a total of 1950 CFM (3315 m³/hr) of 99.99% particle-free air (measured at 0.3 µm diameter), far
- Cleanliness Class: Class 1 (ISO 3), Class 1,000 (ISO 6), Class 10 (ISO 4), Class 10,000 (ISO 7), Class 100 (ISO 5), Class 100,000 (ISO 8)
- Features: Gowning Area, Other
- ESD Control: Low Outgassing
- Fabrication: Mini Environment, Modular Hardwall
Find Suppliers by Category Top
Featured Products Top
-
equipped with two air filters; a MERV-8 anti-microbial prefilter to capture large pollutants and a high capacity HEPA filter that has an efficiency of 99.97% at .3 microns to filter airborne pathogens and contami The digital display and filter load indicator makes for easy adjustments and maintenance (read more)
Browse HEPA Filters and ULPA Filters Datasheets for Envirco -
Clean Air America, a leading manufacturer of industrial and educational air filtration solutions, is excited to announce its rebranding to Clean Air Industries. This change reflects the company’s evolution and recent growth, including the acquisition of (read more)
Browse Datasheets for Clean Air Industries -
Ducon supplies pulse-air and reverse air type baghouse filters for industrial and utility applications. Over the years Ducon has provided hundreds of successfully operating installations for a variety of industries, such as: coal, cement, steel, power, mining and chemical. Ducon's Bag (read more)
Browse Baghouses and Baghouse Filters Datasheets for Ducon Environmental Systems -
Cabin air filters and engine intake pre-filters. Medical & Healthcare: The core material for N95/KN95 (read more)
Browse Filter Media Datasheets for Harbory Filtration -
Ducon supplies pulse-air and reverse air type baghouse filters for industrial and utility applications. Over the years Ducon has provided hundreds of successfully operating installations for a variety of industries, such as: coal, cement, steel, power, mining and chemical. Ducon's Bag (read more)
Browse Baghouses and Baghouse Filters Datasheets for Ducon Environmental Systems -
Manufacturing and processing facilities that produce dangerous dusts and metal working fumes require dust collectors. For more than 25 years, Gold Series collectors have improved indoor air quality while reducing worker exposure to toxic and combustible dusts.
(read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Ducon's complete line of air pollution control equipment includes wet scrubbers, venturi scrubbers, chemical gas absorbers, wet gas scrubbers, packed & spray towers, air strippers, wet and dry precipitators, Activated carbon Adsorbers, FCC Cyclones, Baghouse filters, which (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Ducon Environmental Systems -
Ducon's complete line of air pollution control equipment includes wet scrubbers, venturi scrubbers, chemical gas absorbers, wet gas scrubbers, packed & spray towers, air strippers, wet and dry precipitators, Activated carbon Adsorbers, FCC Cyclones, Baghouse filters, which (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Ducon Environmental Systems -
Ducon's complete line of air pollution control equipment includes wet scrubbers, venturi scrubbers, chemical gas absorbers, wet gas scrubbers, packed & spray towers, air strippers, wet and dry precipitators, Activated carbon Adsorbers, FCC Cyclones, Baghouse filters, which (read more)
Browse Baghouses and Baghouse Filters Datasheets for Ducon Environmental Systems -
processing Key Benefits of MERV Air Filter Media 1. Optimized Indoor Air Quality Higher MERV ratings capture finer particles, including (read more)
Browse Filter Media Datasheets for Harbory Filtration
Conduct Research Top
-
Air-Handling With Care Table III. Concentration of Gas Release After One Hour
, compounds are rarely exposed to room air, and supply air efficiency is typically not critical. In sterile filling facilities, however, a higher level of cleanliness mandates higher filter efficiency. Table III shows the correlation between cleanliness requirements and filter efficiency. is required
-
A Closer Look at Form-Fill-Seal Technology
acids. Sterilization is achieved through an automatic, microprocessor controlled, circulating water-shower. The water becomes sterile during the process without any hazard to the product. The pressure/temperature link controls the whole process. The system uses a nylon filter medium to remove colloidal
More Information Top
-
Fermentation process air filtration via cartridge filters
The purpose of this article is to discuss our experience with sterile air filter cartridges and their integrity testing using an oil aerosol test.
-
Bioseparations Science and Engineering
Air Sterile Filtration Air filters are also sized based on the anticipated flow rate.
-
ABSTRACT
Glucose feed pump h: Alkali feed pump i: Sterile air filter j: .
-
Effective bioconversion of sophoricoside to genistein from Fructus sophorae using immobilized Aspergillus niger and Yeast
The air inlet port (Fig. 1c) with sterile air filter (Fig. 1d) was installed on reactor and temperature was controlled by temperature regulating device (Fig. 1a).
-
Wine Microbiology
The concerns for sterility can be addressed by installation of laminar flow sterile air filters that provide a constant source of “clean” air to the work area.
-
Animal Cell Biotechnology
Connect all tubes of the harvest and feed vessel and attach sterile air filters to inlets and outlets of the conditioning vessel of the fixed-bed reactor.
-
Development of Sustainable Bioprocesses: Modeling and Assessment
principles of sterile air filtration Restriction enzymes (W. Arber, Switzerland) .
-
On‐line estimation of mycelial cell mass concentrations with a computer‐interfaced filtration probe
These need not be sterile, as the lines are pro- tected with sterile air filters .
-
$4500-$5000 Pneumatics - Grainger Industrial Supply
• Three Stage Sterile Air Filter Assembly Miniature 3 Stage Sterile Air Filter Assembly .
-
Pneumatics - Grainger Industrial Supply
• Auto Drain, For Sterile Air Filters Auto Drain,For Sterile Air Filters .
Indicates content that may require registration and/or purchase.