-
Description: Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any
- Number of Teeth: 45
- Material: Carbon / Alloy Steel
- Features: Helical Teeth, Other Metal
- Gear Type: Hypoid Gear, Rack
-
Description: Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any
- Number of Teeth: 60
- Material: Carbon / Alloy Steel
- Features: Helical Teeth, Other Metal
- Gear Type: Hypoid Gear, Rack
-
Description: Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any
- Number of Teeth: 45
- Material: Carbon / Alloy Steel
- Features: Helical Teeth, Other Metal
- Gear Type: Hypoid Gear, Rack
-
-
Description: Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any
- Number of Teeth: 60
- Material: Carbon / Alloy Steel
- Features: Helical Teeth, Other Metal
- Gear Type: Hypoid Gear, Rack
-
Supplier: KHK USA, Inc.
Description: Have excellent strength and wear resistance which allow your designs to be more compact. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Number of Teeth: 60
- Pitch Diameter: 240 mm
- Face Width: 32 mm
- Length: 57 mm
-
Supplier: KHK USA, Inc.
Description: Having larger contact ratios compared to the SS spur gears, effective in reducing noise and vibration. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Number of Teeth: 40
- Pitch Diameter: 82.82 mm
- Face Width: 25 mm
- Length: 35 mm
-
Supplier: KHK USA, Inc.
Description: KHK KHG2-44LE19, Module 2, 44 Tooth, Left Hand, Ground Helical Gears
- Number of Teeth: 44
- Face Width: 16 mm
- Length: 29 mm
- Features: Ground Teeth, Helical Gear, Other, Other Metal
-
Supplier: KHK USA, Inc.
Description: Have excellent strength and wear resistance which allow your designs to be more compact. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Number of Teeth: 48
- Pitch Diameter: 120 mm
- Face Width: 20 mm
- Length: 34 mm
-
Supplier: QTC METRIC GEARS
Description: Module 1.5, 80 Tooth, Left Handed Ground Helical Gear with Finished 22mm Bore
- Number of Teeth: 80
- Pitch Diameter: 120 mm
- Face Width: 12 mm
- Bore Diameter (if applicable): 22 mm
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of applications,
- Number of Teeth: 150
- Face Width: 41 mm
- Length: 2,000 mm
- Pressure Angle: 20°
-
Description: Besta offers extensive manufacturing capabilities for helical gears in diverse sizes, types, base materials, and shaft types. We can produce large-scale helical gears, measuring up to 1200mm in diameter. Diametrical pitch can run to 1.25, with up to a 20 module. The
- Face Width: 500 mm
- Material: Acetal, Aluminum, Brass, Bronze, Carbon / Alloy Steel, Cast Iron, Delrin, Nylon, Polycarbonate, Stainless Steel
- Features: Helical Gear, Spur Gear
- Design: Metric
-
Supplier: Schneeberger Inc.
Description: Helical-toothed gear racks are available in typical industry dimensions from module 2 to module 12. The material, hardness, and accuracy determine the respective load.
- Number of Teeth: 7 to 300
- Pressure Angle: 20°
- Features: Ground Teeth, Helical Gear, Rack
- Material: Hardened Steel
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of applications,
- Number of Teeth: 18
- Face Width: 79 mm
- Length: 480 mm
- Pressure Angle: 20°
-
Supplier: Renold Canada
Description: Renold Gears manufacture high quality, high specification, loose helical and spur gears using leading edge gear technology. Our dedicated gear manufacturing machine shop provides us with the facilities necessary to manufacture either batch or single components for
- Face Width: 160 mm
- Gear Center: Center Bore
- Features: Helical Gear
- Design: Metric
-
Supplier: Schneeberger Inc.
Description: You need a gear rack but standardised dimensions do not fit your system? No problem. You can have any gear racks up to module 20. The maximum one-piece length is 3000 mm. The customer can choose from different materials and therefore configure the gear rack just as required.
- Features: Ground Teeth, Helical Gear, Other, Rack
- Design: Metric
- Tooth Form: Straight Teeth
-
Description: Ondrives.US Advantage Inch or metric gears 30 plus years of experience in manufacturing custom gears Gears for instrumentation, servo drives, encoders, power transmission, etc. Custom manufactured gears in small or large quantities Any machinable metal or plastic
- Features: Anti-backlash, Helical Gear, Pinion, Rack, Spur Gear, Worm, Worm Wheel
- Design: English, Metric
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of applications,
- Number of Teeth: 15
- Pitch Diameter: 63.66 mm
- Face Width: 40 mm
- Bore Diameter (if applicable): 16 mm
-
Description: Ondrives.US manufactures precision gears for all applications, offering standard and custom metric gears in a variety of styles and configurations. Our metric precision gear options include precision spur gears, pinion gears and shafts, gear
- Features: Anti-backlash, Ground Teeth, Helical Gear
- Gear Center: Center Bore
- Design: Metric
- Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
, and we're here to help! SDP/SI offers a wide range of stock components, including pulleys, timing belts, gears, bearings, shafting, couplings, speed reducers, fasteners, motors, gearheads, and more, making it easier for you to move your project forward. Plus, we provide engineering assistance (read more)
Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Would a 72-hour GUARANTEED shipping of your pulley stock order help you? Timing Belt Pulley Stock IS OUR BUSINESS! Timing Pulley Stock (read more)
Browse Timing Pulleys (metric) Datasheets for Custom Machine & Tool Co., Inc. -
Custom timing pulleys don’t always need to be custom. By designing around in-stock timing pulleys paired with our Concentric Maxi Torque® bushing, you can: ? Avoid custom pulley R&D (read more)
Browse Timing Pulleys (metric) Datasheets for Custom Machine & Tool Co., Inc. -
US Manufacturer of Power Transmission and Motion Control Products since 1950 Stock Belt and Pulley Drive Components, from concept to high-volume production. SDP/SI stock HTD® timing belt pulleys are available in aluminum, nylon, and polycarbonate (read more)
Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Custom Machine & Tool Co. Inc. has just launched an online interactive CAD catalog powered by 3Dfindit, giving you instant access to configurable 3D CAD models and datasheets for our Concentric Maxi Torque bushings and In-Stock timing pulleys. (read more)
Browse Timing Pulleys (metric) Datasheets for Custom Machine & Tool Co., Inc. -
KHK USA Inc. is Factory Direct with our manufacturer in Japan and offers a 3 Day Factory Shipment (without paying customs charges) for just a flat $25.00 expedite fee. With the largest selection of standardized metric gears in North America ( 200 styles in more than (read more)
Browse Metric Gears Datasheets for KHK USA, Inc. -
KHK USA Inc offers 200 styles of stock gearing products with over 26,000 unique configurations available. KHK's product offering includes metric spur gears, metric helical gears, metric internal ring gears, straight and helical metric gear racks, metric circular pitch (CP) racks and pinions (read more)
Browse Gears Datasheets for KHK USA, Inc. -
Stock Drive Products & Sterling Instrument - SDP/SI
High-Quality Machined & Molded Timing Belt Pulleys
SDP/SI manufactures high-quality metric-sized timing belt pulleys, machined or molded, in a variety of different sizes and materials. If a standard metric timing belt pulley doesn't meet your requirements, we can create a custom solution for you. With a quick turn-around rate, combined with (read more)
Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
online e-Store, with many products shipping within 24 hours. To simplify system design and component selection, SDP/SI’s online e-Store provides engineering resources including AI-powered search, calculation tools, gear and drive design data, detailed product specifications, and (read more)
Browse Timing Belts (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
other industries, whether they are made to stock or built to order, optimization of manufacturing by making improvements (Kaizen) is essential in gear manufacturing. Manufacturing of Gears (read more)
Browse Gears Datasheets for KHK USA, Inc.
More Information Top
-
Marks’ Standard Handbook for Mechanical Engineers, Eleventh Edition > GEARING
The reference list cites a domestic source of stock metric gears of relatively small size, in medium and fine pitches. .... FUNDAMENTAL RELATIONSHIPS OF SPUR AND HELICAL GEARS .
-
D805 Metric Master Catalog: Spur Gears, Anti-backlash Gears and Many More - SDP/SI
Spur Gears, Pinions, Anti-Backlash Gears, Helical Gears , Internal Gears, Racks. .... Stock Drive Products/Sterling Instrument is proud to introduce the new D805 Metric Catalog, a completely easy-to-use book that includes new products, detailed indexes, and comprehensive technical data.
-
Right Angle Speed Reducers From Stock Drive Products
…Hyde Park, NY -- 35 miniature base-mounted right-angle speed reducers introduced by Stock Drive Products are .... A 2Z 22M ( metric series), are low cost, yet provide long operating life. .... Their crossed- helical gears system provide a wide range of 9 output ratios.
-
Precision Helical Gears From SDP/SI
Stock Drive Products / Sterling Instrument (SDP/SI), 2101 Jericho Turnpike, P.O. Box 5416, New Hyde Park .... • D805 Metric Catalog. .... Helical Gears .
Indicates content that may require registration and/or purchase.