-
Supplier: Restek
Description: Stoddard solvent is also known as Type I mineral spirits, Texsolve S, or Varsol®1 mineral spirits. We offer this reference material for those who need to calibrate Stoddard solvent separately. This standard is dissolved in methanol for analysis by either direct injection
- Form & Features: Liquid / Solution
- Features: Other
- Function: Reference / Chemical Standard
-
Supplier: Accuris
Description: Solvent, Mineral Spirits (Stoddard Solvent)
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by JT Baker. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Trigger: Solvent
-
-
Supplier: Accuris
Description: Standard Specification for STODDARD SOLVENT
-
Supplier: Accuris
Description: TERATOLOGY STUDY IN RATS STODDARD SOLVENT
-
Supplier: Accuris
Description: CG7218 GMPT-6-001 Stoddard Solvent External Supplement to GMW18805
-
Supplier: Total Lubricants USA, Inc.
Description: Stoddard solvent. Flash Point = 100 F
- Flash Point: 100 F
- State of Matter: Liquid / Solution
- Trigger: Solvent
-
Supplier: Ecolink, Inc.
Description: Description ECOLINK 250-SS is a low VOC (22 gm/l) degreaser designed to replace P-D-680, Stoddard Solvent, and MIL-PRF-680 parts washer solvents. It is qualified to MIL-PRF-680C Type V. ECOLINK 250-SS is safe for use on ferrous and non-ferrous metals. ECOLINK 250-SS is strong
- Type: Solvent / Solvent-based
- Features: VOC Compliant
-
Supplier: ASTM International
Description: This specification covers hydrocarbon solvents, normally petroleum distillates, used in coatings and dry-cleaning industries. These solvents are also known as mineral spirits and as Stoddard solvents when used in dry cleaning. The following are the types of mineral
-
Supplier: ASTM International
Description: This specification covers hydrocarbon solvents, normally petroleum distillates, used in coatings and dry-cleaning industries. These solvents are also known as mineral spirits and as Stoddard solvents when used in dry cleaning. The following are the types of mineral
-
Supplier: Houghton International, Inc.
Description: naphtha, Stoddard Solvent or kerosene.
- Functions: Corrosion Inhibitor / Rust Preventative
- Type: Fluid / Oil
- Features: Specialty
-
Supplier: Houghton International, Inc.
Description: dip and remove with petroleum solvents such as naphtha, Stoddard Solvent or kerosene.
- Functions: Corrosion Inhibitor / Rust Preventative
- Features: Specialty
-
Supplier: U.S. Plastic Corporation
Description: Good for pumping stoddard solvent, minearl spirts, lacquer thinner, xylene, toulene, toluol, acetone, methyl ethyl ketone. Constructed of nylon, stainless steel and PTFE seals. Fits 15 thru 55 gallon drums with 2"NPT bung adapter. Dispenses approximately 8 oz. per stroke. Discharge
-
Supplier: Restek
Description: spirits, classified according to boiling point range (BPR): Type I (Stoddard solvent) BPR 149–182°C Type II (high flash point) BPR 177–196°C Type III (odorless) BPR 149–196°C Type IV (low dry point) BPR 149–174°C Prepared from a single source (one refinery) product. The weathered
- Form & Features: Liquid / Solution
- Features: Other
- Function: Reference / Chemical Standard
-
Supplier: Restek
Description: spirits, classified according to boiling point range (BPR): Type I (Stoddard solvent) BPR 149–182°C Type II (high flash point) BPR 177–196°C Type III (odorless) BPR 149–196°C Type IV (low dry point) BPR 149–174°C Prepared from a single source (one refinery) product. The weathered
- Form & Features: Liquid / Solution
- Features: Other
- Function: Reference / Chemical Standard
-
Supplier: Restek
Description: spirits, classified according to boiling point range (BPR): Type I (Stoddard solvent) BPR 149–182°C Type II (high flash point) BPR 177–196°C Type III (odorless) BPR 149–196°C Type IV (low dry point) BPR 149–174°C We prepare our mineral spirit solutions from an equal volume blend of
- Form & Features: Liquid / Solution
- Features: Other
- Function: Reference / Chemical Standard
-
Supplier: U.S. Plastic Corporation
Description: Acetate, Lacquers, Ethyl Chloride, Lacquer Solvents, Methyl Ethyl Ketone, Naphthalene, Toluene, Trichloroethylene, Solvents, Xylene, Mineral Spirits, Stoddard Solvents, Lacquer Thinner, Methanol. Will pump liquids to 1.8 specific gravity. 91102 hose outlet is pictured.
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the corrosiveness to copper of aviation gasoline, aviation turbine fuel, automotive gasoline, natural gasoline, or other hydrocarbons having a vapor pressure no greater than 124 kPa (18 psi), cleaners (for example, Stoddard solvent),
-
Supplier: ASTM International
Description: 1.1 This test method covers the detection of the corrosiveness to copper of aviation gasoline, aviation turbine fuel, automotive gasoline, natural gasoline or other hydrocarbons having a Reid vapor pressure no greater than 18 psi (124 kPa), cleaners (Stoddard) solvent, kerosine, diesel
Find Suppliers by Category Top
More Information Top
-
Handbook of SOLVENTS
Stoddard solvent .
-
White spirit (EHC 187, 1996)
Stoddard Solvent .
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Occupational Safety and Health Review Commission > Commission Decisions > 2003 > [FDBKF2004...
Tectyl is a corrosion preventive compound consisting of a rust inhibitor and a carrier, Stoddard solvent .
-
Handbook of Green Chemicals
Stoddard solvent .
-
Encyclopedia of Surfactants Volume 4
Prop.: B.P.: 215-220 C and 170 C respectively (1 mm Hg); Sol.: Sol. in carbon tetrachloride, isopropanol, ace- tone, benzene, Stoddard solvent , etc.; Sp. Gr.: 0.896 @ 90 F (310); Visc.: 476 and 367 SSU respectively (90 F); Sta …
-
Encyclopedia of Industrial Additives, Volume 2
Prop.: Sol.: Sol. in kerosene, Stoddard solvent , alcohol, chlorinated and aromatic solvents; Sp. Gr.: 1.02; Density: 8.6 Ib/gal; Visc.: 175-250 cps; Pour Pt.: -5 ± 2 F; Solid.
-
Handbook of Fillers, Extenders, and Diluents
Stoddard solvent .
-
Emulsifiers and Wetting Agents
Sol. in Stoddard solvent (Emid 6544) .
-
Dispersants, Solvents and Solubilizers
Inso1. in Stoddard solvent (Emco14100M) .
-
The Chemical Formulary, Volume 9
Stoddard Solvent .
Indicates content that may require registration and/or purchase.