Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Machine cut gears. A. Helical and straight spur
-
Supplier: Accuris
Description: Specification for machine cut gears. A. Helical and straight spur
-
Supplier: Accuris
Description: Machine cut gears B. bevel (with helical, curved and straight teeth).
-
-
Supplier: IHS ESDU
Description: ESDU 77002 provides data for geometric gear design for gear ratios up to 10:1. Guidance on the choice between spur and helical gears is provided by considering the factors of noise, end-thrust and cost. The choice of helix angle, which is influenced by the type of machine used
-
Supplier: Star SU LLC
Description: Straight or tapered key spline hobs have specially curved tooth forms and are made in single and multiple thread types. They are used to produce at only one depth of cut. Straight key spline hobs with lugs have a special feature that can be included on the hob to produce root
- Cutter Type: Gear Hob
-
Description: Rack and pinion is utilized to convert rotational motion to linear motion. A rack is straight teeth cut into one surface of rectangular or cylindrical rod shaped material, and a pinion is a small cylindrical gear meshing with the rack. There are many ways to categorize
- Number of Teeth: 30 to 300
- Pressure Angle: 20°
- Material: Carbon / Alloy Steel
- Features: Integral Rack and Rail
-
Supplier: Star SU LLC
Description: The H 900-2300 is designed for large gear milling and hobbing applications. The large H series cuts straight and helical gears; crowned and tapered gears; worm gears; cluster gears and special profiles (such as compressor-type rotors); oval
-
Supplier: Norton Abrasives
Description: SD150-P50V99-1/16 Straight Cup
- Outer Diameter (OD): 6 inch
- Bore ID / Shank Diameter: 1.25 inch
- Thickness: 0.75 inch
- Grit / Micron Size: 150 # or Microns
-
Supplier: Geartronics Industries Incorporated
Description: Custom Gears Custom manufactured to your specifications and material, made complete or cut teeth on your blanks Fine Pitch Medium Pitch Cluster Gears Sector Gears Pulleys Ratchets Gear Types Spur Gears Helical Gears Worm Gears/Worms Internal
- Plastic: Acetal, Ceramic, Delrin®, Nylon, Phenolic
- Industries: Aerospace, Agricultural, General Industrial, Machine Tool, Material Handling / Conveying, Medical / Pharmaceutical, Military, Mining, Motion Control, Robotics, Wastewater
- Metal: Aluminum, Brass, Bronze, Cast Iron, Magnesium, Steel, Steel - Hardened, Steel - Stainless
- Gears: Bevel / Miter Gears, Cluster Gears, Gear Blanks, Helical Gears, Internal Gears, Planetary Gearing, Spur / Pinion Gears, Worms and Worm Gears
-
Description: Ondrives.US has been manufacturing worm and wheel gear systems for over 30 years. We offer worms and worm gears sets in a variety of inch and metric sizes and with numerous pitch, tooth count, and hub options. Our precision ground stainless steel worm and wheels and phosphor bronze
- Number of Teeth: 20 to 360
- Face Width: 0.188 to 0.375 inch
- Bore Diameter (if applicable): 0.1248 to 0.4998 inch
- Features: Anti-backlash
-
Supplier: Kollmorgen Corporation
Description: bearing RediMount™ mounting system Single-piece output housing with integral internal gear Anodized aluminum housing Benefits Helical-cut, crowned gears provide higher torque capacity, precision and stiffness compared to straight-cut gears PowerTRUE™
- Gear Ratio: 1 to 100 (X : 1)
- Output Torque: 29,203.5398230088 In-lbs
- Maximum Input Speed: 5,000 rpm
- Backlash: 4.999999999999998 arcmin
-
Description: has three important advantages compared with the conventional bevel gear: it offers a higher torque because of the larger pinion, it makes cost savings possible because of high ratios in one stage and its noise is significantly lower due to the difference between straight cut
- Gear Ratio: 3 to 100 (X : 1)
- Output Torque: 640 In-lbs
- Backlash: 4.000000000000002 to 4.999999999999998 arcmin
- Gearing: Hypoid
-
Description: has three important advantages compared with the conventional bevel gear: it offers a higher torque because of the larger pinion, it makes cost savings possible because of high ratios in one stage and its noise is significantly lower due to the difference between straight cut
- Gear Ratio: 12 to 10,000 (X : 1)
- Output Torque: 4,500 In-lbs
- Backlash: 4.000000000000002 to 4.999999999999998 arcmin
- Gearing: Hypoid
-
Supplier: BUG-O Systems, Inc.
Description: The Go-fer III Oxy-Fuel Kit is used for straight line cuts and weld preparation beveling. The kit comes complete with the exception of a torch. The Bug-O Torch Holder will accept any standard 1-3/8" (35 mm) diameter machine torch with a 32 pitch gear rack. The Quick-Action Gas
- Features: Ground Teeth
- Preload: Mechanical Preload
- Gearing: Straight Tooth
-
Supplier: Bluetools
Description: Make distortion-free cuts with the heavy duty Taylor pistol grip pneumatic metal shears T-7700N. The T-7700N compressed air shears are constructed with a 3-gear planetary system. The blades of the Taylor PG metal shears assure the operator of a clean cut. The Taylor metal shears
-
Supplier: Bluetools
Description: Make distortion-free cuts with the heavy duty Taylor Straight Handle pneumatic metal shears T-7701. The 7701 compressed air shears are constructed with a 3-gear planetary system. The blades of the Taylor PG metal shears assure the operator of a clean cut. The Taylor
-
Description: control to use a longer blade for complex scrolling and circular cuts or a shorter blade for precise straight cuts. At 3,000 SPM, the lightweight, low vibration cordless C1101 runs through fenders, body panels and other metal surfaces in a hurry. Plus, because it’s geared and in
-
Supplier: BUG-O Systems, Inc.
Description: accept any standard 1-3/8" (35 mm) diameter machine torch that has a 32 pitch gear rack. A built in trigger contactor for initiating the cut makes the GO-FER a convenient self contained package.
- Features: Ground Teeth
- Preload: Mechanical Preload
- Gearing: Straight Tooth
-
Supplier: Cosen Saws, USA
Description: MACHINE FEATURES Structure: ■ The swivel sawhead allows the user to cut at any angle between 90° (straight cut) and 45° (miter cut). The precision pivot system facilitates easy and accurate adjustment for angle cuts. Cosen’s C-500MNC has a protractor and pointer in
- Cutting Capacity: 15.7 to 51 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Manual
-
Supplier: BUG-O Systems, Inc.
Description: The GO-FER III Oxy-Fuel kit is used for straight line cuts and weld preparation beveling. The kit comes complete with the exception of a torch. The BUG-O torch holder will accept any standard 1-3/8" (35mm) diameter machine torch with a 32 pitch gear rack. The Quick-Action Gas
- Features: Automated (Robot / CNC)
- Equipment Type: Complete System
- Process Capability: Cutting / Gouging Equipment, Oxyfuel / Oxyacetylene, Plasma Arc, Welding Equipment
-
Supplier: Rottler Manufacturing
Description: many blocks, one pass sleeve cuts are possible, which increases productivity. The massive one piece meehanite, stress relieved, precision machined base of the F10A model allows the fixturing of large diesel blocks such as Cummins 855, Detroit 12V71, Mercedes 44V12 and odd jobs such as
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Alternator NAF Gear Drive Bogie Differential Lock Wet Disc Brakes Hydrostatic – Drive With Two Speed Drop Box Straight Axle Leveling System Two Cylinder Tilt Mechanism 17 Degrees Forward Tilt 15 Degrees Side Tilt (Each Way) 3 Degrees Rear Tilt Auto Leveling Taper Lock Pins Booms
- Horsepower: 197 HP
- Features: Other
-
Supplier: Cosen Saws, USA
Description: features straight and miter cuts from 0 to 60 deg (backwards) with quick setting and precise positioning. It enables smooth turning of the saw frame for each angle viable via the large easy-to-read mitering scale. ■ Large rugged base with built-in coolant & hydraulic systems offers
- Cutting Capacity: 4.3 to 18.1 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Manual
-
Supplier: BUG-O Systems, Inc.
Description: plasma cutting system. The GO-FER IV includes a built-in contactor switch to turn the plasma on and off. Easy torch adjustment is provided to make straight plasma cuts and bevels. With the right tip in the plasma torch you can perform mechanized gouging without changing machines. The
- Features: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, Single-phase
- Equipment Type: Complete System
- Process Capability: Cutting / Gouging Equipment, Oxyfuel / Oxyacetylene, Plasma Arc, Welding Equipment
-
Description: Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter
- Number of Teeth: 20
- Pitch Diameter: 30 mm
- Face Width: 8 mm
- Bore Diameter (if applicable): 8 mm
-
Description: Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter
- Number of Teeth: 30
- Pitch Diameter: 150 mm
- Face Width: 30 mm
- Bore Diameter (if applicable): 28 mm
-
Description: Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter
- Number of Teeth: 20
- Pitch Diameter: 30 mm
- Face Width: 7 mm
- Bore Diameter (if applicable): 8 mm
-
Description: Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter
- Number of Teeth: 30
- Pitch Diameter: 150 mm
- Face Width: 30 mm
- Bore Diameter (if applicable): 55 mm
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Gears and racks manufacturer, we can supply: Spur Gears, Bevel Gears, Worm Gears, Helical Gears, Automobile Gears, Agricultural machinery gears, Spiral Bevel Gears, Helical Bevel Gear, Rack.
- Face Width: 0.5 to 3.5 inch
- Pressure Angle: 20°
- Design: English
- Features: Integral Rack and Rail, Other Metal
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of applications,
- Number of Teeth: 20
- Pitch Diameter: 20 mm
- Face Width: 15 mm
- Bore Diameter (if applicable): 6 mm
-
Supplier: Martin Sprocket & Gear, Inc.
Description: Steel spur gears, 14.5 pressure angle, 8DP, with hubs
- Number of Teeth: 44
- Pitch Diameter: 5.5 inch
- Face Width: 1.25 inch
- Bore Diameter (if applicable): 1 inch
-
Supplier: Schneeberger Inc.
Description: Straight-toothed gear racks are available in standard industrial sizes from module 2 to module 12. The material, hardness, and accuracy determine the respective load.
- Number of Teeth: 7 to 320
- Pressure Angle: 20°
- Features: Ground Teeth, Other
- Material: Hardened Steel
-
Supplier: Martin Sprocket & Gear, Inc.
Description: Machined gear rack, standard face width, 20 pressure angle
- Pitch Diameter: 0.438 inch
- Face Width: 0.5 inch
- Length: 72 inch
- Pressure Angle: 20°
-
Supplier: Boston Gear
Description: Overview Boston Gear's stock miter and bevel gears are specifically designed for the efficient transmission of power and motion between intersecting shafts at a right angle (90°). Miter gears are a special type of bevel gear designed to operate in pairs with identical
- Pressure Angle: 20°
- Material: Brass, Carbon / Alloy Steel, Cast Iron, Hardened Steel, Nylon, Stainless Steel
- Design: English
- Gear Type: Miter / Bevel Gear Set
-
Supplier: Andantex USA, Inc.
Description: Overview The Precision Rack and Pinion System is the primary building block of a linear axis drive. This system consists of a standard range of straight (spur), circumferential pitch, and helical racks and pinions. The modular design permits rack segment lengths from 0.5 to 2 meters to be
- Gear Type: Pinion, Rack
- Tooth Form: Straight Teeth
Find Suppliers by Category Top
Featured Products Top
-
microstructure and for which each is named. Grades and Applications of Stainless Steel 400 Series Martensitic – Typical grade: 410 Straight chromium (12 – 18%); magnetic and can be (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
microstructure and for which each is named. Grades and Applications of Stainless Steel 400 Series Martensitic – Typical grade: 410 Straight chromium (12 – 18%); magnetic and can be (read more)
Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
microstructure and for which each is named. Grades and Applications of Stainless Steel 400 Series Martensitic – Typical grade: 410 Straight chromium (12 – 18%); magnetic and can be (read more)
Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
. Grades and Applications of Stainless Steel 400 Series Martensitic – Typical grade: 410 Straight chromium (12 – 18%); magnetic and can be hardened by heat treatment. Typical use: Fasteners, pump shafts. 400 Series Ferritic (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc.
Conduct Research Top
-
When Adhesives Stick Too Well
If you work with calendar rolls, adhesive pumps, mixing kettles, mixer blades, rolls, rails, conveyors, frames, wheels, gears, dispensers, sealers, extruders, testers, applicators or a whole host of other components utilized in the manufacture and handling of adhesives - chances are very good
More Information Top
-
Power transmission in vehicle gears
2-3 train hochschaltung a dryly current double clutch gear: 1) beginning of the Öffnens of K2, 2) beginning of the closing of K1, 3) end of the intersection time, 4) lastfreie switching in the straight partial gear of 2 after 4 …
-
Profiles of gear teeth
The axial engagement factor εβ depends on the inclination of the teeth and is zero for straight cut gears .
-
A generalized method for the evaluation of the influence of teeth correction on the service life, wear, and contact strength of cylindrical involute gears
In particular, this is the case for cylindrical helical (for straight cut gears , a method of this type is presented in [1]).
-
Effect of contact-kinematical slippage in toothing on deterioration and efficiency of cylindrical involute gears
Cylindrical involute straight cut gear : (1) cog wheel 1; (2) cog wheel 2.
-
Hybrid vehicles
The gear input shaft of the odd partial gear guides on the operation stages 1, 3, 5 and R that of the straight partial gear on the operations 2 and 4.
-
Hybrid vehicles
The gear input shaft of the odd partial gear guides on the operation stages 1, 3, 5 and R that of the straight partial gear on the operations 2 and 4.
-
Shaping by means of complex cutting tools
Demidov, V.V. and Gus’kova, E.V., Precision in the machining of straight cut gears by hobs with positive rake angles, Russ. Eng. Res., 2012, vol.
-
An analogy based estimation framework for design rework efforts
In this case, the helical gear is redefinition in new project to be a straight cut gear , which has less axial load transferred to ball bear- ing.
-
REFERENCES TO CURRENT LITERATURE
The somewhat abstruse problem of Gearing is expounded in an interesting note which deals with the relativo efficiency of the helical gears ns suggested by Dr. Hookc, of Cambridge, and straight cut gears in which the line of contact lies parallel to …
Indicates content that may require registration and/or purchase.