-
Supplier: Haskel International LLC
Description: Long-life, maintenance free valves meet performance, safety and reliability expectations in the deepest water and the harshest offshore environments.
- Media: Air, Compressed Air, Gas
- Valve Type: Ball Valves
- Features: Compression Fitting
- Actuation: Manual / Hand
-
Supplier: Accuris
Description: Specification on Subsea Pipeline Valves
-
Supplier: Accuris
Description: Specification for Subsea Pipeline Valves
-
-
Supplier: Rotork plc
Description: Hydraulic subsea flow control valve, disgned in accordance with API 17F, flow up to 115l/min with a 2.2 CV and a 12 Bar max working pressure, 10,000 ft subsea working deth
- Flow (Cv): 2.2
- Valve Type: Control Valves
- Media: Hydraulic Fluid
-
Supplier: Accuris
Description: Operator and Mounting Kits for Subsea Pipeline Valves
-
Supplier: Accuris
Description: Petroleum and Natural Gas Industries - Pipeline Transportation Systems - Subsea Pipeline Valves
-
Supplier: Rotork plc
Description: Pressure compensated rack and pinion, scotch yoke and linear subsea actuator designs with ROV or diver operated facilities for both double-acting and spring-return applications. The Subsea range is designed to meet the stringent approvals demanded for subsea valve
- Features: Hydraulic
- Valve Motion: Linear Motion Valve, Rotary Motion Valve
-
Description: ISO 14723:2009 specifies requirements and gives recommendations for the design, manufacturing, testing and documentation of ball, check, gate and plug valves for subsea application in offshore pipeline systems meeting the requirements of ISO 13623 for the petroleum and natural gas
-
Supplier: CSA Group
Description: ISO 14723:2009 specifies requirements and gives recommendations for the design, manufacturing, testing and documentation of ball, check, gate and plug valves for subsea application in offshore pipeline systems meeting the requirements of ISO 13623 for the petroleum and natural gas
-
Description: and subsea isolation valve (SSIV); structural components of subsea production system, including subsea controls and distribution structures and other subsea structures, and protection structures associated with the above. ISO 13628-15:2011 is not applicable to
-
Supplier: CSA Group
Description: and subsea isolation valve (SSIV); structural components of subsea production system, including subsea controls and distribution structures and other subsea structures, and protection structures associated with the above. ISO 13628-15:2011 is not applicable to
-
Description: scope of ISO 13628-4:2010 is listed as follows: subsea trees: tree connectors and tubing hangers, valves, valve blocks, and valve actuators, chokes and choke actuators, bleed, test and isolation valves, TFL wye spool, re-entry interface, tree cap, tree piping, tree
-
Supplier: CSA Group
Description: scope of ISO 13628-4:2010 is listed as follows: subsea trees: tree connectors and tubing hangers, valves, valve blocks, and valve actuators, chokes and choke actuators, bleed, test and isolation valves, TFL wye spool, re-entry interface, tree cap, tree piping, tree
-
Description: flow trees, surface tree tension frames, lower workover riser packages, lubricator valves, retainer valves, subsea test trees, shear subs, tubing hanger orientation systems, swivels, annulus circulation hoses, riser spiders, umbilical clamps, handling and test tools, tree cap
-
Supplier: CSA Group
Description: flow trees, surface tree tension frames, lower workover riser packages, lubricator valves, retainer valves, subsea test trees, shear subs, tubing hanger orientation systems, swivels, annulus circulation hoses, riser spiders, umbilical clamps, handling and test tools, tree cap
-
Supplier: AENOR
Description: Petroleum and natural gas industries. Pipeline transportation systems. Subsea pipeline valves (ISO 14723:2000) (Endorsed by AENOR in March of 2002.)
-
Supplier: AENOR
Description: Petroleum and natural gas industries - Pipeline transportation systems - Subsea pipeline valves (ISO 14723:2009) (Endorsed by AENOR in September of 2009.)
-
Supplier: AENOR
Description: Oil and gas industries including lower carbon energy - Pipeline transportation systems - Subsea pipeline valves (ISO 14723:2025) (Endorsed by Asociación Española de Normalización in August of 2025.)
-
Description: TESCOM™ 50-2000 Series pressure reducing regulator is specifically designed for extended life operation in high pressure hydraulic applications of up to 10000 PSIG [690 bar]. Ideal for use in wellhead control panels, subsea valve acutations, chemical injections and Hydraulic Power
- Valve Size: 0.25 to 0.5625 inch
- Flow (Cv): 0.02 to 0.12
- Pressure Rating: 10,000 to 15,000 psi
- Media Temperature: -15 to 165 F
-
Description: harsh applications. Ideal for use in wellhead control panels, subsea valve actuations, Hydraulic Power Units (HPUs) and component testing applications.
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 10,000 psi
- Number of Ports/Ways: 2
- Regulator Size: 0.25 to 0.5 inch
-
Description: DOWNLOADABLE HISTORICAL DOCUMENT. Specifies test methods to evaluate coating systems for seawater immersion service on exterior surfaces of submerged offshore platform steel structures, piers, docks, pilings, subsea valves, and wellheads. Key words: cathodic disbondment, test
-
Supplier: NACE International
Description: DOWNLOADABLE HISTORICAL DOCUMENT. Specifies test methods to evaluate coating systems for seawater immersion service on exterior surfaces of submerged offshore platform steel structures, piers, docks, pilings, subsea valves, and wellheads. Key words: cathodic disbondment, test
-
Supplier: Rotork plc
Description: The Soldo BM series proximity switches provide a compact design and a cost saving solution for remote valve position feedback in both linear and rotary applications, as well as general purpose feedback in harsh environments such as hazardous areas and explosive atmospheres with Exd or Exia
- Sensor Technology: Magnetic Proximity Sensor
- Electrical Output: Switched / Alarm
-
Supplier: Mechanical Research & Design, Inc.
Description: functional testing, confirming solutions prior to shipping them to site. Our ROV Tools are used in the isolation of Dam Intakes, Hydroelectric Dam Penstocks, Offshore Sea Chest Valve Maintenance, General Underwater Grouting Repairs, Marine Salvage & Repair, and Subsea Clamp and Pipe
-
Supplier: Mechanical Research & Design, Inc.
Description: functional testing, confirming solutions prior to shipping them to site. Our ROV Tools are used in the isolation of Dam Intakes, Hydroelectric Dam Penstocks, Offshore Sea Chest Valve Maintenance, General Underwater Grouting Repairs, Marine Salvage & Repair, and Subsea Clamp and Pipe
-
Supplier: Mechanical Research & Design, Inc.
Description: functional testing, confirming solutions prior to shipping them to site. Our ROV Tools are used in the isolation of Dam Intakes, Hydroelectric Dam Penstocks, Offshore Sea Chest Valve Maintenance, General Underwater Grouting Repairs, Marine Salvage & Repair, and Subsea Clamp and Pipe
-
Supplier: Softing Industrial Automation GmbH
Description: The eATM® (Enterprise Appliance Transaction Module) in-chassis module puts an OPC UA MDIS Server inside your ControlLogix PLC enabling connectivity to OPC UA MDIS clients. Do you have a subsea oil production application where you need to easily connect the topside platform DCS to a
- Network Equipment: Gateway
- Features: Internet of Things (IoT) Compatible
-
Supplier: SC Hydraulic Engineering Corporation
Description: used for subsea valve actuation, wireline control systems, blow out preventor controls and flushing rigs. L10 pumps can be applied anywhere there is a requirement for very high hydraulic pressures along with higher flows achieved by the 10-6 series.
- Maximum Discharge Flow: 2.25108 GPM
- Maximum Discharge Pressure: 12,000 psi
- Discharge Size: 0.5 inch
- Power Source: Air / Pneumatic
-
Supplier: Technetics Group
Description: pumps, pressurizers, spent fuel casks, transportation casks Valves: body/bonnet sealing, seat sealing Oil and gas: hydraulics, subsea couplings, subsea Christmas trees, subsea compressors, electronic submersible pumps, flow meters Life sciences: imaging & scanning systems
- Temperature: -457.6 to 1,472 F
- Pressure: 43,511.31 psi
- Outside Diameter: 0.1574804 to 314.9608 inch
- Material: Aluminum, Copper, Nickel / Nickel-Based Alloy, Silver, Stainless Steel, Steel, Titanium
-
Description: coating systems for offshore platform steel structures, piers, docks, pilings, subsea valves, and wellheads at normal seawater temperature. Included are four test methods—including cathodic disbondment, seawater immersion resistance, aging stability, and edge coverage—used to evaluate
-
Supplier: Dresser-Rand
Description: efficient, compact solution to compression system design. The DATUM ICS is designed for onshore, offshore, and subsea applications. Features of the DATUM ICS system include the high-efficiency DATUM centrifugal compressor technology; Dresser-Rand’s proprietary centrifugal separation
- Compressor Technology: Centrifugal
-
Supplier: AMPP Resources
Description: coating systems for offshore platform steel structures, piers, docks, pilings, subsea valves, and wellheads at normal seawater temperature. Included are four test methods—including cathodic disbondment, seawater immersion resistance, aging stability, and edge coverage—used to evaluate
-
Supplier: jbj Techniques Limited
Description: These hydraulic pressure intensifiers are reciprocating and automatically increase a supplied pressure to a higher end pressure. Pilot operated check valves can be built in to allow high pressure side to be relieved through the intensifier. The supplied flow and pressure to the MP-T are
- Maximum Output Pressure: 4,351.131 to 11,603.016 psi
- Pressure Intensification Factor: 1.5 to 9
- Maximum Inlet Flow: 487.8724878724878 to 792.7927927927926 in³/min
- Maximum Outlet Flow: 42.68884268884268 to 134.16493416493415 in³/min
Find Suppliers by Category Top
Featured Products Top
-
pressure vessels, control rods, primary pumps, pressurizers and spent fuel casks Valves for use in body/bonnet sealing and seat sealing Oil & gas for use in hydraulics, subsea couplings, subsea Christmas trees (read more)
Browse Metal Ring Seals Datasheets for Technetics Group -
components in geothermal tools, pumps, valves, turbines, drilling tools and other equipment. E90SR is the latest addition to the EnDura® range of elite (read more)
Browse O-rings Datasheets for Precision Polymer Engineering Ltd. -
, LiDAR, Radar, Sonar 3D Vision Technology / Underwater Cameras Electronics & Enclosures Electronic Dashboards (Marine) Subsea Lighting / Lasers Remotely Operated Vehicles (ROVs) / Autonomous Underwater Vehicles, Subsea Robots Hydraulic (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
/defense Typical Applications: Pumps, tools, misc. hardware Ball joints, other automotive components Valves, fittings, and connectors Drilling platforms, subsea applications (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
Markets Typical Applications Automotive Petrochemical industry Semiconductor Aerospace/defense Pumps, tools, misc. hardware Ball joints, other automotive components Valves, fittings, and connectors (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
/defense Typical Applications: Pumps, tools, misc. hardware Ball joints, other automotive components Valves, fittings, and connectors Drilling platforms, subsea applications (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
Engineers in a tight spot over where to locate flow meters on land-based wells or aboard offshore platforms, FPSO vessels and subsea modules will find McCrometer's Oil/Gas Industry Applications Technical Guide (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Engineers in a tight spot over where to locate flow meters on land-based wells or aboard offshore platforms, FPSO vessels and subsea modules will find McCrometer's Oil/Gas Industry Applications Technical Guide explains how (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
pipeline disturbances caused by valves or elbows that negatively affect measurement accuracy. The compact V-Cone reduces flow meter straight pipe run requirements by up to 70 percent or more and needs only 0-3 straight pipe diameters upstream and 0-1 downstream to operate effectively. It fits in (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.