-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Custom Chemical Delivery System (CDS) Engineering for Hazardous Etchants and Volatile Organic Solvent Distribution Systems When handling hazardous etchants and volatile organic solvents, safety and material compatibility are the non-negotiable foundations of facility
- Body Material: Stainless Steel
-
Supplier: Esprix Technologies
Description: Esprix offers a full range of chemicals for micro and macro (PCB) applications. Products include oxidizing compounds, corrosion inhibitors, chelating compounds, solvents, and surfactants. Acids/bases: HF, Hydrochloric, Nitric, Acetic, Sulfuric, phosphoric, sodium hydroxide,
- Chemical Family: Acetic Acid
- Trigger: Acid
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the organically combined sulfuric anhydride existing in a sample of sulfated oil by extracting the undecomposed sulfated fat and other fatty matter over an acidulated, concentrated salt solution, boiling the residue with sulfuric
-
-
Supplier: Linde North America, Inc.
Description: acid Propylene glycol methyl ether acetate Hydrogen peroxide Methyl ethyl ketone Phosphoric acid Tetramethylammonium hydroxide Nitric acid Hexamethyldisilazane Potassium hydroxide Dimethyl sulfoxide Sodium hydroxide Ethanol Sulfuric acid Buffered oxide etchants
- Chemical Family: Acetic Acid, All Alcohols, All Carboxylic Acids, Ethanol, Ethylene Glycol, Isopropanol
- Features: Acid, Base, Solvent
- State of Matter: Gas
-
Supplier: Master Bond, Inc.
Description: to fuels, oils, ethanol and many active organic solvents. In addition, it has superb bonding strength and is an excellent adhesive especially in acid environments. Master Bond Polymer System EP21AR is 100% reactive, does not contain any solvents or diluents and cures with
- Viscosity: 10,000 to 15,000 cP
- Use Temperature: -60 to 275 F
- Thermal Conductivity: 0.288 to 0.432 W/m-K
- Coeff. of Thermal Expansion (CTE): 17 µin/in-F
-
Supplier: Master Bond, Inc.
Description: resistance to fuels, oils, ethanol and many active organic solvents. In addition, it has superb bonding strength and is an excellent adhesive especially in acid environments. Master Bond Polymer System EP21ARHT is 100% reactive, does not contain any solvents or diluents
- Viscosity: 34,000 to 35,000 cP
- Use Temperature: -60 to 275 F
- Thermal Conductivity: 0.288 to 0.432 W/m-K
- Coeff. of Thermal Expansion (CTE): 17 µin/in-F
-
Supplier: GFS Chemicals, Inc.
Description: Substances darkened by sulfuric acid - passes test 8. Hydrolyzable substances - passes test Properties No properties.
- State of Matter: Powder
- Features: Solvent
-
Supplier: Master Bond, Inc.
Description: to fuels, oils, ethanol and many active organic solvents. In addition, it has superb bonding strength and is an excellent adhesive especially in acid environments. Master Bond Polymer System EP21AR is 100% reactive, does not contain any solvents or diluents and cures with
- Cure / Dry Temperature: 72.5 F
- Operating / Use Temperature: -60 to 275 F
- Resistivity: 1,000,000,000,000 ohm-cm
- Dielectric Strength: 9,842,519.68503935 V/m
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:918 CH3COOCH2CH3 CAS#:141-78-6 F.W.:88.11 NFPA#:2-4-0 Specific Gravity: 0.902 DOT:3/II Descriptions: Specification TEST 1. Assay 99.5% min. 2. Color (APHA) 10 max. 3. Residue after evaporation 0.003% 4. Water 0.2% 5. Titrable acid 0.0009 meq/g 6. Substances darkened by sulfuric
- State of Matter: Liquid / Solution
- Features: Solvent
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:2392 CH3COO(CH2)3CH3 CAS#:123-86-4 F.W.:116.16 NFPA#:1-3-0 Specific Gravity: 0.882 DOT:3/II Descriptions: Specification TEST 1. Assay 99.5% min 2. Color (APHA) 10 3. Residue after evaporation 0.001% 4. Titrable acid 0.0016 meq/g 5. Sustances darkened by sulfuric acid
- State of Matter: Liquid / Solution
- Features: Solvent
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:1059 C6H4(CH3)2 CAS#:1330-20-7 F.W.:106.17 NFPA#:2-3-0 Specific Gravity: 0.860 DOT:3/II Descriptions: Specification TEST 1. Assay (xylene isomers plus ethylbenzene) 98.5% 2. Ethylbenzene 25% max. 3. Residue after evaporation 0.002% 4. Substances darkened by sulfuric acid - Pass
- State of Matter: Liquid / Solution
- Features: Solvent
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: efficiency filter *Door sensor Speciality Chemicals Handled HF- Hydrofluoric acid HCL- Hydrochloric acid H2O2- Hydrogen Peroxide KOH- Potassium Hydroxide HNO3- Nitric acid NH4OH- Ammonium Hydroxide H2SO4- Sulfuric acid CDM and CDS Application: Semiconductor
- Body Material: Stainless Steel
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: SY Series (Anti-Chemical Series) The amazing SY series utilizes an engineering plastic which permits the chain to perform well even where chloride, acid, alkaline, oxidizers and most organic solvents are present. "SY" series is a combination of "Y" series plastic block links and
- ANSI Pitch: 40 (1/2")
- Material: Acetal (Celcon®, Delrin®, etc.)
-
Supplier: HIROSE PAPER MFG. CO., LTD.
Description: acids, alkalis, and organic solvents, and is self-extinguishing with an LOI of 34. These properties make it suitable for demanding energy and mobility applications where heat and chemical resistance are critical.
- Overall Thickness: 29 to 195 inch
- Performance Features: Chemical / Fuel Resistant
- Features: Other, Specialty / Other
- Material: PPS / Sulfur
-
Supplier: High Performance Alloys, Inc.
Description: Alloy 20 has excellent corrosion resistance in a variety of chemical environments, especially containing sulfuric acid. This alloy also has good resistance to phosphoric acid, chlorides, and nitric acid environments. Typical Inventory Round Bar, Loose Coil, Sheet, Plate,
- Tensile Strength (UTS, Break): 90,000 psi
- Yield Strength (YS): 45,000 psi
- Elongation: 40 %
- Specifications: ASTM / ASME, UNS
-
Supplier: Miles Scientific (Analtech)
Description: A common method for visualizing organic compounds on a silica gel TLC plate is charring. This is usually accomplished by spraying the plate with a dilute sulfuric acid followed by heating. Organic substances appear as brown to black spots against a white background. This
-
Supplier: Miles Scientific (Analtech)
Description: A common method for visualizing organic compounds on a silica gel TLC plate is charring. This is usually accomplished by spraying the plate with a dilute sulfuric acid followed by heating. Organic substances appear as brown to black spots against a white background. This
-
Supplier: Miles Scientific (Analtech)
Description: A common method for visualizing organic compounds on a silica gel TLC plate is charring. This is usually accomplished by spraying the plate with a dilute sulfuric acid followed by heating. Organic substances appear as brown to black spots against a white background. This
-
Supplier: Miles Scientific (Analtech)
Description: A common method for visualizing organic compounds on a silica gel TLC plate is charring. This is usually accomplished by spraying the plate with a dilute sulfuric acid followed by heating. Organic substances appear as brown to black spots against a white background. This
-
Supplier: Indium Corporation
Description: Indium sulfide (In2S3) is an orange-red to red colored powder with the sulfuric odor that is characteristic to all sulfides. It is insoluble in water and most organic solvents but decomposes in common mineral acids, releasing hydrogen sulfide gas. Indium sulfide is
- Purity: 99.99 %
- Features: All Non-Metals, Other Metals (Al, In, Sn, Pb, etc.), Sulfides
- State of Matter: Powder
-
Supplier: Golden Collar Technology Co., Ltd .
Description: aggressive chemicals, including: Concentrated sulfuric acid, hydrofluoric acid, and aqua regia Strong alkalis (e.g., NaOH, KOH) Organic solvents (acetone, DMSO, toluene) Extreme Temperature Stability Maintains mechanical strength across -200°C to +260°C, making it
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Features: Other, Thermoset / Crosslinked
-
Supplier: Golden Collar Technology Co., Ltd .
Description: temperature and molten alkalis metals. PTFE beakers features: Corrosion resistance: PTFE beakers have excellent corrosion resistance and can be stored for a long time and subjected to repeated purification of sulfuric acid, nitric acid, phosphoric acid, bromic acid
- Volume: 100 cc
- Plastic Material: Teflon®
-
Supplier: Abel Industries Canada Ltd.
Description: analyzing low level solvent residues from wide samples, such as headspace, aqueous, or organic solutions Preferred column for residue analysis in petroleum industry, pharmaceutical, environmental, chemical weapon detection Preferred column to analyze polar compounds including
- Column Length: 30 m
- Inner Diameter (ID): 530 µm
- Film Thickness: 30 µm
-
Supplier: ASTM International
Description: Nonvolatile Matter 37 to 41 Inorganic Salts 42 to 46 Total Alkalinity 47 to 49 Total Ammonia 50 to 52 Acidity as Free Fatty Acids or Acid Number: Test Method A. In the Absence of Ammonium or Triethanolamine 53 to 56 Soaps Test Method B. In the Presence of Dark Colored Oils but in the
-
Supplier: ASTM International
Description: organic solvents used or if they do not get aspirated in the nebulizer, low elemental values may result, particularly for iron and sodium. This can also occur if the elements are associated with water which can drop out of the solution when diluted with solvent. 1.4.1 An
-
Supplier: Milton Roy
Description: we offer a complete range of full-bore valves suitable for a range of applications: Acids: hydrochloric, nitric, sulfuric, hydrofluoric, etc. Alkalis: sodium hydroxide, ammonia, potassium, phosphates, sodium bicarbonate, etc. Viscous or abrasive liquids: seawater, wastewater, lime
- Primary Material: Aluminum, Cast Iron, PVC
- Media: Gas, Powder / Solids, Water
- Valve Type: Pinch Valves
-
Supplier: Cole-Parmer
Description: combination filtration to provide safe air for the user. Enclosures recirculate air into the room after removing organic solvents, acid gas, formaldehyde, sulfur compounds, or ammonia fumes. In addition to fumes, units also remove particulates from the air before recirculating.
- Filter Type: Ductless
- Fume Hood Type: General Purpose
-
Supplier: Cole-Parmer
Description: combination filtration to provide safe air for the user. Enclosures recirculate air into the room after removing organic solvents, acid gas, formaldehyde, sulfur compounds, or ammonia fumes. In addition to fumes, units also remove particulates from the air before recirculating.
- Filter Type: Ductless
- Fume Hood Type: General Purpose
-
Supplier: Cole-Parmer
Description: combination filtration to provide safe air for the user. Enclosures recirculate air into the room after removing organic solvents, acid gas, formaldehyde, sulfur compounds, or ammonia fumes. In addition to fumes, units also remove particulates from the air before recirculating.
- Filter Type: Ductless
- Fume Hood Type: General Purpose
-
Supplier: Cole-Parmer
Description: combination filtration to provide safe air for the user. Enclosures recirculate air into the room after removing organic solvents, acid gas, formaldehyde, sulfur compounds, or ammonia fumes. In addition to fumes, units also remove particulates from the air before recirculating.
- Filter Type: Ductless
- Fume Hood Type: General Purpose
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Chemicals Handled HF- Hydrofluoric acid HCL- Hydrochloric acid H2O2- Hydrogen Peroxide KOH- Potassium Hydroxide HNO3- Nitric acid NH4OH- Ammonium Hydroxide H2SO4- Sulfuric acid CDM and CDS Application: Semiconductor Photovoltaic Solar energy Liquid crystal panel
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Chemicals Handled HF- Hydrofluoric acid HCL- Hydrochloric acid H2O2- Hydrogen Peroxide KOH- Potassium Hydroxide HNO3- Nitric acid NH4OH- Ammonium Hydroxide H2SO4- Sulfuric acid CDM and CDS Application: Semiconductor Photovoltaic Solar energy Liquid crystal panel
- Body Material: Stainless Steel
-
Description: leaks, or chemical spills. Project Example: A chemical plant required PVRVs for its sulfuric acid storage tanks. Due to the corrosive nature of sulfuric acid, THINKTANK provided PVRVs made of corrosion-resistant materials, such as Hastelloy, with proper pressure and
- Valve Size: 2 to 12 inch
- Media: Air, Breathable Air
- Valve Type: Directional Valves
Find Suppliers by Category Top
Featured Products Top
-
When handling hazardous etchants and volatile organic solvents, safety and material compatibility are the non-negotiable foundations of facility engineering. A Custom Chemical Delivery System (CDS) is specifically designed to manage these high-risk fluids, ensuring they are transported from bulk (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
-horizontal surfaces. It resists a variety of aggressive chemicals, including sulfuric acid, nitric acid, hydrochloric acid, bases, and solvents. It serves as a dependable electrical insulator with a volume resistivity exceeding 1014 ohm-cm at 75°F. The cured material features a glass (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
“The system’s chemical resistance was successfully tested in chemicals such as 98% sulfuric acid, 25% hydrochloric acid, 20% phosphoric acid, and 15% nitric acid, by soaking cured samples for more than 12 months”, says Senior Product Engineer Rohit Ramnath. “The product (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
Inconel®625 is a material with excellent resistance to pitting, crevice and corrosion cracking. Inconel 625 is highly resistant in a wide range of organic and mineral acids. Good high temperature strength (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc. -
vapors when combined with scrubbing liquids. This capability enhances their performance in reducing sulfur dioxide (SO2) and other acid gases. 6. Organic Compounds: Volatile organic compounds (VOCs) and semi-volatile organic compounds (SVOCs) can be captured by WESPs, particularly when they condense into particulate form or are absorbed into the scrubbing liquid. (read more)
Browse Electrostatic Precipitators Datasheets for Ducon Environmental Systems -
combined with scrubbing liquids. This capability enhances their performance in reducing sulfur dioxide (SO2) and other acid gases. 6. Organic Compounds: Volatile organic compounds (VOCs) and semi-volatile organic compounds (SVOCs) can be captured by WESPs, particularly when they condense into particulate form or are absorbed into the scrubbing liquid. (read more)
Browse Electrostatic Precipitators Datasheets for Ducon Environmental Systems -
, Rulan (a flame retardent type of polyethylene), Nylon, & PTFE. All are resistant to organic solvents, alkalist and acids, (except Nylon is not satisfactory for strong acids). OSHA approved for harnessing cables. POLYETHYLENE (CLEAR)+ -105°F TO +215°F (read more)
Browse Tubing Datasheets for BRIM Electronics, Inc. -
Resistance – Resistant to nearly all corrosive chemicals, including sulfuric acid, hydrochloric acid, nitric acid, and caustic solutions. • High Temperature Resistance – Maintains stable performance under elevated temperatures and harsh (read more)
Browse Petri Dishes Datasheets for Golden Collar Technology Co., Ltd . -
temperature: 200–220°C), steam resistance, chemical resistance (stable against acids, alkalis, and organic solvents), thermal insulation, and flame retardancy (self-extinguishing with a high Limiting Oxygen Index of 34). The PS type is a high-performance nonwoven fabric processed to a (read more)
Browse Nonwovens Datasheets for HIROSE PAPER MFG. CO., LTD. -
. HASTELLOY® alloy B-2 (UNS N10665) Ni 68, Mo 28, Fe 2, Co 1, Cr 1 Significant resistance to reducing environments. This alloy also provides resistance to pure sulfuric acid (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc.
More Information Top
-
Abstracts
An improved detergent consists of a ternary mixture of a water-soluble soap which forms water-insoluble soap curd with calcium and magnesium salts in hard water, a water- soluble organic sulfuric acid reac- tion product which has pronounced sudsing and detergent…
-
Electrochemical impedance of passive iron in sulfuric acid water-organic solutions
Due to a high conductivity of sulfuric - acid organic solutions , the plateau of the absolute value of the impedance at extremely high frequencies, which corresponds to the electrolyte resistance, is not realized experimentally.
-
Sulfuric acid pretreatment for the simultaneous GC screening of organochlorine and organophosphorus pesticides in herbal essential oils
Op- timal conditions, to avoid interference from essential oils in gas chromatographic analysis, is 17 % (v/v) of a mixed phase ratio of sulfuric acid to organic solvent (hexane/ethyl ether = 9:1, v/v) and a reaction time of 30s.
-
Influence of oxalic acid on the dissolution kinetics of manganese oxide
The results of systematic studies in this direction would allow a quantitative description of the dissolu tion of manganese oxides in sulfuric acid solutions containing organic acids as reducing agents.
-
Structural and mechanical characterization of poly(ether ether ketone) (PEEK) and sulfonated PEEK films: Effects of thermal history, sulfonation, and preparati...
Moreover, sulfuric acid and organic solvent residues interact with the polymer molecules affecting proton conductivity35,36 and perhaps the structural properties as well.
-
Ferrous metals
The passivating action of sulphuric acid in organic sol- vents depends on the dissociation constant of acid in thew.
-
Comprehensive papers covering several materials groups
The passivating action of sulphuric acid in organic sol- vents depends on the dissociation constant of acid in thew.
-
Niobium(V) Recovery from Titanium-Containing Sulfate Solutions
We also studied the selective precipitation of nio- bium(V) from titanium-containing sulfuric acid solu- tions with organic coagulants like polyacrylamide (PAA) .
-
Micellar effect on the kinetics of ceric ion‐initiated polymerization of acrylonitrile in the presence of organic substrate
Various effects such as the concentration of metal ion, surfactant, monomer, sulfuric acid , organic solvents , and inorganic salts on Rp have also been investigated.
-
Handbook of Chemicals and Gases for the Semiconductor Industry
sulfuric acid , organic solvents , bromide solutions .
Indicates content that may require registration and/or purchase.