-
Supplier: Radwell International
Description: SUPERIOR ELECTRIC Servo Products M061-FD-301
-
Supplier: Venture Mfg. Co.
Description: A 12v linear actuator consists of the following parts: •Electric Motor (12v capacity)•Stepper•Gear Reducers•Brushless Motor•Slip Clutches Venture Mfg. Co. has always been a trusted name in the industry for the manufacture of superior quality, highly durable linear
- Motor Voltage: 12 volts
- Motor Type: DC Brushless, Stepper
- Actuation Type: Electrical
- Drive Type: Gear Drive
-
Supplier: Walter Surface Technologies
Description: DIALSPEED electronic speed control DYNAMAX for maintaining selected speed constant Ergonomic, lightweight design Exclusive DUSTGUARD - for outstanding motor life Exclusive QUICK feature for tool-free wheel change Exclusive safety clutch and adjustable guard Exclusive spindle lock High torque
- Rotary Speed: 10,500 rpm
- Current: 9.5 amps
- AC Voltage & Phase: 115 / 120 V 60 Hz
- Type: Disc Grinder
-
-
Supplier: IntelLiDrives, Inc.
Description: Series RTH direct drive rotary stages provide superior angular positioning and are designed to eliminate backlash, friction and wear problems associated with worm, gear and belt drives. It combine axial brushless RotoLinear motoring modules and planar air bearings in a compact, direct drive
-
Supplier: IntelLiDrives, Inc.
Description: Click to see movie clip ( Windows Media Player plug-in required) Series RTH direct drive rotary stages provide superior angular positioning and are designed to eliminate backlash, friction and wear problems associated with worm, gear and belt drives. It combine axial brushless RotoLinear
-
Supplier: IntelLiDrives, Inc.
Description: Click to see movie clip ( Windows Media Player plug-in required) Series RTH direct drive rotary stages provide superior angular positioning and are designed to eliminate backlash, friction and wear problems associated with worm, gear and belt drives. It combine axial brushless RotoLinear
-
Supplier: Glebar Company Inc.
Description: pass. Diameter roundness measures of 0.000050"(0.001mm) are easily achieved on this machine. Touch screen Computer interface controls stepper motor driven upper slide for extreme slide positioning. A laser gauge is can be tied into the computer controls which sends back dimension to
- Rotary Speed: 2,375 rpm
- Power: 15 HP
- Automation: Automatic / Indexing, Windows® / PC Control
- Type: Centerless, Precision Grinder
-
Supplier: MXD Process
Description: application. Safety is our top priority - our explosion-proof DP2 disperser utilizes an Inverter Duty Explosion Proof electric motor, making it safe for use in hazardous environments. Equipped with an air lift system, DP2 dispersers effortlessly lift the unit up to 24", facilitating
- Capacity: 0.6684027313609214 to 2.6736109254436857 cubic feet
- Motor Speed: 500 to 5,000 rpm
- Motor Power: 1.5 HP
- Operating Condition: Batch Operation
-
Supplier: Chase Doors
Description: removed for fast, easy maintenance and cleaning. The air door unit is powder coated white for a superior finish. Its 1HP, 2 speed motor provides a powerful and reliable air current. Remote Controls- Standard on both the heated and non-heated units to allow the user to easily turn the
- Curtain Width: 24 to 71 inch
- Air Volume: 329 to 1,589 SCFM
- Air Heater: Electric
- Features: Integral Heater, Multiple Fan Speeds, Remote Control
-
Supplier: Glebar Company Inc.
Description: The TF-9BHD is also used effectively in the production of catheters due to the 9" wide wheel advantage, superior surface finish can been achieved in one pass on mixed durometer plastic tubing. Purely physics, the larger the surface area on a grinding wheel, the better the surface finish. A 9"
- Rotary Speed: 2,375 rpm
- Surface / Linear Speed: 5.999999999999999 ft/min
- Power: 7.5 HP
- Applications / Materials Abraded: Biotech / Medical Devices, Metals / Metalworking, Wet Grinding / Finishing
Find Suppliers by Category Top
Featured Products Top
-
Oriental Motor USA is pleased to announce the release of the new electric gripper EH Series 3-Finger Type. This new 3-finger type electric gripper can gently grip irregular shaped objects, such as spheres and cylinders, like human fingertips. The key features of the new electric gripper (read more)
Browse Linear Slides and Linear Stages Datasheets for Oriental Motor USA -
Material handling and conveying systems Packaging and assembly machinery Customized high-power electric tools and drive systems The 86HSD Series provides a dependable solution for engineers seeking high-performance motion control in industrial and intelligent equipment applications. Learn more about our hybrid stepper motor solutions today. (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
how electric motors work or the different types available. In this article, we provide an easy-to-understand explanation for engineers covering the basic mechanisms, operating principles, historical development, and major types of electric motors. For those considering motor selection in product development, this content serves as a first step toward organizing foundational knowledge and selecting the optimal product. (read more)
Browse DC Motors Datasheets for C.I. Takiron Corporation -
MCST 3601 – Powerful New Drive Electronics for Stepper Motors Searching the multitude of available programmable motion controllers for one that is ideal for micro stepper motors with phase currents of sometimes less than 100 mA was once a real challenge. The new (read more)
Browse Stepper Motor Drives Datasheets for FAULHABER MICROMO -
, has become a world leader in fan and fan accessories, power supplies, primary power components, EMI power line filters, cable assemblies, domestic and international power cords, and heat shrink products. Qualtek provides high quality, low cost products and superior customer service. Our fan (read more)
Browse Datasheets for Qualtek Electronics Corp. -
1903-001; nominal voltage 2.24 V; two phases Published step angle: 11.25°; reduction ratio: 1:66.88; full-step drive Published thrust: at least 100 N; maximum travel: 7.7 mm Custom Configuration Power Motor offers custom motor design. The (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
curves are available on the Power Motor product page. Visit power-motor.com for complete details. Manufacturing Capability Shenzhen Power Motor Industrial Co., Limited has been delivering high-quality electric motors since 2001, with over 20 years of R&D expertise in (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Power Motor Industrial Co., Limited has been delivering high-quality electric motors since 2001, with over 20 years of R&D expertise in custom motor design. 40+ automatic and semi-automatic production lines with a monthly output of 3+ million motors Dedicated R&D and (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Setting New Standards for Stepper Motors With the new FDM 0620 stepper motor series, MICROMO presents a high performance FAULHABER stepper motor with minimal size. Setting new standards for compact drive (read more)
Browse Stepper Motors (rotary) Datasheets for FAULHABER MICROMO -
and robust motor drivers that reduce undesired noise in electric motors. (read more)
Browse DC Motor Drives Datasheets for Allegro MicroSystems Inc.
More Information Top
-
Experimental hydrodynamics of spherical projectiles impacting on a free surface using high speed imaging techniques
Two Superior Electric stepper motors (model KML091 F07) which were each connected to a Superior Electric SLO-SYN (model SS200MDH) translator drive were used to position the platform in the correct angular and horizontal orientation.
-
Experimental investigation of rotordynamic instabilities caused by rotor blade-tip excitation forces
The cam is turned by a Superior Electric stepper motor which is controlled by the computer.
-
Photovoltaic manufacturing technology, Phase 1. Final subcontract report, 9 January 1991--14 April 1991
The pattern is stored i n Superior Electric Company stepper motor .
-
PASSIVE CONTROL OF PARTICLE DISPERSION IN A PARTICLE-LADEN CIRCULAR JET USING ELLIPTIC CO-ANNULAR FLOW: A MEANS FOR IMPROVING UTILIZATION AND EMISSION REDUCTIO...
The two-component traverse, model MB4030P40J-S3 (vertical) and MB4030P40J-S6 (horizontal), were powered by Superior Electric synchronous stepper motors (type M062- .
-
Evolution of an initially columnar vortex terminating normal to a no-slip wall
The ¯ap rotation was achieved by a stepper motor ( Superior Electric , model M063-LE06) through a set of pulleys and a timing belt.
-
Detection of 60‐Hertz vertical electric fields by rats
A stepper motor ( Superior Electric M062-FC03) and controller (STM101) were used to rotate the shaft of an autotransformer (Staco 171) in response to computer-generated pulses.
-
A Paradigm for Functional Tissue Engineering of Articular Cartilage via Applied Physiologic Deformational Loading
The cam is driven by a stepper motor ( Superior Electric , Model M062CS09, Bristol, CT) whose rotation speed is controlled by a signal generator (BK Precision, Model 4017, Placentia, CA).
-
Use of plastic scintillator with fiber optics for detection of radiation with high spatial resolution
its RS232 port to control the movement ofthe stepper motor ( Superior Electric , Model M061-lsO8).
-
Ultrasound critical-angle reflectometry (UCR): a new modality for functional elastometric imaging
Computer-controlled stepper motors ( Superior Electric , Bristol, CT, model M061-LS02), move the transducer arms (angular resolution ∼0.3◦ /step).
-
Cavity dynamics of water entry for spheres and ballistic projectiles
The motion of the entire unit is controlled by a stepper motor ( Superior Electric model #KML091F07, 2.52 VDC, 3.3 Amps, 200 steps/rev, powered by a Superior Electric SLO-SYN model® #SS200MD4 translator drive).
Indicates content that may require registration and/or purchase.