-
Supplier: PennEngineering®
Description: Type SMTSO - ReelFast® surface mount nuts and standoffs are available threaded and unthreaded. Packaged on 13” recyclable reels. Tape width is 24mm. Supplied with polyamide patch for vacuum pick up. Reels conform to EIA-481.
- Body Length / Working Height: 0.125 inch
- Type & Shape: Round, Standoff
- Mounting: Self-Clinching
- Material: Steel
-
Supplier: PennEngineering®
Description: Type SMTSO - ReelFast® surface mount nuts and standoffs are available threaded and unthreaded. Packaged on 13” recyclable reels. Tape width is 24mm. Supplied with polyamide patch for vacuum pick up. Reels conform to EIA-481.
- Body Length / Working Height: 0.3149608 inch
- Type & Shape: Round, Standoff
- Mounting: Self-Clinching
- Material: Steel
-
Supplier: PennEngineering®
Description: New surface mount ReelFast® microPEM® (Type SMTSO™) fasteners for compactelectronic assemblies attach to P.C. Boards for nut/standoff applications. These fastenersmount on P.C. Boards in the same manner and at the same time asother surface mount components prior to
- Body Length / Working Height: 0.062 inch
- Type & Shape: Round, Standoff
- Mounting: Self-Clinching
- Features: Specialty / Other
-
-
Supplier: PennEngineering®
Description: New surface mount ReelFast® microPEM® (Type SMTSO™) fasteners for compactelectronic assemblies attach to P.C. Boards for nut/standoff applications. These fastenersmount on P.C. Boards in the same manner and at the same time asother surface mount components prior to
- Body Length / Working Height: 0.0787402 inch
- Type & Shape: Round, Standoff
- Mounting: Self-Clinching
- Features: Specialty / Other
-
Supplier: igus® inc.
Description: The new thread compensation nut, a combination of lead screw unit and spherical bearings, where the thread is directly integrated into the spherical ball, primarily facilitates compensation of fabrication and assembly tolerances. The nut is also useful for tilt mechanisms, such as door
- Length: 1.02 inch
- O.D Screw Diameter: 0.31 to 0.39 inch
- Maximum Static Load Capacity: 5.058 lbs
- Screw Type: Lead Screw
-
Supplier: Southco
Description: Multiple choices of EH Hinge designs and mounting styles offer different looks, functionality and levels of vandal resistance. This family of hinges includes several distinct mounting designs and material options to suit varied enclosure configurations and functional demands.
- Length: 1.968505 inch
- Features: Other
-
Supplier: Southco
Description: Multiple choices of EH Hinge designs and mounting styles offer different looks, functionality and levels of vandal resistance. This family of hinges includes several distinct mounting designs and material options to suit varied enclosure configurations and functional demands.
- Length: 2.5590565 inch
- Features: Other
-
Supplier: Southco
Description: Multiple choices of EH Hinge designs and mounting styles offer different looks, functionality and levels of vandal resistance. This family of hinges includes several distinct mounting designs and material options to suit varied enclosure configurations and functional demands.
- Length: 3.93701 inch
- Features: Other
-
Supplier: Adams Magnetic Products Co.
Description: knobs, PEMs or other fasteners to accommodate your specific holding requirements. We coat all our round base magnets with nickel or chrome unless otherwise specified, and can also provide custom coatings to meet your environmental requirements. Common applications Antenna mounts Tow light
- Holding Force: 9 to 78 lbs
- Thickness / Height: 0.275 to 0.551 inch
- Outside Diameter: 0.984 to 2.48 inch
- Material: Ceramic (Ferrite)
-
Supplier: NBK America LLC
Description: You can adjust the angle of the workpiece mounted to the D-cut bolt. Tightening the angle retention nut will retain the angle after adjustment. You can combine the display mounting system DFR (DFR) with the D-cut bolt, to mount the display or various workpieces. Because the aluminum
-
Supplier: Stanley Engineered Fastening - Spiralock
Description: These standoffs install with a squeeze in punched or drilled round holes, and become permanently mounted in the thin sheet or metal – with their heads flush with one surface of the mounting sheet.
- Size: #6
- Material: Aluminum, Stainless Steel, Steel
- Features: Other
- Thread Direction: Right Hand Thread
-
Supplier: HardwareSource, Inc.
Description: friction wrench for jack nut installation, paper installation template, instructions. Also included are 4 grommet nuts for through-bolting if necessary and a spacer plate for the hinge leaf that attaches to the door. Made from steel base material.
-
Supplier: Biamp Systems, Ltd.
Description: The Desono EX-S8 is an 8” two-way surface mount loudspeaker that provides detailed voicing with projection. It is an excellent fill or distributed loudspeaker for systems where pristine voice clarity, higher output and more bass is desired. Designed for easy and fast installation, our
- Application: Loudspeaker / Public Address, Music / Audio Systems, Telephone / Voice Communication
-
Supplier: Allied Electronics, Inc.
Description: of Panel Operators. Many Operators Even Carry IP67 and IP69K, for the Toughest Applications Snap-Lock Contact Blocks and Light Units for Front or Base Mounting Notched Hole Mounting with Anti-Rotation Tab and Central Nut Mounting on Each Operator Unique and Innovative Offerings, Such as
-
Supplier: Biamp Systems, Ltd.
Description: The Desono EX-S10, the largest member of the EX Series, 10” two-way surface mount loudspeaker provides excellent musicality with deep LF extension. It’s perfectly suited as the front-of-house in small venues or used in distributed applications without subwoofers. Designed for easy and
- Application: Loudspeaker / Public Address, Music / Audio Systems
-
Supplier: TelephoneStuff.com
Description: Surface Mount 4-Watt Ceiling Speaker is a 4-watt, multi-tap surface-mount speaker with a rotary switch, designed to typically install in less than a minute. It can be installed in any drop ceiling with ceiling tiles. Features: - Installs in less than a minute using a
- Application: Security / Paging
-
Supplier: Oil-Rite Corp.
Description: between the center of the tank holes must be within 1/32” of the centerline measurement. This gage is mounted to the tank with (2) 1/2”-20 plated steel bolts. The back mount design requires that the inside of the tank be accessible in order to secure the bolts with plated steel hex
- Maximum Operating Pressure: 30 psi
- Material Temperature Range: 165 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Oil-Rite Corp.
Description: between the center of the tank holes must be within 1/32” of the centerline measurement. This gage is mounted to the tank with (2) 1/2”-20 plated steel bolts. The back mount design requires that the inside of the tank be accessible in order to secure the bolts with plated steel hex
- Maximum Operating Pressure: 30 psi
- Material Temperature Range: 165 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Oil-Rite Corp.
Description: between the center of the tank holes must be within 1/32” of the centerline measurement. This gage is mounted to the tank with (2) 1/2”-20 plated steel bolts. The back mount design requires that the inside of the tank be accessible in order to secure the bolts with plated steel hex
- Maximum Operating Pressure: 30 psi
- Material Temperature Range: 165 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Oil-Rite Corp.
Description: between the center of the tank holes must be within 1/32” of the centerline measurement. This gage is mounted to the tank with (2) 1/2”-20 plated steel bolts. The back mount design requires that the inside of the tank be accessible in order to secure the bolts with plated steel hex
- Maximum Operating Pressure: 30 psi
- Material Temperature Range: 165 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: TelephoneStuff.com
Description: Surface Mount 1-Watt Ceiling Speaker is a 1-watt, single-tap surface-mount speaker, designed to typically install in less than a minute. It can be installed in any drop ceiling with ceiling tiles. Features: - Installs in less than a minute using a simple, three-step
- Application: Security / Paging
-
Supplier: Lumascape USA, Inc.
Description: anti-binding nuts and anti-leaching cable. Lumascape products continue to prove themselves in some of the harshest environments in North America, including the extreme temperatures of Arizona, the corrosive environments of the coastal South, the high humidity of Florida and the cold Midwest
- Fixture Type: Flood Lights
- Lamp Type: LED
-
Supplier: Allied Electronics, Inc.
Description: of Panel Operators. Many Operators Even Carry IP67 and IP69K, for the Toughest Applications Snap-Lock Contact Blocks and Light Units for Front or Base Mounting Notched Hole Mounting with Anti-Rotation Tab and Central Nut Mounting on Each Operator Unique and Innovative Offerings, Such as
-
Supplier: Harwin Plc
Description: Double Row, Surface Mount connector with Reverse fix + 5mm board mount (slotted nuts) jackscrews - 20 contacts (10+10). Gold finish on contact area, Tin finish on termination. Slotted nuts provided for assembly to panel mount stud. For spare board
- Current Rating: 3.3 amps
- Contact Pitch: 2 mm
- Number of Contacts: 20 #
- Features: Board Mount Connector, Other
-
Supplier: Harwin Plc
Description: Double Row, Surface Mount connector with Reverse fix + 5mm board mount (slotted nuts) jackscrews - 20 contacts (10+10). Gold finish on contact area and termination. Slotted nuts provided for assembly to panel mount stud. For spare board mount
- Current Rating: 3.3 amps
- Contact Pitch: 2 mm
- Number of Contacts: 20 #
- Features: Board Mount Connector, Other
-
Supplier: Harwin Plc
Description: Double Row, Surface Mount connector with Reverse fix + 5mm board mount (slotted nuts) jackscrews - 12 contacts (6+6). Gold finish on contact area and termination. Slotted nuts provided for assembly to panel mount stud. For spare board mount
- Current Rating: 3.3 amps
- Contact Pitch: 2 mm
- Number of Contacts: 12 #
- Features: Board Mount Connector, Other
-
Supplier: Waytek, Inc.
Description: New easy access terminations Standard surface mount with 1/4 diameter studs, diagonally positioned Diagonal mounting holes Stainless steel sems nuts installed on the breakers 30VDC SAE J1171 compliant, ignition protected Interrupt capacity SAE J1625, ABYC-E11 IP67 dust and
- Rated DC Voltage: 30 volts
- Continuous Current Rating: 200 amps
-
Supplier: Harwin Plc
Description: Double Row, Surface Mount connector with Reverse fix + 5mm board mount (slotted nuts) jackscrews - 12 contacts (6+6). Gold finish on contact area, Tin finish on termination. Slotted nuts provided for assembly to panel mount stud. For spare board mount
- Current Rating: 3.3 amps
- Contact Pitch: 2 mm
- Number of Contacts: 12 #
- Features: Board Mount Connector, Other
-
Supplier: Allied Electronics, Inc.
Description: The Gemini Series, A Series Toggle Switches have an electrical life of 30,000 cycles and feature threaded bushings: two hex nuts, one internal tooth lockwasher and one locking ring.
-
Supplier: Waytek, Inc.
Description: New easy access terminations Standard surface mount with 1/4 diameter studs, diagonally positioned Diagonal mounting holes Stainless steel sems nuts installed on the breakers 30VDC SAE J1171 compliant, ignition protected Interrupt capacity SAE J1625, ABYC-E11 IP67 dust and
- Rated DC Voltage: 30 volts
- Continuous Current Rating: 120 amps
-
Supplier: Waytek, Inc.
Description: New easy access terminations Standard surface mount with 1/4 diameter studs, diagonally positioned Diagonal mounting holes Stainless steel sems nuts installed on the breakers 48VDC SAE J1171 compliant, ignition protected Interrupt capacity SAE J1625, ABYC-E11 IP67 dust and
- Rated DC Voltage: 48 volts
- Continuous Current Rating: 60 amps
-
Supplier: Waytek, Inc.
Description: New easy access terminations Standard surface mount with 1/4 diameter studs, diagonally positioned Diagonal mounting holes Stainless steel sems nuts installed on the breakers 30VDC SAE J1171 compliant, ignition protected Interrupt capacity SAE J1625, ABYC-E11 IP67 dust and
- Rated DC Voltage: 48 volts
- Continuous Current Rating: 200 amps
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: Temperature sensor for the quick temperature collection on flat and rotating surfaces, such as brake discs. Fixing possibilities: The fixing is done by a screw on the holding plate. With the help of a setting screw the initial spring preload can be adjusted. The fixing is done by a metal
- Base, Noble and Refractory Metal Type: J, K
- Probe Configuration: Surface
- Features: Thermocouple
-
Supplier: Jergens, Inc.
Description: Jergens T-Slot Parallels assist in the positioning of a workpiece on our OK-Vise® RM Rail System Base Rails. They also protect the serrations of the rail by providing a raised datum surface. This style mounts with a special T-nut specifically designed for the base rail.
-
Supplier: Larson Electronics LLC
Description: side of the mounting surface. In this LED emitter light bar model, an additional mounting option is provided. The adjustable, shock insulated mounts are attached to a simple, inverted u-bracket type mount. The LED light bar can then be mounted via a single 3/8 bolt through the
Find Suppliers by Category Top
Featured Products Top
-
Southco’s EH Surface Mount Hinges provide flexible and durable solutions for enclosure doors and frames, offering multiple designs, mounting styles, and material options to meet diverse functional requirements. These hinges accommodate both right-angle and co-planar mounting, supporting (read more)
Browse Hinges (industrial) Datasheets for Southco -
Square nuts are characterized by their square shape. This head shape increases the surface area of the fastener and the amount of friction it experiences, reducing the risk of it loosening. Wheel nuts: Wheel nuts are (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
surface attachment to wood, while the threaded end is more like a wood screw rather than a typical bolt thread designed to receive a nut. T-HANDLE When a bolt requires frequent handling by an operator without the use of a tool, a t-handle bolt is often the best option. These (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
parts, mount equipment, and more. As a removable fastener, they also facilitate the regular maintenance and inspections that keep equipment running longer. National Bolt & Nut Corporation offers both standard and custom bolts and fasteners to meet different grades and specifications (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
FASTENERS FOR MOUNTING INTO PRINTED CIRCUIT BOARDS Captive Screws, Broaching - PFK Captive Screws, Surface Mount - SMTPR, PSHP Captive Screws, Other - PF11MF, PF11MW, PF12MF, PF12MW Nuts, Broaching - KF2, KFS2 Nuts And Spacers/Standoffs, Surface (read more)
Browse Captive Fasteners Datasheets for PennEngineering® -
Germantown, WI – April, 2016 – New mounting carriers provide a secure fit for 221 LEVER-NUTS® compact splicing connectors on DIN-rail. 221-500 mounting carriers simplify access to and assignment of connected conductors. Unique design features (read more)
Browse Electrical Connectors Datasheets for WAGO -
-Clinching Standoffs - Type MSO4 microPEM®, Self-Clinching TackPin™- Type T microPEM®, Surface Mount Nuts/Standoffs - Type SMTSO Please contact us for more info. (read more)
Browse Industrial Pins Datasheets for PennEngineering® -
in three durometers - 35, 60 and 95. These parts are available with both a single and double bearing option. All covered bearings are available with or without mounting hardware. The stud mount style comes complete with a button head cap screw, lock nut and spacer. Custom modifications are available. (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
ring Optional low-profile thread mounting stud Bearing Mount Covered bearings (also commonly referred to as molded bearings) have a smooth surface that is cast directly to a precision (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
OKW’s advanced STAR-KNOBS for menu-driven electronics are now available in flush-fitting and surface-mount versions. These ergonomic collet knobs fit rotary potentiometers or rotary pulse generators with round shaft ends (DIN 41591). They are ideal for measuring and control (read more)
Browse Knobs (industrial) Datasheets for OKW Enclosures, Inc.
Conduct Research Top
-
Machine Screws and Nuts Glossary
A load that is parallel to the centerline of the screw shaft and equally distributed around the mounting surface. It is the recommended method of attaching the load to the nut.
-
Seal Stuff In, Seal Stuff Out Part 2 - Sealing Hardware
Conventional fasteners, such as nuts, bolts, rivets, and screws, are relatively efficient at mounting a broad range of items to surfaces, or surfaces to each other. However, in some industrial applications, regular fastening is not enough to prevent the unintentional and unwanted flow