Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: OMEGA Engineering, Inc.
Description: • Dual Fahrenheit and Celsius Dials • Quick Accurate Response • Magnets Provide Stable Mounting on Ferrous Surfaces
- Fahrenheit Scale: 0 to 750 F
- Celsius Scale: -20 to 400 C
- Dial Diameter: 2 inch
- Thermometer Type: Bimetal
-
Supplier: InspectorTools
Description: Standard Equipment Includes: Meter Instructions Precise non-contact Measurements Switchable °C/°F Temperature Units Automatic Data Hold Laser Target Pointer (switchable On/Off) 8:1 Distance Spot Ratio Large Digital LCD Display Measuring Range -4° - 788° F Wide Range of Applications: Flooring,
-
Supplier: Winters Instruments
Description: Ductwork or motor housings.
- Fahrenheit Scale: 0 to 500 F
- Celsius Scale: -15 to 260 C
- Dial Diameter: 2 inch
- Stem Length: 0.5 inch
-
-
Supplier: REED-Direct
Description: Features two alnico magnets that act as the thermometer’s base and hold it in place on ferrous surfaces Bimetallic sensor is a specially processed alloy that is preconditioned and pretested for permanent calibration and maximum stability Sensor is located in a draft shield and is in
- Fahrenheit Scale: 50 to 750 F
- Celsius Scale: 0 to 400 C
- Dial Diameter: 1 inch
- Thermometer Type: Bimetal
-
Supplier: Cole-Parmer
Description: multifunction clip and battery Surface Thermometer has °F/°C switchable ranges, a multifunction clip and a display that updates every second. Use ON/OFF button to conserve battery life. Spring loaded thermocouple probe adapts itself to uneven surfaces.
- Fahrenheit Scale: -60 to 660 F
- Celsius Scale: -50 to 350 C
- Local Interface: Digital Front Panel
-
Supplier: Taylor Precision Products LP
Description: Grill surface thermometer designed for grilling. Perfect for searing for fish or steaks. Features Measures temperature ranges from 100°F to 500°F. Indicates when grill surface has reached proper searing temperature for fish or steaks. Magnet attaches thermometer directly
-
Supplier: Radwell International
Description: THERMOMETER, TMT,DUAL MAGNET, 0-500 F&C SURFACE THERMOMETR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Cole-Parmer
Description: • Inexpensive way to easily measure surface temperature • For reference only, not intended for applications where a precise reading is required • Item is not recommended to be calibrated An ideal choice for use on ovens, boilers, process lines, motors, or anywhere a surface temperature
- Fahrenheit Scale: 50 to 750 F
- Thermometer Type: Bimetal
-
Supplier: Cole-Parmer
Description: • Inexpensive way to easily measure surface temperature • For reference only, not intended for applications where a precise reading is required • Item is not recommended to be calibrated An ideal choice for use on ovens, boilers, process lines, motors, or anywhere a surface temperature
- Fahrenheit Scale: 0 to 150 F
- Thermometer Type: Bimetal
-
Supplier: Cole-Parmer
Description: • Inexpensive way to easily measure surface temperature • For reference only, not intended for applications where a precise reading is required • Item is not recommended to be calibrated An ideal choice for use on ovens, boilers, process lines, motors, or anywhere a surface temperature
- Fahrenheit Scale: 0 to 500 F
- Thermometer Type: Bimetal
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: Especially appropriate where quick and uncomplicated temperatures must be measured. Advantage: No special preparation necessary at the measuring points. It only has to be paid attention to the fact that the surface is free of dust, grease and oils.
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Features: RTD
- Probe Configuration: Surface
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Dual Laser Infrared Thermometer PCE-895 Cross laser thermometer for non-contact measurement of surface temperatures / Fast response time / Adjustable emissivity / Max-Min function / USB / SD card The Dual Laser Thermometer PCE-895 is used for fast surface
- Fahrenheit Scale: -83 to 2,552 F
- Celsius Scale: -64 to 1,400 C
- Digital: Battery Powered
- Display / Scale Characteristics: Celsius, Fahrenheit
-
Supplier: Rotronic Instrument Corp.
Description: With the TP31-IR, surface temperatures can be determined quickly and contactless. Thanks to an adjustable emission level and a double laser, which serves as a target device, the surfaces of a wide range of materials can be precisely measured. Optics The focal point of the device lens
- Celsius Scale: -50 to 300 C
- Celsius Scale Divisions: 0.1 C
- Spot Ratio: 12 to 30
- Emissivity: 0.1 to 1
-
Supplier: HydraCheck Inc.
Description: machined baffles ensure accuracy with a 12:1 distance-to-target spot ratio. At 12″ you can measure a 1″ spot diameter. The bright pointing laser helps you aim. New features include adjustable emissivity so you can set the thermometer to read a variety of different surface materials.
- Fahrenheit Scale: -76 to 1,022 F
- Fahrenheit Scale Divisions: 0.1 F
- Celsius Scale: -60 to 550 C
- Celsius Scale Divisions: 0.1 C
-
Supplier: Allied Electronics, Inc.
Description: The two-in-one infrared and contact thermometer with an innovative graphical display Just when you thought advanced IR temperature measurement should be easier! With a straight-forward user interface and the soft-key menus, the Fluke 566 makes even complex measurements, easy. Quickly and
-
Supplier: Telatemp Corporation
Description: 42529 infrared thermometer to measure surface temperature of objects which are difficult to reach or unsafe to contact and to measure hot spots in electrical panels and equipment. You can also use your 42529 infrared thermometer for in-process temperature measurements.
-
Supplier: ABB Measurement & Analytics
Description: screw-in thermometer with direct electrical connection TSC430 screw-in thermometer with connection cable
- Celsius Scale: -196 to 1,200 C
- Display / Scale Characteristics: Celsius
-
Supplier: Watts
Description: Series TBP Pipe-Mount Bimetal Thermometers are used in commercial, residential, and institutional HVAC applications. It is features a black enamel steel case, chrome steel ring, Kostil polymer window, and bimetal spiral spring sensing element. Model TBP-M features a spring mount and Model
- Fahrenheit Scale: 21 to 248 F
- Celsius Scale: 0 to 120 C
- Dial Diameter: 2.5 inch
- Thermometer Type: Bimetal
-
Supplier: InspectorTools
Description: temperature InfraRed thermometer has built-in laser pointer and an 8:1 distance to target ratio Auto power off Data Hold and MAX Features Combination Humidity meter plus InfraRed Thermometer features a super large backlit dual display Primary and Secondary displays — Primary display is
-
Supplier: CHINO Works America Inc.
Description: The portable thermometer Model MF1000 is combined with a needle type sensor for measurement of internal temperature of foods or liquid temperature.The indicator and the sensor grip with anti-bacteria surface housing are washable (IP67 - waterproof and dustproof).The thermometer
- Celsius Scale: -40 to 260 C
- Digital: Battery Powered
- Display / Scale Characteristics: Celsius
- Local Interface: Digital Front Panel
-
Supplier: WohlerUSA, Inc.
Description: Wohler IRTemp 210 Infrared ThermometerNon-contact temperature measurementThe Wohler IR Temp 210 is an infrared Thermometer for non-contact temperature measurement of surfaces. The laser-pointer assistsin locating the area to be measured. Instruments Downloads Accessories Technical Data
-
Supplier: OMEGA Engineering, Inc.
Description: The high performance, handheld OS-DT8855W infrared thermometer is a non-contact temperature measurement instrument that features a laser circle/dot sight. The patented laser sighting system defines the target for point and shoot measurement of temperatures from -50 to 1370C (-58 to 2498F) and
- Celsius Scale: -50 to 1,370 C
- Spectral Range: 8 to 14 microns
- Emissivity: 0.1 to 1
- Additional Output Options: "Output" is a switch or alarm signal, Outputs an analog voltage signal
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Digital infrared thermometer scanner for the display of temperature, humidity and dew point temperature / Optical alarm / Backlight / Automatic shutdown The PCE-780 consists of an infrared thermometer and an integrated humidity meter. With the two sensors, it can record values to
- Fahrenheit Scale: -83 to 2,552 F
- Celsius Scale: -64 to 1,400 C
- Configuration/ Features: Battery Powered
- Display / Scale Characteristics: Celsius, Fahrenheit
-
Supplier: Sonel Test
Description: Easy way to quick and accurate temperature measurements Professional and compact infrared (IR) thermometers are a solution for problems in every area where specific thermal conditions are required. The intuitive one-hand operation of the devices and the ergonomically designed gun-type housing
- Features: Digital Front Panel
- Interface Options: Other Computer Interface
-
Supplier: OMEGA Engineering, Inc.
Description: With a combination of powerful features, the new portable and rugged OS530 series infrared thermometers offer solutions for many non-contact temperature measurement applications. Emissivity adjustable in 0.01 increments, the OS530 series provides versatility when measuring a variety of
- Celsius Scale: -18 to 538 C
- Spectral Range: 8 to 14 microns
- Emissivity: 0.1 to 1
- Additional Output Options: "Output" is a switch or alarm signal, Outputs an analog voltage signal
-
Supplier: Telatemp Corporation
Description: Taking temperature measurements has never been easier—just point the thermometer at your target and push one button! The TempTestr IR thermometer is ideal for use in the home, office, field, or lab—anywhere you need to quickly and accurately measure surface temperatures.
-
Supplier: ABB Measurement & Analytics
Description: screw-in thermometer with direct electrical connection TSC430 screw-in thermometer with connection cable
- Celsius Scale: -196 to 1,100 C
- Display / Scale Characteristics: Celsius
-
Supplier: InspectorTools
Description: Compact thermometer measures up to 500°F (260°C) Built-in laser pointer identifies target area Backlighting illuminates display for taking measurements at night or in areas with low background light levels Automatic Data Hold when trigger released Fixed 0.95 emissivity covers 90% of
-
Supplier: InspectorTools
Description: 30:1 Wide range InfraRed Thermometer with laser pointer Features Wide temperature range: -58 to 1832°F (-50 to 1000°C) High 30 to 1 distance to target ratio measures smaller surface areas at greater distances High and low alarms Adjustable emissivity increases measurement accuracy for
-
Supplier: Allied Electronics, Inc.
Description: The precision device for vital analysis Precision optics feature unique coaxial laser sighting that indicates the diameter of the target area. The Fluke 572 non-contact thermometers are ideal professional diagnostic tools for maintenance professionals requiring the most accurate temperature
-
Supplier: Traceable® Products
Description: Traceable® Infrared Thermometer, operation is simple-turn on, point at sample, and take a reading in less than a second. Unit reads both Fahrenheit and Celsius of any surface-solids, semisolids, and liquids. Non-invasive, no-touch, measurements are ideal for food, life sciences,
- Fahrenheit Scale: -76 to 932 F
- Additional Output Options: "Output" is a switch or alarm signal
- Display / Scale Characteristics: Fahrenheit
-
Supplier: Traceable® Products
Description: Infrared Thermometer Gun takes instant, less-than-a-second, temperature readings of any surface. Unique design permits one-handed point-and-shoot readings. Laser-sighting beam permits aiming precisely at target surface. It is ideal for food preparation, pharmaceuticals, field
- Fahrenheit Scale: -58 to 1,832 F
- Emissivity: 0.95
- Display / Scale Characteristics: Fahrenheit
- Configuration/ Features: Laser Spot Aiming / Sighting
-
Supplier: Quality Bearings & Components
Description: BETEX 1200 Infrared Thermometer (remote) CONDITION MONITORING TOOLS BETEX 1200 - Infrared Thermometer (remote) PART NUMBER: TB-C610001 This pocket-sized unit remotely measures temperatures. The laser beam allows you to remotely measure the temperature of various objects. Temperature
- Celsius Scale: -20 to 270 C
- Configuration/ Features: Battery Powered, Laser Spot Aiming / Sighting
- Display / Scale Characteristics: Celsius, Fahrenheit
- Features: Digital Front Panel
-
Supplier: OMEGA Engineering, Inc.
Description: The OS-651 thermometer is rugged, compact and easy-to-use for non-contact temperature measurements in industrial and maintenance applications. Fast and accurate, Models OS-651 and OS-651-LS (with optional laser sighting) both feature adjustable emissivity from 0.10 to 0.99, making them well
- Celsius Scale: -29 to 1,093 C
- Spectral Range: 8 to 14 microns
- Emissivity: 0.1 to 0.99
- Display / Scale Characteristics: Celsius
-
Supplier: Winters Instruments
Description: To measure surface temperature on pipe in the heating,ventilation, air conditioning, wastewater, industrialprocess markets.
- Fahrenheit Scale: -40 to 110 F
- Celsius Scale: -40 to 40 C
- Thermometer Type: Bimetal
- Display / Scale Characteristics: Celsius, Fahrenheit
Find Suppliers by Category Top
Featured Products Top
-
This smart application pyrometer accurately measures tapping stream and liquid steel and metal temperatures independent of surface and condition changes during the process. This is done through optimised signal processing and a dedicated application mode, by simply choosing the (read more)
Browse Infrared Thermometers Datasheets for LAND -
lens and machined baffles ensure accuracy with a 12:1 distance-to-target spot ratio. At 12″ you can measure a 1″ spot diameter. The bright pointing laser helps you aim. New features include adjustable emissivity so you can set the thermometer to read a variety of different (read more)
Browse Infrared Thermometers Datasheets for HydraCheck Inc. -
-contact readings. Unlike traditional contact thermometers that require physical touch with the surface being measured, infrared thermometers detect the thermal radiation (infrared energy) emitted by objects and convert it into temperature readings. How Infrared Thermometers Work (read more)
Browse Thermal Imagers Datasheets for Uni-Trend US -
For precise and stable temperature measurements in industrial processes, Micro-Epsilon has developed the three new pyrometers thermoMETER UC, SE and FI. They offer first-class temperature compensation and signal quality, optimum adaptability for OEM series applications as well (read more)
Browse Industrial Thermometers Datasheets for Micro-Epsilon Group -
New high-performance thermal cameras now deliver surface temperature accuracy of ±2°C, compared to ±5°C in previous versions. Smarter Software Advanced analytics and (read more)
Browse Industrial Thermometers Datasheets for Marposs Corp -
The Aluminium Magazine is your one-stop guide to our solutions for non-contact temperature measurement in the aluminium industry.
(read more)
Browse Industrial Thermometers Datasheets for LAND -
Combining EtherNet/IP, REST API, web server, Modbus TCP, image streaming, analogue and alarm outputs within one device, SPOT+ makes non-contact temperature measurement accurate, flexible and easy to use.
(read more)
Browse Industrial Thermometers Datasheets for LAND -
Watch>>FACTS - Thermal Imaging Vs Handheld Non-Contact Thermometers (read more)
Browse Industrial Thermometers Datasheets for LAND -
Innovative features make the SPOT+ the pyrometer of choice for critical applications where temperature accuracy matters. A wide range of hardware features and factory automation protocols available as standard.
(read more)
Browse Industrial Thermometers Datasheets for LAND -
, unaffected by all 3 issues, resulting in true tube temperature, which can be used in conjunction with other Infrared measurements to ensure the correct emissivity values can be backwards calculated. By using a gold-coated hemispherical mirror that touches the tube surface (read more)
Browse Infrared Thermometers Datasheets for LAND
Conduct Research Top
-
Purchasing and Using IR Thermometers
of this technology is that measurements can be taken instantly and safely from a distance without having to touch hot, hazardous, or moving objects or to access hard-to-reach surfaces. There are three basic methods of using a portable IR thermometer: spot measuring, scanning, and determining temperature
-
Temperature Measurement of PCBs
High quality PCBs with SMD components are repaired in rework stations. Hot air is used to remove any defective components and residual solder, to perform solder paste printing and to solder new components into place. The repair process starts automatically when the PCB reaches a specific surface
-
Thermography Improves Operations at Grocery Stores
temperature-sensitive and perishable items on display. Here we can show with significant detail the surface temperatures of the products on the shelves without touching them. All of this is possible in easily viewed documents, in either hard copy or digital displays on a computer monitor. This is empirical
More Information Top
-
Traceable Temperatures: An Introduction to Temperature Measurement and Calibration 2nd Edition
Figure 4.16 shows a surface thermometer based on this principle.
-
What are daily maximum and minimum temperatures in observed climatology?
Abstract Instrumental daily maximum and minimum temperatures are reported and archived from various surface thermometers along with different average algorithms in historical and current U.S. surface climate networks.
-
Manual of the surface treatment concrete
For the test of the concrete-underground temperature, come either Tast- or surface thermometers or contactless measuring method into consideration as mentioned above.
-
Temperature Measurement 2nd Edition
Infant care in incubators is improved by the use of these skin surface thermometers .
-
Heat Transfer in the Internal Combustion Engines
The valve, pressure transducer, ignition plug, surface thermometers were installed to the combustion chamber evenly for preventing the incomplete combustion and turbulence.
-
Electrical Recording Thermometers for Clinical Work
A surface thermometer of this type is extremely sensitive, and shows no appreciable lag when placed in a water-Lath.
-
The temperature profile above bare soil on clear nights
If TIis the radiative surface temperature and T,the reading of the surface thermometer , .
-
STUDIES IN THE AUTECOLOGY OF CLADIUM MARISCUS R.BR.
The upper set of vertical lines refers to the air thermometer, the next to the surface thermometer and the two lower lines to those at 15 and 30 cm. respectively.
Indicates content that may require registration and/or purchase.