Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Reid Supply
Description: #10-32 Threaded Stud Mount Leveling Foot has a .750 in 15° articulating swivel base for mounting machinery or conveyors up to 700 lbs.
- Height or Thickness (Before loading): 0.531 inch
- Application: Leveling
- Type: Leveling Foot
- Features: Other, Swivel Head, Threaded Stud
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Set (4 pieces) of loading feet for HLCB load cells from HBM Maximum capacities: 220kg up to 1.76t Material: stainless steel Height adjustment Removable rubber foot
- Device: Sensor / Transducer, Sensor Element / Chip
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Set (4 pieces) of loading feet for Z6F load cells from HBM Maximum capacities: 5kg up to 500 kg (small body) Material: stainless steel Height adjustment Removable rubber foot
- Device: Sensor / Transducer, Sensor Element / Chip
-
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Load foot for HLCB from 220kg ... 1.76T, hight adjustable.
- Device: Sensor / Transducer, Sensor Element / Chip
-
Supplier: Carr Lane Manufacturing Co.
Description: Heavy-duty swivel foot pivots to contact sloped surfaces evenly. Large ball provides high load capacity with a 18° total swivel angle.
- Application: Leveling
- Features: Metric Design, Swivel Head
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Pendle load foot compact for HBM load cell Z6 from 10kg up to 200kg
- Device: Sensor / Transducer, Sensor Element / Chip
-
Supplier: Carr Lane Manufacturing Co.
Description: Heavy-duty swivel foot pivots to contact sloped surfaces evenly. Large ball provides high load capacity with a 20° total swivel angle. Available in steel (zinc plated or black oxide finish), steel with a Delrin® pad, and stainless steel.
- Application: Leveling
- Type: Leveling Pad
- Features: Metric Design, Swivel Head
-
Supplier: Craftech Industries, Inc.
Description: Craftech manufactures a plastic leveling foot with a stainless steel swiveling screw.
-
Supplier: General Pump
Description: Swivel, Medium Resistance, Brass General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well
- Temperature Range: 320 F
- Pressure Range: 4,050 psi
- Port Size: 1/4"
- Body Material: Brass
-
Supplier: General Pump
Description: High Pressure Swivel, Brass General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as
- Temperature Range: 200 F
- Pressure Range: 4,000 psi
- Port Size: 3/8"
- Body Material: Brass
-
Supplier: Cequent Performance Products
Description: Swivel Jack, Topwind, 10" Travel, Weld-On Tubular Mount, 5,000 lbs. Lift Capacity (Includes Foot Plate)
- Lift Capacity: 2.5 tons
- Actuation: Hand
- Features: Other
-
Supplier: Cequent Performance Products
Description: Swivel Jack, Topwind, 15" Travel, Weld-On Tubular Mount, 7,000 lbs. Lift Capacity (Includes Foot Plate)
- Lift Capacity: 3.5 tons
- Actuation: Hand
- Features: Other
-
Supplier: Essentra Components
Description: Stud Mount Leveling Feet with a Plastic Swivel Base adjust to uneven surfaces and level machine tools, electronic racks, and similar applications. The articulating swivel and large diameter pads provide solid leveling and support.
- Application: Leveling
- Type: Leveling Foot
-
Supplier: Festo Corporation
Description: clevis foot LBN-40 for swivel mounting of cylinders. Size=40, Assembly position=Any, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=191 g
-
Supplier: C & C Lift Truck, Inc.
Description: SWIVEL TOP PLATE & BOLT HOLE CASTERS Designed for business machines, displays and other applications with movement over short distances. Features a gray nylon wheel with roller bearing for ease of movement. Available in bolt-hole stem caster or with top plate styles. Swivel top plate
- Load Capacity: 550 lbs
- Wheel Diameter: 2.5 inch
- Height: 3.5 inch
-
Supplier: General Pump
Description: Rear Entry Spray Gun, Swivel General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as
- Water Jet Pressure: 5,000 psi
- Water Flow: 630 GPH
- Operation: Cleaning / Surface Preparation
- Features: Cold Water, Gun / Lance, Hot Water / Steam
-
Supplier: C & C Lift Truck, Inc.
Description: Designed for light applications with manual propulsion. Foot-operated "total stop" nylon brake available. Top plate is 3-1/8" x 4" with mounting holes at 1-3/4" x 3"slotted to 2-3/8" x 3-3/16" for use with 5/16" bolts. Total Stop brake rocker pedal braking system available for swivel
- Load Capacity: 308 lbs
- Wheel Diameter: 5 inch
- Height: 6 inch
-
Supplier: Macnaught USA, Inc.
Description: Coupler Positive no leak connection ensures grease reaches the bearing High-Pressure Setting Produces up to 10,000psi (68,900kPa) of pressure High Volume Setting Delivers up to 1.25g grease per shot 360º Ball Swivel Prevents hose from kinking Foot Operated Pump Provides 30 shots per
- Pump Type: Hand / Foot Pumps
- Power Source: Manual
-
Supplier: Macnaught USA, Inc.
Description: The positive no-leak connection ensures grease reaches the bearing High-Pressure Setting Produces up to 10,000psi (68,900kPa) of pressure High Volume Setting Delivers up to 1.25g grease per shot 360º Ball Swivel Prevents hose from kinking Foot Operated Pump Provides 30 shots per prime
- Pump Type: Hand / Foot Pumps
- Power Source: Manual
-
Liquid Handling Pumps - Macnaught High Pressure Foot-Operated Grease Pump - 22-LB. Capacity -- K8-01Supplier: Macnaught USA, Inc.
Description: High pressure portable grease pump which also includes a 2m HP grease hose, inline swivel, dispensing handle and coupler for ease of use. Quick effortless greasing in everyday lubrication of heavy equipment, agricultural equipment, automotive, marine and more. Hands free operation pump
- Maximum Discharge Pressure: 8,700 psi
- Pump Type: Drum Pumps, Hand / Foot Pumps
- Power Source: Manual
-
Supplier: Ralston Instruments, Inc.
Description: XHGV-0000 5000 psi (350 bar) XHGV pump, 1/4" female NPT gauge swivel, 3ft hose, 1/4" MNPT process connection Pressure source and gauge in one hand. Directly connect to a process connection and calibrate using your precision gauge. Fine adjustment piston provides an easy way to fine tune exact
- Maximum Discharge Pressure: 0 to 5,000 psi
- Pump Type: Hand / Foot Pumps
-
Supplier: Ralston Instruments, Inc.
Description: HPGV-0000 3000 psi (210 bar) HPGV pump, 1/4" female NPT gauge swivel, 3ft hose, 1/4" MNPT process connection Pressure source and gauge in one hand. Directly connect to a process connection and calibrate using your precision gauge. Fine adjustment piston provides an easy way to fine tune exact
- Maximum Discharge Pressure: 0 to 3,000 psi
- Pump Type: Hand / Foot Pumps
-
Supplier: Ralston Instruments, Inc.
Description: APGV-0000 APGV (300 psi / 20 bar) pump, 1/4" female NPT gauge swivel, 3ft hose, 1/4" MNPT process conn. Quick and efficient pneumatic field testing of pressure transmitters, gauges or switches. Portable, hand operated pump easily generates 300 psi (20 bar) without electricity or compressed
- Maximum Discharge Pressure: 0 to 300 psi
- Pump Type: Hand / Foot Pumps
-
Supplier: Ralston Instruments, Inc.
Description: HPGV-4GBW 3000 psi (210 bar) HPGV pump, 1/2" female BSPP gauge swivel, 1m hose, 1/4†FBSPP process conn. Pressure source and gauge in one hand. Directly connect to a process connection and calibrate using your precision gauge. Fine adjustment piston provides an easy way to fine tune exact
- Maximum Discharge Pressure: 0 to 3,000 psi
- Pump Type: Hand / Foot Pumps
-
Supplier: General Pump
Description: High Flow Rear Entry Wash Down Spray Gun With Swivel General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve
- Water Jet Pressure: 350 psi
- Water Flow: 1,590 GPH
- Operation: Cleaning / Surface Preparation
- Features: Gun / Lance
-
Supplier: Sugatsune America, Inc.
Description: (lbs) 5500 Automatic Height Adjustment N Base Swivel (deg) 40 All-Stainless Steel Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Type M30 Threaded bolt Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
- Maximum Load Capacity (Per mount): 5,500 lbs
- Application: Leveling
- Type: Leveling Foot
- Features: Stainless Steel Construction, Threaded Stud
-
Supplier: Sugatsune America, Inc.
Description: Capacity (lbs) 4400 Automatic Height Adjustment N Base Swivel (deg) 40 All-Stainless Steel Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Type M24 Threaded bolt Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
- Maximum Load Capacity (Per mount): 4,400 lbs
- Application: Leveling
- Type: Leveling Foot
- Features: Stainless Steel Construction, Threaded Stud
-
Supplier: Sugatsune America, Inc.
Description: Capacity (lbs) 5500 Automatic Height Adjustment N Base Swivel (deg) 40 All-Stainless Steel Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Type M30 Threaded bolt Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
- Maximum Load Capacity (Per mount): 5,500 lbs
- Application: Leveling
- Type: Leveling Foot
- Features: Stainless Steel Construction, Threaded Stud
-
Supplier: Sugatsune America, Inc.
Description: Capacity (lbs) 4400 Automatic Height Adjustment N Base Swivel (deg) 40 All-Stainless Steel Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Type M30 Threaded bolt Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
- Maximum Load Capacity (Per mount): 4,400 lbs
- Application: Leveling
- Type: Leveling Foot
- Features: Stainless Steel Construction, Threaded Stud
-
Supplier: AR RF/Microwave Instrumentation
Description: leveling. The antenna can be rotated 360° and tilted slightly (continuous adjustment) provided the center of the load is within the leg circle (Foot Print Area).
- Features: Adjustable Height / Length
- Type: Tripod / Three Legs
-
Supplier: Carr Lane Manufacturing Co.
Description: High-quality, heavy-duty leveling foot with a large-diameter pad. Large ball provides high load capacity with a 20° total swivel angle.
- Maximum Load Capacity (Per mount): 10,000 lbs
- Height or Thickness (Before loading): 1.5 inch
- Mounting Size (To Machine): 0.375 to 1.125 inch
- Mounting Size (To Support Structure): 0.75 to 3 inch
-
Supplier: Advanced Antivibration Components - AAC
Description: SWIVEL SPINDLE: Steel, Zinc Plated, Stainless Steel or Steel, Zinc Plated with Nylon Ball ISOLATOR: Polyamide, Fiberglass Reinforced FOR LOADS UP TO: 510 kgf (1124 lb.) FEATURES: • Base not assembled with spindle • Antislip Base • Approx. 15° Lateral Adjustment
- Maximum Load Capacity (Per mount): 1,124.55 lbs
- Height or Thickness (Before loading): 0.8661422 inch
- Mounting Size (To Machine): 0.6299216 inch
- Mounting Size (To Support Structure): 0.6299216 inch
-
Supplier: Advanced Antivibration Components - AAC
Description: SWIVEL SPINDLE: Steel, Zinc Plated, Stainless Steel or Steel, Zinc Plated with Nylon Ball ISOLATOR: Polyamide, Fiberglass Reinforced FOR LOADS UP TO: 1020 kgf (2249 lb.) FEATURES: • Base not assembled with spindle • Antislip Base • Approx. 15° Lateral Adjustment
- Maximum Load Capacity (Per mount): 1,124.55 lbs
- Height or Thickness (Before loading): 0.7480319 inch
- Mounting Size (To Machine): 0.787402 inch
- Mounting Size (To Support Structure): 0.787402 inch
-
Supplier: RS Components, Ltd.
Description: Swivel foot spindle,5mm
-
Supplier: RS Components, Ltd.
Description: Hydraulic Swivel Connector - foot pump
Find Suppliers by Category Top
Featured Products Top
-
LAURON, inspiration came from the Indian stick insect. Like its natural prototype, LAURON has six legs on a long central body that houses the required control electronics. Each of the six 50 cm legs has a spring-cushioned foot and can be moved by means of joints. The angle of (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO
Conduct Research Top
-
Engineering Tips: Choosing the Right Leveling Device
foot, and swivel mounts. These simple devices support your machine, and therefore, are as varied in design as machines themselves.
More Information Top
-
DE-STA-CO Toggle Clamp Spindle Assemblies - Clamps - Grainger Industrial Supply
• Swivel Foot Spindle(6) .
-
Axiomatic design of a manually powered wheelchair lift mechanism
We initially examined several footing concepts; listed below as plate, swivel feet , or swivel feet and wheels.
-
ÄKTA™ avant
Swivel foot Lock/Unlock knob .
-
Orthotics
and
Prosthetics
Swivel foot plates made of aluminum 3mm x 330mm are mounted on double- row ball bearing races.
-
ÄKTA™ avant
Make sure that there is always at least 20 cm of free space around the ÄKTA avant instrument to allow for sufficient ventilation and rotation on the swivel foot .
-
API CJ-4: Diesel Oil Category for Pre-2007 Engines and New Low Emission Engines Using Cooled Exhaust Gas Recirculation and Diesel Particulate Filters
Swivel Foot .
-
Technical Note: Whangarei Spina Bifida Orthosis | O&P Virtual Library
Swivel foot plates made of aluminum 3mm x 330mm are mounted on double-row ball bearing races.
-
Diesel Engines Have a Future and That Future is Clean
In another contrast, the ISM uses a “ Swivel Foot ” (elephant foot) on the valve crosshead, which replaces the rocker-pad followers in M11 EGR.
-
API CJ-4: Diesel Oil Category for Pre-2007 Engines and New Low Emission Engines Using Cooled Exhaust Gas Recirculation and Diesel Particulate Filters
The crosshead swivel foot replaces the previous steel-foot design (see Appendix Fig A-3) which significantly lowers crosshead wear, so limits were established based on the above reference oils.
-
Concept and setup for intraoperative imaging of tumorous tissue via Attenuated Total Reflection spectrosocopy with Quantum Cascade Lasers
Novel setup for imaging of freshly resected tissue; (1) screw mechanism for applying contact pressure, (2) force sensor, (3) swivel foot , (4) basin, (5) ATR crystal, (6) optical path, (7) x-y-stage, (8) movable deflection mirror unit, (9) magnet for setting…
Indicates content that may require registration and/or purchase.