-
Supplier: Premier Lighting & Production Company
Description: For clamping a pipe to a pipe. Fixed cheeseboro for right angle junctions, swivel for all other angles.
-
Supplier: Premier Lighting & Production Company
Description: Many of your favorite clamps are now available in black! Click here to view.
-
Supplier: Premier Lighting & Production Company
Description: Many of your favorite clamps are now available in black! Click here to view.
-
-
Supplier: Premier Lighting & Production Company
Description: Many of your favorite clamps are now available in black! Click here to view.
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Couplings designed specifically for use with push-on type hoses. Push-On fittings will lock on the hose without the use of clamps or ferrules. Applications include low-pressure air, fuel, water, oil, and lubrication lines. MATERIAL SPECIFICATIONS Brass - ASTM B124,
- English Size: 0.375 inch
- Material: Brass/Bronze
- Features: English
- Fitting Type: Swivel
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Couplings designed specifically for use with push-on type hoses. Push-On fittings will lock on the hose without the use of clamps or ferrules. Applications include low-pressure air, fuel, water, oil, and lubrication lines. MATERIAL SPECIFICATIONS Brass - ASTM B124,
- English Size: 0.375 inch
- Material: Brass/Bronze
- Features: English
- Fitting Type: Swivel
-
Supplier: Schmalz Inc.
Description: Interlinking modular pipe and ball clamp system for connecting holders and vacuum components to pipe tooling grippers in a flexible, lightweight system Hugely versatile for use on a wide range of applications with a minimal number of different components with interlinking
-
Supplier: Schmalz Inc.
Description: Interlinking modular pipe and ball clamp system for connecting holders and vacuum components to pipe tooling grippers in a flexible, lightweight system Hugely versatile for use on a wide range of applications with a minimal number of different components with interlinking
-
Supplier: Schmalz Inc.
Description: Interlinking modular pipe and ball clamp system for connecting holders and vacuum components to pipe tooling grippers in a flexible, lightweight system Hugely versatile for use on a wide range of applications with a minimal number of different components with interlinking
-
Supplier: Schmalz Inc.
Description: Interlinking modular pipe and ball clamp system for connecting holders and vacuum components to pipe tooling grippers in a flexible, lightweight system Hugely versatile for use on a wide range of applications with a minimal number of different components with interlinking
-
Supplier: Anvil International
Description: Figure 770: Q Brace Clamp (pdf) Figure 775: Lateral/Longitudinal Brace Clamp (pdf) Figure 776: Brace Clamp (pdf) Pipe Restraints and Accessories Figure 773: Surge Restraint (pdf) Figure 777: Swivel Joint Connector Rod Tap (pdf)
-
Supplier: Appleton Electric
Description: CONDUIT HANGER WITH SWIVEL BOLT TYPE STEEL MATERIAL 3.06 INCH L SIZE ZINC PLATED FINISH THREADED ROD, CLAMPING SWIVEL BOLT INSTALLATION UL, CSA C22.2 APPROVAL 1-1/2 INCH TRADE SIZE 0.31 INCH MOUNTING HOLE SIZE 1-1/2 INCH RIGID/IMC/EMT CONDUIT TYPE
-
Supplier: Mile-X Equipment, Inc.
Description: 11128 - Wilton 676 Workbench Vices , 6-1/2" Jaw Width, 5-1/2" Jaw Opening, 3-13/16" Throat Depth Features: 180° swivel base with lockdown allows for quick and easy positioning Powder coat paint resists scratches and provides a tough durable surface Built-in pipe jaws handle various
-
Supplier: Mile-X Equipment, Inc.
Description: swivel base with double lockdowns We usually have stock on this bench vise in our Coldwater, Ohio warehouse and it normally ships in 24 hours. Limited Lifetime Warranty! Vise Specifications Part Number 63200 Jaw Depth ½ " Jaw Height ¾ " Jaw Width 5½ " Opening Capacity Max 5 " Pipe Jaw
-
Supplier: Mile-X Equipment, Inc.
Description: Wilton 675 Utility Bench Vice 11127, 5-1/2" Jaw Width, 5" Jaw Opening, 3-3/16" Throat Depth Features: 180° swivel base with lockdown allows for quick and easy positioning Powder coat paint resists scratches and provides a tough durable surface Built-in pipe jaws handle various
-
Supplier: Mile-X Equipment, Inc.
Description: Jaw Height 11/16 " Jaw Width 4½ " Opening Capacity Max 4 " Pipe Jaw Capacity 1/8 - 2 " Serrated Jaw Inserts # 76654S41 Throat Depth 2 5/8 " Type of Base 180° Swivel Type of Nut Center Center Distance 2½ " Web Description Utility Workshop Vise 4-1/2” Jaw with Swivel Base Family
-
Supplier: CSA Group
Description: flow trees, surface tree tension frames, lower workover riser packages, lubricator valves, retainer valves, subsea test trees, shear subs, tubing hanger orientation systems, swivels, annulus circulation hoses, riser spiders, umbilical clamps, handling and test tools, tree cap running
-
Description: flow trees, surface tree tension frames, lower workover riser packages, lubricator valves, retainer valves, subsea test trees, shear subs, tubing hanger orientation systems, swivels, annulus circulation hoses, riser spiders, umbilical clamps, handling and test tools, tree cap running
-
Description: Speed Limitation 5.3 Communication 5.4 Operation 5.5 Overhead Protection 5.6 Exhaust Pipe and Muffler 5.7 Noise 6. Hoist Rope 6.1 Rope Specification 6.2 Rope Design Factor 6.3 Rope Attachment 6.4 Rotation-Resistant Ropes and Swivels 6.5 Avoiding Line Run 6.6 Rope Protection 6.7
Find Suppliers by Category Top
More Information Top
-
Swivel Coupler - Swivel Coupler Manufacturers, Suppliers
Galvanised Steel Scaffolding Swivel Coupler / Clamp 1 pipe with clamp 2 as scaffolding 3 can make 360 degree brace 4 to support slab formwork 5 swivel coupler / clamp 6 D=48.6mm THK=5mm 7 W=1.0kg 8 double …
-
ISA AUTOMTN SYS INST DICT - Automation, Systems, and Instrumentation Dictionary
leveling saddle A pipe clamp that anchors a swivel -joint 2-in. threaded socket so a 2-in. pipestand can be properly positioned.
-
Bench Vises - Vises - Grainger Industrial Supply
Opening 2-1/8 In., Throat Depth 1-3/4 In., Base Type Clamp -on Swivel , Pipe Jaw Included No, Jaw Face Grooved, Jaw Type Replaceable, Number of Lock Down Bolts 2, Material Ductile Iron, Swivel Angle 45 Degrees , Number of Mounting Points 1 …
-
Grainger.com
Opening 2-1/8 In., Throat Depth 1-3/4 In., Base Type Clamp -on Swivel , Pipe Jaw Included No, Jaw Face Grooved, Jaw Type Replaceable, Number of Lock Down Bolts 2, Material Ductile Iron, Swivel Angle 45 Degrees , Number of Mounting Points 1 …
-
4" Vises - Hand Tools - Grainger Industrial Supply
Opening 2-1/4 In., Throat Depth 2 In., Base Type Clamp -on Swivel , Pipe Jaw Included No, Jaw Face Grooved, Jaw Type Replaceable, Number of Lock Down Bolts 2, Material Ductile Iron, Swivel Angle 45 Degrees , Number of Mounting Points 1, Overall …
-
Offshore Tandem Loading of LNG - from Idea to System Approval
Access to the pipe clamp mechanisms and the top swivel arrangement is via stairways inside the structure.
Indicates content that may require registration and/or purchase.