Products/Services for Symbios Logic 53c416 SCSI Adapters
-
SCSI Adapters and SCSI Controllers - (67 companies)SCSI adapters and SCSI controllers (SCSI cards) are computer interface cards that are installed in an expansion slot. They are used to connect the SCSI system to several devices and peripherals using a daisy chain method...Bus / Interface TypeSCSI StandardsComputer Platform -
SCSI Products - (119 companies)SCSI products is a general search form that covers small computer systems interface (SCSI) products such as SCSI host adapters and controllers, converters, terminators, and switches. More detailed search forms are available for individual areas... -
SCSI Terminations - (40 companies)SCSI terminations are electrical circuits placed at each end of a SCSI cable for impedance matching. They are an important part of any small computer system interface (SCSI) that uses hard drives, CD-ROMs, scanners, tape drives, or other SCSI... -
SCSI Extenders - (8 companies)...to be connected to the SCSI port. A single SCSI bus can drive up to eight devices or units: the host adapter or controller, and seven other devices. Each device is assigned a different SCSI ID, ranging from 0 to 7. SCSI extenders function by converting SCSI... -
SCSI Converters - (8 companies)...known as controllers or host adapters, they facilitate reliable communication between separate interfaces without data throughput losses. The vast difference between the SCSI standards and cabling created the need for versatile adapters that enable... -
Bus Adapters - (65 companies)Bus adapters connect peripherals to computers that do not provide native support for a peripheral's interface. Some bus adapters are housed in cables that connect one bus to another. Others are board-level cards, blades, or stand-alone units...
-
SCSI Switches - (7 companies)SCSI switches connect test points or devices to instruments for the testing, measuring, or monitoring industrial systems. Small computer system interface (SCSI) is an intelligent peripheral bus with a standard, device-independent protocol...
-
SCSI Cables - (158 companies)How to Select SCSI Cables. SCSI cables are used for high-speed bus connections between small computers and intelligent peripherals such as hard disks, printers, and optical disks. SCSI stands for small computer system interface, a set of standards...
-
IC Probing Adapters and Analysis Adapters - (12 companies)IC probing adapaters and analysis adapters are interconnect devices for in-circuit testing of integrated circuit packages. The adapter provides connections for test equipment and logic analyzers. Integrated circuit (IC) probing adapters and analysis...
-
AC-DC Adapters - (409 companies)AC-DC adapters accept AC input voltage directly from a wall outlet, and output DC voltage. AC/DC adapters accept AC input voltage directly from a wall outlet, and output DC voltage. The primary configurations are wall-mount, where the adapter unit...
Product News
-
Nexperia B.V.
Logic Application Handbook This handbook is dedicated to application and design engineers who are developing and using electronic circuits, often within embedded systems for all kind of applications. The demand for discrete logic devices is widespread. Many aspects of system and board design have to be addressed and the usage of logic devices is very often generating questions and support requirements which cannot be met just by data sheets. In order to provide a compact and handy document, condensed from application... (read more)Browse Logic Gates Datasheets for Nexperia B.V. -
Finder S.p.A. con unico socio
THE WORLD'S FIRST PROGRAMMABLE LOGIC RELAY WHAT IS FINDER OPTA?. OPTA is the name of a completely new range of INDUSTRIAL SMART RELAYS or PROGRAMMABLE LOGIC RELAYS, perfect for easily creating intelligent logic to industrial, OEM or building automation projects. These devices are freely programmable with both traditional IEC61131-3 languages (Ladder, FBD, etc.) and the open source Arduino IDE language. Made in ITALY by Finder, they combine Finder's industrial experience with Arduino's technological innovation, bringing you a product... (read more)Browse Electromechanical Relays Datasheets for Finder S.p.A. con unico socio -
Win Source Electronics
XC5VLX30 FPGA High-Performance Logic The XC5VLX30-1FFG676C combines high logic density with robust I/O support, providing engineers a powerful solution for mid-scale embedded systems and industrial applications. Built on 65nm CMOS and the second-generation ASMBL architecture, it delivers 4,800 slices (19,200 LUTs) and 1,152 Kbit Block RAM, giving designers ample resources to implement complex logic while maintaining efficient routing. Thanks to its true 6-input LUT architecture, this FPGA enables dual 5-LUT output mode, supporting... (read more)Browse Field-Programmable Gate Arrays (FPGA) Datasheets for Win Source Electronics -
Maury Microwave
Precision RF Adapters Maury offers a full range of in-series and between-series metrology-grade RF coaxial and waveguide adapters in most popular connector types, including 1.85mm, 2.4mm (Q), 2.92mm (K), 3.5mm, 7mm, 14mm, type N, (50 and 75 ohm), BNC (50 and 75 ohm) TNC, AFTNC, TNCA, LPC/OSP, and 7-16. Maury also manufactures metrology-grade RF adapters in less common connector types such as MPC8 (SSMA, OSSM), OSP TM, C, SC, HN, BZ, ZMA, Multiport. The Maury metrology-grade adapter offering also includes waveguide... (read more)Browse RF Adapters Datasheets for Maury Microwave -
Running Industry Co., Ltd
precision dry sealing adapter The specific advantages of dry sealing adapter are as follows: Small Space Occupation: As dry sealing does not require an additional sealing oil system, the equipment occupies a small space. Long service life of cabinet: Dry sealed gas cabinets have a longer service life, reducing the frequency of equipment replacement. Constant exhaust pressure: Dry seals can maintain a constant exhaust pressure, improving the stability of the system. Low foundation bearing pressure: Dry sealed gas cabinets... (read more) -
Running Industry Co., Ltd
SAE flange adapter In the pipe system, the pipe and flange are used widely,there are many types of connector in the pipe system,. engineer develop many type for different purpose, and design these flanges as standard parts, it is easy for the engineer design and manufacturing,. we supply forging adapter with O-ring sealing groove,kinds of thread under the. standard. SAEJ518,JB/ZQ4187,ISO6162,ISO6164. Working pressure: The maximum recommended working pressure is indicated in each single article. All... (read more) -
Finder S.p.A. con unico socio
Easily create intelligent logic for your projects UNIQUE ON THE MARKET. Finder OPTA is unique on the market because of its ultra-secure connectivity at the hardware level, its ability to perform OTA (Over-the-Air) firmware updates, its programming versatility (via open source software or standard PLC languages), and its connectivity options. Download the Datasheet (read more)Browse Electromechanical Relays Datasheets for Finder S.p.A. con unico socio -
OnLogic Inc.
New solution with pre-validated CODESYS logic EdgeLogic SoftPLCs from OnLogic deliver the processing power required to consolidate complex automation functions into a single deterministic platform. Engineered for industrial automation, EdgeLogic edge controllers combine pre-validated CODESYS logic, HMI functionality, and gateway capabilities to simplify control systems, reduce physical footprint, lower total cost of ownership, and eliminate proprietary hardware silos. Learn More: EdgeLogic Products: Helix 521-PLCHelix 524-PLC (read more)Browse Network Cards and Network Controllers Datasheets for OnLogic Inc. -
OTTO Controls
Slide Switches for Standard or Logic-Level Rating OTTO's slide switches support a range of commercial and defense applications with single- or double-pole, double-throw configurations and different options. 3-position center OFF with momentary or maintained switch action in any combination. Standard rating with copper with silver terminals or logic-level rating with gold over silver terminals. Sealed dusttight to MIL-PRF-8805 Design 2. Raised or flush button style with several button color choices. FAA/PMA available (read more)Browse Slide Switches Datasheets for OTTO Controls -
Hamilton Company
Arc Wi 2G Sensor Adapter The Arc TM Wi 2G Adapter. from Hamilton Co., not only provides wireless communication, but also simplifies analog connection of Arc sensors to the process control system (PCS). The Arc Wi 2G adapter (second generation Arc wireless adapter) includes an additional internal galvanic isolator for enhanced signal quality. Connection to the process control system is simplified to four wires, consisting of the two-wire power supply and the two-wire 4-20 mA interface. (read more)Browse Dissolved Oxygen Sensors Datasheets for Hamilton Company
-
hp scanjet 4c
i have installed hp scanjet 4c on my win95 machine which is connected to a symbios logic 53c416 scsi adapter for hp scanjets.
-
DRIVER NEEDED: Symbios Logic symbios logic 53c416 (Windows XP Professional) [SCSI] - Free Drivers Download | Request and Support Forums
symbios logic 53c416 is not a scanner, it's a scsi controller chip. .... Graphics / Video Adapter Request Board .
-
DRIVER NEEDED: Symbios Logic symbios logic 53c416 (Windows XP Professional) [SCSI] - Free Drivers Download | Request and Support Forums
Model: symbios logic 53c416 . .... Interface: SCSI . .... Graphics / Video Adapter Request Board .
Indicates content that may require registration and/or purchase.