Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Dassault Systemes SolidWorks Corp.
Description: 3DVIA Sync enhances the capabilities of 3DVIA Composer software by linking with any number of enterprise systems to easily update information for accurate and consistent communications. Changes in metadata, geometry, BOMs, or manufacturing information can be updated on the desktop to
-
Supplier: INTEG Process Group, Inc.
Description: Associated with the JNIOR hardware is the robust and easy to use JNIOR software. The standard JNIOR contains a variety of features that make it easy to use for digital cinema applications. Some of the key software features include: Various communication methods to work with a variety
-
Supplier: GL Communications, Inc.
Description: pattern sync status, bit error rate, sync loss count, error count etc. Command Line Interface (CLI) allowing remote execution of commands for all functionalities through GL's proprietary WCS (Windows Client Server) architecture. Report Generation in both XML/ PDF formats for the
-
-
Supplier: Marposs Corp
Description: speed data acquisition and sampling data signals, data synchronization and 24Vdc power supply are channeled through an internal Ethernet connection for maximum efficiency All modules are synchronized, for even the most demanding dynamic measurements, including management of
- Analog Input Channels: 16 #
- Digital I/O Channels: 32 #
- Resolution: 24 bits
- Form Factor: DIN Rail
-
Supplier: Microchip Technology, Inc.
Description: single ended input references Full reference monitoring of electrical failures Automatic hitless reference switching and digital holdover on reference fail with initial holdover accuracy better than 0.1 ppb Any input reference can be fed with clock, sync (frame pulse), clock /sync pair
-
Supplier: Microchip Technology, Inc.
Description: single ended input references Full reference monitoring of electrical failures Automatic hitless reference switching and digital holdover on reference fail with initial holdover accuracy better than 0.1 ppb Any input reference can be fed with clock, sync (frame pulse), clock /sync pair
-
Supplier: ACCES I/O Products, Inc.
Description: digital input/output capability for up to 16 bits. A 24-inch long cable that mates with the PAD128 on one end and has a 37-pin male sub-D connector on the other end is available as Model PAD128CAB. DATA ACQUISITION The analog-input configuration is software controlled on a
- Analog Input Channels: 8 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 20 kHz
- Resolution: 12 bits
-
Supplier: Microchip Technology, Inc.
Description: single ended input references Full reference monitoring of electrical failures Automatic hitless reference switching and digital holdover on reference fail with initial holdover accuracy better than 0.1 ppb Any input reference can be fed with clock, sync (frame pulse), clock /sync pair
-
Supplier: Elsys AG
Description: the Elsys Sync-Link box. TraNET EPC is used to acquire simultaneously many traces to address various measurement tasks in applications such as test and verification of train systems, power conversion systems, automotive and power plant maintenance. In the Continuous Data Recorder mode,
- Analog Input Channels: 64 #
- Sampling Frequency: 240,000 kHz
- Resolution: 16 bits
- RAM / On-board Memory: 4,000 MB
-
Supplier: Microchip Technology, Inc.
Description: better than 0.1 ppb Any input reference can be fed with clock, sync (frame pulse), clock /sync pair Easy configuration and dynamic programming via SPI/I2C interface Operates from a single crystal resonator or clock oscillator
-
Data Acquisition Systems and Instruments - Modular Real-Time Data Acquisition System -- ADwin-PRO-IISupplier: CAS DataLoggers
Description: Pro-II modules run on the Pro II bus automatically sync. This allows fully-synchronized time measurements from multiple modules without any special software effort. Housing Types for All Cases The ADwin-PRO-II Modular Real-Time Data Acquisition System is available in the usual
- Analog Input Channels: 32 #
- Digital I/O Channels: 32 #
- Resolution: 18 bits
- RAM / On-board Memory: 256 MB
-
Supplier: Tripp Lite by Eaton
Description: CSD32USB is a compact solution for charging and securing cell phones in corporate, healthcare, industrial, commercial and retail environments. Convenient SyncingA USB uplink port connects to a host computer for wired syncing to update software, back up data and return devices to
-
Data Acquisition - Isolated, Simultaneous, High-Precision Ethernet Data Acquisition Device -- DT8824Supplier: Measurement Computing
Description: Ethernet data acquisition (DAQ) device with four 24-bit analog inputs, channel-to-channel isolation, up to 4.8 kS/s/ch sample rate, and four digital outputs driving solid state relays, and integrated web server. KEY HIGHLIGHTS The DT8824 Ethernet data acquisition (DAQ) device provides
- Analog Input Channels: 4 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 4.8 kHz
- Gain Range: 32 #
-
Supplier: Tripp Lite by Eaton
Description: charging battery-intensive devices such as an iPad Charge your devices without the need to connect to a computer Sync your devices using their file management software, such as Apple iTunes or Apple Configurator Supports USB 2.0 data transfer rates up to 480Mbps Firmware upgrade
- Number of Ports: 16 #
- Network Equipment: Other
-
Supplier: Tripp Lite by Eaton
Description: To keep up with current technology, a mini-USB firmware port enables software upgrades that allow the charging station to support newer devices. In addition to charging, the U280-032-RM syncs any USB device using its compatible software—Apple® iTunes® or Apple Configurator, for
- Number of Ports: 32 #
- Network Equipment: Other
-
Supplier: Tripp Lite by Eaton
Description: 480 Mbps Also Syncs Devices via Connected Computer Syncs USB devices using its compatible software, such as iTunes or Apple Configurator Included USB cable connects USB-B port and computer’s USB-A port Mini-USB Firmware Port Enables future software upgrades to support
- Number of Ports: 16 #
- Network Equipment: Other
-
Supplier: GL Communications, Inc.
Description: includes ability to add optional boards such as the Datacom Analyzer, and FXO-FXS Simulation boards. The FXO port on tProbe™ allows to simulate a two-wire FXO device such as a telephone or a fax machine. This feature allows you to capture and analyze data from a two-wire telephone line, as
- Number of Ports: 10
- Form Factor: Desktop
- Network Protocol: E1, Serial, T1
- Equipment Type: Network / LAN Analyzer
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, LCN PROCESSOR BOARD, USES MOTORLA 68040 PROCESSOR, SUPPORTS R500 SOFTWARE, 16 MW OF NON-EXPANDABLE MEMORY, DIGITAL CLOCK SYNC DATA FRAMES (REC & GEN), 5 MHZ RATE TRANSMISSION. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Tradeport Electronics Group
Description: Sync-locked measurements - automatically reads and displays the refresh rate of the display under test. Programmable reference data - references may be entered and stored by the user, and is limited only by the amount of memory available on the host system. Tracking data is made
-
Supplier: Qualitrol Company, LLC
Description: condition data to the Data Management Software Options Measuring Ranges Available 3 mm to 15 mm 5 mm to 25 mm 10 mm to 50 mm Applications The Data Management Software will allow the operator to perform, as a minimum, the following: Display and print data Set
-
Supplier: RainWise, Inc.
Description: to Serial converter is available. Software Weatherview32 and Virtual Weather Station are included with the MKIIICC-LR computer interface when purchased from Rainwise. These software packages will automatically upload any logged data from the computer interface into a weather
- Analog Input Channels: 1 #
- Digital I/O Channels: 0 #
- Data Storage: 0.004 MB
- User Interface: Computer Programmable, None
-
Supplier: Sealevel Systems, Inc.
Description: The 5102 PCI synchronous serial interface adapter provides the PC with a single channel serial interface suitable for many popular communications protocols. This Sync/Async card is an ideal solution for applications including DDS (digital data service), military applications, banking
- Data Rate: 128 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB25
-
Supplier: Beckhoff Automation LLC
Description: combined with your own FPGA designs or integrated into system-on-chips (SoCs) with soft-core processors or hard processor systems via Avalon® or AMBA® AXI™ interfaces. The physical interfaces and internal functions, such as the number of FMMUs and SYNC managers and the size of the DPRAM, are
-
Supplier: Beckhoff Automation LLC
Description: combined with your own FPGA designs or integrated into system-on-chips (SoCs) with soft-core processors or hard processor systems via AMBA® AXI™ interfaces. The physical interfaces and internal functions, such as the number of FMMUs and SYNC managers and the size of the DPRAM, are
-
Supplier: GL Communications, Inc.
Description: patterns. User defined patterns length can be 3 to 32 bits in length. Supports inverting, and scrambling payload data. Scrambling is according to ITU-T G.804 Supports single bit error insertion, and error rate insertion. Provides ATM QoS measurement (Bit error count/ Rate/Seconds, Sync
-
Supplier: DigiPas Technologies Inc.
Description: WIRELESS SYNC (OPTIONAL) Wireless connection (Bluetooth industrial class 1) for remote monitoring, data logging & analysis from computer. (PRO PC sync software is required) PC SYNC SOFTWARE - PROFESSIONAL EDITION (OPTIONAL) Enable advance features to set
-
Supplier: BARTEC
Description: Engine (ELE) determines the tag location using a proprietary algorithm which includes GPS, RSSI trilateration (Wi-Fi sniffing and BLE), and LF location data. The ELE can gather this tag data from various connectivity technologies such as Wi-Fi, LoRa or Cellular (Hardware dependant) to
-
Supplier: TapeOnline.com
Description: Synchronization and Encryption Software LaCie Setup Assistant Genie Backup Assistant software with data restore for Windows 2000, XP, Vista Intego Backup Assistant software with data restore for Mac OS X 10.4 and 10.5 System Requirements Computer with a USB or
-
Supplier: Hottinger Brüel & Kjær A/S
Description: 18-ch, 1kV,200 kS/s portable data recorder package: 1x GEN3iA mainframe with 3 slots (0 free) 3x GN611B high voltage input card *** mainframe *** 1x GEN3iA portable data recorder - 3 acquisition slots - 200 MB/s streaming rate - up to 32 digital events and 4 T/C channels max -
-
Supplier: Sealevel Systems, Inc.
Description: The 5102 Low Profile PCI synchronous serial interface adapter provides the PC with a single channel serial interface suitable for many popular communications protocols. This Sync/Async card is an ideal solution for applications including DDS (digital data service), military
- Data Rate: 128 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB25
-
Supplier: Quiktron, Inc.
Description: one computer to another. The Go! Suite software will allow for folder sync as well as sync Outlook to different computers. You can transfer to/from laptops to desktops and to/from Windows operating systems to Mac operating systems. The transfer cable will allow you to transfer
- Cable Length: 6 ft
- Features: Cable Assembly
- Product Type: Serial / RS-232/422/485, USB
- Connector Type: USB Type A
-
Supplier: Hottinger Brüel & Kjær A/S
Description: 6 ch, 1 kV,200 kS/s portable data recorder package: 1x GEN3iA mainframe with 3 slots (2 free) 1x GN611B high voltage input card *** mainframe *** 1x GEN3iA portable data recorder - 3 acquisition slots - 200 MB/s streaming rate - up to 32 digital events and 4 T/C channels max -
-
Supplier: Hottinger Brüel & Kjær A/S
Description: 12-ch, 1kV,200 kS/s portable data recorder package: 1x GEN3iA mainframe with 3 slots (1 free) 2x GN611B high voltage input card *** mainframe *** 1x GEN3iA portable data recorder - 3 acquisition slots - 200 MB/s streaming rate - up to 32 digital events and 4 T/C channels max -
Find Suppliers by Category Top
Featured Products Top
-
. Network view shows all your Web Controller chambers on one screen. Includes a RESTful API for easy integration with other equipment and applications. Custom macros for email notifications, webhooks, automated data sync, and more. Try the live demo now! (read more)
Browse Web Controllers Datasheets for ESPEC North America Inc | Qualmark Products and Services -
Analog Devices ADF4378 is a high-performance, ultra-low jitter, integer-N phased locked loop (PLL) with an integrated voltage-controlled oscillator (VCO) and system reference (SYSREF) retimer ideally suited for data converter and mixed-signal front end (MxFE) clock applications (read more)
Browse RF and Microwave Connectors Datasheets for DigiKey
Conduct Research Top
-
Risky Business
validatable activity, people looked at controls, equipment qualification, everything combined. As validation evolved during the 1980s and 1990s, software took on its own qualification requirements, which eventually morphed into full-blown validation. "Now manufacturers ask, "Why not do equipment
More Information Top
-
Mobile qualified electronic signatures
So, the most telephones are extradited meanwhile with a cable and corresponding software for data synchronization between PC and mobile telephone.
-
BYOD for Healthcare
Do not be surprised by lesser known migration fees such as the costs of recoding apps to work in a virtualized environment; reformatting data to sync with software as a service (SaaS) provider formats; organizing identity and access management; and developing processes…
-
[Resolved] - Vista AntiVirus on system... probably other stuff too. | Techie7 - Free Technical Help
"{86141BFE-0082-4B85-A61C-82F6357F525A}" = lport=4481 | protocol=6 | dir=in | name=blackberry desktop software music sync service data transfer | .
-
Production and logistics with future
The target is on the one hand the synchronization of data between the software -tools and on the other hand the creation of a platform that sets allenAnwendern for disposal calculating results and measurement results of the tangibly tested product for the…
-
A novel EBSD‐based finite‐element wave propagation model for investigating seismic anisotropy: Application to Finero Peridotite, Ivrea‐Verbano Zone, Northern I...
To access the data , the software BitTorrent Sync (http://www. bittorrent.com/sync) has to be installed on the device of your choice and the following read-only code has to be used: BRB4M6LUBI4EVOIIFIWIE2TLWBQF- NHP3T.
-
Advances in Automation and Robotics, Vol. 2
The software sync can be applied into the data synchronization between any sensors.
-
CAFM manual
The CAFM software needs thereto a synchronization of existing data with the tables detected by the bar code readers (cf. Abb. 4.4).
-
Integrated product and process configuration
The in image 5.51 represented PPS-Connector interface, that allow both the import of data from the PPS system in the production conductive software and synchronization of stem data redundantly and in the PPS database as well as the database of…
-
Mental Health Practice in a Digital World
However, this would involve the need for the EHR to keep the data in both places in sync and the software be kept up to date on the local computer.
-
Mikrocontroller and microprocessors
The synchronization without hardware-support occurs in the simplest case through exchange of synchronization data , one speaks of a software .
Indicates content that may require registration and/or purchase.