-
Supplier: Accuris
Description: Synchro, Control Transformer, Type 18CT4C
-
Supplier: Accuris
Description: Synchro, Control Transformer, Type 15CT6D
-
Supplier: Accuris
Description: Synchro, Control Transformer, Type 11CT4E
-
-
Supplier: Accuris
Description: Synchro, Control Transformer, Type 18CT6D
-
Supplier: SAE International
Description: This specification covers the detail requirements for control transformer synchro, type 19CTB4b, 90 volt, 400 cycle.
-
Supplier: SAE International
Description: This specification covers the detail requirements for control transformer synchro, type 16CTB4b, 90 volt, 400 cycle.
-
Supplier: SAE International
Description: This specification covers the detail requirements for control transformer synchro, type 19CTB4b, 90 volt, 400 cycle.
-
Supplier: SAE International
Description: This specification covers the detail requirements for control transformer synchro, type 16CTB4b, 90 volt, 400 cycle.
-
Supplier: TEGAM, Inc.
Description: Product Description The TEGAM DSRB combines the functions of a decade synchro bridge and a decade resolver bridge into a single unit. A front panel switch changes the unit from one mode of operation to the other. The units are designed for testing control transmitters, differentials
-
Supplier: Data Device Corporation (DDC)
Description: These transformers are designed and built to meet the ruggedized requirements of MIL-PRF-27 for use in high reliability Aerospace, Military, and Extreme Industrial control systems. Typical applications are Motor control, Radar antenna positioning, Machine Tool control,
- Operating Temperature: -55 to 130 C
- Features: 400 Hz, AC, Other, Single, Toroidal Core
- Mounting: PC / PCB Mount
- Category: Power / Power System / Distribution Transformer
-
Supplier: Data Device Corporation (DDC)
Description: The SDC-630/632/634 A/ST series are low cost, low profile Synchro-to-Digital (S/D) and Resolver-to-Digital (R/D) tracking converters with standard pin configurations. They use a unique control transformer algorithm that provides inherently higher accuracy and jitter-free output.
- TJ: -55 to 125 C
- Output Type: DC Voltage
- Features: Other
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, DIGITAL-SYNCHRO, SOLID STATE CONTROL TRANSFORMER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Data Device Corporation (DDC)
Description: The SB-36320 is a versatile PC-104 card, that contains up to 2 channels of digital-to-synchro (D/S) or digital-to-resolver (D/R) converters. For each channel the conversion process is implemented using proven DSC-11520 or DSC-11524 series DDC converters. When transformer isolation is
-
Supplier: Data Device Corporation (DDC)
Description: applications include: Motor Control Machine Tool Control Antenna Control Robotics Gimbal Control Process Control Systems Engineering Development Production Test The SB-3624XIX-3L0 is supplied with a Windows Graphical User Interface (GUI) and software support for
-
Supplier: ValueTronics International, Inc.
Description: (47 Hz to 11 kHz) and may be supplied to the rear panel connector or front panel terminals. The outputs are transformer isolated synchro or resolver signals programmable to 11.8, 26, or 90V rms line-to-line. The microprocessor provides control for analog signal output formats
- Device Type: Generator
- Generator Type: Signal
-
Supplier: ValueTronics International, Inc.
Description: Military and Aircraft UPS / AVR Testing Power Supply Testing Air-Conditioner Testing Servo Motor, Synchro Moto Testing Transformers Testing Relays, Switches Testing Breakers, Fuses Testing The Chroma Programmable AC source model 61701 delivers pure, 5-wire, 3-phase AC power. Unlike the
- Type: AC Power Source
Transformers
(2,124 Companies)
Power Transformers
(1,033 Companies)
Industrial Control Transformers
(54 Companies)
Electrical Winding Services
(359 Companies)