Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Coated Fabrics for Water Resistant Clothing Part 3: Specification for Natural Rubber and Synthetic Rubber Polymer Coated Fabrics
-
Supplier: Accuris
Description: Synthetic Rubber Latex - Preparation of Dry Polymer
-
Description: Synthetic rubber latex -- Preparation of dry polymer
-
-
Supplier: LG Chemical of America Inc.
Description: Synthetic Rubber The synthetic polymer with high elasticity and strength Synthetic rubber is a synthetic polymer with high elasticity and strength. It has excellent wear resistance, rebound resilience and mechanical properties and is used for a
- Material Type: Elastomer / Rubber, Molding Resin
- Features: Specialty / Other
-
Description: Contains a procedure for the evaluation of the freeze-thaw resistance of polymer dispersions and synthetic rubber latices. Does not apply to natural rubber latex. Replaces the second edition.
-
Supplier: CSA Group
Description: Contains a procedure for the evaluation of the freeze-thaw resistance of polymer dispersions and synthetic rubber latices. Does not apply to natural rubber latex. Replaces the second edition.
-
Supplier: Accuris
Description: Plastics/rubber Polymer dispersions and rubber latices (natural and synthetic) - Definitions and review of test methods
-
Description: Plastics/rubber -- Polymer dispersions and rubber latices (natural and synthetic) -- Definitions and review of test methods
-
Supplier: CSA Group
Description: ISO 2028:2015 specifies four methods for the isolation of dry polymer from synthetic polymer latices containing anionic surfactants, for the purpose of subsequent testing. Tests to be performed include the determination of the Mooney viscosity, the bound-styrene or acrylonitrile
-
Supplier: Accuris
Description: Plastics and rubber. Polymer dispersions and rubber latices (natural and synthetic) Determination of surface tension by the ring method.
-
Supplier: CSA Group
Description: ISO 12000:2014 gives definitions relative to polymer dispersions and latices and identifies the test methods applicable for determining the properties of polymer dispersions, comprising products of synthetic or natural origin including synthetic and natural rubber
-
Supplier: CSA Group
Description: ISO 1409:2006 specifies a ring method for the determination of the surface tension of polymer dispersions and rubber latices (natural and synthetic). The method is valid for polymer dispersions and rubber latices with a viscosity less than 200 mPa·s. To achieve
-
Description: ISO 1409:2006 specifies a ring method for the determination of the surface tension of polymer dispersions and rubber latices (natural and synthetic). The method is valid for polymer dispersions and rubber latices with a viscosity less than 200 mPa·s. To achieve
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: ThreeBond International, Inc.
Description: Elastic Bonding Adhesives ThreeBonds’ industrial elastic adhesives’ major components are special polymer (non-solvent-based and moisture curable) and synthetic rubber (solvent-based).). They have good initial adhesion and will not lose their elasticity after bonding. No primer
- Viscosity: 100,000 cP
- Elongation: 120 %
- Cure / Technology: Anaerobic, Reactive / Moisture Cured, Single Component System
- Industry: Automotive
-
Supplier: ASTM International
Description: These test methods cover the synthetic rubber lattices ABR, BR, CR, IIR, NBR, NCR, NIR, PBR, PSBR, SBR, SCR, SIR, synthetic rubber lattices with substituted carboxylic acid groups on the polymer chain, and reinforced synthetic rubber lattices. Covered
-
Supplier: Ellsworth Adhesives
Description: HumiSeal® 1B51 Synthetic Rubber Conformal Coating is a one component, fast curing synthetic rubber coating that is used for circuit assemblies and can be easily repaired. It offers low moisture vapor permeability, flexibility, low stress on components, unique base
- Viscosity: 30 to 185 cP
- Features: Conformal Coating
- Chemical System: Rubber Based / Elastomeric
- Cure / Technology: Single Component System
-
Supplier: ASTM International
Description: This standard covers the test methods for synthetic rubber lattices ABR, BR, CR, IIR, NBR, NCR, NIR, PBR, PSBR, SBR, SCR, SIR, synthetic rubber lattices with substituted carboxylic acid groups on the polymer chain, and reinforced synthetic rubber
-
Supplier: Ellsworth Adhesives
Description: HumiSeal® 1B51 Synthetic Rubber Conformal Coating is a one component, fast curing synthetic rubber coating that is used for circuit assemblies and can be easily repaired. It offers low moisture vapor permeability, flexibility, low stress on components, unique base
- Viscosity: 30 to 185 cP
- Features: Conformal Coating
- Chemical System: Rubber Based / Elastomeric
- Cure / Technology: Single Component System
-
Supplier: Ellsworth Adhesives
Description: HumiSeal® 1B51LU Synthetic Rubber Conformal Coating is a one component, fast curing synthetic rubber coating that is used for circuit assemblies and can be easily repaired. It offers low moisture vapor permeability, flexibility, low stress on components, unique base
- Viscosity: 350 cP
- Features: Conformal Coating
- Chemical System: Rubber Based / Elastomeric
- Cure / Technology: Single Component System
-
Supplier: ASTM International
Description: 1.1 This specification covers a crosslinked insulating compound for electrical wires and cables. The rubber polymer is primarily composed of synthetic rubber. 1.2 This type of insulation is suitable for continuous operation at conductor temperatures not exceeding 90°C in
-
Supplier: ASTM International
Description: 1.1 These test methods for the determination of the amount of carbon black in a masterbatch cover emulsion SBR-carbon black mixtures, but may be applicable to other polymers. Three test methods are included: Note 1--The nomenclature used in these test methods is in accordance with Practice
-
Supplier: Maxi Adhesive Products, Inc.
Description: Conformable heavy duty polyethylene film, single coated with a synthetic rubber adhesive.
- Width: 1 to 2 inches
- Thickness: 0.007 inches
- Peel Strength / Adhesion: 3.75 lbs/in
- Backing: Plastic / Polymer
-
Supplier: Grayline, Inc.
Description: Grayline medical tubing is available in a variety of polymer materials and constructions, including phthalate-free and DEHP-free medical tubing. Various Grayline medical tubing products are designed to be sterilized using Gamma radiation, ETO (ethylene oxide), or autoclave processes.
- Temperature Range: -58 to 179.6 F
- Application: Medical / Pharmaceutical
- Features: Rubber (Synthetic)
- Type: Rubber / Silicone / Elastomer Tubing
-
Supplier: Grayline, Inc.
Description: Grayline offers chemical resistant tubing in a variety of polymer materials and constructions. Care must be taken when selecting a tubing product because each material offers its own unique set of chemical resistant properties. Our engineers are ready and willing to work with our
- Temperature Range: -58 to 179.6 F
- Application: Chemical
- Features: Rubber (Synthetic)
- Type: Rubber / Silicone / Elastomer Tubing
-
Supplier: Grayline, Inc.
Description: Grayline offers chemical resistant tubing in a variety of polymer materials and constructions. Care must be taken when selecting a tubing product because each material offers its own unique set of chemical resistant properties. Our engineers are ready and willing to work with our
- Temperature Range: -29.2 to 399.2 F
- Application: Chemical
- Features: Rubber (Synthetic)
- Type: Rubber / Silicone / Elastomer Tubing
-
Supplier: Grayline, Inc.
Description: Grayline offers chemical resistant tubing in a variety of polymer materials and constructions. Care must be taken when selecting a tubing product because each material offers its own unique set of chemical resistant properties. Our engineers are ready and willing to work with our
- Temperature Range: -99.4 to 500 F
- Application: Chemical
- Color / Clarity: Multi-colored, Translucent
- Features: Rubber (Synthetic)
-
Supplier: tesa tape, inc.
Description: A moisture resistant flatback tape with an aggressive natural/synthetic rubber pressure-sensitive adhesive. This tape is designed to offer a positive, attractive seal and excellent adhesion to minimize carton sealing failures and prevent pilferage. Thi
- Thickness: 0.007 inches
- Peel Strength / Adhesion: 2.6875 lbs/in
- Backing: Plastic / Polymer
- Adhesive: Rubber
-
Supplier: 80 - 20 Marketing, Inc.
Description: Polymer coating for easy, powder-free donning Sempermed® Synthetic PF Vinyl Exam Gloves..Strong. Supple, and not a touch of latex..These non-latex examination gloves by Sempermed provide a solution for professionals and their patients who are at risk of becoming sensitive to natural
- Clothing Type: Gloves
- Industry: Pharmaceutical/Medical
- Material: Vinyl/PVC
-
Supplier: Budnick Converting, Inc.
Description: tesa® 64962 is a 63mil white PE foam coated on both sides with a synthetic rubber based adhesive. It has an immediate bond even on rough surfaces due to the high conformability of the soft PE foam, high bonding strength at low mounting pressure, high bonding strength on low surface
- Thickness: 0.063 inches
- Peel Strength / Adhesion: 9.1375 lbs/in
- Backing: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: 1016 is a 1/16 inch double coated 4# density white polyethylene foam. It uses a synthetic rubber based adhesive, which provides superior performance in applications requiring an aggressive high tack/high shear pressure sensitive foam tape.
- Thickness: 0.062 inches
- Backing: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Krytox™ Performance Lubricants
Description: Fluoroguard® Polymer Additives are the products of choice where low wear and abrasion, squeak/noise reduction, lubricity, improved melt flow, and metal release properties of polymer compounds are primary requirements. Common applications include polymer gears/bushings,
- Density / Specific Gravity (@15.6°C, 60°F): 1.9 specific gravity
- Kinematic Viscosity (@ 40°C): 5 to 107 cSt
- Pour Point: -94 to -33 F
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®), Specialty / Other, Synthetic / Semi-synthetic
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR tape solutions include a broad range of pressure sensitive adhesive tapes (PSATs) supporting the most demanding extreme and exacting applications. Substrates include Polyester with silicone, rubber, acrylic, and proprietary adhesive systems.
- Overall Thickness: 0.0105 inch
- Overall Width / OD: 1.4173236 inch
- Use Temperature: 500 F
- Applications: Fire Proofing / Thermal Protection, Industrial OEM
-
Supplier: SAE International
Description: expanded rubber, but does not apply to latex foam rubber or ebonite cellular rubber. The base material for an open/closed cellular product may be made of synthetic, natural, reclaimed rubber, or a mixture, and may contain other polymers or chemicals, or
-
Supplier: 3M Advanced Materials Division
Description: In 1969, astronauts boarded the Apollo 11 spacecraft wearing boots containing 3M™ Dyneon™ Fluoroelastomers. Today, these synthetic elastomeric materials are used in some of the toughest environments on earth. From hot-running automotive engines to harsh chemicals of semiconductor
- Tensile Strength (Break): 1,522.88681325057 to 2,581.65574055811 psi
- Tensile Modulus: 0.5801473574287881 to 1.2328131345361701 ksi
- Elongation: 170 to 350 %
- Industry: Aerospace, Automotive, Building / Construction, Electric Power, Electronics, Energy Conversion (Battery/Fuel Cell/PV), Industrial, Marine, Medical / Food (FDA), Military / Government (MIL-SPEC), Semiconductor / IC's
Find Suppliers by Category Top
Featured Products Top
-
, Silicone, Butyl, Hypalon, Viton® and Pure Gum. From Natural Rubber to the newest polymers, Atlantic Rubber can meet your elastomeric requirements. And, if your application requires a special formulation, Atlantic Rubber can custom compound materials to satisfy your specific requirements (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
, Silicone, Butyl, Hypalon, Viton® and Pure Gum. From Natural Rubber to the newest polymers, Atlantic Rubber can meet your elastomeric requirements. And, if your application requires a special formulation, Atlantic Rubber can custom compound materials to satisfy your specific requirements (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
Outlining Silicone-Coated Rope Silicone rubbers are highly stable elastomers that are broadly used in industrial engineering and sealing applications. They are a viscoelastic class of synthetic polymers composed of (read more)
Browse Cordage, Rope, and Webbing Datasheets for Mid-Mountain Materials, Inc. -
stability. Fluoroelastomers offer superior characteristics over silicone and other synthetic rubbers. What sets fluoroelastomers apart is their unique molecular structure polymerized with fluorine. These types of elastomers provide extraordinary resistance to high-temperatures and highly (read more)
Browse Datasheets for AGC Chemicals Americas, Inc. -
Fluoroelastomer Rubber Performs in Demanding Applications Fluoroelastomer rubber is synthetic rubber that is formulated with fluoropolymers. It is used to enhance the (read more)
Browse Elastomers and Rubber Compounds Datasheets for AGC Chemicals Americas, Inc. -
performance quality when it comes to manufacturing parts with chemical stability. Fluoroelastomers offer superior characteristics over silicone and other synthetic rubbers. What sets fluoroelastomers apart is their unique molecular structure polymerized with fluorine. These types of elastomers (read more)
Browse Elastomers and Rubber Compounds Datasheets for AGC Chemicals Americas, Inc. -
weight that enables higher hardness without the use of fillers. What Is FFKM? An Inside Look FFKM is an enhanced version of FKM, a class of fluorinated carbon-based synthetic rubber known as fluoroelastomers. Derived from tetrafluoroethylene and perfluoroalkyl vinyl ether (read more)
Browse Elastomers and Rubber Compounds Datasheets for AGC Chemicals Americas, Inc. -
Milastomer™, a thermoplastic olefinic elastomer, is available in various grades, ranging from soft grades like vulcanized rubber to semi-hard grades such as RIM urethane. Unlike conventional rubber, Milastomer does not need compounding or vulcanization once it has reached the end user (read more)
Browse Specialty Polymers and Resins Datasheets for Mitsui Chemicals America, Inc.
Conduct Research Top
-
New AFLAS (R) Fluoroelastomers: Advanced Polymers for Today's Toughest Applications
Fluoroelastomers have the highest heat resistance of all synthetic rubbers, which gives them a distinct advantage in challenging applications. AFLAS (R) fluoroelastomers are a unique material composed of alternating units of tetrafluoroethylene (TFE) and propylene.
-
When to Choose Buna or Viton Elastomer
applications. This form of synthetic rubber is generally resistant to oil, fuel, and other chemicals (the more nitrile within the polymer, the higher the resistance to oils but the lower the flexibility of the material). Buna o-rings are black.
More Information Top
-
Protective Gloves for Occupational Use
…nitrile, chloroprene (also known as Neoprene), butadiene polymers (e.g., butyl rubber and butadiene methyl methacrylate), polyisoprene polymers, chlorosulfonated poly- ethylene (e.g., Hypalon®) and combinations of these materials.42 Therefore, gloves made of these synthetic rubber polymers or NRL frequently contain…
-
Thermal Degradation of Polymer Blends, Composites and Nanocomposites
Recent and important application of synthetic rubber polymers is the use in transdermal drug delivery as pressure sensitive adhesives.
-
Latex Intolerance: Basic Science, Epidemiology, and Clinical Management
Technically known as ‘latex’, it is best defined as “a stable dispersion of a polymeric substance in an essentially aqueous medium.”15 Therefore, latex can be derived from either natural or synthetic rubber polymers .
-
Single-Ply Synthetic Rubber Roofing Membranes
The fundamental characteristics of these synthetic rubbers as single-ply rubber roofing membranes are examined by reviewing: (1) architectural and design considerations, (2) installation parameters, (3) performance and durability, (4) synthetic rubber polymers , (5) role of rubber products manufacturer and contractor/installer, and…
-
Encyclopedia of Industrial Additives, Volume 4
Versatile inter- mediate wax compat. with natural and many synthetic rubber polymer systems; used for conveyor belts, tire tread and .
-
Handbook of Paper and Board, 2nd Revised and Enlarged Edition, 2 Volume Set
Both natural rubber and synthetic rubber polymers are used.
-
Mechanism of antioxidant action in the stabilization of hydrocarbon systems
Recent studieslgin our laboratory have included additional antioxidants in synthetic rubber polymer and some preliminary work has also been carried out with vulcanized rubber.
-
ESDU 71025 D - Frictional and retarding forces on aircraft tyres. Part I: introduction.
Car18 and trailer14 tests show that some tread compounds (usually, but not necessarily, based on synthetic rubber polymers ) can give significantly higher coefficients of friction on surfaces of large macro-texture depth (see Section 5.2.1).
Indicates content that may require registration and/or purchase.