-
Supplier: Red Line Synthetic Oil Corporation
Description: requirements of 70W, 75W, 80W, and motor oil viscosities of SAE 30, 10W30, and 5W30 Recommended for GL-1, GL-3, and GL-4 applications as well as where most special synchromesh fluids are specified Appropriate coefficient of friction for most manual transmission synchronizers
- Kinematic Viscosity (@ 40°C): 10.6 to 56.2 cSt
- Viscosity Index: 183
- Pour Point: -58 F
- Flash Point: 449.6 F
-
Supplier: Red Line Synthetic Oil Corporation
Description: most GL-5 oils that cause damage Offers quicker shifts, perfect synchronizer coefficient of friction Eliminates notchy shifting, even when cold High performance gear protection and longer synchro life Recommended for GL-1, GL-3 and GL-4 applications as well as where most special synchromesh
- Kinematic Viscosity (@ 40°C): 12 to 64.3 cSt
- Viscosity Index: 172
- Pour Point: -54.4 F
- Flash Point: 456.8 F
-
Supplier: Red Line Synthetic Oil Corporation
Description: special synchromesh fluids are specified Appropriate coefficient of friction for most manual transmission synchronizers (other's synthetic gear oils are often too slippery for proper synchro engagement) Red Line offers lubricants to pinpoint nearly every
- Kinematic Viscosity (@ 40°C): 15.6 to 90 cSt
- Viscosity Index: 185
- Pour Point: -49 F
- Flash Point: 464 F
-
-
Supplier: Total Lubricants USA, Inc.
Description: Super premium, synthetic, multi-vehicle automatic transmission fluid. Designed for use in continuous variable transmissions (CVT), 5 speed and 6 speed automatic transmissions as well as conventional automatic transmissions.
- Composition / Chemistry: Synthetic
- Type / Function: Transmission / Drive Fluid
-
Supplier: Royal Purple, Ltd.
Description: Syndraulic® is a clean, long life, energy efficient, minimum leak, hydraulic oil possessing exceptional film strength and wear protection properties. It greatly increases both the life of the oil and the seals, filters and pumps of hydraulic systems. Syndraulic® can lower operating temperatures and
- Kinematic Viscosity: 68 cSt
- Viscosity Index: 113
- Type / Function: Hydraulic Oil / Fluid, Lubricating
- Composition / Chemistry: Specialty / Other, Synthetic
-
Supplier: Houghton International, Inc.
Description: Hydrolubric® 120-B is a synthetic water additive specifically designed to meet the needs of central water systems using reciprocating plunger, multi-stage centrifugal or multi-stage gear pumps. Is readily dispersible in water and will provide lubricating and rust-preventive characteristics to
- Type / Function: Hydraulic Oil / Fluid, Lubricating
- Features: Specialty Oil / Fluid
- Composition / Chemistry: Synthetic, Water Soluble / Emulsion
-
Supplier: Royal Purple, Ltd.
Description: Universal tractor fluid, with Synerlec®. Recommended for farm tractors where one common reservoir supplies the transmission, hydraulic system, differentials, wet brakes and final drives.
- Kinematic Viscosity: 41.5 cSt
- Viscosity Index: 195
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other, Synthetic
-
Supplier: Castrol Industrial North America, Inc.
Description: Castrol® Transmax™ Full Synthetic Multi-vehicle is a technologically advanced, low viscosity formulation specially designed to deliver maximum fuel efficiency for modern automatic transmissions. It is blended with premium base stocks and is fully approved by both Ford and GM for use in
- Composition / Chemistry: Synthetic
- Type / Function: Transmission / Drive Fluid
-
Supplier: Chevron Lubricants
Description: A unique, high-quality, multifunctional fluid designed for use in transmission, final drives, wet brakes and hydraulic systems of tractors and other equipment with a common fluid reservoir. Chevron Synthetic All-Weather THF meets John Deere J20C and J20D specifications
- Type / Function: Hydraulic Oil / Fluid, Transmission / Drive Fluid
- Composition / Chemistry: Synthetic
-
Supplier: United Bio Lube
Description: No Description Provided
- Kinematic Viscosity: 72.5 cSt
- Operating / Use Temperature: 150 to 210 F
- Viscosity Index: 206
- Composition / Chemistry: Ester / Diester, Specialty / Other, Synthetic
-
Supplier: Royal Purple, Ltd.
Description: Syndraulic® Extreme is a clean, long life, energy efficient, minimum leak, hydraulic oil specifically designed for hydraulic systems operating at low ambient temperatures. Its high viscosity index coupled with its excellent low temperature fluidity make it the ideal choice for equipment operating
- Kinematic Viscosity: 32 cSt
- Viscosity Index: 130
- Type / Function: Hydraulic Oil / Fluid, Lubricating
- Composition / Chemistry: Specialty / Other, Synthetic
-
Supplier: SantoLubes LLC
Description: SANTOTRAC 50 Traction Fluid is a low viscosity synthetic hydrocarbon-based traction fluid that is especially designed for applications where low to medium film strength is desired. This product has high coefficient of traction and is fortified with a proprietary additive system
- Kinematic Viscosity: 30 cSt
- Operating / Use Temperature: -30 to 300 F
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other, Straight Oil (Non-soluble), Synthetic
-
Supplier: Royal Purple, Ltd.
Description: unique, synthetic additive technology is proven to make bearings and equipment run smoother, cooler, quieter, longer and more efficiently.
- Kinematic Viscosity: 100 cSt
- Viscosity Index: 111
- Type / Function: Hydraulic Oil / Fluid, Lubricating
- Composition / Chemistry: Specialty / Other, Synthetic
-
Supplier: Houghton International, Inc.
Description: Cosmolubric® HF-130 is a Factory Mutual approved high-quality synthetic polyol ester hydraulic fluid. Houghton formulated this chemically and thermally stable fluid for long life and dependable performance in areas where a fire-resistant hydraulic fluid is required.
- Composition / Chemistry: Ester / Diester, Synthetic
- Type / Function: Hydraulic Oil / Fluid
- Features: Specialty Oil / Fluid
-
Supplier: Total Lubricants USA, Inc.
Description: Synthetic (PAG) based, biodegradable, non-toxic, anti-wear hydraulic oil. Developed for hydraulic systems operating in industrial, marine, or mobile service.
- Type / Function: Hydraulic Oil / Fluid, Lubricating
- Composition / Chemistry: Polyglycol / Water-Glycol, Synthetic
-
Supplier: CITGO Petroleum Corporation
Description: CITGO TRANSGARD Synthetic Blend Multi-Vehicle ATF contains the highest quality synthetic and mineral oil base stocks combined with a state of the art additive system to provide superior performance in automatic and powershift transmissions. It is suitable for use in
- Kinematic Viscosity: 35 cSt
- Viscosity Index: 178
- Composition / Chemistry: Straight Oil (Non-soluble), Synthetic
- Type / Function: Transmission / Drive Fluid
-
Supplier: Houghton International, Inc.
Description: that extend the fluid service and insure maximum hydraulic circuit component life with lower maintenance costs. Tested and approved for fire resistance, all fluids in the Houghto-Safe line have a long documented history of successfully operating in die casting shops, steel mills and
- Composition / Chemistry: Ester / Diester, Synthetic
- Type / Function: Hydraulic Oil / Fluid, Lubricating
- Features: Specialty Oil / Fluid
-
Supplier: United Bio Lube
Description: No Description Provided
- Kinematic Viscosity: 64.1 cSt
- Operating / Use Temperature: 150 to 210 F
- Viscosity Index: 198
- Composition / Chemistry: Ester / Diester, Specialty / Other, Synthetic
-
Supplier: SantoLubes LLC
Description: SANTOLUBE OS-124 is a polyphenyl ether with exceptionally low volatility and resistance to degradation from heat, oxygen, radiation, and chemical attack. It is therefore well-suited for use in designing lubricants for applications that experience extreme temperatures and other adverse environments.
- Kinematic Viscosity: 363 cSt
- Operating / Use Temperature: -22 to 662 F
- Type / Function: Hydraulic Oil / Fluid, Lubricating
- Composition / Chemistry: Straight Oil (Non-soluble), Synthetic
-
Supplier: Dupont Molykote
Description: High performance industrial hydraulic oils
- Kinematic Viscosity: 10.3 to 68.2 cSt
- Viscosity Index: 138
- Composition / Chemistry: Ester / Diester, Synthetic
- Type / Function: Hydraulic Oil / Fluid, Lubricating
-
Supplier: Castrol Industrial North America, Inc.
Description: Castrol® Transmax™ CVT is designed for most continuously variable transmissions. Its superior technology enables longer transmission life.
- Composition / Chemistry: Synthetic
- Type / Function: Transmission / Drive Fluid
-
Supplier: Mobil Industrial Lubricants
Description: Advanced-technology Mobil SHC 500 Series hydraulic oils are designed to provide excellent wear protection for high-pressure vane, piston and gear pumps in a wide range of temperatures, helping to extend the life of machine components. They help provide outstanding low- and high-temperature
- Kinematic Viscosity: 100 cSt
- Viscosity Index: 160
- Type / Function: Hydraulic Oil / Fluid, Lubricating
- Composition / Chemistry: Synthetic
-
Supplier: SantoLubes LLC
Description: SANTOTRAC 70 Traction Fluid is a medium viscosity synthetic hydrocarbon-based traction fluid that is especially designed for applications where medium to high film strength is desired. This product has high coefficient of traction and is fortified with a proprietary additive
- Kinematic Viscosity: 120 cSt
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other, Straight Oil (Non-soluble), Synthetic
-
Supplier: Shell Lubricants
Description: synthetic hydrocarbon hydraulic fluid AeroShell Fluid 71 – a preservative, mineral hydraulic fluid AeroShell Landing Gear Fluid - an extreme-pressure mineral hydraulic fluid AeroShell Shock Strut Fluid – a extreme-pressure, preservative mineral
- Type / Function: Hydraulic Oil / Fluid
- Composition / Chemistry: Petroleum / Mineral Oil, Synthetic
-
Supplier: United Bio Lube
Description: No Description Provided
- Kinematic Viscosity: 29.5 to 2,935 cSt
- Operating / Use Temperature: 150 to 210 F
- Viscosity Index: 186
- Composition / Chemistry: Ester / Diester, Specialty / Other, Synthetic
-
Supplier: United Bio Lube
Description: No Description Provided
- Kinematic Viscosity: 31.23 cSt
- Operating / Use Temperature: 150 to 210 F
- Viscosity Index: 199
- Composition / Chemistry: Ester / Diester, Specialty / Other, Synthetic
-
Supplier: Mobil Industrial Lubricants
Description: Super-premium Mobil EAL Envirosyn H Series hydraulic and circulating oils are formulated to provide outstanding performance in systems operating at moderate to severe conditions. They provide performance at a wide temperature range beyond the capabilities of non-synthetic EAL oil. Mobil EAL
- Kinematic Viscosity: 33.1 to 98.9 cSt
- Operating / Use Temperature: -20 to 200 F
- Viscosity Index: 136 to 147
- Type / Function: Hydraulic Oil / Fluid, Low / Non-foaming, Lubricating
-
Supplier: CITGO Petroleum Corporation
Description: CITGO CITGEAR Synthetic HD Gear Lubricants are state-of-the-art heavy duty, synthetic gear and bearing lubricants designed for use in manual transmission, transfer cases and differentials of passenger cars, trucks, farm tractors, construction equipment and over-the-road trucks.
- Kinematic Viscosity: 126 to 289 cSt
- Viscosity Index: 138 to 171
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Straight Oil (Non-soluble), Synthetic
-
Supplier: Total Lubricants USA, Inc.
Description: Synthetic lubricant designed for extended drain and severe service in manual transmissions, axles, and transfer cases for heavy equipment where extreme pressure (EP) lubricants are required.
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Synthetic
-
Supplier: Mobil Industrial Lubricants
Description: Advanced performance synthetic transmission fluid Mobil Delvac Synthetic Transmission Fluid 50 is a synthetic, manual transmission lubricant engineered to meet some of the most demanding extended drain and original equipment manufacturer
- Kinematic Viscosity: 132 cSt
- Viscosity Index: 146
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Straight Oil (Non-soluble), Synthetic
-
Supplier: Dupont Molykote
Description: Synthetic oil composed of polyol ester and synthetic hydrocarbons intended for use in high temperature chain applications and suitable for use in high temperature bearing applications. Product has extremely low volatility, will not form carbon deposits, and will not smoke. Molykote®
- Kinematic Viscosity: 24 to 285 cSt
- Viscosity Index: 110
- Composition / Chemistry: Ester / Diester, Synthetic
- Type / Function: Lubricating, Transmission / Drive Fluid
-
Supplier: Houghton International, Inc.
Description: Houghto-Safe® 620-TY is a fire-resistant hydraulic fluid that has been approved by the USDA as an H-1 fluid for incidental food contact. The fluid is ideal for use in poultry fryers and other food processing equipment, as it is Factory Mutual Approved to reduce fire hazard.
- Type / Function: Hydraulic Oil / Fluid
- Composition / Chemistry: Polyglycol / Water-Glycol, Synthetic
- Features: Specialty Oil / Fluid
-
Supplier: Dupont Molykote
Description: ISO 680 gear oil intended for use in worm gear applications. Composition of polyalpha olefin (PAO) and other synthetic hydrocarbons. Does not contain additives harmful to bronze worm gears. Molykote® Gearbox and Chain Oils help prevent wear and process interruptions in power
- Kinematic Viscosity: 48 to 674 cSt
- Viscosity Index: 128
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Synthetic
-
Supplier: Phillips 66 Lubricants
Description: Manual. Automatic. Semi-Automatic. It doesn’t matter what’s driving your truck, Phillips 66 can drive the performance of its transmission. We have a full line of premium-quality conventional, synthetic-blend and full-synthetic transmission fluids. And while you’re
- Kinematic Viscosity: 34 to 155 cSt
- Viscosity Index: 101 to 193
- Composition / Chemistry: Petroleum / Mineral Oil, Synthetic
- Type / Function: Transmission / Drive Fluid
-
Supplier: Phillips 66 Lubricants
Description: Led by our VersaTrans® line, Phillips 66 transmission fluids provide consistently smooth shift performance even under extreme operating conditions. We’ve carefully balanced their frictional properties for smooth shifting and excellent anti-shudder performance. And we’ve engineered them
- Kinematic Viscosity: 32.1 to 43 cSt
- Viscosity Index: 146 to 189
- Composition / Chemistry: Synthetic
- Type / Function: Transmission / Drive Fluid
Find Suppliers by Category Top
Featured Products Top
-
In today’s market, successful light-duty automatic transmission fluids (ATFs) must satisfy high expectations. Despite increasingly severe conditions of temperature and load, your ATF products must provide wear protection while fulfilling fuel economy and emissions regulations. To meet fill (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
in the belt-and-pulley system while also minimizing friction for energy efficiency. Like other types of transmission oils, CVT fluids are moving to lower viscosity – lower than 6 cSt kinematic viscosity at 100°C – despite high pump pressures that increase shear and raise (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
To meet the Paris Agreement’s climate goals, commercial vehicles need to reduce emissions by 80% by 2050. The European Union has set CO2 reduction targets of 15% by 2025 and 30% by 2030 for commercial vehicles. To reach these goals, heavy-duty transmission (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
complex fluid transmission needs of construction, mining and earthmoving machinery Wide Temperature Adaptability: Operating temperature range from -40? to 121?, no embrittlement at low temperatures and no leakage at high temperatures, ensuring stable operation of (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
-medium Compatibility: Compatible with petroleum-based hydraulic oil, lubricating oil, water, ethylene glycol and compressed air, one hose meets multiple fluid transmission demands, simplifying customer spare parts inventory management. Reliable Quality & Customization (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
wear-resistant and corrosion-resistant synthetic rubber, compatible with petroleum-based hydraulic fluid. Resists aging and scratches, extending service life in harsh working conditions of construction vehicles and coal mining machinery, reducing replacement frequency (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Preferred Accessory for Professional Hydraulic Systems Material & Craftsmanship: The inner tube is made of oil-resistant synthetic rubber, resisting erosion from various common media; the outer (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
, particularly suitable for factory automation and indoor machinery. Both cover types are made from high-grade synthetic rubber with excellent ozone and weather resistance. Multi-Fluid Compatibility for Versatile Systems – The specially formulated (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Heavy-Duty Adaptation·Customized Solutions Large Bore Efficient Transmission: 25.6mm inner diameter + 35.1mm outer diameter design, meeting high-flow media transmission needs of heavy-duty equipment, improving (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
* Petroleum oil seals Hydraulic fluid seals Water / Greases Transmission fluid seals (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc.
More Information Top
-
ASTM MNL62 - Automotive Lubricants and Testing
Perhaps as important to fluids used in manual transmissions is the compatibility with copperbased metals because these can be used within the synchromesh assemblies. Modern synthetic base fluids and additive packages ensure good performance, long drain intervals, and good efficiency without …
-
Other Automotive Specialized Lubricant Testing Including Manual Transmission, Rear Axle, and Gear Box Lubricant Testing and Specification
Perhaps as important to fluids used in manual transmissions is the compatibility with copper- based metals because these can be used within the synchro- mesh assemblies. Modern synthetic base fluids and additive packages ensure good performance, long drain intervals, and good efficiency without …
-
Lubricant Optimisation for Synchromesh Manual Transmission of Utility Vehicles
Probably the most critical feature of the modern manual transmission fluid is correct frictional behaviour. Fluids must satisfy the frictional requirements of often diverse synchromesh materials such as brass, sintered material, molybdenum, or synthetic -based friction linings(6).
-
Technologies for Modern Manual Transmission Performance
Probably the most critical feature of the modern manual transmission fluid is correct frictional behaviour. Fluids must satisfy the frictional requirements of diverse synchromesh materials such as brass, Sintered material, molybdenum, or synthetic based friction linings.
-
Industrial Tribology: Tribosystems, Friction, Wear and Surface Engineering, Lubrication
… – tribological 12–17 – wetting of solid 17–19 suspension process, deposit brazing 242–243 Sweden 458 symbols, ASTM D 1418 596 Synchromesh 526 synchronizer – applications … … synthesis, wet-chemical 175–177 synthetic base oils 303–311 synthetic esters 306–308 synthetic fluids 285 synthetic POE oils … … material strength 54 transient creep 57 transition, sol-gel 175 transition metals 87 transmissions – automatic 360 .
-
Sonic Shear Stability Studies of Transmission Fluids
In the course of their work, the Panel ran shear stability tests on a number of OEM fluids for manual transmissions . The data set included gear oils (GOs), ATFs, engine oils, and specially designed synchromesh fluids (MTFs). Table 5 Viscosity Loss Data From LDMTCP The synthetic gear oil contains no viscosity modifiers and exhibits …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 'standard procedure'),(124473,'standard schnauzer'),(124474,'standard temperature'),(124475,'standard time'),(124476,'standard transmission '),(124477,'standard … … 'sync'),(128648,'syncarp'),(128649,'syncarpous'),(128650,'syncategorem'),(128651,'syncategorematic'),(128652,'syncategoreme'),(128653,'synchro'),(128654,'synchrocyclotron'),(128655,'synchroflash'),(128656,' synchromesh '),(128657,'synchronal'),(128658 … … 128752,'synovial'),(128753,'synovial fluid '),(128754,'synovial joint' … … 128777,'synthesizer'),(128778,' synthetic '),(128779,'synthetic cubism' …
-
Reducing Complexity in the Field: Use of Extended Drain Gear Oils in Manual Transmissions
In the past, it was common to find API GL-1 fluids or their equivalent being recommended and used in manual transmissions . This concept is illustrated with the inclusion of non- synchromesh manual transmission performance of the API MT … … interval.2 Complexity is further added to this situation when the issues of synthetic lubricants, the wide …
-
Automotive Transmissions
… 658 – Acoustic 592 – Bench testing 658 – Boundary Elements Method 593 – Computational Fluid Dynamics … test 252 Sinter linings 352, 377 Sliding gears 303 Sliding sleeve 303, 532 Sliding-gear countershaft transmission … 637 Swing fork 304, 483, 493, 523, 532 Switched reluctance machine (SRM) 92 Synchromesh transmission 190, 303 … manufactured number 42 – Upshift grating 320 Synchronizing process 316 Synchronous machine 92 Synthetic oil 436 System …
-
ASTM MNL59 - A Comprehensive Review of Lubricant Chemistry, Technology, Selection, and Design
… Tempest, M. A., and Thomas, A. S., “Performance Testing of Rotary Screw Compressor Fluids in Europe,” … 708 Gunderson, R. C., and Hart, A. W., Synthetic Lubricants, Reinhold, NY, 1962. 678 “Manual Transmission Lubricants with Improved Synchromesh Performance,” U.S. Patent 6,617,287 September 9, 2003 .
Indicates content that may require registration and/or purchase.