-
Supplier: Dupont Molykote
Description: Lubricants for antifriction bearings and plastic and rubber parts Phenyl-methyl silicone grease thickened with carbon black USES Molykote® Bearing Greases are used to lubricate ball bearings operating under light to moderate loads. These can be used for:
- Kinematic Viscosity (@ 40°C): 316 cSt
- Operating / Use Temperature: 0.4 to 550.4 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.14 specific gravity
- Applications: Bearings, Machine / Gears
-
Supplier: SKF/Global
Description: SKF LGET 2 is a synthetic fluorinated oil based grease, using a PTFE thickener. It is especially suitable for applications at extremely high temperatures from 200 °C (390 °F) up to 260 °C (500 °F). Long life in aggressive environments such as very reactive areas with a presence of high
- Kinematic Viscosity (@ 40°C): 400 cSt
- Operating / Use Temperature: -40 to 500 F
- Applications: Automotive / Transportation, Bearings, Food Grade / Contact (FDA H1), Machine / Gears
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®), Synthetic / Semi-synthetic
-
Supplier: SKF/North America
Description: SKF LGET 2 is a synthetic fluorinated oil based grease, using a PTFE thickener. It is especially suitable for applications at extremely high temperatures from 200 °C (390 °F) up to 260 °C (500 °F). Long life in aggressive environments such as very reactive areas with a presence of high
- Kinematic Viscosity (@ 40°C): 400 cSt
- Operating / Use Temperature: -40 to 500 F
- Applications: Automotive / Transportation, Bearings, Food Grade / Contact (FDA H1), Machine / Gears
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®), Synthetic / Semi-synthetic
-
-
Supplier: Shell Lubricants
Description: Aircraft greases must be versatile to prevent wear and inhibit corrosion under tough conditions. AeroShell greases are specifically formulated to excel in wide-ranging applications: protecting exposed wheel bearings; lubricating highly loaded gears; in plain, ball and
- Applications: Aerospace, Automotive / Transportation, Bearings, Combustion Engines, Machine / Gears
- Features: Grease / Gel
- Composition / Chemistry: Petroleum / Mineral Oil, Synthetic / Semi-synthetic
-
Supplier: Total Lubricants USA, Inc.
Description: Blue colored, lithium complex, semi-synthetic, high temperature, multi-purpose, extreme pressure grease used in various applications in all types of operating conditions, but particularly where the operation temperature is high. Uses include: loaded slide, ball, and roller
- Features: EP (Extreme Pressure / Active), Grease / Gel
- Type / Function: Lubricant
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: Red Line Synthetic Oil Corporation
Description: Outperforms the best conventional or synthetic greases and lubes Withstands extreme temperature and pressure in wheel bearings, U-joints, and high-angle CV Joints Excellent high-temp stability, extreme-pressure protection, and water resistance Used in a variety of
-
Supplier: Total Lubricants USA, Inc.
Description: Synthetic, ester based, high temperature oven chain lubricant. Uses include: bakery oven chains, conveyor roller ball bearing chains, pin and roller chains on tunnel and tray ovens, tenter frame oven chains, tortilla chains, paint oven chains, lithographic chains, wood laminating
- Type: Fluid / Oil
- Features: Lubricant
- Industry Applications: Machine / Gears
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: Parent Petroleum Co.
Description: larger image Castrol SHL 00 is a semi-fluid synthetic (PAO) lubricant that can be used for the lubrication of truck wheel hub assemblies where minimal leakage is desired and long service life is essential. Castrol SHL 00 can help alleviate oil leakage from wheel seals that can
- Flash Point: 469.4 F
- Features: Grease / Gel
- Composition / Chemistry: Petroleum / Mineral Oil
Find Suppliers by Category Top
Featured Products Top
-
contamination and moisture Lubricate machine elements, such as bearings, gears, slideways and joints As equipment builders downsize equipment, operating conditions continue to increase in severity (higher loads, higher speeds and temperatures) with lower grease quantities (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
As wind turbines increase in size they are utilizing centralized grease distribution systems for their main and pitch bearings, especially in extreme temperatures and remote locations. Your customers demand grease that lasts longer and performs better, minimizing maintenance costs while (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
(-4°F to 302°F), and other greases and synthetic oils are available for different temperature ranges and environments. If a bellows or spindle seal fails, the gear set and bearings are still protected (read more)
Browse Lifting Jacks Datasheets for DieQua Corporation -
Output Shaft Keyway: Available with or without key. Lubrication: Synthetic lubrication grease or low-temperature grease available. Adaptor Flange: Custom adaptor flange solutions available (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
. Direct Wheel Mounting: Integrating the wheel interface directly onto the gearbox output eliminates the need for external supporting bearings, simplifying the overall mechanical stack (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
Flexible options, including keyed/keyless output shafts, synthetic or low-temperature grease, custom adaptor flanges, and flexible input mounting (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
-precision tasks. Custom Options: Available with output shaft keyway or without key, and custom flange solutions for easier integration into systems. Lubrication Solutions: Synthetic and low-temperature grease options to meet diverse operational needs (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
High Rigidity and Accuracy: Alloy forged steel, full needle roller bearings, and globally top-level gear grinding achieve minimal deformation and excellent backlash control (6–10 arcmin). (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
Synthetic lubrication grease (low-temperature option available) Custom adaptor flange solutions (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
Lubrication Options: Synthetic grease available, including low-temperature formulations (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group
More Information Top
-
Chills and Ills | Today's Trucking
You can recycle old synthetic wheel bearing grease from the hubs and use it on the landing gear. " .
-
Understanding Component Requirements for Formulating High Performance Environmentally Acceptable Greases
With the synthetic ester B based grease , the wheel bearing life was excellent at 140 h, but the actual failures were more serious.
-
Evaluating the Impact of a Surprise Silicone Additive to a Synthetic Hydrocarbon Lubricant2011 International ASTM Rolling Element Bearings on 13-15 April 2011 ...
Honeywell uses Rheolube 2000 synthetic hydrocarbon grease in the bearing systems of Reaction Wheel Assemblies (RWA’s) and Control Moment Gyroscopes (CMG).
-
Cleaning of lubricating products from machinery parts using subcritical water
1.0 at 150o C High temperature aircraft wheel bear- ing and engine accessory grease Aeroshell #7 Synthetic Diester Microgel® > 260 .
-
Mack says UniMax Axle virtually eliminates maintenance | Today's Trucking
The wheel hubs are permanently sealed with synthetic long-lasting grease providing protection and superior lubrication to protect wheel seals and bearings from water, dirt and other contaminants that often compromise the components.
-
UniMax Axles Have Sealed Wheel Hubs | Today's Trucking
The unitized wheel hubs are permanently sealed with synthetic long-lasting grease , providing protection and superior lubrication to wheel seals and bearings .
-
A STUDY OF ENERGY, CARBON DIOXIDE EMISSIONS AND
ECONOMICS IN MACHINING:
MILLING AND SINGLE POINT INCREMENTAL FORMING
Note: 75W140: Quaker State full synthetic gear oil (GL-5), 75W90: MotoMaster synthetic gear oil, 80W90: MotoMaster extreme pressure gear oil and Chassis Grease : MotoMaster wheel bearing and chassis lubricant.
-
Laboratory Performance Tests for Antifriction Bearing Greases
Sodium Soap Wheel Bearing Type Grease Premium Ball Bearing Sodium- Calcium Soap Grease Sodium Soap Fiber Grease Sodium- Calcium Soap General Purpose Aircraft Grease Stron- tium Soap Grease Lithium Soap " Syn- thetic " Calcium Soap Conven- tional Cup Grease Sodium- Calcium…
-
Fuel lubricating oil grease (yearbook)
Wheel bearing grease, uniform velocity joint (the good grease of endurance characteristics, corresponding to this, is required and the * grease where the grease of urea origin that formed the synthetic oil into group oil is being used is being used for each…
Indicates content that may require registration and/or purchase.