-
Supplier: Newark, An Avnet Company
Description: SYRINGE AIRLINE ADAPTER 30 ML
-
Supplier: Accuris
Description: ADAPTER, SYRINGE
-
Supplier: Newark, An Avnet Company
Description: Syringe Barrel Adapter 3ml 2 PK
-
-
Supplier: Accuris
Description: ADAPTER, SYRINGE TO TUBING
-
Supplier: Newark, An Avnet Company
Description: Syringe Barrel Adapter 5ml 2 PK
-
Supplier: Accuris
Description: ADAPTER, CATHETER TO LUER SYRINGE
-
Supplier: Cole-Parmer
Description: Chaney Adapter ensures reporducibility of better than
1%; use when injections of identical volumes are required. - Configuration: Syringe
-
Supplier: Accuris
Description: ADAPTER, CATHETER TO LUER SYRINGE (URETERAL)
-
Supplier: Cole-Parmer
Description: Chaney Adapter ensures reporducibility of better than
1%; use when injections of identical volumes are required. - Configuration: Syringe
-
Supplier: IDEX Health & Science
Description: This 10cc disposable Luer-Lock Syringe can be used with any Female Luer Adapter.
- Syringe Volume: 10 cc
- Needle Inner Diameter: 0.05 inch
- Configuration: Syringe
-
Supplier: Dymax
Description: Components SD-200 Digital Syringe Dispense Controller (includes hoses, fittings and dispense tips) Adapter Assemblies 3,5, and 30/55 CC Push to connect tube fitting ¼” stem OD x 5/32” tube OD with tubing Power Adapter with attachments Footswitch Syringe stand Tip Kits:
- Dispensing Equipment Type: Dispense Only
- Features: Other
-
Supplier: Medisca Inc.
Description: Capacity tested against BS/EN ISO 7886-1 Passed Testing for Ink Smudging Easy-to-read graduated markings on both amber and clear syringes Clear tip caps included with syringe purchase Compatible with MEDISCA Adapter Caps and other bottle adapters Tip caps available in 10
- Capacity: 0.5 ml
-
Supplier: Medisca Inc.
Description: Capacity tested against BS/EN ISO 7886-1 Passed Testing for Ink Smudging Easy-to-read graduated markings on both amber and clear syringes Clear tip caps included with syringe purchase Compatible with MEDISCA Adapter Caps and other bottle adapters Tip caps available in 10
- Capacity: 0.5 ml
-
Supplier: Medisca Inc.
Description: Capacity tested against BS/EN ISO 7886-1 Passed Testing for Ink Smudging Easy-to-read graduated markings on both amber and clear syringes Clear tip caps included with syringe purchase Compatible with MEDISCA Adapter Caps and other bottle adapters Tip caps available in 10
- Capacity: 0.5 ml
-
Supplier: Medisca Inc.
Description: Capacity tested against BS/EN ISO 7886-1 Passed Testing for Ink Smudging Easy-to-read graduated markings on both amber and clear syringes Clear tip caps included with syringe purchase Compatible with MEDISCA Adapter Caps and other bottle adapters Tip caps available in 10
- Capacity: 0.5 ml
-
Supplier: Cole-Parmer
Description: • Part number is for one syringe size only
image shows different size syringes available • Autoclavable! • Suitable for dispensing viscose liquids due to the positive displacement system Adapter required for use with 07936-03 repeativtive dispenser • Syringe - Pipette Volume: 49,994.71990915973 µl
- Configuration: Pipette Tip, Pipettor
-
Supplier: Cole-Parmer
Description: • Part number is for one syringe size only
image shows different size syringes available • Autoclavable! • Suitable for dispensing viscose liquids due to the positive displacement system Adapter required for use with 07936-03 repeativtive dispenser • Syringe - Pipette Volume: 24,997.359954579864 µl
- Configuration: Pipette Tip, Pipettor
-
Supplier: IDEX Health & Science
Description: Our Micro-Injection Port Adapter Assembly is designed to ensure no additional swept volume be introduced to the fluidic pathway. To introduce sample, simply connect capillary tubing to the assembly. It is for 360 um OD tubing and it accepts 22 gauge Hamilton-style injection syringe
- Metric Size: 0.36000000000000004 mm
- Fitting Type: Adapter
- Features: Metric
-
Supplier: IDEX Health & Science
Description: Our Micro-Injection Port Adapter Assembly is designed to ensure no additional swept volume be introduced to the fluidic pathway. To introduce sample, simply connect capillary tubing to the assembly. It is for 360 um OD tubing and it accepts 22 gauge Hamilton-style injection syringe
- Fitting Type: Adapter
-
Supplier: IDEX Health & Science
Description: Our Micro-Injection Port Adapter Assembly is designed to ensure no additional swept volume be introduced to the fluidic pathway. To introduce sample, simply connect capillary tubing to the assembly. It is for 1/32" OD tubing and it accepts 22 gauge Hamilton-style injection syringe
- English Size: 0.03125 inch
- Fitting Type: Adapter
- Features: English
-
Supplier: COMAR, Inc.
Description: No Description Provided
- Material: Plastic
- Features: Reusable
-
Supplier: DigiKey
Description: 10CC STANDARD SYRINGE ADAPTER
-
Supplier: Hamilton Company
Description: These adapters are designed to attach to the end of standard Hamilton syringes to modify the functionality of the syringe. The Septum adapter connects to the end of TLL and LT syringes and can be used for sample spiking. The MTB sampling valve also connects to the
- Media: Gas
- Features: Other
- Valve Type: Sampling / Dispensing Valves
-
Supplier: Metcal
Description: hose, sample tips, syringe barrels and adapter. Product Includes: Foot Switch Power Supply Sample Tip Kit 10cc Receiver Head Kit Mounting Brackets Receiver Head Air Hose Holder Syringe Barrel Stand
- Dispensed From: Barrel / Syringe
- Dispensing Equipment Type: Dispense Only
-
Supplier: Techcon
Description: units are used together Large, clearly marked air pressure and vacuum control knobs Precise, finely scaled air pressure gauges High visibility, 16 x 2 LCD display panel with back lighting Accessories included: Universal power adapter, foot switch, syringe barrel stand, 10cc receiver
- Dispensed From: Barrel / Syringe
- Dispensing Equipment Type: Dispense Only
-
Supplier: Radwell International
Description: 10CC PLASTIC SYRINGE ADAPTER, WITH 6-FOOT AIR LINE & FITTING, FOR USE WITH:KAHNETICS KDS824A SHOT METER; LEADED PROCESS COMPATIBLE:NO; PEAK REFLOW COMPAT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Nordson EFD
Description: speed control, allowing the user to adjust G-force for low- to thin-viscosity fluids. Compatible Fluids Two-part epoxies Frozen epoxies RTVs Greases And more Features Electric brake Audible end-of-run indicator Fixed angle rotor Safety lid-lock Four 3cc – 30cc syringe capacity Adapters
- User Interface: Analog Front Panel
- Sample Introduction: Batch
- Configuration: Benchtop
- Display: Digital Readout, None
-
Supplier: Cammda Corporation
Description: thereby providing an environmentally friendly, solvent-free mixing solution. CAMMDA's static mixers are available in several dimensions with a variety of element types and inlet/outlet options. We also carry a complete line of accessories including shrouds, retaining nuts, luer lock adapters,
- Application: Adhesive / Silicone
- Dispensed From: Barrel / Syringe
- Dispensing Type: Bead
- Mounting: Hand Held
Find Suppliers by Category Top
Conduct Research Top
-
Tech Tip 10 - Component Selections for Optimal Dispensing of Epoxies
Selecting the correct syringe (barrel), tip, piston & adapter is crucial for optimal dispensing.
More Information Top
-
http://gcf.pbrc.edu/docs/Agilent/Troubleshooting%20and%20Maintenance.pdf
Replacing the Syringe Adapter ............................................................................................204 .
-
Stem Cells in Aesthetic Procedures
This Celbrush® consists of a stainless steel thumb-controlled syringe adapter designed to provide microdroplet dispersion of the graft (Fig. 18.24).
-
Biolistic DNA Delivery
… to-male Luer-Lok fitting, 10 cc syringe sleeve, 5× O-rings, 2 1/8″ barb-to-male Luer fittings, 5/64″ Allen wrench, Syringe Kit (5× 10 cc syringes, 5× 1/8″ barb-to-female Luer fittings, 1× syringe adaptor tubing [silicone, 5 ft …
-
http://www.sigmaaldrich.com/content/dam/sigma-aldrich/docs/Supelco/Bulletin/t109858.pdf
Syringe Adapter for SCOTTY II and IV Cylinders• .
-
Auditory and Vestibular Research
10 cc syringe with ∼12–15 cm of syringe adaptor tubing (Fig. 7.1A, white arrow) (Bio-Rad).
-
http://www.painphysicianjournal.com/2010/march/2010;13;151-156.pdf
Intrathecal Catheter- Syringe Adaptor for Short-Term Intrathecal Analgesia with an Externalized Pump: A Case Report .
-
http://www.sigmaaldrich.com/content/dam/sigma-aldrich/docs/Supelco/Brochure/1/supelco-15-chemsta.pdf
… with 316 L stainless steel/Elgiloy diaphragm • PCTFE seat and PTFE seals • Supply pressure gauge 0-3000 psig • Delivery pressure range 0-100 psig • CGA 110/180 connector • Regulator supplied with 1 =8 inch tube connector or syringe adapter .
-
Fabrication of photomasks consisting microlenses for the production of polymeric microneedle array
A thin layer of elastomer solution was then applied onto the stamp, on the area sur- rounding the opening of the syringe adapter .
-
http://dspace.mit.edu/bitstream/handle/1721.1/42816/43413043-MIT.pdf?sequence=2
3.4.2.1 Apparatus The setup for the continuous hot water jet was an elevated 1000C water reservoir taking advantage of gravitational pressure head to force the water through insulated tygon tubing that reduced to a syringe adapter .
-
http://www.anton-paar.com/corp-en/products/details/gas-loading-accessory-set/microwave-synthesis/?eID=documentsDownload&document=187&L=0
Bayonet connector (female) made of PEEK, attached to the seal holder of the XF/XQ vessels, used instead of the syringe adapter (Fig.1 .
Indicates content that may require registration and/or purchase.