-
Supplier: Transcat, Inc.
Description: Product Highlights Patented Duratube™ with as-welded tube construction controls stress for longer life “Round Cap Tip” construction lowers stresses for longer life Easily adjustable, self-locking micrometer pointer Exclusive Teflon coated 400 series stainless steel rotary movement for longer
- Working Pressure Range: 145.0377 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights All-stainless steel movement Easily adjusted micrometer pointer Socket welded to case PLUS!™ Performance (option) dampens vibration, shock and pulsation effects; provides liquid-fill performance in a dry gauge Accuracy: 1% full scale (class 1); optional 0.5% full scale
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights All-stainless steel movement Easily adjusted micrometer pointer Socket welded to case PLUS!™ Performance (option) dampens vibration, shock and pulsation effects; provides liquid-fill performance in a dry gauge Accuracy: 1% full scale (class 1); optional 0.5% full scale
- Type: Gauge
-
-
Supplier: Transcat, Inc.
Description: Product Highlights All-stainless steel movement Easily adjusted micrometer pointer Socket welded to case PLUS!™ Performance (option) dampens vibration, shock and pulsation effects; provides liquid-fill performance in a dry gauge Accuracy: 1% full scale (class 1); optional 0.5% full scale
- Working Pressure Range: 0 to 362.59425 psi
- Type: Gauge
-
Supplier: Mountz, Inc.
Description: torque adjustment. Precision radial ball clutch and cam allows for automatic resetting. Micrometer adjustment allows for accurate tool setting. MT9 model is supplied with removable sliding T-bar. Provides extra leverage. Does not affect torque setting accuracy.
- Drive Size: 0.25 inch
- Overall Length: 7.25 inch
- Type: Torque Screwdriver
-
Supplier: Mountz, Inc.
Description: torque adjustment. Precision radial ball clutch and cam allows for automatic resetting. Micrometer adjustment allows for accurate tool setting. MT9 is supplied with removable sliding T-bar. Provides extra leverage. Does not affect torque setting accuracy.
- Drive Size: 0.25 inch
- Overall Length: 8.75 inch
- Type: Torque Screwdriver
-
Supplier: Mountz, Inc.
Description: incidental torque adjustment. Precision radial ball clutch and cam allows for automatic resetting. Micrometer adjustment allows for accurate tool setting. MT50 is supplied with removable sliding T-bar. Provides extra leverage. Does not affect torque setting accuracy.
- Drive Size: 0.25 inch
- Overall Length: 7.25 inch
- Torque Range: 10 to 50 In-lbs
- Type: Torque Screwdriver
-
Supplier: Mountz, Inc.
Description: incidental torque adjustment. Precision radial ball clutch and cam allows for automatic resetting. Micrometer adjustment allows for accurate tool setting. MT-80 is supplied with removable sliding T-bar. Provides extra leverage. Does not affect torque setting accuracy.
- Drive Size: 0.25 inch
- Overall Length: 7.25 inch
- Torque Range: 30 to 80 In-lbs
- Type: Torque Screwdriver
-
Supplier: ASG, Division of Jergens, Inc.
Description: materials such as stainless steel and aluminum Ideal for safe electronic component assembly as this tool is EPA compliant for use in Electrostatically Sensitive Areas Reduces operator fatigue due to a specially designed ergonomic hand grip combined with a smooth tool rest action T bar
- Features: Interchangeable Head
- Type: Torque Screwdriver
-
Supplier: ASG, Division of Jergens, Inc.
Description: applications due to their wide torque range Long service life is provided through the durable design utilizing hard wearing materials such as stainless steel and aluminum Increased operator comfort and productivity, from the smooth reset action of the tool and the ergonomic design T
- Torque Range: 8.849557522123893 to 53.09734513274336 In-lbs
- Features: Interchangeable Head
- Type: Torque Screwdriver
-
Supplier: ASCO
Description: Equipped for magnetic position sensors. Bore sizes from 32 mm to 100 mm. Compressed air Operating pressure 10 bar max Ambient temperature - -4°F to +158°F (-20°C to +70°C) Optimal max. speed 1 m/s (for optimal service life) Max. speed rate 2 m/s (LFS option: 3 m/s) Standards ISO 15552-AFNOR
- Stroke: 0.1968505 to 78.7402 inch
- Operating Pressure: 145.0377 psi
- Bore Size: 1.2598432 to 3.93701 inch
- Operating Temperature: -4 to 158 F
-
Supplier: LeBlond Ltd.
Description: Left Hand tailstocks Wheel Guards (Qty 4) Collet Wrench Universal Tooth Rest Plate & Blade Holder Ext. Ejector Rod Sleeve Extracting Bar Micrometer Adjustable Tooth Rest Plain Tooth Rest Holder Grinding Wheel Sleeves (5 Sets) Lockable Main Disconnect Switch Driver Washer for 1/8”
- Rotary Speed: 2,600 to 6,200 rpm
- Power: 1.5 HP
- Applications / Materials Abraded: Cutters / Blades, Metals / Metalworking, Tool and Die (e.g., Punches)
- Features: Dressing System
Find Suppliers by Category Top
Featured Products Top
-
Ball Bearings ID/OD Large Diameter Rail Gages Roller Bearings (Tapered, Cylindrical, Spherical, Needle) Shafts Micrometers Setting Standards (Frames, Rods) Dial / Test / Digital Indicators Long Gauge Blocks and Meter Bars (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Brochure Laser Micrometers for Single Axis Measurement The XLS (eXactum Laser Scan Micrometer) series Laser Gauges (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Marposs Corp -
. Product Advantages: Because of its ultra-small light spot, the repeatability can reach 0.01mm. It has extremely short response time.Three coordinates (X, Y, Z of the target can be calibrated simultaneously, you needn't to calibrate it after installation and all signal communications are integrated into one interface. The built-in backlight compensation algorithm can resist strong light interference and improve its reliability. (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Hypersen Technologies Co., Ltd. -
inside and outside comparative measuring gages, micrometers, snap gauges, as well as other measuring tools. Common applications include measurements of end/length standards, long gage blocks, plug/pin gages, thread gages, and rings/discs. Setting (read more)
Browse Bore and ID Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
With appropriate accessories, the LABMASTER Universal 1000M is capable of measuring rings (threaded & non-threaded), gage blocks, plugs (threaded & non-threaded), dial/test indicators, gage wires, micrometer heads, pin gages, tapered plugs (threaded & non-threaded), end standards (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Non-contact eddy current sensors from Micro-Epsilon are designed for extremely high precision measurement of displacement, distance, position, oscillation and vibration, etc. to micrometer accuracies. Pressure, dirt, oil or high temperatures have almost no influence on measurement precision (read more)
Browse Eddy Current Linear Encoders Datasheets for Micro-Epsilon Group -
/test indicators, gage wires, micrometer heads, pin gages, tapered plugs (threaded & non-threaded), end standards, micrometers, and snap gages, all with NIST traceability. Only a handful of traceable masters, such as blocks, rings, etc. are needed (not included). The LABMASTER Universal 1000M (read more)
Browse Bore and ID Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Labmaster®Universal Model 1000A measures: Gage Blocks / Slip Gauges End Standards / Bar Gauges / Ball Bars Threaded Rings & Plugs Tapered Rings & Plugs Pin & Plug Gages Pipe Threads (API (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
-Roll) Taps, Dies, and Cutting Tools Feeler Gages Depth Micrometers Inside / Outside Micrometers Gears / Splines Dial Bore Gages / Swing Gages Master Setting Bars, Setting Masters, CMM Masters, Precision Parts (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Step Gages / Gauge Bars / Surveillance Masters Master Button Bar Calibration (laser interferometer) Ring Gage Calibration Service (A2LA accredited / ISO 17025) Long Gauge Block Calibration (A2LA accredited / ISO 17025) Ball Bars (read more)
Browse Calibration and Repair Services Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
Lens testing bench
Micrometers , T - bar and nodal slide were then adjusted by trial and error so that the scratch remained motionless and in focus on rotating the lens holder.
-
Gallium arsenide digital integrated circuits
The T - bar structure automatically places the heavily doped region 0.1 to 0.2 micrometers away from the critical gate channel depletion region, thus minimizing effects on threshold voltage while still ensuring low series resistance between the source and drain.
-
Micro‐erosion meter measurements of travertine deposition rates: a case study from Louie Creek, Northwest Queensland, Australia
A, Probe with digital micrometer attachment; B, stage upon which the probe is mounted; C, bevelled t - bar for locating the probe at specific x-y datum points; D, datum plate for calibration; E, hemispherical studs upon which the stage (B) rests…
-
A portable direct-reading magnetometer
A micrometer , the range of which is extended by the use of gauge rods, is used to measure equivalent and back focal lengths, the end of the T - bar being used as reference point.
-
Modern Optical Engineering: The Design of Optical Systems, Fourth Edition > The Practice of Optical Engineering
The lens holder can range in complexity from a simple platform with wax to stick the lens in place, to a T - bar nodal slide which generates a flat image surface. .... The microscope is usually equipped with at least one micrometer slide, and frequently with two or three…
-
A useful device for an axis variation of the angle of incidence
The mirrors MI and Mz are mounted on the T shaped bars TI and Te which are able to rotate about 01and 0 2 , respectively. .... mirror M:, is mounted on the bar B which is linked to the micrometer by rod L…
-
AJ Manufacturing Introduces Two New Stainless Steel Laminar Flow Ceiling Diffusers — The Perfect Choice For Clean Air Systems In Any Industry
Available for either surface mount or T - bar lay-in applications, both diffusers feature all stainless steel construction. .... filter made of stainless steel, providing 99.99% minimum removal efficiency on 0.3- micrometer particle size.
-
Transverse Ray Aberration Measurement At 10.6 Microns
MOVEMENTS MICROMETER ADJUSTMENT. .... T - BAR .
-
Enhancing fluidity of concentrated antacid suspensions
…in micrometers) was determined from their tracking length as seen in a full-scale8~ oc- ular micrometer . .... T - bar spindles were used in obtaining measurements of the 25%aluminum hydroxide sus- pension, while standard round spindles were employed in testing the 38%antacid mixture.
-
Processing and characterization of high porosity aerogel films
The temperature of the autoclave is raised at a rate of 0.3OC/min while the pressure increases to a b u t 120 bars and excesspressureabovethat is released. .... time to remove solvent from the thin films which are less than 50 micrometers thick is typically…
Indicates content that may require registration and/or purchase.