-
Supplier: Hammond Manufacturing Company Inc.
Description: series - 1550MS100 - Package of 100 Replacement screws for the black series - 1550MS100BK - Package of 100 Upgrade To Tamper-Resistant (Torx With Pin) Hardware Tamper-resistant screws for the unpainted series - 1550MS50T- Package of 50 Tamper-resistant screws for the black
- Type: Electronic and Instrument Enclosures
- NEMA Rating: NEMA / IP Enclosures
- Features: Other
- Ingress Protection(IP) Rating Against Moisture: Type 6
-
Supplier: STEGO
Description: The compact PTC enclosure heater with integrated tamper-proof thermostat provides reliable protection against condensation in enclosures and casings. Practical: The integrated, fixed thermostat makes an external thermostat superfluous. Two tried-and-tested presets are
- Maximum Operating Temperature: -49 to 158 F
- Heating Capacity: 0.05 to 0.15 kW
- AC Voltage Required: 120 to 240 volts
- Maximum Operating (Sheath) Temperature: -49 to 158 F
-
Supplier: Powell Electronics, Inc.
Description: SIDE PANEL TAMPER PROOF KIT
- Type: Terminal and Junction Boxes
-
-
Supplier: Barksdale Control Products
Description: 9 enclosure makes this switch an ideal choice for indoor installations. Setpoints are easily adjusted via a tamper-proof external adjustment screw, and the switch can be safely adjusted within the hazardous location. Designed to control pressures up to 1600 psi, the P1X Series
- Switch Point Range: 0.5 to 1,600 psi
- Deadband: 0.1 to 80 psi
- Accuracy: 2 ±% FS
- Operating Temperature: -20 to 165 F
-
Supplier: Powell Electronics, Inc.
Description: 1590 TAMPER PROOF SCREW 50 PK
- Type: Terminal and Junction Boxes
-
Supplier: Tripp Lite by Eaton
Description: productivity.Secures and Organizes Rack Equipment in 18U of SpaceThis quiet rack enclosure accommodates all EIA-standard 19-inch rack-mount equipment up to 45 inches deep. It has a maximum stationary load capacity of 750 pounds and a rolling load capacity of 750 pounds. It’s constructed from
- Rack Height: 18 U
- Type: Rack Enclosures
- Features: RoHS Compliant
-
Supplier: Tripp Lite by Eaton
Description: productivity.Secures and Organizes Rack Equipment in 24U of SpaceThis quiet rack enclosure accommodates all EIA-standard 19-inch rack-mount equipment up to 45 inches deep. It has a maximum stationary load capacity of 1,000 pounds and a rolling load capacity of 1,000 pounds. It’s constructed
- Rack Height: 24 U
- Type: Rack Enclosures
- Features: RoHS Compliant
-
Supplier: CSP Technologies, Inc.
Description: CSP has taken product and consumer protection to the next level with Activ-SealTM closures by building our desiccant technology into an induction-sealed, tamper-evident screw cap container. This is an improvement over traditional methods of extending product shelf life, such as small
- Features: Air Tight, Moisture Barrier / Proof, Other
- Application: Packaging
- Material: Plastic
- Container Type: Tray / Cup, Tube, Vial
-
Supplier: Hubbell Electrical Products
Description: APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB +H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/7B/7C/7D/9E/9F/9G ENCLOSURE (1) 3/8 INCH THK TEMPERED GLASS LENS COVER TYPE CAST COPPER FREE ALUMINUM BODY MATERIAL DUST IGNITION PROOF, EXPLOSION
- Material: Aluminum
- Type: Terminal and Junction Boxes
-
Supplier: L-com, Inc.
Description: NBP141004-100. This rugged, weather-proof composite enclosure is ideal for both indoor and outdoor applications. The compact size of this enclosure makes it ideal for locations with limited space requirements such as equipment closets or mobile applications. Also due to its
- Length / Height: 14 inch
- Width/Diameter: 10 inch
- Depth: 4 inch
-
Supplier: L-com, Inc.
Description: the enclosure via three rubber cable glands located on the bottom. Equipment can be mounted inside the enclosure by using the included hook-and-loop tape. The raised lid features a continuous gasket and a quick release latch with provisions for a padlock. The enclosure material
- Length / Height: 14 inch
- Width/Diameter: 10 inch
- Depth: 4 inch
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: IP65 stainless steel enclosure with screw fixing cover. Equipped with wall mounting bracket. Made of SUS304 stainless steel for superior weather and corrosion resistance. Conductive box for EMC shielding. Key latch for tamper-proof purposes. 9 different sizes are available.
- Length / Height: 5.905515 to 15.74804 inch
- Width/Diameter: 4.724412 to 11.81103 inch
- Depth: 2.362206 to 5.905515 inch
- Height: 5.905515 to 15.74804 inch
-
Supplier: TelephoneStuff.com
Description: 70 Volt Door Speakerphone is used with PagePak controller. Features: - Push button activation - Stainless steel faceplate nad tamper-proof screws - Weather-resistant enclosure for indoor/outdoor use - Mounts to virtually any surface or flush mount
- Phone Type: Telephone
-
Supplier: TelephoneStuff.com
Description: Speakerphone used with Universal Door Phone Controller. Door Phone Features: - 70 Volt - Push button activation - Stainless steel faceplate and tamper-proof screws - Weather-resistant enclosure for indoor/outdoor use - Mounts to virtually any surface - Used with Universal Door
- Application: Telephone / Voice Communication
- Features: Weatherproof / Outdoor Rated
-
Supplier: HVACQuick.com
Description: Greystone - Sensor Type 13 - 1000 ohm nickel. Stainless plate / surface c/w tamper proof screws Space Temperature Sensors. The TE200 Series space temperature sensors are available in a wide selection of enclosures with a variety of options including LCD, setpoint adjustment and
-
Supplier: HVACQuick.com
Description: Greystone - Sensor Type 21 - LM335 IC. Stainless plate / surface c/w tamper proof screws Space Temperature Sensors. The TE200 Series space temperature sensors are available in a wide selection of enclosures with a variety of options including LCD, setpoint adjustment and push
-
Supplier: Schmersal Inc.
Description: Thermoplastic enclosure RFID-technology for needs-based protection against tampering Misaligned actuation possible 27 mm x 108.2 mm x 35 mm High repeat accuracy of the switching points 2 short-circuit proof PNP safety outputs Integral cross-short, wire-breakage and external voltage
- Maximum Current: 0.05 amps
- Operating Temperature: -18.4 to 158 F
-
Supplier: Schmersal Inc.
Description: Thermoplastic enclosure RFID-technology for needs-based protection against tampering Misaligned actuation possible 27 mm x 108.2 mm x 35 mm High repeat accuracy of the switching points 2 short-circuit proof PNP safety outputs Integral cross-short, wire-breakage and external voltage
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: IP65 stainless steel enclosure with screw fixing cover. Equipped with wall mounting bracket. Made of SUS304 stainless steel for superior weather and corrosion resistance. Conductive box for EMC shielding. Key latch for tamper-proof purposes. 9 different sizes are available.
- Length: 5.905515 to 15.74804 inch
- Width: 4.724412 to 11.81103 inch
- Operating Temperature: -40 to 194 F
-
Supplier: Schmersal Inc.
Description: Thermoplastic enclosure RFID-technology for needs-based protection against tampering Misaligned actuation possible 27 mm x 108.2 mm x 35 mm High repeat accuracy of the switching points 2 short-circuit proof PNP safety outputs Integral cross-short, wire-breakage and external voltage
-
Supplier: HVACQuick.com
Description: Greystone - Sensor Type 5 - 1800 ohm thermistor. Stainless plate / surface c/w tamper proof screws Space Temperature Sensors. The TE200 Series space temperature sensors are available in a wide selection of enclosures with a variety of options including LCD, setpoint adjustment
-
Supplier: HVACQuick.com
Description: Greystone - Sensor Type 9 - 100,000 ohm NTC thermistor. Stainless plate / surface c/w tamper proof screws Space Temperature Sensors. The TE200 Series space temperature sensors are available in a wide selection of enclosures with a variety of options including LCD, setpoint
-
Supplier: Legrand
Description: 1pole Key Lock Back & Side Wire 20amp 120/277volt FEATURES Back and side wired. Accepts #14 - #10 AWG. Operated by cam lock for maximum security in critical areas. Recommended for tamper-proof installation in schools, public housing, trailer parks, freight yards, etc. Uses same key as
- Maximum Current Rating: 20 amps
- Maximum AC Voltage Rating: 120 to 277 volts
- Features: Locking Switch
- Switch Function: Maintained Contact
-
Supplier: Schmersal Inc.
Description: Thermoplastic enclosure Non-contact safety switch Does not protrude into the door opening 119,5 mm x 140 mm x 43,3 mm Substitutes door-handle and safety switch, no further door fittings required Modern and symmetric design Tamper-proof because of integral coded safety sensor
- Number of Normally Closed Contacts: 2
- Operating Temperature: -13 to 158 F
-
Supplier: Barksdale Control Products
Description: a durable, die-cast aluminum enclosure. For applications requiring a highly accurate switch in a durable package, Barksdale's Housed Diaphragm Differential Pressure Switches are the ideal choice. Features High reliability Dual switching capability High accuracy Tamper-proof
- Switch Point Range: 0.03 to 150 psi
- Deadband: 0.09 to 8.7 psi
- Accuracy: 0.5 ±% FS
- Vacuum Switch Set point Range: 758.476 to -1.9999999999996345 torr
-
Supplier: Thermon, Inc
Description: corrosion-resistant protection to the thermostat switch. E7-25325 An aluminum lacquer finished die-cast aluminum enclosure provides NEMA 4X (watertight and dust tight) and NEMA 7/NEMA 9 (explosion proof) protection to the thermostat switch. The tamper-resistant, threaded and
- Temperature Set Point Range: 25 to 325 F
- Thermostat Type: Mechanical
-
Supplier: Barksdale Control Products
Description: pressure ranges up to 6000 psi, sealed piston switches are suitable for use in industrial applications such as hydraulic presses, compactors, and machine tools. All models feature a durable, anodized aluminum enclosure with a tamper proof adjustment screw cover and an integrated
- Switch Point Range: 20 to 6,000 psi
- Deadband: 5 to 360 psi
- Accuracy: 2 ±% FS
- Operating Temperature: -20 to 165 F
-
Supplier: Barksdale Control Products
Description: tamper-proof external adjustment. (Factory set models are also available.) With pressure ranges up to 150 psi, these housed diaphragm pressure switches are suitable for use in either positive pressure or vacuum applications. Single- and dual-circuit models are available. Housed models
- Switch Point Range: 0.018 to 150 psi
- Deadband: 0.02 to 6 psi
- Accuracy: 0.5 ±% FS
- Vacuum Switch Set point Range: 758.476 to -1.9999999999996345 torr
-
Supplier: Rig-A-Lite
Description: FEATURES UL1598 Wet Locations CUL NEMA 4X IP 66 High Pressure Hose Down Non-Metallic NSF Enclosure LIGHT SOURCE Fluorescent The NMFH series fixture is UL/CUL certified for wet locations, IP 66, Nema 4X rated for hose down environments and uses an NSF rated enclosure. It is commonly
- Light Fixture Voltage: 120 to 480 volts
- Light Fixture Wattage: 16.999999999999968 to 54.000000000000014 watts
- Features: Ballast Included, Bulb Included
- Fixture Type: Ceiling Fixtures, Fluorescent Lights
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Provides protection for instruments or electronics requiring routine attention or detail. Available in light gray solid opaque or polycarbonate thermoplastic clear covers. Cover Latching Options - hinged screw cover, tamper proof screw cover, and snap latch with pad lock
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features When used as instructed, kits maintain the UL/CSA Type rating of Hammond enclosures which unapproved hardware will not. Screws require hex driver making them virtually tamper proof. Kit includes 50 stainless steel screws, sealing washers and nuts with one hex driver per
-
Supplier: TE Connectivity
Description: Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form C DPDT-CO Relay Options : Tamper-Proof Cap Dimensions Product Height : 78.4 MM [3.09 INCH ] Product Length : 114.8 MM [4.52 INCH ] Product Width : 82.55 MM [3.25 INCH ]
- Operating Temperature: -22 to 167 F
-
Supplier: Containment Solutions, Inc. (CSI)
Description: Storage Systems are designed to be fully operational with minimal installation cost. Standard Features: Superior environmental protection Engineered to meet national and local codes Eliminates underground liability Tamper-proof self-containment Versatile applications — indoor and
- Volume Capacity: 250 gallons
- Diameter / Width: 44 inch
- Height: 76 inch
- Features: Corrosion Protection, Outdoor Use, Portable, Spill Containment, Vented
-
Supplier: Containment Solutions, Inc. (CSI)
Description: Storage Systems are designed to be fully operational with minimal installation cost. Standard Features: Superior environmental protection Engineered to meet national and local codes Eliminates underground liability Tamper-proof self-containment Versatile applications — indoor and
- Volume Capacity: 500 gallons
- Diameter / Width: 56 inch
- Height: 88 inch
- Features: Corrosion Protection, Fireproof, Outdoor Use, Portable, Spill Containment, Vented
-
Supplier: TSI Incorporated
Description: PM10 size fractions STEL alarm set points Automatic zeroing minimizes the effect of zero drift Perform in-line gravimetric analysis for custom reference calibrations Manual and programmable data logging functions Aerosol concentration range 0.001 to 400 mg/m³ Environmental protected and
- Instrument Type: Monitor
Find Suppliers by Category Top
Featured Products Top
-
. There is plenty of space for a touchscreen and PCBs can be fitted on three levels inside. All the fixings are hidden on the underside. They are corrosion-proof stainless steel Torx screws to deter tampering. Rubber feet ensure the enclosures do not slip during desktop use. Each version of (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
-in plugs to prevent tampering. They also assist with weather protection. Six sizes of commandCASE cast metal housings are available in each version – from 9.05" x 7.87" x 4.72" to 16.92" x 11.81" x 4.72". There is a 1-degree diecasting draft to allow for cast ejection. The chloroprene lid (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
Most O-ring material have an unlimited shelf life and are available in custom and standard sizes. Are reusable, tamper proof and made of corrosion-resistant metals, like stainless steel and steel alloys, titanium, brass and Monel (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
Usually have an unlimited shelf-life and are available in custom and standard sizes. Are reusable, tamper proof and made of corrosion-resistant metals, like stainless steel and steel alloys, titanium, brass and Monel. Are compatible with rubber O-rings made of Silicone (read more)
Browse Captive Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
Most O-ring material have an unlimited shelf life and are available in custom and standard sizes. Are reusable, tamper proof and made of corrosion-resistant metals, like stainless steel and steel alloys, titanium, brass and Monel (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
Most O-ring material have an unlimited shelf life and are available in custom and standard sizes. Are reusable, tamper proof and made of corrosion-resistant metals, like stainless steel and steel alloys, titanium, brass and Monel (read more)
Browse Dynamic Seals Datasheets for ZAGO Manufacturing Company, Inc.
More Information Top
-
Application analysis of near-infrared illuminators using diode laser light sources
A typical illuminator system consists of one or more diode lasers, a power supply, an optical system that provides an eye safe beam and a tamper proof enclosure .
-
Liquid material identification by using electrical capacitance tomography
H. Eren and L. D. Sandor: ‘Fringe-effect capacitive proximity sensors for tamper proof enclosures ’, Sensors for Industry Conference, Houston, Texas, USA, 2005, 22–26.
-
SENSORLock: a lightweight key management scheme for wireless sensor networks
Eren H, Sandor L. Fringe-effect capacitive proximity sensors for tamper proof enclosures .
-
Robust sensing of human proximity for safety applications
Fringe-Effect Capacitive Proximity Sensors for Tamper Proof Enclosures .
-
Capacitance-based sensor design and application in automatic system
[2] H Eren and L.D. Sandor, “Fringe-effect capacitive proximity sensors for tamper proof enclosures ,” Sensors for Industry Conference Houston, Texas, USA, pp. 22-26, 2005.
-
Proximity Capacitance Sensor Design for Noncontact Liquid Detection
[2] H Eren and L.D. Sandor, “Fringe-effect capacitive proximity sensors for tamper proof enclosures ”, Sensors for Industry Conference Houston, 2005, Texas, USA, pp: 22-26.
-
Characterisation of Liquid Properties by Electrical Capacitance Tomography Sensor for Security Applications
Patent No. 7119553 , United States, 2006 [2] Eren H and Sandor L.D. Fringe-Effect Capacitive Proximity Swnsors for Tamper Proof Enclosures .
-
Reconfigurable Computing: Architectures, Tools and Applications
Therefore, these interfaces must be protected: the FPGA, NVM and the interface between them (configuration and read/write) must be contained within a tamper - proof enclosure .
-
Tools and Algorithms for the Construction and Analysis of Systems
HSMs are essentially cryptographic co-processors encased in tamper - proof enclosures , and are widely used in security critical systems such as electronic payment and automated teller machine (ATM) networks.
-
Secure localization in wireless sensor networks
Therefore, we can spend more on them by enclosing them in high-quality tamper - proof enclosures and putting them under perfect monitoring.
Indicates content that may require registration and/or purchase.