Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Watts
Description: Series OTV Oil Tank Valves are used as a shutoff valve for oil tanks. They feature a brass body and iron handwheel. Model OTV-FL with threaded male connection x threaded female connection or Model OTV-M with threaded male connection x threaded male connection. Maximum
- Media: Steam, Water
-
Supplier: Jaygo, Inc.
Description: The same technology of FAMAT sampling valve, can be adapted to Tank Bottom valve. The versatility of the valve, combined with the proven reliability, will make this valve the perfect solution for many application in pharmaceutical business. Automatic Version
- Valve Size: 2 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 2
- Media Temperature: 4 to 356 F
-
Supplier: Jaygo, Inc.
Description: A new development of FAMAT, is the 3" DN80 tank bottom valve, developed specifically for pharma and chemical industry. The new design has been created and successfully tested for a service up to 50 bar (Class #300). The Product is in compliance with PED requirement (Cat. II Equipment)
- Valve Size: 3 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 2
- Media Temperature: 4 to 356 F
-
-
Supplier: Watts
Description: The PumpBuddy valve is an outlet control device that allows variable minimum and maximum water level settings within a water tank when filling from a pump. For rainwater harvesting applications, it works as a backup water supply control valve, in the event demand exceeds
- Valve Size: 0.75 to 1.25 inch
-
Supplier: Watts
Description: RainAid valve is designed to be connected to a municipal water supply on a rainwater retention tank. It will provide a backup supply of water in the event of demand exceeding rain supply. • The RainAid valve is fully adjustable allowing application in a wide range of reservoirs
- Media: Water
-
Supplier: Accuris
Description: Tank Vent Valve Component
-
Supplier: Sharpe Valves
Description: Options: self draining, purge ports, polishing, automation
- Valve Size: 2 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Valve Type: Ball Valves
-
Supplier: Watts Premier
Description: Eliminates the need to drain the tank during normal filter changes (tank should always be drained after the membrane is changed). This easy to install valve attaches to the top of the storage tank. It is a 3/8 inch John Guest quick connect (push in) fitting for use with
- Valve Type: Ball Valves
-
Supplier: Watts
Description: The BigAl valve is designed to handle high flow rates of up to 330 gal/min (1500 L/min) on high pressure, with adjustable water levels that increase pump life and save electricity. The BigAl valve allows for a single level or variable minimum and maximum water levels in pump-fed large
- Valve Size: 1.25 to 2 inch
-
Supplier: Accuris
Description: Specification for Tank Vent Valve Component
-
Supplier: Alfa Laval Inc.
Description: Unique Mixproof Horizontal Tank Valve specially designed for horizontal mounting directly on the tank wall. It improves cleanliness of the horizontal tank connections and ensures that no area of the tank inlet or tank outlet is left uncleaned.
- Features: Other
- Valve Type: Sanitary / Hygienic Valves
-
Supplier: CO2Meter.com
Description: The CO2 regulator and flow meter is designed to work with our CO2 Monitor & Controller for Greenhouses. It can support from 0.5 to 15 SCFH (Standard Cubic Feet Per Hour) with an electronic solenoid valve. It will work with any 120VAC control device. DESIGNED FOR CO2 TANKS WITH U.S.
- Valve Type: Solenoid Valves
-
Standards and Technical Documents - Safety Valves for High Pressure Gas Tank Car Tanks -- JIS E 7701Supplier: Accuris
Description: Safety Valves for High Pressure Gas Tank Car Tanks
-
Supplier: Accuris
Description: VALVE FUEL TANK PRESSURIZATION
-
Supplier: Waukesha Cherry-Burrell, An SPX Brand
Description: When the product must be isolated from the external environment, the W90 Series valve is an ideal choice. This series valve utilizes a diaphragm adapter to provide a reliable, hermetic seal around the valve stem. Suitable for sterilization temperatures to 270°F (132°C) for EPDM
- Valve Type: Diverter Valves
-
Supplier: General Pump
Description: 1.05 Gallon Plastic Tank with Cover and Brass Float Valve General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have
- Float Major Diameter: 11.4 inch
- Length: 4.1 inch
- Pressure: 145 psi
- Temperature: 140 F
-
Supplier: Darco Southern, Inc.
Description: Darpac- Green is a universal gasket material containing Aramid fibers and NBR rubber. It has excellent sealing properties, good chemical resistance, and physical properties making it an excellent choice for general applications.
- Thickness: 0.125 inch
- Material: Polytetrafluoroethylene (PTFE, Teflon®, etc.)
- Gasket Type: Sheet / Die-cut
-
Supplier: BakerCorp
Description: 18,000 lbs (est); Fixed Axle: 24,500 lbs – 34,000 lbs Features Valves: 4" butterfly valves, typically (2) on the front and (1) on the rear. Number and size can vary depending on tank model. Relief Valve: Pressure: 16 oz/in2; Vacuum: 0.4 oz/in2; Not on all models.
- Volume Capacity: 21,000 gallons
- Diameter / Width: 96 inch
- Height: 193 inch
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: BakerCorp
Description: floor 6" and 8" butterfly valves, one at each end Open top access for easy viewing of tank contents 2-step access ladders at either end Cleanouts, one on each end 4" or 6" drain and inlet connections
- Volume Capacity: 9,240 gallons
- Type: Chemical Tank, General Purpose/ Bulk Storage Tank, Process Tank
- Features: Other
-
Supplier: BakerCorp
Description: EZ Clean: 8' 6" Length T-Style: 37' 6"; Fixed Axle: 45' 10"; Fixed Axle EZ Clean: 39' 9" Weight T-Style: 29,000 lbs; Fixed Axle: 32,500 lbs; Fixed Axle EZ Clean: 31,650 lbs Features Valves: A minimum of (1) 4" butterfly valve at each end of the tank. Relief Valve:
- Volume Capacity: 17,850 gallons
- Diameter / Width: 96 inch
- Height: 149 inch
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: Myers by Pentair
Description: PRO-Source PLUS steel pressure tanks are designed and manufactured for lasting durability and value. From 19 - 119 gallons maximum capacity. 100% Leak Tested Heavy-Gauge Steel Tank Construction Seamless, One-Piece Water Cell Electrostatically-Applied Polyester Paint Tested-Tough
- Volume Capacity: 19 to 119 gallons
- Diameter / Width: 16 to 24 inch
- Height: 21 to 68 inch
- Features: Corrosion Protection
-
Supplier: Taco Comfort Solutions
Description: product line. Each MPT model utilizes four nozzles, a full port blow down valve and Air Vent. These ASME tanks have been designed to 125 psi @ 240 degrees F. as standard. Should higher working pressures or temperatures be required, custom designs are available. Each of these
- Volume Capacity: 50 to 1,050 gallons
- Pressure Rating: 125 psi
- Type: Expansion Tank, General Purpose/ Bulk Storage Tank
-
Supplier: Custom-Pak, Inc.
Description: Reservoirs & Tanks Blow molding is the most economical and versatile method for producing reservoirs and tanks. Shapes can be molded to fit into the most unusual spaces and still maintain tight tolerances. The tanks can have a variety of cap, valve, hose and gauge
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank, Water Tank
- Material: Plastic
- Features: Portable
-
Supplier: U.S. Plastic Corporation
Description: This 330 gallon EcoBulk tank with HDPE pallet is 48" long, 40" wide and 53" high. This tank and pallet weighs 159 lbs. Tank has a 6" screw cap fill opening with a 2" removable vent plug in the center and a 2"MNPT PP butterfly valve.
- Volume Capacity: 330 gallons
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: Honeywell International, Inc.
Description: VERTICAL, COMBINATION UNIT TYPE 240 DEG F TEMPERATURE RATING TK300-30 EXPANSION TANK, PV125S AIR ELIMINATOR, SCV-050 CHECK VALVE, FM911 FILL VALVE/BACKFLOW INCLUSIONS/FEATURES 100 PSI PRESSURE RATING 4.4 GALLON TANK CAPACITY 1/2 INCH MALE THREADED X 1/2 INCH MALE THREADED
- Volume Capacity: 4.4 gallons
- Diameter / Width: 11 inch
- Height: 15.5 inch
- Pressure Rating: 100 psi
-
Supplier: Bell & Gossett, a xylem brand
Description: Bell & Gossett expansion tanks are designed to absorb the force of thermal expansion in hydronic heating and domestic potable water systems. Series HFT tanks for hydronic heating systems are available in sizes from 2 – 86 gallons. Tanks for potable water systems, Series PT and
- Volume Capacity: 2 to 528 gallons
- Pressure Rating: 0 to 150 psi
- Type: Expansion Tank
- Material: Steel
-
Supplier: Ellsworth Adhesives
Description: Fisnar IJ-0200 Reservoir Tank is used to feed bulk fluids to a variety of dispensing valves. This tank is bottom ported for medium to high viscosity liquids and has a max pressure of 125 psi. It has a metal base and stainless-steel tank. 2 gal.
- Type: Process Tank
-
Supplier: BakerCorp
Description: 18,000 lbs (est); Fixed Axle: 24,500 lbs – 34,000 lbs Features Valves: 4" butterfly valves, typically (2) on the front and (1) on the rear. Number and size can vary depending on tank model. Relief Valve: Pressure: 16 oz/in2; Vacuum: 0.4 oz/in2; Not on all models.
- Volume Capacity: 20,160 gallons
- Diameter / Width: 102 inch
- Height: 176 inch
- Type: Chemical Tank, General Purpose/ Bulk Storage Tank
-
Supplier: Ellsworth Adhesives
Description: Fisnar IJ-0300 Reservoir Tank is used to feed bulk fluids to a variety of dispensing valves. This tank is bottom ported for medium to high viscosity liquids and has a max pressure of 125 psi. It has a metal base and stainless-steel tank. 5 gal.
- Type: Process Tank
Find Suppliers by Category Top
Featured Products Top
-
. Thinktank TT7130/8130 series single breather valves are designed for atmospheric or pipeline discharge pressure relief, providing controlled ventilation to protect storage tanks and reduce vapor emissions. Available in gravity and spring-loaded configurations, these valves support different (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
environments. These breather valves combine pressure control and flame protection. • Accurate pressure and vacuum relief protects tank structure (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Protect Storage Tanks with TT7100/8100 Series Relief Valves The TT7100/8100 Series high-capacity pressure/vacuum relief valves are engineered for large-volume discharge applications, providing robust protection (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
, increasing the risk of tank deformation, structural damage, and unnecessary vapor emissions. The TT7100/8100 Series Pressure/Vacuum Relief Valves are engineered to provide high-capacity tank breathing (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
/8140 vacuum relief valves provide effective vacuum protection by allowing controlled air intake to balance tank pressure and prevent damage caused by excessive negative pressure. Designed for side-mounted installation, these valves support multiple materials including aluminum, carbon (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Storage tanks and industrial systems containing flammable gases or liquids require effective flame protection solutions to reduce explosion and fire risks. Thinktank FA-I Vertical End-of-Line Flame Arrester is designed to stop subsonic flame propagation at tank vents (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
effectively reach the water surface, preventing stagnation. Additionally, strategically placed Waterflex Outlet Valves on the TMS manifold prioritize drawing out the oldest water from the tank first, effectively eliminating short-circuiting. (read more)
Browse Mixing Valves Datasheets for DeZURIK, Inc. -
The TT1200 Flame Arrester is designed to stop flame transmission in tanks, vent lines, and pipelines, ensuring safe operation in systems handling flammable gases and (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
In storage tank systems, pressure fluctuations are not occasional events but continuous operating conditions. Temperature changes, filling cycles, and environmental variations constantly create internal pressure differences that can stress the tank structure over (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The TT7140/8140 series vacuum relief valves deliver reliable tank protection and precise air flow control: Versatile valve sizes from 3" to 12 (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
Conduct Research Top
-
Tank Terminal Demonstrates the Electrically Operated Solution for ESD Valves
safety and environmental protection to tank storage installations. Endorsing the recommendations of the Buncefield Standards Task Group, a key feature of these safeguards is the installation of Remote Operated Shut-off Valves (ROSoV) with failsafe actuation for Emergency Shutdown (ESD) duties.
-
Aerospace Case Study: AIRCRAFT PRESSURE RELIEF VALVES TESTED WITH ELECTRICALLY HEATED PRESSURE TANK
A heavy-guage pressure tank was designed and built so that the pressure would drop no more than 4 psi in one hour. The tank was equipped with a pressure gauge mounted on the top. The valve to be tested was installed at bottom of tank. To heat the vessel uniformly, accurately and constantly during
-
Rotork is 'one-stop actuation shop' for storage tank expansion project
Rotork has demonstrated its ability to be a one-stop shop for valve actuation products and services for an oil storage tank expansion project in Holland. Rotork's activities have encompassed the supply of intelligent electric actuators for isolating, modulating and failsafe valves, digital control
-
Controlling a Tank Filling Operation With Two Liquids for a Food Processor
using a variety of turbine flowmeters, which require different calibrations. For each tank and type of chip, the flow of oil and water has to be cut off at a precise number of gallons by actuating the solenoid of a control valve. Control of the entire operation is from a central control room, which
-
Valve actuation and control in the modern refinery
The Reliance refinery at Jamnagar in India is one of the largest single refinery sites in the world and virtually all of its valves are motorised with Rotork actuators. Almost 3000 Rotork IQ intelligent valve actuators were installed during the construction of the original refinery, tank farm
-
Diaphragm Valves for an Automated Production Line at Unither
the decision to fully automate the production line, from the raw materials preparation tank right through to the packaging machine. The new installation is equipped with ELEMENT diaphragm valves from B urkert, offering a high degree of modularity with embedded diagnostic tools guaranteeing maximum reliability
-
Thermoplastic Valve and Piping Options in the Food and Beverage Industry
Due to its inherent advantages, performance plastics are utilized in a wide range of applications in the food and beverage industry. These applications include the transport of drinking water, wastewater and chemicals. Replacing stainless steel process components such as piping, valves, filter
-
Thermoplastic Valve and Piping Options Widely Used in the Food and Beverage Industry
Due to its inherent advantages, performance plastics are utilized in a wide range of applications in the food and beverage industry. These applications include the transport of drinking water, wastewater, and chemicals. Replacing stainless steel process components such as piping, valves, filter
-
Reduction Of Damage In Blow Lines By Dr.-Ing. Dirk A. Lindenbeck, President, Stainless Valve Co
In pulp mills with common blow lines from a series of batch digesters to blow tanks often problems are experienced in respect to short life of blow valves, blown out gaskets, shaking of the equipment, short life of targets in the blow tanks, etc. The reason for these damages are leaking blow valves
-
CKS Valve Ends Backflow Troubles in R. O. System
A flexible circuit manufacturer in Chandler, Arizona was having a problem with backflow from a large reverse osmosis water storage tank.
-
Watts Altitude Control Valves Secure Desert Water Supply
Prevented overtopping of tanks and the wasting of water, as well as prevent un-checked flow from the high tank to lower tanks in the even of a major water break
-
Introduction to Plastic Vacuum Venting Valves, also known as Vacuum Breakers
Compact, Self-Closing Vacuum Breakers Protect Tanks and Piping Systems Against Hazards, Damage and Financial Losses Caused by Vacuum
-
IID-09- Winery Application
Thermostatically controlled valve to regulate cooling of 8,000 gallon fermentation tanks
More Information Top
-
Investigation of Different Valve Geometries and Vavle Timing Strategies and their Effect on Regenerative Efficiency for a Pneumatic Hybrid with Variable Valve ...
TANK VALVE In order to run the engine as a pneumatic hybrid, a pressure tank has to be connected to the cylinder head.
-
Overview study of LNG release prevention and control systems
Tank valves ( l i q u i d l i n e s ) Satne as No. 1 except t h a t loadiny area has qas detector t o provide e a r l y warn- i n g o f s …
-
Design demonstrations for Category B tank systems piping at Oak Ridge National Laboratory, Oak Ridge, Tennessee
Energy Systems Drawing S3E-20013-BW5, External Piping for TWPF Evaporator Service Tanks Valve Pit Modifications Plan and Sections, Revision 0.
Indicates content that may require registration and/or purchase.