Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: G.L. Huyett
Description: Tapered pins are arguably one of the simplest pin designs available, and along with dowel pins, are the oldest. Tapered pins are turned from bar stock to varying tolerances depending on the specification. This production technique is slower than heading and grinding from
- Diameter / Size: 0.0625 to 1.523 inch
- Length: 0.25 to 12 inch
- Features: All Dowel Pins, Other
- Design Units: English, Metric
-
Supplier: Reid Supply
Description: There is a wide variety of fastening pins that range in function, size and diameter. Reid has thousands of pins available to you, from clevis pins, mechanical, quick release, fastener and tapered pins to double acting pins and hydraulic cylinder pins. Reid
- Features: All Dowel Pins, Other
- Pin Type: Taper Pin, Nonthreaded
-
Supplier: TFC Ltd.
Description: Standard: DIN 1 Size Range: M3 - M12 DIA
- Diameter / Size: 0.1181103 to 0.4724412 inch
- Features: All Dowel Pins
- Pin Type: Taper Pin, Nonthreaded
-
-
Supplier: Fabory North America
Description: Taper turned pins DIN 1.
-
Supplier: Accuris
Description: Taper pins
-
Supplier: DME Company
Description: This tapered dowel pin is used to align the end plug and prevent it from rotating. If constructed by the moldmaker from raw stock, it must conform to ANSI B18.8.2-1978 standard.
- Diameter / Size: 0.193 inch
- Length: 1.5 inch
- Features: All Dowel Pins, Other
- Pin Type: Straight Dowel
-
Supplier: Newark, An Avnet Company
Description: TAPER PIN
-
Supplier: Accuris
Description: Taper pins, unhardened
-
Supplier: Accuris
Description: Taper pin reamers
-
Supplier: Accuris
Description: Taper pins - Unhardened
-
Supplier: Imao-Fixtureworks
Description: Double Tapered Clamping Pins for CP150 Pull Clamping Modules Materials: Body: SCM435 steel, Quenched and tempered (Black oxide finish)
- Diameter / Size: 0.4330711 to 0.8267721 inch
- Design Units: Metric
- Features: Other, Search All Locating and Fixturing Pins
-
Supplier: Fabory North America
Description: Taper pins with internal threads ground DIN 7978.
-
Supplier: Newark, An Avnet Company
Description: TAPER PIN
-
Supplier: CSA Group
Description: ISO 3467:2016 lays down the dimensions of machine taper pin reamers with Morse taper shanks. It covers only metric dimensions, which are the only recommended dimensions in the future for these types of reamers. The reamers have been designed to produce holes for taper
-
Supplier: SAE International
Description: These recommendations cover the use of taper pins in taper pin terminal blocks, multi-contact electric connectors, and components designed to accept taper pins. Taper pins are intended to facilitate termination of a wire and are not to be
-
Description: Lays down only metric dimensions, which are the only recommended dimensions in the future for these types of reamers. The reamers habe been designed to produce holes for taper pins manufacured to ISO 2339 in the range 0,6 to 50 mm nominal diameter. Unless otherwise stated, these tools
-
Supplier: CSA Group
Description: Lays down only metric dimensions, which are the only recommended dimensions in the future for these types of reamers. The reamers habe been designed to produce holes for taper pins manufacured to ISO 2339 in the range 0,6 to 50 mm nominal diameter. Unless otherwise stated, these tools
-
Supplier: CSA Group
Description: Specifies the characteristics of products with metric dimensions and nominal diameters from 0,6 mm up to and including 50 mm; includes specifications with reference to International Standards; gives an example for the designation.
-
Supplier: Newark, An Avnet Company
Description: TAPER PIN LP
-
Supplier: Newark, An Avnet Company
Description: PIDG TAPER PIN
-
Description: Lays down only metric dimensions, which are the only recommended dimensions in the future for these types of reamers. The reamers have been designed to produce holes for taper pins manufactured to ISO 2339 in the range 5 to 50 mm nominal diameter. Unless otherwise stated, these tools
-
Supplier: SAE International
Description: The purpose of these recommendations is to provide a guide to designers and users of electric equipment for the use of taper pins designed to make electrical connections. These recommendations cover the use of taper pins in taper pin terminal blocks,
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Diameter / Size: 0.156 inch
- Length: 1 inch
- Features: All Dowel Pins
- Material: Steel, Hardened and Ground
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Diameter / Size: 0.094 inch
- Length: 1 inch
- Features: All Dowel Pins
- Material: Steel, Hardened and Ground
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Diameter / Size: 0.125 inch
- Length: 1 inch
- Features: All Dowel Pins
- Material: Steel, Hardened and Ground
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Diameter / Size: 0.141 inch
- Length: 1 inch
- Features: All Dowel Pins
- Material: Steel, Hardened and Ground
-
Supplier: Fabory North America
Description: Grooved pins that have a half length taper grooved DIN 1472.
-
Supplier: Timken Company (The)
Description: The pin type design increases the load-carrying capacity of TS bearings by removing cage bridges (leaving more room for rollers) and featuring longer rollers. The pin type cage consists of two rings, one at each end of the rollers. Cage pins pass through the holes in the center
- Bore: 6.00000324 to 67.00003618 inch
- Outside Diameter: 12.1250065475 to 80.0000432 inch
- Type: Single-Row Tapered
-
Description: Specifies the characteristics of products with metric dimensions and nominal diameters from 6 mm up to and including 50 mm; tabulates thread sizes M 6 up to M 50 with nominal lengths from 16 mm up to 200 mm and specifications with reference to International Standards; gives an example for the
-
Supplier: ASME
Description: This Standard is intended to cover the complete dimensional and general data for taper pins, dowel pins, straight pins, grooved pins, and spring pins recognized as American National Standard, which are widely used in general industrial applications. Also
-
Supplier: ASME Standards and Certification
Description: This Standard is intended to cover the complete dimensional and general data for taper pins, dowel pins, straight pins, grooved pins, and spring pins recognized as American National Standard, which are widely used in general industrial applications. Also
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 1435-2 Finish/Plating: Tin/Tin Length: .190 [4.83] Material: Brass Body / Beryllium Copper Spring Mounting: Press-Fit Pin Size: .015 -.025" RoHS: No Type: Micro Jack
- Features: Other
- Product Type: PCB Pins
- Mounting: Press-fit
-
Description: Grooved pins -- Half-length taper grooved
-
Supplier: Gray Tools Canada Inc.
Description: Set Content: Taper Punch: 3/32, 1/8, 5/32, 3/16, 1/4 Pin Punch:1/8, 5/32, 3/32, 3/16, 1/4 * Meets A.N.S.I. standards
Find Suppliers by Category Top
Featured Products Top
-
Are you still relying on cotter pins or traditional fasteners to secure your assemblies? While these methods have been used for generations, modern designs demand solutions that save time, reduce complexity, and secure components against axial and radial forces. Rotor (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
. Tapered pin end for easy alignment. Learn More Here (read more)
Browse Quarter Turn Fasteners Datasheets for Imao-Fixtureworks -
applications. The tapered pins paired with receiver bushings allow easy operation and excellent repeatability. Flex locators combine positioning and clamping in one operation, reducing setup time during fixture changes. The tapered surface contact ensures precise locating repeatibility to 0.003 mm (read more)
Browse Locating and Fixturing Pins Datasheets for Imao-Fixtureworks -
The Lee Plug is a cylindrical plug with a tapered hole part way through its center and numerous small grooves on its outside diameter. It is slipped into a reamed counterbore in the product. A tapered pin is then driven into the plug until the ends of the pin and the plug are flush with each (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Lee Co. (The) -
the fixture in place. These fasteners will not release until the knob is turned to “OFF”, allowing the balls to retract into the shank so that the pin can be removed from the receptacle without the use of tools. The end of the pin is tapered to make alignment of the pin easy. They can be (read more)
Browse Quarter Turn Fasteners Datasheets for Imao-Fixtureworks -
Machine is capable of measuring gage blocks, end standards, plain rings, threaded rings & plugs, API gages, pin & plug gages, tapered plugs, cylindrical setting gauges, micrometers, indicators, LVDTs, calipers, and snap gauges with instrument uncertainty to 2 millionths of an inch (0 (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
threads, national pipe threads (NPT), cylindrical plugs, pin gages, ring gages, dial / test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts. Accredited by A2LA to ISO/IEC 17025:2005 (cert# 2629.01). (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
/test indicators, gage wires, micrometer heads, pin gages, tapered plugs (threaded & non-threaded), end standards, micrometers, and snap gages, all with NIST traceability. Only a handful of traceable masters, such as blocks, rings, etc. are needed (not included). The LABMASTER Universal 1000M (read more)
Browse Bore and ID Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
With appropriate accessories, the LABMASTER Universal 1000M is capable of measuring rings (threaded & non-threaded), gage blocks, plugs (threaded & non-threaded), dial/test indicators, gage wires, micrometer heads, pin gages, tapered plugs (threaded & non-threaded), end standards (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Labmaster®Universal Model 1000A measures: Gage Blocks / Slip Gauges End Standards / Bar Gauges / Ball Bars Threaded Rings & Plugs Tapered Rings & Plugs Pin & Plug Gages Pipe Threads (API (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc.
Conduct Research Top
-
INNOVATION Perfecting the "essence" of precision processing and applying it to new fields
. Tokusen 's world-leading technology achieves a remarkable precision of / 0.2 micron, enabling ultrahigh precision taper processing of pins for precision equipment. As industries continue to demand ever higher precision, Tokusen 's technology has risen to the challenge.
More Information Top
-
A Comparison of Tapered and Straight Circular Pin-Fin Compact Heat Exchangers for Electronic Appliances
In the present paper, tapered pin fins with circular cross section placed horizontally in the staggered arrangement on a heated base plate are investigated numerically under the steady-state conditions.
-
A novel method of cold expansion which creates near‐uniform compressive tangential residual stress around a fastener hole
It uses a tapered pin with a mating tapered split sleeve and creates an almost uniform compressive residual stress around the hole as shown by FE method.
Indicates content that may require registration and/or purchase.