-
Supplier: Carr Lane Manufacturing Co.
Description: Medium-accuracy tapered locating pin used with the mating bushing shown here. Compensates for considerable misalignment. Can be used for quick assembly of two fixture pieces.
- Diameter / Size: 0.75 to 1 inch
- Pin Type: Cone Locator Pin
- Features: English, Search All Locating and Fixturing Pins
- Material: Steel, Hardened and Ground
-
Supplier: Carr Lane Manufacturing Co.
Description: Locating pin that provides precise location in one axis while allowing considerable float in the perpendicular axis. Usually used together with a Round Pin, to locate from two holes in a workpiece. Tapered tip for easy part loading. Floating pins are functionally
- Diameter / Size: 0.25 to 0.625 inch
- Length: 0.7 to 1.21 inch
- Features: English, Search All Locating and Fixturing Pins
- Pin Type: Floating Locating Pin
-
Supplier: Imao-Fixtureworks
Description: Pin for the quick change over of fixture plates. Precise locating with simple screw mounting design. The tapered pin plus movable tapered bushing allow easy operation with excellent repeatability by firm dual contact. Locating repeatability : 0.01mm Mounting
- Diameter / Size: 0.3149608 to 0.787402 inch
- Pin Type: Clamping Pin
- Features: Metric, Other, Search All Locating and Fixturing Pins
-
-
Supplier: Imao-Fixtureworks
Description: Pneumatic quick-change system actuated by spring and air. The tapered pin and bushing allow easy operation with excellent repeatability. If the air supply is cut by some reason, the wedge mechanism and the spring prevent prompt lowering of the clamping force. Locating
- Diameter / Size: 0.787402 to 1.24015815 inch
- Pin Type: Clamping Pin
- Features: Metric, Other, Search All Locating and Fixturing Pins
- Material: Stainless Steel
-
Supplier: Imao-Fixtureworks
Description: Double Tapered Clamping Pins for CP150 Pull Clamping Modules Materials: Body: SCM435 steel, Quenched and tempered (Black oxide finish)
- Diameter / Size: 0.4330711 to 0.8267721 inch
- Features: Metric, Other, Search All Locating and Fixturing Pins
-
Supplier: Imao-Fixtureworks
Description: Mechanical quick zero-point system. Can change and locate various attachments and small/big fixtures by one-touch operation. The tapered pin plus movable tapered bushing allow easy operation with excellent repeatability by firm dual contact. The adjustable-torque levers are
- Diameter / Size: 0.3543309 to 0.6299216 inch
- Pin Type: Clamping Pin
- Features: Metric, Other, Search All Locating and Fixturing Pins
-
Supplier: Carr Lane Manufacturing Co.
Description: Precision locating pins with a tapered tip for easy part loading, and a shoulder to resist downward forces (superior to standard dowel pins). Round Pins and Diamond Pins are often used together to locate from two holes in a workpiece. Diamond pins are
- Diameter / Size: 0.25 to 1 inch
- Length: 0.75 to 1.875 inch
- Pin Type: Diamond Locating Pin
- Features: English, Metric, Search All Locating and Fixturing Pins
-
Supplier: Carr Lane Manufacturing Co.
Description: Precision locating pins with a large shoulder to resist downward forces. Tapered tip for easy part loading. The type shown here, with a slip-fit shank and lockscrew slot, is designed for renewable installation (also available in a press-fit type for permanent installation).
- Diameter / Size: 0.3125 to 1 inch
- Length: 1.1875 to 2.625 inch
- Pin Type: Diamond Locating Pin
- Features: English, Metric, Search All Locating and Fixturing Pins
-
Supplier: PennEngineering®
Description: annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances. TPXS (flush-head) Pilot Pins satisfy a wide range of positioning, pivot, and alignment applications. The chamfered end makes mating hole location easy .
- Diameter / Size: 0.1181103 inch
- Length: 0.6299216 inch
- Features: Groove Pin, Metric, Other, Search All Locating and Fixturing Pins
- Material: Stainless Steel
-
Supplier: Jergens, Inc.
Description: Tolerance: ±0.002" (0.05mm) Mounts to our QLS grids & tables using Fixture-Pro® Locating Keys & LHCS Mounts to our 5-Axis Subplates with center bore, timing pin, & LHCS or QLS shoulder screws Note(s): Part No.'s 5RS200007 & 5RS200010 are designed to work with rotary tables. If intended
-
Supplier: PennEngineering®
Description: panels to plastics such as ABS. Alternative to screws, eliminating the need to tap or use threaded inserts. Tapered tip for easier alignment into base panel. Top sheet can be any material. Low-profile head. Simple, press-in installation. Does not require heat or ultrasonics. Can be installed
- Diameter / Size: 0.174803244 inch
- Length: 0.393701 inch
- Features: All Dowel Pins
- Pin Type: Knurled Pin
-
Supplier: Radwell International
Description: TAPERED PIN LOCATING BLOCK SET, 25 MILIMETER DEPTH, 25 MILIMETER L ASSEMBLY DIMENSION, D-2 TOOL STEEL, 58~62 HRC (HARDNESS). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Reid Supply
Description: Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . Spring Loaded Pins with a Tapered
- Features: Other
- Plunger Type: Retractable
- Ball / Plunger: Steel
-
Supplier: Allied Electronics, Inc.
Description: the shaft and bushing are metal and the three pins are in-line. Locating pin is at 6 o'clock. Power: 0.05 watt @ 70°C. Multiple sections, other tapers, resistance values, shaft style and length, and detent are available as special order items. No hardware is included.
-
Supplier: Tri-Star Industries, Inc.
Description: axles, pivots, pins, locating points or solder terminals. The body of the SH Series Threaded Stud is specifically modeled after our H Series Insert. Its key feature is the tapered design, which allows for easy insertion into tapered molded or drilled holes. They may be
- Inch: # 10, # 2, # 4, # 6, # 8, 1/4", 3/8", 5/16"
- Material: Brass, Stainless Steel
- Fastener Standards: ISO
- Metric: M 2.5, M10, M2, M3, M3.5, M4, M5, M6, M8
-
Supplier: Allied Electronics, Inc.
Description: rotation and are not sealed for washing. The housing, bushing and shaft are made from black molded thermoplastic. The wiper is a metal contact spring. Stocked units utilize three in-line solder hook terminals. The locating pin is at 9 o'clock. Shaft Length: 3⁄4". The bushing mount unit
-
Supplier: Allied Electronics, Inc.
Description: rotation and are not sealed for washing. The housing, bushing and shaft are made from black molded thermoplastic. The wiper is a metal contact spring. Stocked units utilize three in-line solder hook terminals. The locating pin is at 9 o'clock. Shaft Length: 3⁄4". The bushing mount unit
-
Supplier: Allied Electronics, Inc.
Description: rotation and are not sealed for washing. The housing, bushing and shaft are made from black molded thermoplastic. The wiper is a metal contact spring. Stocked units utilize three in-line solder hook terminals. The locating pin is at 9 o'clock. Shaft Length: 3⁄4". The bushing mount unit
-
Supplier: Assured Automation
Description: ensure long service life. High Strength 17-4 ph SS Stem provides maximum strength for high-torque applications. Quick-Release Disc Design reduces amount of torque needed to un-seat disc. Disc Taper Pins: Pins are offset from the center of the stem which places them in compression
- Valve Size: 2 to 12 inch
- Pressure Rating: 740 psi
- Flow (Cv): 2 to 4,700
- Number of Ports/Ways: 2
-
Supplier: DME Company
Description: virtually eliminating the sprue from the runner system, and is available with either a 7/8" or 1-3/8" long stripper plate bushing to suit the application. Please note that a pin or plate (key) is used to hold the position of the T-Series bushing. This key is retained under the locating
-
Supplier: McWane Plant and Industrial
Description: pressure requirements. Unlike traditional valves, our seat does not rely on secondary components like O-rings or springs, resulting in a longer service life with minimal maintenance. DISC TAPER PINS: Pins are offset from the center of the stem which places them in compression and gives
- Valve Size: 2 to 36 inch
- Valve Type: Butterfly Valves
-
Supplier: DynaQuip Controls
Description: Stainless Steel stem shaft ensured dependability and positive disc positioning Locating holes at bottom and top of Wafer Valve Ease Installation. Lug style valve has drilled and tapped lugs meeting ANSI 125/150 flange standards Precision Profile Disc provides bubble-tight shut-off and assures
- Valve Size: 2 to 30 inch
- Pressure Rating: 200 psi
- Media Temperature: -40 to 350 F
- Number of Ports/Ways: 2
-
Supplier: DynaQuip Controls
Description: flange-to-valve seal and negates the need for flange gaskets Once-piece 416 Stainless Steel stem shaft ensured dependability and positive disc positioning Locating holes at bottom and top of Wafer Valve Ease Installation. Lug style valve has drilled and tapped lugs meeting ANSI 125/150 flange
- Valve Size: 2 to 12 inch
- Pressure Rating: 200 psi
- Media Temperature: -40 to 350 F
- Number of Ports/Ways: 2
Find Suppliers by Category Top
Featured Products Top
-
applications. The tapered pins paired with receiver bushings allow easy operation and excellent repeatability. Flex locators combine positioning and clamping in one operation, reducing setup time during fixture changes. The tapered surface contact ensures precise locating repeatibility to 0.003 mm (read more)
Browse Locating and Fixturing Pins Datasheets for Imao-Fixtureworks -
the fixture in place. These fasteners will not release until the knob is turned to “OFF”, allowing the balls to retract into the shank so that the pin can be removed from the receptacle without the use of tools. The end of the pin is tapered to make alignment of the pin easy. They can be (read more)
Browse Quarter Turn Fasteners Datasheets for Imao-Fixtureworks -
tapered bushings. In addition to the new CP150 module and supporting accessories, the 5-axis modular clamping system includes other module types including flanged, double and single types. Together with the special bushings, pins and clamping screws, this precise locating and clamping (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
Pulling the clamping pin attached to the workpiece enables a fixture with easy access to tools Standard and locator-type screws both available Extension unit available for operating clamp at a distance (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks
More Information Top
-
Evaluation of a New Remote Handling Design for High Throughput Annular Centrifugal Contactors
Figure 10 The PaR XR-100 gantry robot and nested 4350 remote manipulator tool ...................................9 Figure 11 Removal of the middle unit with tapered locating pins visible on the frame .............................10 Figure 12 V-05R contactor unit removed from assembly..........................................................................11 Figure …
-
Advances in Design Technology
The nut-supports assembly consists of four parts: nut-supports, eight socket head cap screws,two tapered locating pin and the top seat of wave plate.
-
The Naomi Wing Merit Award for an adaption to an existing aid or piece of equipment
To stabilize the baby seat/carry frame, par- ticularly when the client is mobile, a tapered locating pin is used to lock the seat in a fixed position by utilizing the bracket adjacent to the hinged side.
-
A Centrifugal Contactor Design to Facilitate Remote Replacement
Removal of the middle contactor unit with tapered locating pins visible.
-
http://dspace.mit.edu/bitstream/handle/1721.1/42700/38043494-MIT.pdf?sequence=2
Moving a 10 ton die precisely with a crane is not an easy task, although tapered locating pins can be used for initial rough orientation.
-
High-speed glass-molding method to mass produce precise optics
Die-base plates have two straight guide pins and two tapered location pins .
-
THE AECL STUDY FOR AN INTENSE NEUTRON-GENERATOR (TECHNICAL DETAILS).
The three support points of the magnet frame will be tapered locating pins in the Top Deck to give lateral and transverse location. with shimmed pads. put to one side, and replaced, without losing its alignment.
-
Advanced Turbine Systems (ATS) program conceptual design and product development
A consistent positioning of the new specimen relative to the flame and cooling jet is achieved by a tapered locating pin and .
-
Task 8 -- Design and test of critical components
A consistent positioning of the new specimen relative to the flame and cooling jet is achieved by a tapered locating pin and .
-
Review of recent progress in linear motors
An advantage of this system is that once the jig is near its next operating position, a tapered locating pin is lowered into the sockets shown below the jig and its posi- tion is accurately located.
Indicates content that may require registration and/or purchase.