-
Supplier: Laurel Electronics LLC
Description: Features Converts streaming RS232 or RS485 ASCII data to an (isolated), scaled 4-20 mA, 0-10 mA, 0-10V or -10V to +10V analog output. Able to retrieve data from long character strings. Setup using Laurel's free Instrument Setup Software. Accepts Modbus or Custom ASCII protocol commands to set
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Voltage
- Form Factor: DIN Rail
-
Supplier: Laurel Electronics LLC
Description: Features Converts streaming RS232 or RS485 ASCII data to an (isolated), scaled 4-20 mA, 0-10 mA, 0-10V or -10V to +10V analog output. Able to retrieve data from long character strings. Setup using Laurel's free Instrument Setup Software. Accepts Modbus or Custom ASCII protocol commands to set
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Voltage
- Form Factor: DIN Rail
-
Supplier: RS Components, Ltd.
Description: StarTech.com ICUSB232V2
- Product Category: Cable Assembly
- Features: Computer Cable, RS232, Serial / RS-232/422/485
- Standards / Certifications: RoHS
- Product Type: USB
-
-
Supplier: Transcat, Inc.
Description: of the SDS2000X. 70 MHz 2 Channel Real-time sampling rate up to 2 GSa/s New generation of SPO technology Waveform capture rate up to 140,000 wfm/s (normal mode), and 500,000 wfm/s (sequence mode) Supports 256-level intensity grading and color temperature display Record length up to 140
- Bandwidth: 70 MHz
-
Supplier: RS Components, Ltd.
Description: StarTech.com SCNM9FF2MBK Serial Cable
- Cable Length: 6.561683333333334 ft
- Standards / Certifications: CE Marking, RoHS
- Product Category: Cable Assembly
- Features: Computer Cable, Female-Female, Male-Male, Other, Serial / RS-232/422/485
-
Supplier: Newark, An Avnet Company
Description: StarTech.com A to A USB 2.0 Cable - USB cable - 4 pin USB Type A (M) - 4 pin USB Type A (M) - 6 ft - beige - for P/N: NBCOOLERSE, 35BAYPANELBK, ICUSB232HUB2
-
Supplier: S.I. Tech, Inc.
Description: Operating Mode: Asynchronous, half duplex RS-485 (8-pin RJ-45) Input/Output Interface: Asynchronous at 9.6 Kbps Transmission Line Interface: ST connector is standard for interfacing with fiber optic cable (SMA option) Transmission Distance: See distance chart Optical Power into a 50 Micron
- Secondary Port Maximum Cable Distance: 2 km
- Form Factor: Board
- Features: LED Indicator, Other, Rack Mountable
- Network: Multimode Fiber, RS232/422/485, Single Mode Fiber
-
Supplier: RS Components, Ltd.
Description: StarTech.com SVID2USB232 Video Converter
- Application: Audio, Video
- Features: Cable Assembly
- Standards / Certifications: RoHS
- Product Type: USB
-
Supplier: Bronkhorst USA
Description: the output signal from the flow sensor and the setpoint signal. Bronkhorst High-Tech applies two sorts of coils: Style "XB" = protection II 1 G/D Ex ia IIC T6; intrinsic safe coil; needs safety barrier. Style "XC" = protection II 2 G/D Ex e mb II T4; moulded coil; no safety barrier
- Gas Volumetric Flow Rate: 0.000007062 to 3.531 SCFM
- Mass Flow Rate: 0.0000005506 to 0.2753 lbs/min
- Operating Temperature: 14 to 113 F
- Operating Pressure: 0 to 10,152.639 psi
-
Supplier: CO2Meter.com
Description: sensors for: BW Technologies GasAlert MicroClip XT BW Technologies GasAlert Max XT-II BW Technologies GasAlert Micro 5 PID BW Technologies GasAlert Quattro BW Technologies GasAlert Extreme GAXT-DL-2 BW Technologies GasAlert Extreme GAXT-DL-B-2 BW Equivalent part no. SR-X10-C1 MSA
- Measurement Type: %Volume
- Electrical Outputs: Analog Voltage
- Features: Other
- Gas Types: Oxygen (O2)
-
Supplier: S.I. Tech, Inc.
Description: S.I Tech Model 2016 Bit-Driver multiplexer is ideal for in-house data transmission where you have clustered terminal situations. It delivers 16 full duplex ports capable of moving up to 19.2 Kbps in asynchronous mode, without using flow control or buffering techniques, resulting in
- Maximum Data Rate: 0.00032 Gbps
- Wavelength Range: 820 to 1,300 nm
- Operating Voltage: 130 volts
- Optical Output: -20 dBm
-
Supplier: S.I. Tech, Inc.
Description: S.I Tech Model 2006 Bit-Driver multiplexer is ideal for in-house data transmission where you have clustered terminal situations. It delivers eight full duplex ports capable of moving up to 19.2 Kbps in either synchronous or asynchronous modes, without using flow control or buffering
- Maximum Data Rate: 0.00016 Gbps
- Wavelength Range: 820 to 1,300 nm
- Operating Voltage: 220 volts
- Optical Output: -20 dBm
-
Supplier: Visual Sound, Inc.
Description: (5) BNC female cables. The MT SRVMS cards are particularly well-suited for home theater and high tech boardroom/conference room installations. Inputs are selected via easy-to-use ASCII commands from a control system or computer connected to the RS-232 port of a MultiTasker enclosure.
-
Supplier: Flexbar Machine Corporation
Description: interface. Other new features include: Large, high contrast LCD display. PRESET function. Freeze hold feature. DIGI-MET electronic functions. Low drain lithium battery (2-3 yr life). Scale accuracy to DIN 862. ON/OFF feature. New optoelectronic cable available for direct RS-232 output.
- Gage / Instrument Type: Caliper
-
Supplier: Flexbar Machine Corporation
Description: interface. Other new features include: Large, high contrast LCD display. PRESET function. Freeze hold feature. DIGI-MET electronic functions. Low drain lithium battery (2-3 yr life). Scale accuracy to DIN 862. ON/OFF feature. New optoelectronic cable available for direct RS-232 output.
- Gage / Instrument Type: Caliper
-
Supplier: ValueTronics International, Inc.
Description: Multistep Continuous Leakage Current Monitoring down to 0.1µA Ground Continuity Test with Adjustable Limits Password Protected Front Panel Lockout RS232 and Remote I/O standard, IEEE-488 Review of Data after Measurement The Quad Tech 2520 AC/DC HiPot Tester has all the features of the
- Types of Measurements: AC Hipot, DC Hipot
- Features: AC/DC Selectable
-
Supplier: Robotphoenix LLC
Description: that require both fine accuracy and extended range. It delivers repeatability of ±0.02 mm for Joints 1 and 2, and ±0.01 mm on both the vertical axis and rotational axis, making it ideal for exacting operations like insertion, placement, or dispensing. Performance-wise, the Python 650-B6
- Load Capacity: 6 kg
- Reach: 1,300.0000000000002 mm
- Robot Type: SCARA Robot
Find Suppliers by Category Top
Featured Products Top
-
S.I. Tech, Inc. lets you use fiber optics within a building, between buildings, and in hostile environments. There are many advantages of using fiber optic cabling over traditional cabling. Advantages of fiber optic cabling Fiber optic (read more)
Browse Fiber Optic Cables Datasheets for S.I. Tech, Inc. -
±1.5% ±2% Stable voltage significantly improves production consistency and equipment performance (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
products are sized 0.45 X 1.06 X 2.36 mm, number of turns tolerance: ±3 turns, and DC resistance tolerance of ±10% @20°C. Micro Cable Assembly Integrate multiple components into a single, compact assembly (read more)
Browse Uncategorized Products Datasheets for Knowles -
rate and wide bandwidth Immunity to EMI/RFI and lightning damage No ground loops Low attenuation (data loss) Longer distance - 2 and 5 km with Multimode fiber or over 25 km with Single Mode fiber Small cable diameter fits anywhere Light (read more)
Browse Fiber Optic Cables Datasheets for S.I. Tech, Inc. -
Visit Us at Space Tech Expo USA 2026 — Booth #232 We’re excited to announce that Innovative Sensor Technology, USA Division will be exhibiting at Space Tech Expo USA 2026, the West Coast’s premier exhibition for spacecraft, satellite, launch vehicle (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Innovative Sensor Technology IST USA Division -
Installer 2, Copper (INSTC) Installer 2, Optical Fiber (INSTF) Technician (TECH) Click on the links above to learn more about the Cabling Installation Program! (read more)
Browse Instructional Seminars and Training Services Datasheets for BICSI -
miles per charging hour). The EVSE2 also comes equipped with up to 25ft charging cable, which is the longest cable length allowed while meeting safety requirements. The LineGard® EVSE2 comes equipped with a NEMA 6-50 plug for easy use with a matching receptacle. The EVSE2 also has North (read more)
Browse Datasheets for Tecmark Corporation -
connectorized assemblies to meet the exact configuration of your application. S.I.Tech offers complete links including fiber optic cable, connectors, cable assemblies, and Bit-Drivers. Model 2820 consist of 2 850nm or 1310nm transmitters, or 850nm and 1310nm TR. Power Consumption: 150mA (50% Duty Cycle) tic Transmitters (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
load limit: 150% F.S. Recommended excitation: 5–10 VDC; insulation resistance ≥5000 MΩ / 50 VDC Operating temperature range: -20 to 80°C; protection class: IP65 Cable: Ø4 × 8 m (2 cables) Full electrical specifications and (read more)
Browse Force and Load Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
Model 2017 is a four channel communications system providing four Bit-Driver links using one optical cable interface. Each of the four channels provides full duplex data up to 19.2 Kbps. The interface is RS232 via one DB37 connector for all four channels. Note: 2 (read more)
Browse Time Division Multiplexers (TDM) Datasheets for S.I. Tech, Inc.
More Information Top
-
2.4G RF Wireless /Cordless Mouse with Mni NANO Receiver from Creator Digital Tech Co., Limited, China
CREATOR DIGITAL TECH CO., LIMITED was founded in 2002. … a professional supplier of computer peripheral USB devices in China, Creator Digital is specialized in developing and Manufacturing wireless remote control laser pointer, PC remote controller, SIM card reader, USB sound card, USB-PS/ 2 cable , USB- RS232 adapter,USB multifunctional mouse …
-
CR4 - Thread: Pin Out DB25 MODBUS
http://www.zytrax.com/tech/layer_1/ cables / tech _ rs232 .htm#db25 Register to Reply Good Answer (Score 2 .
-
Real-Time Analysis for Intensive Care: Development and Deployment of the Artemis Analytic System
Capsule Tech has cables and device drivers for interfacing with more than 450 different types of devices from all of the major vendors. A DataCaptor terminal unit shown in Figure 2 , which is located near the medical devices, can connect to eight devices and convert the devices’ RS232 output to an Internet Protocol (IP) stream.
-
Shopping - Best Prices On The StarTech.com 2 Port Native PCI Express RS232 Serial Adapter Card with 16950 UART - Big Bruin
Bigbruin.com Tech Bigbruin.com » Shopping » Computers » Accessories » Cables & Adapters » 2 Port Native PCI Express RS232 Serial Adapter Card with 16950 UART .
-
Shopping - Best Prices On The StarTech.com 2 Port RS232 PCI Express Serial Card w/ Breakout Cable (PCI Express - 2 x DB-9 Male RS-232 Serial) - Big Bruin
Bigbruin.com Tech Bigbruin.com » Shopping » Computers » Storage Devices » USB/FireWire & I/O Devices » 2 Port RS232 PCI Express Serial Card w/ Breakout Cable (PCI Express - 2 x DB-9 Male RS-232 Serial .
-
Shopping - Best Prices On The StarTech.com 2 Port USB to RS232 Serial DB9 Adapter Cable - Big Bruin
Bigbruin.com Tech Bigbruin.com » Shopping » Computers » Accessories » Cables & Adapters » 2 Port USB to RS232 Serial DB9 Adapter Cable .
-
Graph Plotter Manufacturers, Graph Plotter Product Catalogs Directory
Standard accessories -User Manual (CD) -1 RS232 serial cable -1 Power cable and 1 USB cable -3 Cutting Blade -1 Blade Holder -1 Pen Holder -1 Coat for the plotter -1 Deluxe Aluminum Stand 2 . Ji'nan Redsail Tech Co., Ltd .
-
obd adapter ( Page 14 ) - offers from obd adapter manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : gm tech - 2 kit, audi diagnosis, gm tech2 scanner, tech2 ] OBD II Cable 1 x DVD1 x 3 Pin Cable 1 x AC Power Supplier 1 x RS232 Cable 2 x Selftest Adapter 1 x Storage ...
-
http://www.iosrjournals.org/ccount/click.php?id=4470
2 (M. Tech , Associate Professor, ECE Department, Shri Vishnu Engineering college for women ,AP … designed in VHDL (VHSIC hardware description language), implemented using XILINX ISE 8.1 Design suite the algorithm is written in system C Language and tested in SPARTAN-3 FPGA kit by interfacing a test circuit with the PC using the RS232 cable .
-
Auto Diagnostic Tools,Gm TECH2 Diagnostic Tool from Shenzhen Kingbolen Electrics Technology Co., Ltd, China
Tech - 2 Flash Tester RS232 cable and user`s manual.
Indicates content that may require registration and/or purchase.