-
Supplier: L-com, Inc.
Description: pairs of lines Removable screw terminal blocks Three-Stage protection Weatherproof ABS enclosure Application Balanced audio lines DSL Lines T1/E1/J1 lines Telephone lines
- Device Type: Lightning Arrestor
-
Supplier: L-com, Inc.
Description: The AL-D3W-DT is a high power 3-stage lightning and surge protector that provides superior protection of differential / balanced digital or analog lines from transients and surges. The units will protect up to three pairs of differential data or analog signal/control
- Device Type: Lightning Arrestor
-
Supplier: Allied Electronics, Inc.
Description: Features: All Lines Are Protected — Provides Surge, Noise and Thermal Protection on All Three Modes: L-N, L-G, N-G 330 V UL 1449 Clamping Level Provides Outstanding Protection Against Harmful Surges Space Saving — Compact 1U Design Takes Up Minimum Space Includes LED Protection
-
-
Supplier: L-com, Inc.
Description: tab. Features 3-Stage surge protection Field replaceable modules Superior to diode or TVS only based designs Protects 2 telephone/DSL lines RJ11 Jacks with provision for shielded cables Application DSL/Telephone lines T1/E1/J1 Telco lines
- Device Type: Lightning Arrestor
-
Supplier: TelephoneStuff.com
Description: Office Machine 2 Line Telephone Surge Protector (RJ11/RJ45). 2 Line Phone Surge Protector Features: - Protects Two Lines or Single Phone Devices such as: Faxes, Modems, and Answering Machines - Pins protected: 1, 2, 3, 4 (RJ11); 3, 4, 5, 6, on
-
Supplier: L-com, Inc.
Description: more complete surge protection of data lines, the use of two units is recommended, one at each end of the line. Features 3-Stage surge protection Industrial grade cast aluminum construction Integral mounting feet Provision for shielded cables RJ11 Jacks Application
- Device Type: Lightning Arrestor
-
Supplier: Allied Electronics, Inc.
Description: Center to Center Dimensions: 19" W × 1.75" H × 2.75" D 1.25" Mounting Centers R8 Series Is UL Recognized and CuL Recognized Five-Year Product Warranty 330 V Surge Clamping Voltage 13,000 A Maximum Surge Current
-
Supplier: Allied Electronics, Inc.
Description: Center to Center Dimensions: 19" W × 1.75" H × 2.75" D 1.25" Mounting Centers R8 Series Is UL Recognized and CuL Recognized Five-Year Product Warranty 330 V Surge Clamping Voltage 13,000 A Maximum Surge Current
-
Supplier: TelephoneStuff.com
Description: 4 Outlet 1-Line Telephone Surge Protector (RJ11/RJ45). Features: - Protects 4 phone lines such as: Fax Machines, Modems and Answering Machines - Pins Protected: 2, 3(RJ11); 4, 5(RJ-45) - Peak Voltage +/-6000V - Breakover Voltage 260V
-
Supplier: TelephoneStuff.com
Description: PNOTEPRO for Notebooks Surge Protector includes excess current detection for telephone lines. Features: - Surge arrest's excess current detection feature will alert you to potentially dangerous current conditions on the telephone line thereby,
- Standards: CSA Mark
- Device Type: SPD
-
Supplier: CITEL SURGE PROTECTION
Description: The E280 concept is based on the use of plug-in modules to protect telecom and data lines. The E280 line covers all multi-line telephone (PBX) and data installation configurations: there is an E280 module that is suitable to support for every type data line and/or
- Device Type: Dataline and DC Signal
- Technology: Gas Tube, Hybrid
- Application: Network Applications, Telecom Applications
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's DTEL2 surge suppressor is designed to protect data and communications equipment against AC transients caused by lightning, electrostatic discharge and ground surges that can enter equipment from the signal lines or chassis ground. The DTEL2 features RJ45/RJ11 plugs
- Clamping Voltage: 260 volts
-
Supplier: TelephoneStuff.com
Description: The computer surge surpressor has EMI/RFI noise filtration and Panamax's patented over and under voltage protection security. There's 1 Coax, 1 Tel Line protected with built-in splitter for Pay-Per-View applications. Features: - Solid-State Telephone Line Protection with
-
Supplier: Tele-Communication, Inc.
Description: Documents and Downloads SurgeX SA966 Surge Protector and Power Conditioner Data Sheet SurgeX SA966 Surge Protector and Power Conditioner User Guide This product is also known as: SA966, UPS, Surge Protector, Universal Power Supply, Uninterruptible Power
-
Supplier: Tele-Communication, Inc.
Description: SurgeX SA20 2 Outlet 20 Amp Surge Protector and Power Conditioner 10 Year Warranty Advanced Impedance Tolerant EMI/RFI filtering Magnetic shielding steel enclosure 9' grounded 3-wire #12 line cord Self-test circuit with visual indicator Advanced Series Mode surge
-
Supplier: Tele-Communication, Inc.
Description: SurgeX SA15 2 Outlet 15 Amp Surge Protector and Power Conditioner 10 Year Warranty Advanced Impedance Tolerant EMI/RFI filtering Magnetic shielding steel enclosure Self-test circuit with visual indicator 9' grounded 3-wire #14 line cord Advanced Series Mode surge
-
Supplier: Tele-Communication, Inc.
Description: Mode surge protection 10 grounded AC receptacles Documents and Downloads SurgeX SA1810 Surge Protector and Power Conditioner Data Sheet SurgeX SA1810 Surge Protector and Power Conditioner User Guide The unit is rated for 15 amps and features ten industrial grade
-
Supplier: Tripp Lite by Eaton
Description: The SK5TEL-0 surge suppressor offers reliable surge and line noise protection. The compact direct plug-in design allows for easy portability and features 5 outlets and 1080 joules of surge energy absorption. Set of RJ11 telephone line suppression jacks
- Clamping Voltage: 150 volts
- Features: Other
- Standards: RoHS Compliant
-
Supplier: Black Box
Description: Gives your network equipment maximum protection with a clamping voltage of 330 volts and 1000 joules of surge protection. Protects telephone and data lines from surges through RJ-11 and RJ-45 jacks.
- Maximum Surge Current: 5,200 amps
- Clamping Voltage: 330 volts
- Device Type: Dataline and DC Signal
-
Supplier: Tripp Lite by Eaton
Description: UL1449 Let-through Rating PHONE: Single telephone line surge suppression (RJ11 jacks, 2 wire, 1 line) Features 1050 joules AC surge suppression shields equipment from the strongest surges and line noise 2 AC outlets with room for 2 transformer plugs
- Clamping Voltage: 150 volts
- Standards: IEEE
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: SUPPRESSION: AC: 140V RMS Clamping/1050 joules/400V UL1449 Let-through Rating Phone: Single Ethernet or telephone line surge suppression (RJ45 jacks, 2 wire, 1 line) Features 1050 joules AC surge suppression shields equipment from the strongest surges and
- Clamping Voltage: 150 volts
- Standards: IEEE
- Features: Other
-
Supplier: Schneider Electric Surge Protection
Description: This exclusive Square D whole-house surge protector installs externally to any load center, providing comprehensive protection for telephone wiring, coax cable, and ac branch circuit wiring. The Surgebreaker Plus Multi-Path Surge Protector also comes with an
- Maximum Surge Current: 80,000 amps
- Features: 120/240, 3-Wire
- Application: Data Acquisition, Network Applications, Telecom Applications
- Device Type: Single Phase
-
Supplier: UL Standards & Engagement
Description: gas tube arresters, or solid state arresters, with or without fuses or other voltage-limiting devices. A circuit protector is intended to protect equipment, wiring, and personnel against the effects of excessive potentials and currents in telephone lines caused by lightning,
-
Supplier: Pyott-Boone Electronics (PBE Group)
Description: The Model 5006 was designed, not only to protect paging telephone lines, but also to give maintenance personnel a place where they can disconnect the line in order to locate trouble without needing to create additional splices creating future problems due to splice failures. The
- Device Type: Dataline and DC Signal, SPD
-
Supplier: Schneider Electric Surge Protection
Description: This exclusive Square D whole-house surge protector installs externally to any load center, providing comprehensive protection for telephone wiring, coax cable, and ac branch circuit wiring. The Surgebreaker Plus Multi-Path Surge Protector also comes with an
- Maximum Surge Current: 80,000 amps
- Features: 120/240, 3-Wire, NEMA Enclosure
- Application: Data Acquisition, Network Applications, Telecom Applications
- Device Type: Single Phase
-
Supplier: ProTek Devices
Description: Telephone Interface Protector FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • IEC 61000-4-5 (Surge): 8/20µs - 95A, Level 4 (Line-Gnd) & 48A, Level 4 (Line-Line) • Designed for ±185 Volt (Peak) Telephone
- Maximum Surge Current: 10,000 amps
- Clamping Voltage: 330 volts
- Device Type: Dataline and DC Signal
-
Supplier: Campbell Scientific, Inc.
Description: and minimal power requirements make it ideal for use at remote sites. A surge protector to help suppress incoming electrical transients carried down the phone line is strongly recommended.
- Form Factor: Ceiling / Wall Mount
- Network Equipment: Modem
- Features: Telephone (PSTN) Modem
-
Supplier: Legrand
Description: Wiremold Sentrex High Performance Surge Protector Series and the Perma Power Computer Grade Surge Protector Series include a wide range of solutions for point-of-use surge protection applications. By dissipating and diverting excess voltage, Sentrex and Perma Power
- Number of Electrical Outlets: 5 #
- Features: 3 kA, All Mode, Electrical Outlets, On / Off Switch, Resettable Circuit Breaker, Type 3, Visual Indicators / LEDs
- Application: Audio and Video Applications, Computer Rooms
- Device Type: Plug-in Style, SPD
-
Supplier: Transtector Systems, Inc.
Description: Bridges, Wired Switches, Cameras and IP Telephones with PoE capability. The PI-4C5-AFB-LP features integral surge protection for the data lines and power feeds. This unit eliminates the need for an external surge protector. The unit provides protection for both
- Number of Ports: 4 #
- Form Factor: Ceiling / Wall Mount
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Other, Power Line Network Adapter
-
Supplier: Transtector Systems, Inc.
Description: is fed up the unused pairs, 4-5, 7-8. Power can be +/- DC or AC up to 55 volts. The PI-4C5-AFB-LPDN features integral surge protection for the data lines and power feeds. The unit eliminates the need for an external surge protector and provides protection for both common
- Number of Ports: 4 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Other, Power Line Network Adapter
- Features: Power-over-Ethernet (PoE) Ready
Find Suppliers by Category Top
Featured Products Top
-
Eteily Technologies offers the N-Male to N-Male Adapter with Lightning Arrestor, which is intended to safeguard sensitive RF equipment from high-voltage surges, static discharge, and lightning-induced transients. This surge protector operates across a wide frequency (read more)
Browse RF Surge Suppressors Datasheets for Eteily Technologies India Pvt. Ltd.
More Information Top
-
Surge & Spike, Electronix
TELEPHONE LINE +AC SURGE PROTECTOR .
-
WALL MOUNTED 6 OUTLET
SURGE PROTECTOR, ElectronixTELEPHONE LINE +AC SURGE PROTECTOR . -
Surge & Spike, Electronix
TELEPHONE LINE +AC SURGE PROTECTOR .
-
CR4 - Thread: Notifier Fire Alarm Panel Affected by Lightning
If you have connected a telephone line to your Notifier panel for sending alert messages to key people, you need to provide Surge Protector suitable for Telephone lines to this too.
-
Installation of Remote Monitor Enhances Capabilities
They could use their existing NEMA-4 boxes, install the product with surge and overcurrent protection and telephone line protectors without providing new housing or additional wiring.
-
Bone Densitometry for Technologists
If the computer has a modem, utilize a surge protector that also offers protection for telephone lines , because these lines can carry an elec- trical surge as well as the power cable itself.
-
http://www.mouser.com/catalog/supplier/library/pdf/BournsTelecomCircuit.pdf
Our world-class TISP® Thyristor Surge Protectors are designed to limit overvoltages on telephone lines .
-
Wiremold - R5S-15 - Power Products - Power Strip - Allied Electronics
Protector , Surge ; 6; Rear; Telephone and communication lines .
Indicates content that may require registration and/or purchase.