Products/Services for Telescopic Electric Actuators

  • Piezoelectric Actuators-Image
    Piezoelectric Actuators - (61 companies)
    Piezoelectric actuators are devices that produce a small displacement with a high force capability when voltage is applied. There are many applications where a piezoelectric actuator may be used, such as ultra-precise positioning...
    Actuator Configuration
    Electrical Connectors
  • Linear Actuators-Image
    Linear Actuators - (789 companies)
    Electric linear actuators have an output rod that provides linear motion via a motor driven ball screw, lead screw or ACME screw assembly. The actuator's load is attached to the end of a screw or rod and is often unsupported. Linear actuators...
  • Electric Valve Actuators-Image
    Electric Valve Actuators - (411 companies)
    Electric valve actuators mount on valves which, in response to a signal, automatically move to a desired position using an outside power source. Single-phase or three-phase AC or DC motors drive a combination of gears to generate the desired torque...
  • Electrohydraulic Valve Actuators and Hydraulic Valve Actuators-Image
    Electrohydraulic Valve Actuators and Hydraulic Valve Actuators - (132 companies)
    Agency) 70. Valve motion -- Manual valve actuators will have direct (clockwise) actuator action or reverse (counterclockwise). Overtorque protection -- The actuator uses a torque sensor to "switch off" electric motor when safe torque level...
  •  
    Lifting Columns - (27 companies)
    Lifting columns are self-supporting, telescopic actuators for lifting and height adjustment. Lifting columns, also known as telescopic lifting devices, consist of linear actuators fitted with guides to provide stable vertical movement. A motor unit...
  •  
    Boom Lifts - (119 companies)
    Penarc / CC BY-SA 3.0. Boom lifts have an articulating arm or telescopic extension for lifting materials or personnel. They are used widely in construction and utility applications, but are also considered to be aerial equipment. Telescopic booms...
  •  
    Hydraulic Cylinders - (813 companies)
    Hydraulic cylinders are actuation devices that utilize pressurized hydraulic fluid to produce linear motion and force. Video detailing operating specifications. Video Credit: AgriSupplyHowTo / CC BY-SA 4.0. Stroke- The distance that the piston...
  •  
    Linear Thrusters - (78 companies)
    ...for precision positioning applications. They may be used for lifting applications, or to apply thrust load. Linear thrusters are often confused with linear slides or linear actuators; however they are different products and should be treated...
  •  
    Electrohydraulic Cylinders - (46 companies)
    Electrohydraulic cylinders are actuation devices that use pressurized hydraulic fluid to produce linear motion and force. A hydraulic pump is an integral part of the cylinder design. Electrohydraulic cylinders use a combination of fluid power...
  •  
    Air Cylinders - (643 companies)
    Air cylinders are pneumatic linear actuators that are driven by a pressure differential in the cylinder's chambers. They may be single-acting (with a spring return) or double-acting. Air cylinders are pneumatic linear actuators driven by pressure...

Product News

Conduct Research

The electric linear actuator works by driving a pair of screw nuts after the motor is decelerated by the gear, converting the rotational motion of the screw nut into the linear motion of the telescopic rod. The operation of the linear motor is to complete the telescopic action by switching...

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire