-
Supplier: Tekscan, Inc.
Description: Tekscan high temperature pressure sensors can map the pressure distribution between two surfaces that are as hot as 200°C (400°F). High Temperature sensors are ideal for process/design improvement, machine set-up, and quality control. These flexible, 0.2 mm (0.008 in.)
- Operating Temperature: 400 F
- Force Measured: Compression
- Output: Digital
- Device: Sensor / Transducer
-
Supplier: OMEGA Engineering, Inc.
Description: Rate Using the Included USB Cable to Connect to the Control Box Large Test Chamber with a Hinged Access Door and Small Access Panel Allows for Fast Comparison Testing on Many Different Size Heat Sinks and Circuit Boards Operates from 90 to 264 Vac Line Power The new thermal wind tunnel
-
Supplier: Leviton Manufacturing
Description: wall boxes Heat Sink: Wide Mount Aluminum Fins Back Body: Unbreakable ABS Product Features Product Family: CHEETAH Color: Ivory Standards and Certifications NEMA: WD-6 ANSI: C-73 CSA C22.2: No. 184.1
- Type: Passive Infrared, PIRs
- Mounting: Wall Mount
- Features: Wall Switch
-
-
Supplier: Richardson RFPD
Description: SKiiP® 3 Features SKiiP technology inside Trench IGBTs CAL HD diode technology Integrated current sensor Integrated temperature sensor Integrated heat sink Typical Applications Renewable energies Traction Elevators Industrial drives Items are in stock and available
- Features: IGBT, Other
-
Supplier: Vincotech GmbH
Description: Heat-Pipe and Heat-Sink optimized layout Advanced Neutral Point Clamped topology Split topology Temperature sensor Low collector emitter saturation voltage High speed and smooth switching CTI600 housing material Compact, baseplate-less housing VINcoPress Technology
- Output Voltage: 950 volts
- Output Current: 600 amps
- Technology: IGBT
- Features: Other / Specialty Configuration, Other / Specialty Technology
-
Supplier: Vincotech GmbH
Description: Inverter Open Emitter configuration Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching optimized for EMC Single screw heat sink mounting Ultra-compact design
- Output Voltage: 1,200 volts
- Output Current: 15 amps
- Technology: IGBT
- Features: Other / Specialty Technology
-
Supplier: OMEGA Engineering, Inc.
Description: temperatures in electronic devices; check piping or ducting temperatures; monitor motor and transformer core heat; test insulation capabilities; and check other applications in which surface and/or gradient temperatures need to be monitored or controlled
- Sensed Temperature: -100 to 500 F
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 3, 4
- Probe Features: Available as an Assembly
-
Supplier: Vincotech GmbH
Description: Brake+Inverter Open Emitter configuration Temperature sensor High speed and smooth switching Low gate charge Very low collector emitter saturation voltage Single screw heat sink mounting Ultra-compact design Thermo-mechanical push-and-pull force relief Solder pin
- Output Voltage: 650 volts
- Output Current: 30 amps
- Technology: IGBT
- Features: Other / Specialty Configuration, Other / Specialty Technology
-
Supplier: Minco
Description: /in² (3.9 /cm²) Factory forming techniques offer three dimensional packaging capabilities Integral temperature sensors Custom profiled heat density and mechanical clamping offers uniform heat sink temperature which can improve processing yields Can be
- Maximum Operating (Sheath) Temperature: -238 to 1,112 F
- AC Voltage Required: 22 volts
- kWatts: 0.0087 kW
- Watt Density: 2.71875 W/in²
-
Supplier: Vincotech GmbH
Description: Converter+PFC+Inverter Open Emitter configuration Temperature sensor Optimised collector emitter saturation voltage and forward voltage for low conduction losses Reverse conductive IGBT technology Smooth switching performance leading to low EMI levels Single screw heat
- Output Voltage: 600 volts
- Output Current: 10 amps
- Technology: IGBT
- Features: Other / Specialty Configuration, Other / Specialty Technology
-
Supplier: Minco
Description: Features Two RTD temperature sensor inputs: Pt100 or Pt1000 . Wide temperature sensing range: -70°C to 650°C. All controller features are configurable through the Modbus over UART interface. Two independent solid state open drain outputs – up to 5A each. Each output individually
- Number of Inputs: 2 inputs
- Number of Control Outputs: 2 outputs
- Form Factor: Circuit Board
- Control: Limit / Set Point Control, PID Control
-
Supplier: Minco
Description: Optional custom profiled heat density creates a uniform heat sink temperature which can improve processing yields High temperature capability to 235°C (455°F) Custom shapes and sizes to 22" x 90" (560 x 2285 mm) Custom resistance to 200 Ω/in² (31 Ω/cm²) Heaters can
- Maximum Operating (Sheath) Temperature: -26 to 212 F
- AC Voltage Required: 115 volts
- kWatts: 0.0819 kW
- Watt Density: 10 W/in²
-
Supplier: OMEGA Engineering, Inc.
Description: specific temperature. The testing of boards and components in hot air is a requirement in some NEBS and other standards. The precise controls and temperature range of the WT-3115 wind tunnel allows its use for testing heat sink performance and for calibrating air and
-
Supplier: OMEGA Engineering, Inc.
Description: Component’s Temperature and PCB Response and Reliability Heat Sink Characterization: Natural or Forced Convection Sensor Calibration with Calibrated Flow Sensors (Sold Separately) Aerodynamic and Pressure Drop Measurement: Measure the Effect of Air Flow on Drag and
-
Supplier: Smiths Interconnect, a Molex company
Description: electrical performance in the smallest footprint for the highest possible parallelism on a burn-in board. This series is compatible with standard heaters and temperature sensors. Features & Benefits Configurable design, In-house tooling and molds allow for the lowest cost of test. An
- Operating Temperature: 200 C
- Socket Type: BGA, LGA
- Product Type: IC Socket
-
Supplier: Smiths Interconnect, a Molex company
Description: performance. Feature options Heat sink HAST venting features Integrated thermal control with heater and sensor Reverse seating plane Max component clearance under the DUT 2 or 3 plate systems High temperature materials for above 200°C applications
- Operating Temperature: 200 C
- Product Type: IC Socket
-
Supplier: Smiths Interconnect, a Molex company
Description: electrical performance provides wide RF bandwidth. Feature Options Spring loaded plunger Heat sink HAST venting features Integrated thermal control with heater and sensor Reverse seating plane Max component clearance under the DUT High temperature materials for above 200
- Operating Temperature: 200 C
- Product Type: IC Socket
-
Supplier: TEGAM, Inc.
Description: coupler paired with a 1505A thermistor power standard. The design has the coupler and 1505A mounted on an aluminum heat sink to reduce changes in coupling factor attributable to heating. These standards are highly accurate and stable with time and temperature. They are ideal for
-
Description: even in harsh environments. Chemical resistance: Unfazed by corrosive agents and high temperatures, making them ideal for diverse industrial settings. Beryllium oxide applications BeO ceramic rods shine in various applications, including: Electronics: Heat sinks for high-power
- Thermal Conductivity: 240 W/m-K
- Specialty Ceramic Type: Beryllia / Beryllium Oxide
- Applications: Electrical / HV Parts
- Shape / Form: Rod Stock
-
Supplier: Smiths Interconnect, a Molex company
Description: machining, with 100% automated assembly. Extensive catalog of components, configurable options Zero-marking lid actuation contributes to higher yields. Market-leading electrical performance Feature options Vertical pressure platen Heat sink HAST venting features Integrated thermal
- Operating Temperature: 200 C
- Product Type: IC Socket
-
Supplier: Neousys Technology Inc.
Description: 8-core CPU and 64 GB DDR4-2666, it offers optimal balance between CPU, GPU and memory performance. Nuvo-7166GC utilizes Neousys' patented Cassette module that has an air tunnel design to guide intake air to flow through the passive heat sink of NVIDIA® Tesla T4. Should you need to
- RAM: 64 GB
- Operating Temperature: -13 to 140 F
- Processor: Intel®
- Features: Other, Ruggedized
-
Supplier: 3X Ceramic Parts Company Limited
Description: refractoriness or use temperature. The applications for alumina advanced ceramics are heavy-duty forming tools, substrates and resistor cores in the electronics industry, tiles for wear protection and ballistics, thread guides in textile engineering, seal and regulator discs for valves,
- Density: 3.5999977279425903 to 3.9399975133593905 g/cc
- Coeff. of Thermal Expansion (CTE): 8.2 to 8.4 µm/m-C
- MOR / Flexural Strength: 50,037.70957823296 to 54,968.96211637766 psi
- Compressive / Crushing Strength: 304,577.3626501137 to 377,095.7823287122 psi
-
Supplier: Gefran
Description: internal fans according to the temperature of the drive heat sink. • Emergency return to the floor power supply capability In emergency conditions a 230 V single-phase supply voltage can be used to return the car to the floor (by UPS power supply or batteries with EMS module) •
- Rated Power: 4,000.0000000000005 to 45,000 watts
- Supply Voltage (AC): 230 to 480 volts
- Operating Temperature: -10 to 50 C
- Frequency: 50 Hz, 60 Hz
-
Supplier: FX PCB Co., Ltd.
Description: Description Heavy copper Printed circuit boards/ PCB helps in the dispersion of heat and lowers its core temperature. It can transfer the heat of the component at a faster rate. as a PCB Manufacturer, FX PCB can make copper thickness up to 20oz, please see our capability in
-
Supplier: Thermal Circuits, Inc.
Description: dielectric’s physical and chemical properties; and element alloys that have been developed to increase capabilities at lower costs. Frequently, Thermal Circuits develops its heater components into turn-key assemblies with added value extensions including heat sinks and enclosures, wire
- Industry Served: Aerospace, Automotive, Electronics, Food and Beverage, General Industrial, Medical, Military, Other
- Services: Design Assistance
- Features: North America, Northeast US Only, United States Only
Find Suppliers by Category Top
Featured Products Top
-
Forging is a manufacturing process involving metal shaping by localized compressive forces. Rego's Precision Forge Technology is capable to produce both aluminum and copper heat sinks. These sinks are processed with high pressure, below temperatures of 300°C. Under this circumstance, forged (read more)
Browse Heat Sinks Datasheets for Rego Electronics Inc. -
The Extruded Aluminum Heat Pipe Heat Sink is designed to provide efficient thermal management for demanding telecommunication equipment. Manufactured from AL6063 aluminum and Cu1020 copper, the heat sink combines the lightweight, high-thermal-conductivity properties of extruded aluminum with the (read more)
Browse Heat Sinks Datasheets for USUSTK LIMITED -
PCB AND HEAT SINK MOUNTING We offer a wide variety of heat sink mounting designs that suit your most demanding applications—including high-precision resistors for laboratory applications. Several intelligent (read more)
Browse Resistors Datasheets for Isabellenhutte USA -
. With its compact dimensions, this ceramic heat sink insulator is ideal for applications with limited installation space. It offers excellent resistance to high temperatures, thermal aging, and electrical breakdown, delivering stable and long-term performance in continuous operating (read more)
Browse Thermal and Refractory Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
, drives, and power electronics, enhancing efficiency and system longevity. LED Lighting: Maintains optimal temperatures for LEDs, improving light output and extending product lifespan. This aluminum heat sink offers customizable solutions for engineers and designers seeking efficient, reliable cooling solutions for diverse industries. (read more)
Browse Heat Sinks Datasheets for ToneCooling Technology Co., Ltd -
Cooling: Maintains low temperatures for smooth and reliable chip operation Ensure your electronic components stay cool and perform at their best with our compact black heat sinks. Ideal for enhancing the efficiency of your DIY and professional projects. Order now for top-notch thermal management! (read more)
Browse Heat Sinks Datasheets for ToneCooling Technology Co., Ltd -
Alloy Heat Sink), it utilizes the material's inherent characteristics to guarantee reliable thermal management. As a High Thermal Conductivity Aluminum Heat Sink, it effectively conducts and dissipates heat generated by power equipment, maintaining optimal operating temperatures to extend the device (read more)
Browse Heat Sinks Datasheets for TPS Elektronik GmbH -
to their thermal limits. Without effective cooling, thermal throttling can reduce performance and shorten hardware lifespan. A custom aluminum heat sink is engineered to address these challenges, ensuring your GPU operates reliably at peak workloads (read more)
Browse CPU Coolers Datasheets for ToneCooling Technology Co., Ltd -
USUSTK manufactures custom AL1060 skived fin heat sinks for photovoltaic inverters, energy-storage PCS, power-conversion equipment, and other high-power electronic systems. Precision CNC skiving forms a dense array of (read more)
Browse Heat Sinks Datasheets for USUSTK LIMITED -
Cernox® thin film resistance cryogenic temperature sensors offer significant advantages over comparable bulk or thick film resistance sensors. The smaller package size of these thin film sensors makes them useful in a broader range of experimental mounting (read more)
Browse Cryogenic Equipment Datasheets for Lake Shore Cryotronics, Inc.
More Information Top
-
Ultrafast photo-acoustic spectroscopy of super-cooled liquids
Applying more Cryostat Heat Sink Temperature Sensor A Six Screws for Sample Holder Top Adjustment of Part with Beveled Substrate Tilt Opening for Probe Laser Beam Liquid Film 'Generation' 'Detection' Side Side Sample Holder Substrate Substrate Temperature Bottom Part Sensor B Figure…
-
High Stability Integrator-Controlled Oven for Crystal Oscillators
P: Reference temperature Temperature sensor temperature Heat sink temperature Ambient temperature Time constant of temperature sensor Time constant of heat sink Dead time of temperature sensor Thermal resistancebetween sensor and heat sink Thermal resistance between heat sink and ambient atmosphere Transfer function…
-
A new intelligent power module with microprocessor compatible analog current feedback, control input, and status output signals
The built in temperature sensor simplifies manufacturing by eliminating the need for mounting and calibrating external heat sink temperature sensors .
-
Optimal Control of Traction Motor Drives Under Electrothermal Constraints
In addition, the model offers the possibility to include a PT100 heat sink temperature sensor , if avail- able.
-
Cryostat Design
Be sure to properly heat sink temperature sensor wires to ensure reduced heat leak and an accurate reading.
-
Intelligent Thermal Management Using Brushless DC Fans
Heat Sink Temperature Sensor .
-
A Better Way to Connect Solar, Wind to the Grid
Each power block consists of IGBT switches, a gate driver circuit, DC bus film capacitors, current sensors, DC bus voltage sensor, a heat sink temperature sensor , a digital controller board, bussing and connectors â all mounted on an air-cooled heat sink.
-
Food and ascorbic scavengers of hydrogen peroxide
1 Reference thermostat, 2 insulated jacket, 3 reaction vessel, 4 gap between reaction vessel and insulated jacket, 5 heat-flow transducer, 6 Peltier element, 7 temperature sensor ( heat sink ), 8 temperature sensor (reactor-heat sink), 9 temperature sensor (reference-heat ink), and…
-
Offline UPS Reference Design Using the dsPIC DSC (.pdf)
The EPP signal is for enabling the driver, the temperature sensor measures heat sink temperature, and the primary current measurement (IP) protects the converter in case of transformer flux walking.
-
Thermal management and mechanical structures for silicon detector systems
Often absolute sensor temperature or sensor - heat sink temperature gradient requirements are set for the design of a thermally stable silicon system.
Indicates content that may require registration and/or purchase.