Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: IET Labs, Inc.
Description: The RTD Simulator Series is ideal where applications of Resistance Temperature Detector (RTD) simulation require exact low value resistance without "zero" and contact resistance effects. The RTD-Z-6-.001 exhibits a resistance range of 10 Ω to 1,111.110 Ω, 1 mΩ lowest decade resolution,
- Decades: 5 to 6
- Temperature Coefficient: 2.5 ±ppm/°C
- Operating Temperature: -55 to 75 C
- Stability: 10 (ppm / year)
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA® CL510 and CL510-7 RTD Simulators simulate standard RTD curves over the entire industrial temperature range. Choose between seven standard RTD curves. The CL510 Series will simulate RTD resistances into all types of instruments such as transmitters, recorders, controllers,
- Operating Temperature: -25 to 60 C
- TC / RTD Types: Copper RTD, Nickel RTD, Platinum RTD
- Features: Other
- Type: RTD Simulator
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA® CL540 Series Thermocouple Simulators simulate a standard thermocouple curve over the entire industrial temperature range. Choose between eight standard T/C types or millivolts. The CL540 Series sources precise temperatures for inputs to all types of instruments such
- Voltage Range (Output): 0.012 to 0.1 volts
- Voltage Accuracy: 0.009 +/- %
- Operating Temperature: -25 to 60 C
- Input Voltage Range: 9 volts
-
-
Supplier: OMEGA Engineering, Inc.
Description: with the adjustable digital potentiometer “DIAL” plus store any three temperatures for instant recall with the selector switch. You can also calibrate from -13.000 to +80.000 mV. Connect directly to the thermocouple inputs of smart transmitters, PLCs, controllers and multichannel recorders
- Operating Temperature: -25 to 60 C
- Input Voltage Range: 0.013 to 0.08 volts
- TC / RTD Types: E Type, J Type, K Type, T Type
- Features: Other, Specialty / Other
-
Supplier: AMETEK Programmable Power
Description: A spacecraft solar array is subjected to large temperature excursions, varying insolation (the amount of sunlight falling on the array), mechanical changes and aging, which substantially effect both its short and long term performance. In order to test the spacecraft's power environment, a
- Applications: PV / Solar Cell Testing
-
Supplier: AMETEK Programmable Power
Description: simulator (SAS) capable of replicating a photovoltaic array under various illumination conditions and the loads experienced during orbital operation. The Elgar™ mini-Solar Array Simulator meets this need with its 840W power supply, enabling rapid current-voltage (I-V) curve adjustments
- Applications: PV / Solar Cell Testing
-
Supplier: EA Elektro-Automatik Inc.
Description: The Windows software EA Battery Simulator (EABS) is a graphical control surface for all bidirectional power supply units of the EA-PSB 9000 and EA-PSB 10000 series Software required. The software is used to simulate lead and lithium-ion batteries and their electrical and chemical
- Operating System: Windows
-
Supplier: Accuris
Description: STANDARD TEST METHOD FOR MEASURING VISCOSITY AT HIGH TEMPERATURE AND HIGH SHEAR RATE BY TAPERED BEARING SIMULATOR
-
Supplier: Seaward Group USA
Description: The new Rigel UNI-SiM is truly unique, incorporating 6 vital signs into one handheld simulator. Battery-operated, the UNI-SiM can simulate NiBP, SpO2, ECG wave forms, temperature, respiration and invasive blood pressure simultaneously. The UNI-SiM is the only simulator capable
- AC Voltage Range: 110 to 230 volts
- Operating Temperature: 50 to 86 F
- Calibration Signal: AC Voltage
- User Interface: Analog Front Panel
-
Supplier: Accuris
Description: STANDARD TEST METHOD FOR APPARENT VISCOSITY OF ENGINE OILS AT LOW TEMPERATURE USING THE COLD-CRANKING SIMULATOR (R 1980)
-
Supplier: HORIBA Instruments, Inc.
Description: The MEDAS Humidity Module (MHM) is an extension module for humidity control that operates in connection with MEDAS and the MEDAS Temperature Module. The MHM allows engine intake humidity to be controlled within the range of 10 to 80 % at any given altitude and temperature. Humidity
- Humidity Range: 10 to 80 % RH
- Type: Environmental Stability
- Configuration: Floor Mount
- Parameters: Humidity
-
Supplier: ASTM International
Description: Test Method for Apparent Viscosity of Engine Oils at Low Temperature Using the Cold-Cranking Simulator (Withdrawn 1993)
-
Supplier: Newport MKS
Description: this user-deifned level. Automatic detector gain setting allows the unit to work with 300 to 1600 W solar simulator models. The 68951 also allows for timed exposures. The 68951 is capable of exposure times from 10 ms to 9999 hours, in increments as short as 10 ms. However, the mechanical
-
Supplier: CANNON Instrument Company
Description: Applications Engine oils Lubricating oils Base stocks ASTM D5293 precision Meets all the requirements of ASTM D5293 and SAE J300 Temperature range: –35 °C to –5 °C Viscosity range: 900 mPa⋅s (cP) to 25,000 mPa⋅s (cP) Patented, thermoelectrically-cooled rotor/stator offers outstanding
- Dynamic Viscosity Range: 900 to 2,500 cps
- Display & Special Features: Computer Interface / Networkable, Laboratory / Benchtop (Batch)
- Industry / Application: Petroleum / Oil & Gas
-
Supplier: Cole-Parmer
Description: The Thermocouple Solid SImulator does not measure the air, it takes on refrigeration temperature as food does and further supports your food safety program. Made of FDA compliant material it simulates food product temperature in changing ambient conditions of any refrigerator,
- Sensed Temperature: -40 to 180 F
- Sensitive Length: 1.5 inch
- Base, Noble and Refractory Metal Type: K
- Features: Thermocouple
-
Supplier: ASTM International
Description: 1.1 This test method covers the laboratory determination of the viscosity of engine oils at 150°C and 1 X 10 s -1 shear rate using a tapered bearing simulator-viscometer (TBS Viscometer) equipped with a refined thermoregulator system. Older TBS units not so equipped must use Test Method
-
Supplier: Accuris
Description: Standard Test Method for Measuring Viscosity of New and Used Engine Oils at High Shear Rate and High Temperature by Tapered Bearing Simulator Viscometer at 150 \xb0C
-
Supplier: Haida International Equipment Co., Ltd.
Description: temperature control and 10 atmospheric pressure adjustable); Auxiliary water supply, filter system (with the above products, especially blunt water device). Application: Rain spray testers applied to plastics, rubber, paint, coatings, printing ink, paper, pharmaceuticals, food, cosmetics,
- Configuration: Floor Mount
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, TEMPERATURE SIMULATOR, MODEL DT3D, 110-230 VAC, ANALOG. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ASTM International
Description: 1.1 This test method covers the laboratory determination of the viscosity of engine oils at 150 °C and 1.0·106 s−1 using a viscometer having a slightly tapered rotor and stator called the Tapered Bearing Simulator (TBS) Viscometer.
-
Supplier: Haida International Equipment Co., Ltd.
Description: Application: The product is suitable for testing the adaptability and reliability of electrical and electronic products, materials, spare parts, etc, in the condition of rain and temperature. Can also be used to external lighting and signal device and vehicle lamps shell protection. Feature:
- Configuration: Floor Mount
- Features: Other
-
Supplier: Haida International Equipment Co., Ltd.
Description: Application: GB10485-89 Rain spray testing chamber is suitable for testing the adaptability and reliability of electrical and electronic products, materials, spare parts, etc, in the condition of rain and temperature. Can also be used to external lighting and signal device and vehicle lamps
- Configuration: Floor Mount
- Features: Other
-
Supplier: Accuris
Description: Standard Test Method for Measuring Viscosity of New and Used Engine Oils at High Shear Rate and High Temperature by Tapered Bearing Simulator Viscometer at 150 \xb0C - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: SAE International
Description: studies of the precision of high shear rate viscometry on lower-viscosity simulated engine oils at temperatures of 80°, 100°, 120°, and 150°C at a shear rate of one million reciprocal seconds (1.0\u22c510\u2076s 2x) using the Tapered Bearing Simulator (TBS) Viscometer. These viscosity
-
Supplier: IET Labs, Inc.
Description: A broad range of laboratory grade decade substituters for applications requiring a cost effective programmable impedance unit controlled manually and by a computer.
- Decades: 6
- Features: AC, DC, Resistance / Resistor
- Special Features: Computer Interface / Programmable
- Type: Decade Box / Substituter, RTD Simulator
-
Supplier: Haida International Equipment Co., Ltd.
Description: Application The product is suitable for testing the adaptability and reliability of electrical and electronic products, materials, spare parts, etc, in the condition of rain and temperature. Can also be used to external lighting and signal device and vehicle lamps shell protection. Feature:
- Configuration: Floor Mount
- Features: Other
-
Supplier: Rotronic Instrument Corp.
Description: Applications Measures temperatures in production processes, storage, transport and drying processes. Features • Interchangeable Pt100 probes • Range of application electronics: -40…60 °C / 0…100 %rh; -10…60 °C with LCD • Temperature measurement with Pt100 probe, 4-pin Binder connection
- Sensed Temperature: -148 to 392 F
- Operating Temperature: -40 to 140 F
- Reference Resistance: 500 Ohms
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
-
Supplier: HORIBA Instruments, Inc.
Description: The MEDAS Temperature Module (MTM) is a complementary option for the MEDAS altitude simulator. The MTM extends the temperature range available for altitude testing. This makes it possible to simulate any temperature between 15 and 50 °C, at altitudes ranging from sea
- Temperature Range: -15 to 50 C
- Temperature Control: Cooling, Heating
- Type: Environmental Stability
- Configuration: Floor Mount
-
Supplier: ASTM International
Description: 1.1 This test method covers the laboratory determination of the viscosity of engine oils at 150 °C and 1.0·106 s−1 using a viscometer having a slightly tapered rotor and stator called the Tapered Bearing Simulator (TBS) Viscometer.2 1.2 The Newtonian calibration oils used to establish this
-
Supplier: Cole-Parmer
Description: • Customize your temperature range with a button press • LED indicates programming operations and out-of-range sensor • Drift-free digital linearization • Fits standard DIN probe head enclosures These economical transmitters feature a push-button, customizable temperature range. Simply
- Features: Thermocouple
-
Supplier: Abrisa Technologies
Description: for LED “binning”. Originally, color temperatures did refer to the actual temperatures of thermally radiant sources of light in degrees K and an associated standard “color” of light generated like incandescent bulbs with filament temperatures of near 2400K and “warm white” color
- Diameter, Square Side, or Rectangular Length: 27 mm
- Thickness: 5.000000000000001 mm
- Features: Color Filters
-
Supplier: CANNON Instrument Company
Description: Low-Temperature Viscosity of Lubricants Measured by Brookfield Viscometer, ASTM D3829, Predicting the Borderline Pumping Temperature of Engine Oil, ASTM D4684, Determination of Yield Stress and Apparent Viscosity of Engine Oils at Low Temperature, ASTM D6821, Low
-
Supplier: Process Sensing Technologies USA
Description: Accuracy: ±1.0 %rh / ±0.2 K at 23°C ±5 K Temperature limit at probe: max. -100…200 °C / 0…100 %rh Range of application electronics: -40…85 °C / 0…100 %rh Metal housing (aluminum diecast) and probe of PPS Various probe lengths available Use as a simulator for system validation Adjusted
- Relative Humidity Range: 100 %
- RH/aw Range: 100 %
- Variables Measured: Dew Point, Relative Humidity, Temperature
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA® CL514 RTD Calibrator simulates or reads standard RTD curves over the entire industrial temperature range. Choose between seven standard RTD curves or select . for direct resistance source/read capability. Curves include Pt 100 (alpha = 3850, 3902, 3916, 3926), Cu 10 (alpha = 427)
- Operating Temperature: -25 to 60 C
- TC / RTD Types: Copper RTD, Nickel RTD, Platinum RTD
- Special Features: Measurement / Calibrator, Resistance Reference
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
-voltage (I-V) characteristics. The power output fluctuates based on environmental factors (e.g., temperature, irradiation) and operational conditions (e.g., eclipse, spin). To ensure reliable performance over years or decades, satellites undergo extensive ground testing. This testing necessitates a (read more)
Browse Fuel Cell and Solar Test Equipment Datasheets for AMETEK Programmable Power -
airborne systems, ground support vehicles, testing fixtures, maintenance equipment, flight simulators, automated manufacturing machinery, and more. Encoders used in aerospace applications generally require housings and environmental ratings consistent with the presence of shock, vibration, and extreme (read more)
Browse Rotary Encoders Datasheets for Encoder Products Company -
following: CNC machine equipment Agricultural equipment Vehicle systems Flight simulators High-temperature ventilation equipment Industrial robotics and automation Marine autopilot systems Medical mobility (read more)
Browse DC Motors Datasheets for Pelonis Technologies, Inc. -
solar simulator that allows reproducing solar irradiance in a completely controlled environment through a 250kW single-point source of light. We control humidity, temperature, wind, and sunshine exposure to replicate the conditions that a product or material would typically encounter in (read more)
Browse Environmental Exposure (Climatics) Testing Services Datasheets for Element Materials Technology -
output is proportional to the sum of the loads transmitted by the shear planes of the pin. The circuit typically includes temperature compensating, signal trim (optional) and balance resistors terminating in suitable connector socket or integral cable. Strainsert factory calibrations are intended to (read more)
Browse Force and Load Sensors Datasheets for Strainsert -
trigger waveform sequence profiles) and a Virtual Front Panel GUI (with Status Logger, Constant Power Limit simulator and Solar Array simulator). The Programmable DC Power Supply platforms have Safety certifications to IEC/EN/UL/cUL 61010-1, are CE marked in (read more)
Browse AC-DC Adapters Datasheets for TDK-Lambda Americas Inc. -
. Applications: Jamming systems, Radar Target Simulators, and Beamforming networks. System-Level Integrated Assemblies (VPX / CPCI) For modular open systems approaches (MOSA), Corech provides board-level frequency solutions that integrate multi-channel sources into standard ruggedized (read more)
Browse Frequency Synthesizers Datasheets for Corech Microwave
Conduct Research Top
-
An Evaluation of General
absolute they are, and whether the rules have any flexibility. In this paper, several of these rules are described and evaluated for their usefulness and necessity using parametric studies with a steady-state process simulator. The rules evaluated include the 5 C temperature approach in the absorber
-
Introduction
. Chapters 11 and 12 cover thermal and stress analysis and multiphysics examples with coupled heat transfer, stress and electromagnetic coupling. Applications include space capsule atmospheric reentry simulations that couple thermal and stress analysis as well as modeling the temperature distribution
-
PROPER INTERPRETATION OF FREEZING AND HYDRATE PREDICTION
the primary focus in this work is on dry ice formation from carbon dioxide, analogies with hydrate formation are presented. A description of the phase equilibria at different conditions of temperature and pressure is included. The paper compares the predicted results from simulation with selected
-
Weigh Scale Applications for the MCP3551
AN1030 Weigh Scale Applications for the MCP3551 This application note will focus specifically on load Author: Jerry Horn, Gordon Gleason cells, a type of strain gauge that is typically used for Lynium, L.L.C. measuring weight. Even more specifically, the focus will be on fully active, temperature
More Information Top
-
A Circulating and Shut-in Well-Temperature-Profile Simulator
The need to account for free fall during a cement job simulation dictated the de'vdopment of a simulator in such a way that the free-fall and temperature simulators could easily be coupled.
-
Acceptance Test Procedure for New Pumping Instrumentation and Control Skid U
4.5.6 Temperature simulator for RTD with a temperature range of 350 to 400 degrees F.
-
Evaluation of the freeze-thaw/evaporation process for the treatment of produced waters. Final report, August 1992--August 1996
- Northeastern Colorado climate - 103 hours of sub-freezing temperatures Simulator # 2 - Produced Water from an 011and Gas Produclng Well .
-
Deepwater Cementing Challenges
A state-of-the-art temperature simulator should be used with appropriate boundary conditions and intrinsic properties for the slurry.
-
Acceptance Test Procedure for New Pumping Instrumentation & Control Skid V
4.5.5 Temperature simulator capable of 100to 150degrees F.
-
Advanced temperature control of high carbon steel for hot strip mills
Authors developed the temperature simulator by using the temperature models (Eqs. (2)-(8)) [21].
-
Successful Flow Profiling of Gas Wells Using Distributed Temperature Sensing Data
The flow-profiling model was built around an analytical-numerical, pressure- temperature simulator that predicts wellbore temperature profiles as a response to individual layer flow rates and sandface fluid-entry temperatures.
-
ISA TR84.00.03 - Guidance for Testing of Process Sector Safety Instrumented Functions (SIF) Implemented as or within Safety Instrumented Systems (SIS)
Two (2) Thermocouple Temperature Simulators (Type J) .
-
West Africa Deepwater Wells Benefit from Low-Temperature Cements
Temperature simulators are recommended when well conditions deviate from vertical and when a particular pumping schedule is planned to cool the well, because API temperature schedules can handle neither time and rate effects nor the different hole geometry.
-
Determination of Temperatures for Cementing in Wells Drilled in Deep Water
with c~mputer temperature simulators , to aid in improving slurry design for deepwater operations.
Indicates content that may require registration and/or purchase.