Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Tensile Test Specimens
-
Supplier: SAE International
Description: procedure, and ASTM E 4, Methods of Load Verification of Testing Machines, provides information on testing equipment calibration. In recommending these specimens for use in tensile tests it is not intended to exclude entirely the use of other test specimens for
-
Supplier: SAE International
Description: procedure, and ASTM E 4, Methods of Load Verification of Testing Machines, provides information on testing equipment calibration. In recommending these specimens for use in tensile tests it is not intended to exclude entirely the use of other test specimens for
-
-
Supplier: Accuris
Description: Concrete - Determination of Tensile Splitting Strength of Test Specimens
-
Supplier: Accuris
Description: Testing hardened concrete - Part 6: Tensile splitting strength of test specimens
-
Supplier: Accuris
Description: Testing hardened concrete - Part 6: Tensile splitting strength of test specimens.
-
Description: Mechanical joining -- Destructive testing of joints -- Specimen dimensions and test procedure for tensile shear testing of single joints
-
Description: ISO 9163:2005 specifies two methods for the determination of the tensile stress at break of an impregnated roving: a reference method using test specimens produced with moulded epoxy tabs; a short method using test specimens with no tabs or simple cardboard or
-
Supplier: CSA Group
Description: ISO 9163:2005 specifies two methods for the determination of the tensile stress at break of an impregnated roving: a reference method using test specimens produced with moulded epoxy tabs; a short method using test specimens with no tabs or simple cardboard or
-
Supplier: ASTM International
Description: Methods of Testing Cross-Lap Specimens for Tensile Properties of Adhesives
-
Supplier: ASTM International
Description: Methods of Testing Cross-Lap Specimens for Tensile Properties of Adhesives (Withdrawn 1985)
-
Supplier: CSA Group
Description: ISO 12996:2013 specifies the geometry of the test specimens and the procedure for the tensile shear testing of single mechanical joints on single and multilayer specimens up to a single sheet thickness of 4,5 mm. The term sheet, as used in ISO 12996:2013, includes
-
Description: Specifies a four-cavity mould, the type C, for the injection moulding of small tensile bars measuring >= 60 mm × 10 mm × 3 mm. Replaces the second edition of ISO 294.
-
Supplier: ASTM International
Description: this test standard. 1.6 The test method addresses test equipment, gripping methods, testing modes, allowable bending stresses, interferences, tubular test specimen geometries, test specimen preparation, test procedures, data collection,
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the splitting tensile strength of cylindrical concrete specimens, such as molded cylinders and drilled cores. Note 1-For methods of molding cylindrical concrete specimens, see Practice C192 and Practice C31. For methods of
-
Supplier: Haida International Equipment Co., Ltd.
Description: Briefly Introduce: These series of Tensile Testing Equipment With Electric is used to test tension, compression, shearing force, adhesion, peeling force, tear strength...etc. of specimen, semi-product and finished product in the field of rubber, plastic, metal, nylon, fabric,
- Force / Load Capacity: 4,410 lbs
- Test Speed: 0.003937007874015741 to 19.68503937007871 in/min
- Mechanical Test: Adhesion (Bond / Peel), Tensile
- Display / User Interface: Application Software, Computer Interface
-
Supplier: Haida International Equipment Co., Ltd.
Description: fields.Test operations and data processing in line with GB228-2002 "metal material tensile test method at room temperature" requirements. Host: Hydraulic universal testing machineadopt oil cylinder under mounted type host, stretching space is at the top of host, compression
- Force / Load Capacity: 1,348.8 to 67,440 lbs
- Stroke / Travel: 9.842525 inch
- Display / User Interface: Computer Interface
- Mechanical Test: Tensile, Universal
-
Supplier: Epsilon Technology Corp.
Description: This model meets many of the needs for testing asphalt core samples in 4 and 6 inch diameters. It meets test method requirements for strain measurement developed under the U.S. Federal Highways SHRP program. For indirect tensile testing, such as for resilient modulus, these
- Test Temperature: -40 to 212 F
- Test Standard: ASTM
- Test Fixture Type: Extensometer
- Application: Tensile
-
Supplier: Haida International Equipment Co., Ltd.
Description: Product Description Temperature Servo Tensile Test Machine is application to the tensile and creep relaxation strength test if the round specimen, rectangular specimen, and tubular product and other products under GB/T4338 (metal material of high temperature
- Force / Load Capacity: 4.41 to 4,410 lbs
- Stroke / Travel: 15.74804 to 23.62206 inch
- Test Speed: 0.003937007874015741 to 19.68503937007871 in/min
- Test Temperature: -40 to 150 F
-
Supplier: MTI Instruments Inc.
Description: Specifically designed to fit under AFMs, these MicroTensile Testers provide high resolution tensile, compression, fatigue and bend testing of up to 450N (100 lbs.). Used in-situ or stand-alone, it weighs only about 750 grams, these MicroStage testers are also ideal for use on air tables.
- Force / Load Capacity: 100 to 1,000 lbs
- Display / User Interface: Computer Interface
- Mechanical Test: Tensile
-
Description: Suitable test specimens [ISO 527‑2 type 1BA tensile test specimens or type 1 (80 mm x 10 mm) bars] are then machined or die-cut from the plates and used to obtain information on the anisotropy of thermoplastic parts. Investigation of the anisotropy of materials is
-
Supplier: Tinius Olsen, Inc.
Description: have developed scalable technology blocks to automate tensile, compression, flexural, impact, melt flow and hardness tests. Our systems can deal with low miliNewton forces to high thousands of kNs and process from 30-1250 tests a day. Tinius Olsen can provide an affordable
- Display / User Interface: Application Software
- Mechanical Test: Compressive, Impact Toughness, Tensile
-
Supplier: United Testing Systems, Inc.
Description: United manufactures a complete line of Shoulder Specimen Grips. Fast, convenient operation for production testing and assured alignment. Our shoulder grips completely encapsulate the specimen. They are constructed of high-strength alloy steel and finished in black oxide.
- Force / Load Capacity: 20,000 lbs
- Stroke / Maximum Opening: 0.25 inch
- Application: Compressive, Tensile
- Operation: Mechanical
-
Supplier: Tinius Olsen, Inc.
Description: technology blocks to automate tensile, compression, flexural, impact, melt flow and hardness tests. Our systems can deal with low miliNewton forces to high thousands of kNs and process from 30-1250 tests a day. Tinius Olsen can provide an affordable solution to deliver a
- Display / User Interface: Application Software
- Mechanical Test: Compressive, Impact Toughness, Tensile
-
Supplier: CSA Group
Description: the maximum anisotropic properties, with only a slight sensitivity to the rate of injection. Whenever possible, a two cavity mould is intended to be used. For the design of plastic parts, this will provide upper and lower bounds for the tensile properties. Matching the plate thickness to a
-
Supplier: CSA Group
Description: ISO 9018:2015 specifies the sizes of test pieces and test specimens, and the procedure for carrying out tensile tests, for determining the tensile strength and location of fractures in welded joints with transverse stressed fillet welds. It is applicable to
-
Supplier: Adhesives.org
Description: This test method covers the determination of the comparative tensile properties of the adhesive bonds of metal to metal when tested on standard shape specimens and under defined conditions of pretreatment, temperature, and testing machine speed.
-
Supplier: ZwickRoell LP
Description: A unique feature of materials testing is the biaxial tensile test, or two-axis tensile test, which is used to determine the deformation properties of the material. It is primarily employed in research and development, as it allows defined stress values to be set and
- Force / Load Capacity: 449.6 to 33,720 lbs
- Display / User Interface: Digital Readout / Interface
- Mechanical Test: Tensile
-
Supplier: ZwickRoell LP
Description: The LTM electrodynamic testing machines are used to determine the durability of materials and components in the finite life fatigue and high cycle fatigue ranges. The LTM's wide speed range allows it to be used for both dynamic fatigue tests and quasi-static tests. The oil-free drive,
- Force / Load Capacity: 224.8 to 2,248 lbs
- Mechanical Test: Compressive, Fatigue / Cyclic, Tensile
- Display / User Interface: Computer Interface
-
Supplier: Tinius Olsen, Inc.
Description: limited to): Where a client routinely needs tensile tests and only very occasionally a flex test or second low force tensile test and cannot justify a second machine/frame and does not want to exchange the grip tooling in the single zone
- Force / Load Capacity: 2,248 lbs
- Display / User Interface: Application Software
- Mechanical Test: Compressive, Shear / Torsion, Tensile, Universal
-
Supplier: ZwickRoell LP
Description: The roboTest P (portal) robotic testing system is used for fully automated tensile tests on metal specimens (e.g. to ISO 6892).
- Features: Other / Specialty
- Robot Type: Robot System
-
Supplier: ZwickRoell LP
Description: The roboTest C (compact) robotic testing system is used to perform fully automated tensile tests on metal specimens (e.g. to ISO 6892, JIS Z 2201, ASTM E8) in small series.
- Features: Other / Specialty
- Robot Type: Robot System
-
Supplier: MTS Systems Corporation
Description: accessories. Affordable and easy-to-use, MTS Insight systems are ideal for performing standard tests such as peel, tear, sheer, tensile, compression, and flex/bend, as well as more advanced tests such as creep, stress relaxation, and multi-cycle on a wide variety of
- Force / Load Capacity: 224.8 to 449.6 lbs
- Stroke / Travel: 29.527575 to 39.5275804 inch
- Test Speed: 0.00003937007874015742 to 59.0551181102361 in/min
- Test Temperature: 60 to 100 F
-
Supplier: Haida International Equipment Co., Ltd.
Description: load, the force on the test process, the displacement (deformation) for real-time measurement, display, and having test data automatically computing, storage, test force and displacement (deformation) peak hold functions, test force, regardless of file and full resolution
- Force / Load Capacity: 1,102.5 to 4,410 lbs
- Stroke / Travel: 39.3701 inch
- Test Speed: 0.003937007874015741 to 19.68503937007871 in/min
- Mechanical Test: Adhesion (Bond / Peel), Compressive, Creep / Stress Relaxation, Ductility, Fatigue / Cyclic, Flexure / Bending, Friction / Wear, Shear / Torsion, Tensile, Universal
-
Supplier: Tinius Olsen, Inc.
Description: precision engineering ensures a testing capability, even at full load, day in, day out. Test machines become complete, powerful test systems with the addition of grips to hold the specimen, strain measurement instrumentation and Tinius Olsen’s Horizon Data Analysis software.
- Force / Load Capacity: 674,400 lbs
- Display / User Interface: Application Software
- Mechanical Test: Compressive, Tensile, Universal
Find Suppliers by Category Top
Featured Products Top
-
. Product is rapidly transferred between the hot and cold chamber creating a temperature shock of the specimens. These thermal shock chambers meet a variety of test specifications including Mil-Std 810, Mil-Std 883, IEC 60068-2-14, JEDEC and a variety of commercial test standards (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Weiss Technik North America, Inc. -
of a humidity chamber typically includes the following steps: 1. Preparing the Test Specimens: Ensure that the test specimens are adequately prepared, including placement within the chamber and any wiring connections. 2. Setting the Test Parameters: Determine the (read more)
Browse Environmental Test Chambers and Rooms Datasheets for ESPEC North America Inc | Qualmark Products and Services -
design criteria.” To measure temperature and heat migration through the material over time, we conducted a 30 minute flammability test with a cooldown period of approximately 8 hours, while tracking temperature profiles throughout the foam. Test specimens were placed inside a box with an (read more)
Browse Flammability and Fire Testing Services Datasheets for General Plastics Manufacturing Co. -
design criteria.” To measure temperature and heat migration through the material over time, we conducted a 30 minute flammability test with a cooldown period of approximately 8 hours, while tracking temperature profiles throughout the foam. Test specimens were placed inside a box with an (read more)
Browse Flammability and Fire Testing Services Datasheets for General Plastics Manufacturing Co. -
, followed by a heat cure of 150-200°F for 2-4 hours or longer is typically recommended. It is a reliable electrical insulator with a volume resistivity greater than 1014 ohm-cm at 75°F, and dielectric strength of 440 volts/mil at 75°F for a 1/8-inch test specimen (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
tensile strength requirements, but it does require a hardness maximum and stress rupture minimums. Strong and Oxidation Resistant to 2200 Deg. F (1200 Deg. C) - HASTELLOY X is a solid solution strengthened grade has good strength and oxidation resistance up to 2200 Deg. F (1200 Deg. C (read more)
Browse Nickel and Nickel Alloys Datasheets for High Performance Alloys, Inc.
Conduct Research Top
-
Tension Testing of Metallic Materials (ASTM E8)
ASTM E 8 describes tension testing methods to determine yield strength, yield point elongation, tensile strength, elongation and reduction of area of metal products. It applies to metallic materials in any form, including: sheet, plate, wire, rod, bar, pipe and tube. For each of these specimen
-
A2LA Guide for the Estimation of Uncertainty for Testing
The purpose of measurement is to determine a value of a quantity of interest (the measurand). Examples of measurands include the boiling point of water under 1 atmosphere of pressure, or the Rockwell hardness of a metal specimen, or the tensile strength of a plastic compound, or the length
More Information Top
-
Traineeship in material information
Elastic sample extension .
-
Gap tensile tests with cohesive bottoms
The greatest tension occurs in the center of a linearly- elastic sample .
-
Bruchmechanische characterization of remuneration steel 30 CrNiMo 8 after different cause treatments
The by integrally linearly- elastic sample behavior after [3] RiBzahigkeitswerte determined .
-
Developments in the floor mechanism, floor dynamics and Geotechnik
The greatest tension occurs in the center of a linearly- elastic sample .
-
Precision measurements of the modulus of elasticity of polymers with longitudinal vibrations II. Part: apparatus and results
Table 9 faBt the Mei3ergebnisse on hard- elastic samples by 10 kHzes and 23 ° C together: The corresponding data of v0eich-elastischen polymers limes itself in table 2.
-
For prevention of dynamic force measurement errors by Neigungspendel‐Kraftmesseinrichtungen
A Fur elastic sample with the spring constant c follows after (6) by plotzlichem Prufbeginn or by plotzlicher Stillsetzung of the drive a groRte dynamic additional force of .
-
Characterization of the adhesion of a layer composite of noble metal, focal up alloy, and dental ceramics
According to the linearly elastic sample behavior, the initial region of the F is (s)-Kurve rectilinear .
-
Polymers: synthesis, properties and applications
The value 0 is inelastic while a completely elastic sample would provide the value 100 (DIN 53512).
-
Residual stresses, definition and formation causes
The type is expected a purely elastic sample deformation.
-
Geotechnik
For elastic samples , an approximately constant tension submits thereby to a flat cut that this Generating contains.
Indicates content that may require registration and/or purchase.