-
Description: MBP brings expertise in precision molding to electroporation cuvettes with premium grade polycarbonate and a robust design. Extensive cleaning and quality testing ensure maximum transformation efficiency. Available in 1mm, 2mm, or 4mm gap sizes, each cuvette is pre-sterilized
-
Supplier: Cole-Parmer
Description: Test Tube Cuvettes
-
Supplier: Cole-Parmer
Description: Test Tube Cuvettes
-
-
Supplier: Cole-Parmer
Description: • % Transmission : maximum from 285 to 750 nm Use these economical, single-use cuvettes to obtain consisten spectrophotometric data. PMMA cuvettes are preferred for UV range testing.
- Plastic Materials: Other
- Volume: 1.5 cc
-
Supplier: Cole-Parmer
Description: • Precision with convenience! Use these economical single-use cuvettes to obtain consistent spectrophotometric data. Use PMMA cuvettes for UV range testing.
- Plastic Materials: Other
- Volume: 4.5 cc
-
Supplier: KPM Analytics
Description: High Capacity Floor Model Automated Wet Chemistry Platform The SmartChem® 600 is a high productivity, wet chemistry, discrete read, automated analyzer. It is designed for demanding laboratories seeking to enhance their performance and boasts up to 600 tests per hour and a capacity
- Display Type: Video Display
- Interface Options: Other
- Mounting / Environment: Lab / Benchtop
- User Controls: Digital Front Panel
-
Supplier: KPM Analytics
Description: readiness Low water consumption IF THEN driven test sequences Programmable and monitored cuvette wash module Reagent inventory system and liquid level sensing pH/Cond/ORP and Nitrate add-on modules available Available ready-to-use reagents for
- Interface Options: Other
- Mounting / Environment: Lab / Benchtop
- User Controls: Computer Interface
- Water Quality Measurement Instrument: pH
-
Supplier: KPM Analytics
Description: High Capacity Benchtop Automated Wet Chemistry Platform SmartChem® 450 is a fully automated, wet chemistry direct read, discrete analyzer for photometric and electrochemical analysis. It offers a throughput of up to 450 tests per hour with optional pH/Conductivity/ORP analytical and
- Interface Options: Other
- Mounting / Environment: Lab / Benchtop
- User Controls: Computer Interface
- Water Quality Measurement Instrument: pH
-
Supplier: StellarNet, Inc.
Description: These instruments measure the color of solid and liquid samples using either a fiber optic reflectance probe, fixture, dip probe, or cuvette holder. The StellarNet BLACK-Comet-CXR colorimeter has consistent resolution throughout 280-900nm and is a perfect low cost instrument for any color
- Connector Type: SMA
- Form Factor: Bench Top
- Test Equipment Type: Optical Spectrum Analyzers
- Wavelength Range: 190 to 850 nm
-
Supplier: Turner Designs Hydrocarbon Instruments
Description: from methanol Accurate and highly repeatable Correlates to standard laboratory gravimetric and IR methods CheckPOINT® solid calibration check standard UV fluorescence technology Disposable cuvettes Powered by 4 AAA batteries
- Battery Powered: Yes
- Display Type: Digital Display
- Mounting / Environment: Hand Held
- User Controls: Digital Front Panel
-
Supplier: ASTM International
Description: used to test the overall linearity under a wide variety of instrumental and sampling conditions. The results obtained apply only to the tested combination of slit width and filters, and the size, type and illumination of the sample cuvette, all of which must be stated in the
-
Supplier: ASTM International
Description: used to test the overall linearity under a wide variety of instrumental and sampling conditions. The results obtained apply only to the tested combination of slit width and filters, and the size, type and illumination of the sample cuvette, all of which must be stated in the
-
Supplier: ASTM International
Description: used to test the overall linearity under a wide variety of instrumental and sampling conditions. The results obtained apply only to the tested combination of slit width and filters, and the size, type and illumination of the sample cuvette, all of which must be stated in the
-
Supplier: ASTM International
Description: samples in a cuvette for spectrophotometric measurements. The use of thick wet drawdowns as in Test Methods D 2066 are inappropriate due to severe floating problems with aqueous systems. This standard does not purport to address all of the safety concerns, if any, associated with its
-
Supplier: diaago
Description: Polyethylene (PE) flanged plug caps provide exceptional leak-resistance in test tubes, centrifuge tubes and round cuvettes. Features two flexible flanges that press firmly against the inside wall of the tubes, thereby providing better leak-resistance than standard plug caps. The caps
- Material: Polyethylene (PE)
-
Supplier: Biochrom, Ltd.
Description: / Connect to PC or chart recorder to capture, print, interpret or export results to Excel Educational experiments and UV/Visible tutorial Use with standard 10mm cuvettes or 10,12 and 16mm test tubes Very easy to use with large graphical display Measures Absorbance, %Transmission,
- Absorbance: 2.5 (#)
- Additional Output Options: Outputs an Analog Voltage
- Application Software Included: Yes
- Computer Interface: Yes
-
Supplier: Aurora Instruments
Description: . View of Deck Layout, with test tube rack & Konelab Cuvette rack installed Closeup of Deck with test tube rack & Konelab Cuvette rack shown For more information, please review the brochure or contact us directly to discuss your specific application. Thank you for
-
Supplier: diaago
Description: cuvettes Fast reading time with optional integration phase Versatile protocol selection including single/dual point, peak detect and kinetic data collection Storage capacity for up to 1000 test results USB connectivity for sample/results data transfer and configuration via included PC
- Assay Type: Luminescence
- Computer Interface Options: Serial Interface
- Display Type: Video Display
-
Supplier: Biochrom, Ltd.
Description: a removable cell holder Measures Absorbance, % Transmission, concentration and rate Starter pack of disposable cuvettes and Grafico PC software are included Optional Accessories Adaptor set for 10, 12 and 16mm test tubes. Suffering spectro confusion
- Absorbance: 2.5 (#)
- Additional Output Options: Outputs an Analog Voltage
- Application Software Included: Yes
- Computer Interface: Yes
-
Supplier: Biochrom, Ltd.
Description: Navigation can help you select the best spectrophotometer for your application. http://www.biochrom. co.uk/select-a-spect rophotometer/ Use standard 10mm cuvettes or 10,12 and 16mm test tubes Stores up to 99 methods Easy to use with large graphical display Measures Absorbance,
- Absorbance: 2.5 (#)
- Additional Output Options: Outputs an Analog Voltage
- Application Software Included: Yes
- Computer Interface: Yes
-
Supplier: Terra Universal, Inc.
Description: 10mm pathlength glass or plastic cuvettes, alternatively a test tube adaptor set is available for 10, 12, and 16mm tubes. Also available is the S1200T with a factory fitted electrically heated cell holder for thermostatted measurements at 37ºC.
- Application Software Included: Yes
- Computer Interface: Yes
- Display Type: Video Display Terminal
- Features: Battery Powered, Data Storage or Data Logging
-
Supplier: Hach
Description: Hach is committed to understanding your measurement needs in order to provide you and your lab with the right solution. How much time is your lab spending conducing digestions for parameters such as COD and TOC? Are your laboratory testing procedures optimized to save time and ensure accuracy
- Parameters Controlled: Temperature
- Parameters Measured: Temperature
- Reactor Design: Other Reactor Design
- Reactor Operation: Batch
-
Supplier: CSA Group
Description: ISO 7393-2:2017 specifies a method for the determination of free chlorine and total chlorine in water, readily applicable to lab- and field-testing. It is based on measurement of the absorption, the red DPD colour complex in a photometer or the colour intensity by visual comparison of the
-
Supplier: Biochrom, Ltd.
Description: where the cell cultures are growing e.g. in incubation cabinets, under anaerobic conditions or even in a fume hood or safety cabinets. This robust instrument will accept a variety of cuvettes and tubes- including 10, 12, and 16mm diameter test tubes meaning it can be used with
Find Suppliers by Category Top
Featured Products Top
-
Fast, Reliable and Cost-Effective Many standard recurring jobs in routine medical laboratory work are being performed through partial automation and additional manual work involving increased staffing levels, e.g. blood group determination or anti-body tests (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO