-
Supplier: VAST STOCK CO., LIMITED
Description: LCD Drivers BIAS OLED PWR SUPPLY SUB TFT 1.2MHz
- Features: RoHS Compliant
-
Description: 10.4" 400 Nit Color TFT LCD VGA Input only Kit SPECIFICATIONS: • Tianma TM104SDH01 LCD Panel • Earth LED Driver • Analog RGB VGA Input, TN (RF), normally white • 640 x 480 resolution • 300:1 contrast ratio • 262K colors • 400 cd/m2 • LVDS (6 bit for each RGB), dot clock,
- Diagonal Screen Size: 10.4 inch
- Horizontal Viewing Angle: 50 Degrees
- Vertical Viewing Angle: 35 to 45 Degrees
- Features: AMLCD, Flat Panel Monitor, LCD Display, Other Input Types, TFT
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: Smart TFT LCD display embeds LCD driver, controller and MCU, sets engineer free from tedious UI & touch screen programming. Using Smart TFT LCD module, our customers greatly reduce product's time-to-market and BOM cost. Quick and easy GUI implementation
- Viewing Area Width: 162 mm
- Viewing Area Height: 121.5 mm
- Technology: AMLCD, Thin Film Transistor (TFT)
- Display Type: Graphic Display
-
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: This Module is designed for portable DVD, GPS car TV & PMP(portable multimedia player)application which require high quality flat panel displays. It is also a good substitute for many outmoded CSTN module in the industrial application. This product is composed of a TFT-LCD panel,
- Viewing Area Width: 154.07999999999998 mm
- Viewing Area Height: 85.91999999999999 mm
- Display Type: Graphic Display
- Backlight: Light Emitting Diode (LED)
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: Smart TFT LCD display embeds LCD driver, controller and MCU, sets engineer free from tedious UI & touch screen programming. Using Smart TFT LCD module, our customers greatly reduce product's time-to-market and BOM cost. Quick and easy GUI implementation
- Viewing Area Width: 112.89999999999999 mm
- Viewing Area Height: 84.66999999999999 mm
- Technology: AMLCD, Thin Film Transistor (TFT)
- Display Type: Graphic Display
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: This product is composed of a TFT-LCD panel, driver ICs, FPC and LED backlight unit. Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly
- Viewing Area Width: 304.13 mm
- Viewing Area Height: 228.1 mm
- Display Type: Graphic Display
- Backlight: Light Emitting Diode (LED)
-
Supplier: Allied Electronics, Inc.
Description: Standard Operating Temperature Range: 0-60°C Standard Storage Temperature Range: –30-70°C Viewing Direction: 6 o'clock Interface Options: RGB, Digital RGB, TTL LVDS Backlight Options: CCFL, LED AZD Offers Value Added Options for All TFT Panels. (Driver boards, Touch Panels, Touch
-
Supplier: Newark, An Avnet Company
Description: DC-DC CONV, TRIPLE, TFT-LCD, TSSOP-16; No. of Digits:-; No. of Segments:-; Driver Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Type:-; Operating Temperature Min:-40°C RoHS Compliant: Yes
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, LCD PANEL, TFT MODULE, 12.1 INCH, NORMALLY WHITE, 800 X 600 PIXELS, 3.3-12.0 VDC, BUILT IN LED DRIVER CIRCUIT, ASPECT 4:3 RATIO. FREE 2 YEAR RADWELL WARRANTY
- Display Type: Character Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: AMP Display Inc.
Description: 5 inch Amorphous-TFT-LCD (Thin Film Transistor Liquid Crystal Display) module. This module is composed of a 5" TFT-LCD panel, LCD controller, power driver circuit, LED driver circuit and backlight unit.
- Technology: AMLCD, Thin Film Transistor (TFT)
- Display Type: Graphic Display
-
Supplier: Sealevel Systems, Inc.
Description: The SeaPAC R9-7R combines a powerful RISC-based computer, bright, 7″ widescreen LCD display, and resistive touchscreen to create a flat panel system perfect for a wide variety of HMI and control applications. Featuring an industrial, LED backlight that gives the LCD extended life over
- Display Size: 7 inch
- Speed: 400 MHz
- RAM: 0.128 GB
- Operating System: Microsoft®
-
Description: XLM-EVUE-10T (XLMEVUE10T) 10.4" Color TFT Monitor SPECIFICATIONS: • EarthLCD LED Driver • Analog RGB (RCA), S-Video, Analog VGA, TN (RF), normally white • 800 x 600 resolution • 300:1 contrast ratio • 262K colors • 400 cd/m2 • Digital RGB (6 bit for each RGB), dot clock, H sync, V sync
- Diagonal Screen Size: 10.4 inch
- Horizontal Viewing Angle: 50 Degrees
- Vertical Viewing Angle: 35 to 45 Degrees
- Features: AMLCD, Flat Panel Monitor, LCD Display, Other Input Types, TFT
-
Supplier: VAST STOCK CO., LIMITED
Description: LCD Gamma Buffers TFT 18 Gamma Buffer + Vcom Driver + Voltage Reference 48-TSSOP -40 to 105
- Features: Buffer, Other
-
Supplier: Sealevel Systems, Inc.
Description: The HazPAC® R9-8.4 is a Class I, Division 2; ATEX Zone 2 touchscreen computer for hazardous areas. The HazPAC R9-8.4 combines a powerful RISC-based computer, bright, 8.4″ widescreen LCD display, and resistive touchscreen to create a flat panel computer perfect for a wide variety of HMI and
- Display Size: 8.4 inch
- Speed: 400 MHz
- RAM: 0.128 GB
- Operating System: Microsoft®
-
Supplier: Rochester Electronics
Description: MAX1513 Tft-Lcd Power-Supply Controller
- Features: LCD Driver, Other
-
Supplier: 4D Systems Pty. Ltd.
Description: The 4D 7.0" LCD CAPE which features a 7.0" TFT LCD 800x480 resolution display,is a cape specifically designed for the Beagle Bone Black (BBB). It provides a 7.0" primary display for the BBB for direct user interaction and information display, along with the ability for
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: Small PC Computers
Description: 8.4" TFT LCD Display High Bright 800 nit Low Power LED back lighting HD15 VGA Input Front Panel Controls (OSD integrated Touch Screen (USB) Windows/Linux Drivers External AC Adapter (12V DC) Rugged Chassis Supports Wall / Desk / Arm mounting (VESA 75mm) Optional Panel Mount Kit
- Diagonal Screen Size: 8.4 inch
- Screen Width: 8.75 inch
- Number of Video Inputs: 1 #
- Voltage Rating: 12 volts
-
Supplier: Small PC Computers
Description: The SED104HBT is a High Bright 10.4 " touch screen lcd display using a Transflective Display. Transflective displays allow the natural ambient light to pass through the LCD panel and be reflected thus the display brightness increases as the ambient light increases. Our High Bright
- Diagonal Screen Size: 10.4 inch
- Screen Width: 10.6 inch
- Number of Video Inputs: 3 #
- Voltage Rating: 12 volts
-
Description: IC DRVR TFT-LCD HV 16TSSOP
-
Supplier: Lingto Electronic Limited
Description: IC TFT-LCD DC-DC CONV 24TQFN
- Output Current: 50 milliamps
- Type: Dimmable
-
Supplier: ODG (Origin Data Global)
Description: IC DRVR BUFFER TFT-LCD 48TQFP
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 5.5 to 16.8 volts
- Features: Linear Regulator, Other
- Package Type: QFP
-
Supplier: Lingto Electronic Limited
Description: QUAD TFT/LCD DC-DC CONVERTER
- Device Type: Transceiver
-
Supplier: DigiKey
Description: Video Amp, 1 TFT-LCD Panels: VCOM Driver 8-TSSOP
- Supply Voltage (VS): 7 to 18 volts
- Features: Other, Rail-to-Rail Output, Video / Wideband Amplifiers
- Package Type: TSSOP
-
Supplier: Quarktwin Technology Ltd.
Description: Video Amp 1 TFT-LCD Panels: VCOM Driver 8-TSSOP
- Features: Other
- Standards and Certifications: RoHS Compliant
- Package Type: SOP, SSOP, TSSOP
-
Supplier: Quarktwin Technology Ltd.
Description: TFT-LCD Panels: Gamma Buffer, VCOM Driver PMIC VQFN32SV5050
- Quiescent Current (IQ): 6,000 µA
- Supply Voltage (Vi): 2.1 to 18 volts
- Operating Temperature: -40 to 105 C
- Features: Other
-
Supplier: DigiKey
Description: TFT-LCD Panels: Gamma Buffer, VCOM Driver PMIC 32-TQFN (5x5)
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Digital Systems Engineering, Inc. (DSE)
Description: Interface • 10.4" TFT AM LCD SVGA (800 x 600) • LED Backlight (1000:1 Dimming Ratio) • Enhanced Sunlight Readability • Transflective Enhancement • Antireflective/Antiglare Surface Treatments • Milled AL Case, sealed to IP6/NEMA 6 • Military Grade Sealed Connectors • Mounts in Standard
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Dimensions (WxHxD) 10.24 in x 6.69 in x 4.49 in (260 mm x 170 mm x 114 mm) Display Color TFT screen Housing Stainless Steel Interfaces RS232 Protection Rating IP68; IP69k Scale Analog Voltage Battery Version; DC Version; AC Version Hygenic Design Yes Material Number(s) 22201316
- Display: Digital Display
- Display Technology: LCD
- Features: Other
- Output: Serial
-
Supplier: Radwell International
Description: OPERATOR INTERFACE, FLAT PANEL LCD, TFT COLOR,10 INCH TOUCHPANEL HMI, ALL SERIAL DRIVERS, SUPPORTS COMPACT FLASH CARDS.. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: REPLACEMENT SCREEN, (THIN FILM TRANSISTOR), LIQUID CRYSTAL DISPLAY (LCD), AMORPHOUS SILICON TFT AS A SWITCHING DEVICES, A DRIVER CIRCUIT AND A BACK-LIGHT SYSTEM. 10.4 INCG SREEN, CONTAINS 800 X 600 PIXELS AND CAN DISPLAY UP TO 262,144 COLORS.. FREE 2 YEAR RADWELL WARRANTY
- Screen Type: LCD / Flat Panel
-
Supplier: 4D Systems Pty. Ltd.
Description: 4DLCD-24QA is a 2.4" color active matrix LCD module incorporating amorphous silicon TFT (Thin Film Transistor). It is composed of a color TFT-LCD panel, driver IC, FPC and a backlight unit. The module display area contains 240x320 pixels and can display up to 65K
-
Supplier: Renesas Electronics Corporation
Description: The ISL97682, ISL97683, ISL97684 are Intersils highly integrated 2-3-4-channel LED drivers that are suitable for medium size TFT-LCD backlights. These parts can drive multiple channels of LEDs from inputs as low as 4V to outputs of up to 45V. They can also operate from inputs as
- Input Voltage: 4 to 26.5 volts
- Output Voltage: 45 volts
- Output Current: 50 milliamps
- Efficiency: 90.1 %
-
Supplier: Renesas Electronics Corporation
Description: The ISL97682, ISL97683, ISL97684 are Intersils highly integrated 2-3-4-channel LED drivers that are suitable for medium size TFT-LCD backlights. These parts can drive multiple channels of LEDs from inputs as low as 4V to outputs of up to 45V. They can also operate from inputs as
- Input Voltage: 4 to 26.5 volts
- Output Voltage: 45 volts
- Output Current: 50 milliamps
- Efficiency: 90.1 %
-
Supplier: Renesas Electronics Corporation
Description: The ISL97682, ISL97683, ISL97684 are Intersils highly integrated 2-3-4-channel LED drivers that are suitable for medium size TFT-LCD backlights. These parts can drive multiple channels of LEDs from inputs as low as 4V to outputs of up to 45V. They can also operate from inputs as
- Input Voltage: 4 to 26.5 volts
- Output Voltage: 45 volts
- Output Current: 100 milliamps
- Efficiency: 90.1 %
-
Supplier: 4D Systems Pty. Ltd.
Description: The 4DCAPE-43 is specifically designed for the Beagle Bone Black (BBB), which provides a 4.3" display for the BBB for direct user interaction and information display. Available in both touch (4DCAPE-43T) and non-touch (4DCAPE-43), the CAPE conveniently features a 4.3" TFT LCD 480x272
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
Find Suppliers by Category Top
Conduct Research Top
-
TFT LCD Interface
A TFT LCD display module consists of a TFT LCD panel, one or more COG (chip-on-glass) or COB (chip-on-board) driver ICs, a backlight, and an interface. Several TFT display interface technologies exist today. Picking the right interface depends on specific end-product concerns. There are several
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
for flat-panel displays has caused a bottleneck in production of the thin-film transistor (TFT) LCDs used in notebook and desktop monitors, and is putting the squeeze on smaller passive screens that go into cellular phones. While many of the large driver IC makers in Japan are scrambling to boost supply, some
More Information Top
-
High-output-current and low-power-loss mobile thin-film transistor liquid-crystal display driver
[1] TFT LCD Driver Controller SOLOMON Systech Limited.
-
P‐37: Single Inductor Dual Output Digital Controller for TFT Liquid Crystal Display Driver
Traditional charge pumps for the driver supply can no-longer meet the power consumption of thin- film-transistor ( TFT ) LCD driver for WVGA and above, and there is growing numbers of driver supply using inductor-based boost and buck-boost topology.
-
An Opportunistic Source Line Driving Scheme for Low Power Mobile TFT-LCD Driver IC
Abstract - An opportunistic source line driving (OSLD) scheme is proposed for use in mobile TFT LCD driver ICs (T-LDIs).
-
Low Power 260k Color VGA TFT LCD One-chip Driver IC
[1] Bo-sung Kim, et. al, "Low Power 260k Color TFT LCD driver IC", ETRI The chip size is dominant in embedded memory size.
-
Low power 260k color TFT LCD one-chip driver IC
[12] Bo-sung Kim, et. al, “Low Power 260k Color TFT LCD driver IC”, ETRI Journal, Vol.25, No.5, pp.288-296, Oct. 2003.
-
Optical, Electronic Materials and Applications IV
Design of TFT LCD Driver with Large-Capacity Memory Based on the MAX-II .
-
A rail-to-rail unity gain buffer amplifier for low-cost high resolution TFT LCD panels
Because the power is very noisy by the transition of many outputs and many control logic transistors in the TFT LCD driver IC, the response of the comparator has to be improved.
-
Innovation in Materials Science and Emerging Technology
Its application filed is widely like power IC as a regulator [2,3], OLED driver or TFT LCD driver [4], EEPROM and flash memories for programming or erasing the data [5,6], LED[7] and solar cell[8].
-
Study on Pilot’s Visual Information
Design of TFT LCD Driver with Large-Capacity Memory Based on the MAX-II .
-
A fine resolution | News | The Engineer
MagnaChip Semiconductor recently announced the launch of its newest TFT LCD driver one chip solution, the MC2TA6201.
Indicates content that may require registration and/or purchase.